web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD SAR ADC 16BIT 250KSPS
    Linear Technology/Analog Devices DC1908A-I DEMO BOARD SAR ADC 16BIT 250KSPS
    2024-08-02 15:34:442

    The Analog Devices DC1908A-I Demo Board featuring the LTC2326-16 is a 16-bit, 250Ksps, true bipolar low power, single supply ADC for instrumentation and measurement. It is designed to provide a low power, high performance solution for a wide range of applications. The board features a wide input range of ±10V, a low power consumption of only 1.2mW, and a high SNR of up to 90dB. The board also features a wide range of digital and analog I/O, including a USB interface, a SPI interface, and a JTAG interface. The board is also compatible with a variety of software development tools, including the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

  • BOARD DELTA SIGMA ADC LTC2489
    Linear Technology/Analog Devices DC1010A-B BOARD DELTA SIGMA ADC LTC2489
    2024-08-02 15:34:443

    The Analog Devices DC1010A-B Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2489, a 2/4 channel, 16-bit delta sigma analog to digital converter. This circuit is designed to operate over an industrial temperature range, making it suitable for a wide range of applications. The DC1010A-B features a wide input voltage range, low power consumption, and high accuracy. It also includes a variety of features such as programmable gain, programmable offset, and a built-in reference voltage. The DC1010A-B is an ideal solution for applications requiring high resolution and accuracy.

  • EVAL BOARD FOR LTC2270
    Linear Technology/Analog Devices DC1975A-A EVAL BOARD FOR LTC2270
    2024-08-02 15:34:442

    The Analog Devices DC1975A-A Demonstration Board is a versatile instrumentation and measurement tool that utilizes the LTC2270, 16-Bit, 20-Msps Dual ADC. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2270 ADC. It features two differential analog inputs, two single-ended analog inputs, and two digital outputs. The board also includes a power supply, a USB interface, and a variety of test points for easy access to the ADC's signals. The board is capable of sampling up to 20Msps and provides a wide range of features for instrumentation and measurement applications. It is an ideal tool for evaluating the performance of the LTC2270 ADC in a variety of applications.

  • EVAL BOARD 28V 5A SURGE SUP
    Linear Technology/Analog Devices DC2150A-C EVAL BOARD 28V 5A SURGE SUP
    2024-08-02 15:34:445

    The Analog Devices DC2150A-C Demo Board is a powerful and versatile tool for evaluating the performance of the LTC4366HTS8-2 and LT4363HS-2 Power Management ICs. This board is designed to meet the MIL-STD-1275D Surge Stopper requirements for 28V, 5A applications. It features a wide range of features, including a high-efficiency buck-boost converter, a low-dropout linear regulator, and a high-side current sense amplifier. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the LTC4366HTS8-2 and LT4363HS-2 Power Management ICs.

  • BOARD SAR ADC LTC1407A-1
    Linear Technology/Analog Devices DC1082A-A BOARD SAR ADC LTC1407A-1
    2024-08-02 15:34:443

    The Analog Devices DC1082A-A, LTC1407A-1 Demo Board is a 14-bit, 2-channel, 3Msps SAR ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC1407A-1 SAR ADC, which is a high-speed, low-power, low-noise, 14-bit, 2-channel, 3Msps SAR ADC. The board features a wide range of input ranges, including ±10V, ±5V, ±2.5V, and ±1.25V, and can be used for a variety of applications, such as data acquisition, instrumentation, and measurement. The board also includes a variety of features, such as a built-in reference, a programmable gain amplifier, and a digital filter. The board is easy to use and provides a great platform for evaluating the performance of the LTC1407A-1 SAR ADC.

  • BOARD EVAL FOR LTC2207/LTC6406
    Linear Technology/Analog Devices DC1058A-E BOARD EVAL FOR LTC2207/LTC6406
    2024-08-02 15:34:442

    The Analog Devices DC1058A-E Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC2207 16-Bit High Performance ADC Driver. This board features a wide range of features and capabilities, including a high-speed, low-noise, low-power ADC driver, a wide range of input and output connectors, and a variety of test and measurement tools. The board is designed to provide a comprehensive platform for evaluating the performance of the LTC2207 ADC driver in a variety of applications. It is ideal for use in industrial, automotive, medical, and consumer applications. The board also includes a comprehensive set of software tools for easy setup and configuration. The DC1058A-E Demo Board is an ideal tool for evaluating the performance of the LTC2207 ADC driver in a variety of applications.

  • BOARD DEMO 40MSPS LTC2257-12
    Linear Technology/Analog Devices DC1370A-K BOARD DEMO 40MSPS LTC2257-12
    2024-08-02 15:34:442

    The Analog Devices DC1370A-K, LTC2257-12 Demo Board is a 12-bit 40Msps ADC with CMOS outputs and a frequency range of 5-170MHz. It is designed for use in communications and telecom applications. It features a low power consumption of only 1.2W and a wide input bandwidth of up to 170MHz. The board also includes a wide range of features such as a programmable gain amplifier, a low-noise preamplifier, and a high-speed digital-to-analog converter. The board is also equipped with a variety of connectors and test points for easy integration into existing systems. The board is ideal for applications such as digital radio, satellite communications, and wireless communications.

  • BOARD EVAL LTC2283IUP
    Linear Technology/Analog Devices DC1098A-E BOARD EVAL LTC2283IUP
    2024-08-02 15:34:4310

    The Analog Devices DC1098A-E LTC2283IUP Demo Board is a dual high-speed analog-to-digital converter (HSADC) designed for instrumentation and measurement applications. It features a 12-bit resolution and a maximum sampling rate of 125Msps. The board operates on a +3V power supply and has an input frequency range of 70MHz to 140MHz. It is ideal for applications such as signal acquisition, data conversion, and signal processing. The board also includes a variety of features such as a low-noise preamplifier, a programmable gain amplifier, and a digital filter.

  • EVAL BOARD FOR LTC2226H
    Linear Technology/Analog Devices DC1350A-B EVAL BOARD FOR LTC2226H
    2024-08-02 15:34:447

    The Analog Devices DC1350A-B, LTC2226H Demo Board is a 12-bit, 25Msps H-grade ADC in a 7x7 LQFP-48 package, designed for use in automotive and transportation applications. It features a low-power, low-noise, high-speed, and high-resolution ADC, making it ideal for applications such as automotive infotainment, driver assistance, and vehicle-to-vehicle communication. The board also includes a wide range of features such as a temperature sensor, a voltage reference, and a programmable gain amplifier, allowing for easy integration into existing systems. The board is also designed to meet the stringent requirements of the automotive industry, making it a reliable and robust solution for automotive and transportation applications.

  • EVAL BOARD FOR LTC2246H
    Linear Technology/Analog Devices DC1350A-A EVAL BOARD FOR LTC2246H
    2024-08-02 15:34:449

    The Analog Devices DC1350A-A, LTC2246H Demo Board is a 14-bit, 25Msps H-grade ADC in a 7x7 LQFP-48 package, designed for use in automotive and transportation applications. It features a low power consumption of only 1.2W, and a wide input range of 0.5V to 4.5V. The board also includes a wide range of features such as a high-speed serial interface, a programmable gain amplifier, and a low-noise preamplifier. The board is also designed to be compatible with a variety of automotive and transportation systems, making it an ideal choice for a wide range of applications.

  • DEMO BOARD FOR LTC6951
    Linear Technology/Analog Devices DC2248A-B DEMO BOARD FOR LTC6951
    2024-08-02 15:34:442

    The Analog Devices DC2248A-B Demo Board is a versatile instrumentation and measurement tool designed for use with the LTC6951-1 5-Output Integer-N PLL with Integrated VCO. This board provides a wide range of output frequencies from 2.1MHz to 2.7GHz, allowing for precise control of the PLL's output. The board also features a variety of connectors and test points for easy connection to external components and instruments. The DC2248A-B is an ideal tool for engineers and technicians who need to quickly and accurately measure and control the output of the LTC6951-1 PLL.

  • EVAL BOARDS FOR LTC2337-18
    Linear Technology/Analog Devices DC1908A-B EVAL BOARDS FOR LTC2337-18
    2024-08-02 15:34:442

    The Analog Devices DC1908A-B Demo Board featuring the LTC2337-18 is a powerful and versatile instrumentation and measurement tool. It is an 18-bit, 500ksps, true bipolar low power, single supply ADC. It is designed to provide high accuracy and precision measurements in a wide range of applications. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V. It also features a low power consumption of only 1.5mA, making it ideal for battery-powered applications. The board also includes a variety of features such as a built-in reference, a programmable gain amplifier, and a temperature sensor. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.