web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD SAR ADC 16BIT 500KSPS
    Linear Technology/Analog Devices DC1908A-H DEMO BOARD SAR ADC 16BIT 500KSPS
    2024-08-02 15:34:453

    The Analog Devices DC1908A-H Demo Board featuring the LTC2327-16 is a 16-bit, 500Ksps, true bipolar low power, single supply ADC for instrumentation and measurement. It is designed to provide a low power, high performance solution for a wide range of applications. The board features a wide input range of ±2.5V, a low power consumption of only 1.2mW, and a high SNR of up to 90dB. The board also features a wide range of digital and analog features, including a programmable gain amplifier, a low-noise reference, and a wide range of digital filters. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

  • BOARD EVAL LTC6992-4
    Linear Technology/Analog Devices DC1562A-F BOARD EVAL LTC6992-4
    2024-08-02 15:34:451

    The Analog Devices DC1562A-F Demonstration Board for the LTC6992-4 is a versatile and easy-to-use platform for evaluating the performance of the LTC6992-4 in medical and healthcare applications. This board is designed to provide a wide range of adjustable duty cycles from 5-100%, with a frequency range of 10 kHz. It is ideal for testing and evaluating the performance of the LTC6992-4 in medical and healthcare applications, such as patient monitoring, medical imaging, and drug delivery systems. The board features a wide range of adjustable parameters, including frequency, duty cycle, and output voltage, allowing for precise control and evaluation of the LTC6992-4. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis.

  • BOARD EVAL LTC6992-1
    Linear Technology/Analog Devices DC1562B-C BOARD EVAL LTC6992-1
    2024-08-02 15:34:452

    The Analog Devices DC1562B-C Demonstration Board is designed for use with the LTC6992-1, 10 kHz, 0% to 100% Duty Cycle PWM IC. This board is ideal for medical and healthcare applications, providing a convenient platform for evaluating the performance of the LTC6992-1. The board features a wide range of components, including a power supply, a potentiometer, a voltage regulator, and a variety of connectors. The board also includes a user-friendly interface, allowing users to easily adjust the duty cycle and frequency of the PWM signal. With its robust design and versatile features, the DC1562B-C is an ideal solution for medical and healthcare applications.

  • BOARD EVAL LTM9007-14
    Linear Technology/Analog Devices DC1884A-E BOARD EVAL LTM9007-14
    2024-08-02 15:34:450

    The Analog Devices DC1884A-E, LTM9007-14 Demo Board is a 14-bit, 40Msps, 1.8V octal serial ADC communications and telecom evaluation board. It is designed to provide a comprehensive platform for evaluating the performance of Analog Devices’ LTM9007-14 octal serial ADC. The board features a wide input frequency range of 1MHz to 70MHz, allowing for a variety of applications. It also includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy debugging. The board is ideal for evaluating the performance of Analog Devices’ LTM9007-14 octal serial ADC in communications and telecom applications.

  • DEMO BOARD FOR LTC2320-16
    Linear Technology/Analog Devices DC2395A-A DEMO BOARD FOR LTC2320-16
    2024-08-02 15:34:454

    The Analog Devices DC2395A-A Demo Board is a powerful tool for evaluating the performance of the LTC2320-16 Octal, 16-Bit, 1.5Msps/ch Simultaneous Sampling SAR ADC. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADC in communications and telecom applications. The board features a wide range of features, including a 16-bit, 1.5Msps/ch simultaneous sampling SAR ADC, a high-speed serial interface, a low-noise power supply, and a wide range of test and evaluation tools. The board also includes a comprehensive set of software tools for configuring and testing the ADC, as well as a comprehensive set of reference designs for communications and telecom applications. The DC2395A-A Demo Board is an ideal tool for evaluating the performance of the LTC2320-16 ADC in communications and telecom applications.

  • DEMO BOARD FOR LTC2333-18
    Linear Technology/Analog Devices DC2365A-D DEMO BOARD FOR LTC2333-18
    2024-08-02 15:34:450

    The Analog Devices DC2365A-D Demo Board is a versatile platform for evaluating the performance of the LTC2333-18 Buffered Octal, 18-Bit, 800-ksps Mux'd SAR ADC in industrial temperature range applications. This demo board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost ADC. It also includes a wide range of input and output connectors, allowing for easy connection to a variety of external devices. The board also includes a variety of test points and jumpers, allowing for easy debugging and evaluation of the ADC's performance. The board is designed to be used in a variety of industrial temperature range applications, making it an ideal choice for those looking to evaluate the performance of the LTC2333-18 in their application.

  • BOARD EVAL FOR LTM2883
    Linear Technology/Analog Devices DC1748A-C BOARD EVAL FOR LTM2883
    2024-08-02 15:34:533

    The Analog Devices DC1748A-C, DC1748A-A, Demo Board is a versatile platform for testing and evaluating the performance of the LTM2883-3S SPI module Isolator. This board is designed to operate with a 3.3V supply and is rated for industrial temperature ranges. It features a wide range of features, including a high-speed SPI interface, a wide range of isolation voltages, and a low-power design. The board also includes a variety of test points and connectors for easy connection to external devices. This board is ideal for use in industrial applications where reliable and robust performance is required.

  • DEMO BOARD FOR LTC2944
    Linear Technology/Analog Devices DC1812A-B DEMO BOARD FOR LTC2944
    2024-08-02 15:34:530

    The Analog Devices DC1812A-B Demo Board is a powerful and versatile tool for power management and protection. It is equipped with the LTC2944 60-Vin multi-cell battery gas gauge, which provides accurate temperature, voltage, and current measurements. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is capable of monitoring the battery's state of charge and providing an accurate estimate of remaining capacity. This makes it ideal for applications such as battery-powered devices, electric vehicles, and renewable energy systems.

  • DEMO BOARD FOR LTC2512-24
    Linear Technology/Analog Devices DC2222A-C DEMO BOARD FOR LTC2512-24
    2024-08-02 15:34:522

    The Analog Devices DC2222A-C Demo Board is a versatile platform for evaluating the performance of the LTC2512-24 24-bit over-sampling ADC with configurable digital filter. This board is designed for industrial temperature range applications and features a wide range of input and output connectors, allowing for easy connection to a variety of external devices. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board also includes a variety of test points and jumpers for easy configuration and testing of the ADC. The board is ideal for evaluating the performance of the LTC2512-24 in a variety of industrial temperature range applications.

  • BOARD DAC LTC2634-12
    Linear Technology/Analog Devices DC1488A-D BOARD DAC LTC2634-12
    2024-08-02 15:34:522

    The Analog Devices DC1488A-D is a 12-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0 to 10V, and a high resolution of 12-bits. The DC1488A-D also offers a low power consumption of only 1.5mA, making it ideal for battery-powered applications. It is also equipped with a built-in temperature sensor, allowing for accurate temperature compensation. The DC1488A-D is a reliable and cost-effective solution for instrumentation and measurement applications.

  • BOARD DEMO 170MSPS LTC2150-14
    Linear Technology/Analog Devices DC1565A-C BOARD DEMO 170MSPS LTC2150-14
    2024-08-02 15:34:520

    The Analog Devices DC1565A-C Demo Board for the LTC2150-14 is a powerful instrumentation and measurement tool for engineers and scientists. It is designed to demonstrate the capabilities of the LTC2150-14, a 14-bit, 170 Msps analog-to-digital converter. The board features a wide range of features, including a high-speed analog input, a low-noise power supply, and a wide range of digital outputs. The board also includes a variety of test points and connectors for easy connection to external equipment. The board is ideal for applications such as high-speed data acquisition, signal processing, and instrumentation. With its high-speed performance and low-noise power supply, the DC1565A-C is an ideal choice for engineers and scientists looking for a reliable and powerful instrumentation and measurement tool.

  • BOARD EVAL FOR LT3495BEDDB
    Linear Technology/Analog Devices DC1219A-D BOARD EVAL FOR LT3495BEDDB
    2024-08-02 15:34:533

    The Analog Devices DC1219A-D Demo Board is a versatile and powerful tool for evaluating the performance of the LT3495B-1, a micro-power low noise boost converter with output disconnect and power management IC. This demo board is designed to provide a 3-6V input voltage range and a 15V output voltage at 36mA. It features a wide range of features, including a low noise operation, a wide input voltage range, and a high efficiency. The board also includes a power-on reset circuit, a power-good indicator, and a thermal shutdown circuit. This demo board is ideal for applications such as battery-powered systems, portable electronics, and automotive systems.