web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LT5579IUH
    Linear Technology/Analog Devices DC1233A-B EVAL BOARD FOR LT5579IUH
    2024-08-02 15:34:532

    The Analog Devices DC1233A-B Demo Board is a versatile platform for testing and evaluating the performance of the LT5579IUH 456MHz IF, 2.6GHz RF Up-Converting Mixer. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-performance RF up-converting mixer, a low-noise amplifier, a low-noise voltage regulator, and a wideband IF amplifier. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The DC1233A-B Demo Board is an ideal platform for testing and evaluating the performance of the LT5579IUH 456MHz IF, 2.6GHz RF Up-Converting Mixer in communications and telecom applications.

  • EVAL BOARD BOOST REG LTC3526LB-2
    Linear Technology/Analog Devices DC1053A-H EVAL BOARD BOOST REG LTC3526LB-2
    2024-08-02 15:34:530

    The Analog Devices DC1053A-H Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3526LBEDC-2 high efficiency synchronous boost converter. This board is designed to provide a 0.8 to 5.5V input voltage range and output voltages of 1.8V, 3.3V, and 5V at up to 100mA. It is ideal for consumer electronics applications that require high efficiency and reliable power conversion. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. With its easy-to-use design and robust performance, the DC1053A-H Demo Board is an excellent choice for evaluating the performance of the LTC3526LBEDC-2 high efficiency synchronous boost converter.

  • BOARD EVAL FOR LTC4274A-4
    Linear Technology/Analog Devices DC1814A-D BOARD EVAL FOR LTC4274A-4
    2024-08-02 15:34:532

    The Analog Devices DC1814A-D Demo Board is a powerful and versatile platform for evaluating the LTC4274A-4, a 90W single-port Power over Ethernet (PoE) Plus Plus (PoE++) controller IC. This demo board is designed to provide a complete solution for testing and evaluating the features and performance of the LTC4274A-4. It includes a DC/DC converter, a DC/AC inverter, a PoE++ port, and a USB port for connecting to a PC. The demo board also includes a variety of power management features, such as over-voltage protection, over-current protection, and short-circuit protection. The demo board is also capable of providing up to 90W of power to a single PoE++ port, making it ideal for testing and evaluating the performance of the LTC4274A-4 in a variety of applications.

  • DEMO BOARD FOR LTM2886-3I
    Linear Technology/Analog Devices DC1790A-C DEMO BOARD FOR LTM2886-3I
    2024-08-02 15:34:520

    The Analog Devices DC1790A-C Demo Board is a versatile and reliable solution for isolating I2C signals in industrial applications. It is based on the LTM2886-3I I2C Module Isolator and operates at a 3.3V supply voltage. The board is designed for use in industrial temperature ranges, making it suitable for a wide range of applications. It features a high-speed data rate of up to 1 Mbps, and is capable of isolating up to four I2C buses. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is RoHS compliant and is designed to meet the requirements of UL, CSA, and EN standards.

  • BOARD SAR ADC LTC2301
    Linear Technology/Analog Devices DC1444A-A BOARD SAR ADC LTC2301
    2024-08-02 15:34:523

    The Analog Devices DC1444A-A LTC2301 Demo Board is a 12-bit, 1-channel I2C 14ksps ADC instrumentation and measurement board. It is designed to provide a platform for evaluating the performance of the LTC2301, a low-power, high-speed, low-noise, 12-bit, 1-channel I2C ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and 0V to 5V. It also includes a precision voltage reference, a programmable gain amplifier, and a low-noise, low-drift, low-power, low-offset, low-distortion, and low-power-consumption amplifier. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

  • BOARD DAC LTC2634-12
    Linear Technology/Analog Devices DC1488A-B BOARD DAC LTC2634-12
    2024-08-02 15:34:521

    The Analog Devices DC1488A-B is a 12-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0 to 10V, and a high resolution of 12-bits. The DC1488A-B also offers a low power consumption of only 1.5mA, making it ideal for battery-powered applications. It is also equipped with a built-in temperature sensor, allowing for accurate temperature compensation. The DC1488A-B is a reliable and cost-effective solution for instrumentation and measurement applications.

  • EVAL BOARD FOR LTM4620
    Linear Technology/Analog Devices DC1780A-B EVAL BOARD FOR LTM4620
    2024-08-02 15:34:522

    The Analog Devices DC1780A-B, LTM4620EV Demo Board, 75A Polyphaser Step-Down Supply (Triple LTM4620), Communications and Telecom Power Supply is a high-performance, high-efficiency power supply designed for use in communications and telecom applications. It features three LTM4620EV step-down DC/DC converters, each capable of delivering up to 75A of continuous current. The board also includes a DC1780A-B power supply controller, which provides a wide range of features such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a wide range of input voltages, from 12V to 48V, and can be used to power a variety of telecom and communications systems. The board is also designed to be highly efficient, with a typical efficiency of up to 95%.

  • EVAL BOARD BOOST/LDO LTC3108-1
    Linear Technology/Analog Devices DC1582B-B EVAL BOARD BOOST/LDO LTC3108-1
    2024-08-02 15:34:525

    The Analog Devices DC1582B-B, LTC3108EDE-1 Demo Board is an ultra low voltage step-up converter and power manager designed for industrial applications. It features a wide input voltage range of 0.8V to 5.5V, and can provide up to 1.5A of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be highly efficient, with a maximum efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is ideal for applications such as industrial automation, medical devices, and consumer electronics.

  • EVALUATION KIT LOW EM1 LTM2882-5
    Linear Technology/Analog Devices DC1747A-B EVALUATION KIT LOW EM1 LTM2882-5
    2024-08-02 15:34:522

    The Analog Devices DC1747A-B and DC1747A-A Demo Boards are designed for industrial automation applications. They feature the LTM2882-5 Dual Isolated RS232 module Transceiver + Power, which provides two isolated RS232 ports for communication between two devices. The boards are designed to provide a reliable and robust connection for industrial automation applications, and are capable of operating in temperatures ranging from -40°C to +85°C. The boards are also designed to meet the requirements of UL, CSA, and CE standards. The boards are ideal for applications such as industrial control systems, factory automation, and process control.

  • BOARD EVAL LTM8042
    Linear Technology/Analog Devices DC1511A-A BOARD EVAL LTM8042
    2024-08-02 15:34:522

    The Analog Devices DC1511A-A, LTM8042EV Demo Board, 32V, 1A module Boost LED Driver, Automotive and Transportation is a high-performance LED driver designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 32V, and a maximum output current of 1A. The board is equipped with a high-efficiency, low-noise boost converter, and a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a built-in temperature sensor for thermal management, and a low-power shutdown mode for improved efficiency. The board is designed to be easy to use and is compatible with a variety of LED lighting systems.

  • BOARD EVAL FOR LT3650EDD
    Linear Technology/Analog Devices DC1473A-B BOARD EVAL FOR LT3650EDD
    2024-08-02 15:34:522

    The Analog Devices DC1473A-B, LT3650EDD-8.2 Demo board is a high-voltage, 2 Amp monolithic Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and is capable of charging a single-cell Li-Ion battery with up to 2A of current. The board also includes a power path management circuit, which allows for simultaneous charging and discharging of the battery. Additionally, the board includes a variety of safety features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to be highly efficient, with a maximum efficiency of up to 95%. This makes it an ideal choice for automotive and transportation applications, where power efficiency is of the utmost importance.

  • EVAL BOARD FOR LTC6405
    Linear Technology/Analog Devices DC1147A-F EVAL BOARD FOR LTC6405
    2024-08-02 15:34:542

    The Analog Devices DC1147A-F Demo Board for the LTC6405 16-Bit Differential ADC Driver is a versatile and powerful tool for communications and telecom applications. It features a high-performance, low-power, 16-bit differential ADC driver with a wide range of features and capabilities. The board includes a wide range of connectors and components to enable easy connection to a variety of communications and telecom systems. It also includes a comprehensive set of software tools to help users quickly and easily configure and test the board. The board is designed to provide a reliable and cost-effective solution for communications and telecom applications.