web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Development Boards & Kits - S08 / S12 EL32 DEMO BOARD AUTO
    NXP USA Inc. DEMO9S08EL32AUTO Development Boards & Kits - S08 / S12 EL32 DEMO BOARD AUTO
    2024-08-02 15:34:460

    The NXP Semiconductors DEMO9S08EL32AUTO-AUTO is a demonstration board for the MC9S08EL32 S08EL/SL device, designed for automotive, consumer electronics, and industrial control applications. It features a 32-bit S08EL/SL device with a maximum operating frequency of 24 MHz, and a wide range of peripherals, including a CAN module, a LIN module, a 12-bit ADC, and a 10-bit DAC. The board also includes a USB interface, an LCD display, and a keypad for user interaction. The board is designed to be used with the CodeWarrior Development Studio for S08EL/SL, allowing users to quickly and easily develop applications for the MC9S08EL32 device.

  • ANALOG DEVICES AD9253-125EBZ AD9253 Quad, 14-Bit, Analogue-to-Digital Converter Evaluation Board
    Analog Devices Inc. AD9253-125EBZ ANALOG DEVICES AD9253-125EBZ AD9253 Quad, 14-Bit, Analogue-to-Digital Converter Evaluation Board
    2024-08-02 15:34:447

    The Analog Devices AD9253-125EBZ Evaluation Board is designed for use with the AD9253 Quad, 12-Bit, 125 MSPS, Serial LVDS 1.8 V ADC. This board is ideal for medical and healthcare applications, providing a platform for evaluating the performance of the AD9253 ADC. It features a wide range of input and output connectors, allowing for easy connection to a variety of external components. The board also includes a power supply, reference voltage, and a variety of test points for monitoring the performance of the ADC. The board is designed to provide a comprehensive evaluation of the AD9253 ADC, allowing for quick and easy testing of the device in a variety of medical and healthcare applications.

  • Networking Development Tools LIN 2.1 / SAEJ2602-2
    NXP USA Inc. KIT33662JEFEVBE Networking Development Tools LIN 2.1 / SAEJ2602-2
    2024-08-02 15:34:502

    The NXP Semiconductors KIT33662JEFEVBE-JEFEVBE is an evaluation kit for the MC33662J CAN, LIN2.1/SAEJ2602-2, LIN Phy, Automotive and Transportation. This kit is designed to help engineers evaluate the performance of the MC33662J CAN, LIN2.1/SAEJ2602-2, LIN Phy, Automotive and Transportation. It includes a board with the MC33662J CAN, LIN2.1/SAEJ2602-2, LIN Phy, Automotive and Transportation, as well as a USB cable, a power supply, and a user manual. The board also includes a CAN transceiver, a LIN transceiver, and a LIN PHY. The kit is designed to be used in automotive and transportation applications, and is suitable for use in a variety of environments.

  • LATTICE SEMICONDUCTOR ICE40HX1K-BLINK-EVN Evaluation Kit, Low Cost, Develop With iCE40 FPGA, USB Programming, Virtual I/O Functions
    Lattice Semiconductor Corporation ICE40HX1K-BLINK-EVN LATTICE SEMICONDUCTOR ICE40HX1K-BLINK-EVN Evaluation Kit, Low Cost, Develop With iCE40 FPGA, USB Programming, Virtual I/O Functions
    2024-08-02 15:34:5010

    The Lattice Semiconductor ICE40HX1K-BLINK-EVN is an evaluation kit that is preloaded with a variety of demonstration designs. It includes a Capacitive-Sense Touch-Button Demonstration Design, a USB Virtual I/O Demonstration, a Consumer Electronics Control Demonstration Design, and an RGB LED Demonstration Design. The kit is designed to help users evaluate the capabilities of the iCE40HX1K FPGA and to develop their own designs. It includes a USB-to-JTAG programming cable, a USB-to-UART bridge, and a USB-to-I2C bridge. The kit also includes a user guide, a demonstration board, and a set of components to get started. The kit is ideal for prototyping and developing applications such as consumer electronics, automotive, industrial, and medical.

  • THERMO J CLICK
    MikroElektronika MIKROE-2811 THERMO J CLICK
    2024-08-02 15:34:512

    MikroElektronika MIKROE-2811, Thermo J CLICK Temperature Measurement Board is a versatile instrumentation and measurement board based on the MCP9600 Thermocouple EMF to Temperature Converter. It is designed to measure temperatures from -200°C to +1350°C with an accuracy of ±2°C. The board features a thermocouple connector, a 3.3V power supply, and a 10-bit ADC for temperature measurement. It also includes a temperature sensor, a thermocouple amplifier, and a temperature-to-digital converter. The board is compatible with a wide range of thermocouples, including K-type, J-type, T-type, and E-type. It is ideal for applications such as industrial process control, HVAC, and medical equipment.

  • RTD CLICK
    MikroElektronika MIKROE-2815 RTD CLICK
    2024-08-02 15:34:512

    MikroElektronika MIKROE-2815, RTD CLICK Board is a measurement and instrumentation board based on the MAX31865 Resistance Temperature Detector (RTD) to Digital Converter. It is designed to measure temperature in a wide range of applications, from industrial to medical. The board features a high-accuracy, low-power, and low-noise RTD-to-digital converter, which is capable of measuring temperatures from -200°C to +850°C with a resolution of 0.1°C. The board also features a 3-wire RTD connection, a 3.3V power supply, and a SPI interface for communication. The board is also equipped with a status LED, which indicates the status of the board. The board is suitable for a variety of applications, including industrial process control, medical equipment, and automotive systems.

  • ANALOG DEVICES ADP5050-EVALZADP5050 EVALUATION MODULE
    Analog Devices Inc. ADP5050-EVALZ ANALOG DEVICES ADP5050-EVALZADP5050 EVALUATION MODULE
    2024-08-02 15:34:545

    The Analog Devices ADP5050-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5050 5-Channel Power Management Unit (PMU) Communications and Telecom Power Management ICs. This evaluation board provides a platform for testing the features and capabilities of the ADP5050 ICs, including their power management, communications, and telecom power management functions. The board includes a 5-channel power supply, a 5-channel voltage regulator, a 5-channel current monitor, and a 5-channel temperature monitor. It also includes a USB interface for programming and debugging the ICs. The board is designed to be used with the ADP5050 Evaluation Software, which provides a graphical user interface for configuring and monitoring the ICs. The ADP5050-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5050 ICs in a variety of applications.

  • CONWAYS GAME OF LIFE KIT - V1.3
    Adafruit Industries LLC 89 CONWAYS GAME OF LIFE KIT - V1.3
    2024-08-02 15:34:534

    Adafruit Industries 89-89, Conway's Game of Life Kit - v1.3 is a consumer electronics kit that allows users to explore the fascinating world of cellular automata. This kit includes everything needed to build a working version of Conway's Game of Life, a classic cellular automata simulation. The kit includes a pre-programmed microcontroller, a solderless breadboard, a variety of LEDs, resistors, and other components, as well as a detailed instruction manual. With this kit, users can explore the fascinating world of cellular automata and create their own unique patterns and simulations.

  • Interface Development Tools DS8500 Eval Kit
    Maxim Integrated DS8500-KIT# Interface Development Tools DS8500 Eval Kit
    2024-08-02 15:34:500

    The Maxim Integrated DS8500-KIT# is an evaluation kit for the DS8500 HART modem, Instrumentation and Measurement IC. This kit provides a comprehensive set of tools and components to evaluate the performance of the DS8500 IC. It includes a DS8500 IC, a DS8500 evaluation board, a USB-to-HART interface, and a set of cables and connectors. The evaluation board is designed to allow users to quickly and easily evaluate the performance of the DS8500 IC. The USB-to-HART interface allows users to connect the DS8500 IC to a PC for programming and data logging. The kit also includes a comprehensive set of documentation and software to help users get the most out of the DS8500 IC.

  • EVALUATION BOARD SI5380
    Silicon Labs Si5380-EVB EVALUATION BOARD SI5380
    2024-08-02 15:34:510

    IC is an evaluation board designed to evaluate the features of the Si5380 Ultra Low Jitter, Any Frequency, 12-output JESD204B Clock Generator Security IC. The board includes a Si5380 IC, a USB-to-I2C interface, and a variety of connectors and jumpers to allow for easy evaluation of the IC's features. The board also includes a variety of test points and a USB-to-I2C interface for easy programming and debugging. The board is designed to provide a complete evaluation platform for the Si5380 IC, allowing users to quickly and easily evaluate the features of the IC. The board is also designed to be used in a variety of applications, including communications, networking, and industrial automation.

  • EVALUATION SYSTEM FOR W681512
    Nuvoton Technology Corporation of America W681512ES EVALUATION SYSTEM FOR W681512
    2024-08-02 15:34:442

    The Nuvoton Technology Corporation W681512ES-ES, W681512ES, Single Channel CODEC Mini Evaluation Board is a powerful and versatile tool for evaluating the performance of the W681512 consumer electronics audio codec. This evaluation board is designed to provide a comprehensive platform for testing the audio codec's features and capabilities. It includes a variety of input and output connectors, as well as a range of adjustable parameters to allow for precise tuning of the audio codec's performance. The board also includes a USB interface for easy connection to a PC, allowing for easy data transfer and analysis. With its robust design and comprehensive feature set, the Nuvoton Technology Corporation W681512ES-ES, W681512ES, Single Channel CODEC Mini Evaluation Board is an ideal choice for evaluating the performance of the W681512 consumer electronics audio codec.

  • EVALUATION SYSTEM FOR W681310
    Nuvoton Technology Corporation of America W681310 ES EVALUATION SYSTEM FOR W681310
    2024-08-02 15:34:462

    The Nuvoton Technology Corporation W681310-ES Single Channel CODEC Mini Evaluation Board is a powerful and versatile tool for evaluating the performance of the W681310 Consumer Electronics Audio Codec. This board features a single-channel CODEC with a wide range of audio features, including a low-noise microphone pre-amplifier, a high-performance audio CODEC, and a low-power digital signal processor. The board also includes a variety of connectors and interfaces, allowing for easy integration into a variety of consumer electronics applications. The board is designed to provide a comprehensive evaluation of the W681310 audio CODEC, allowing users to quickly and accurately assess its performance.