web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Low Phase Noise, Fast Settling PLL Frequency Synthesizer
    Analog Devices EV-ADF4193SD1Z Low Phase Noise, Fast Settling PLL Frequency Synthesizer
    2024-08-02 15:34:530

    The Analog Devices EV-ADF4193SD1Z is an evaluation board designed to evaluate the performance of the ADF4193 and ADF4196 Frequency Synthesizers for Phase-Locked Loops, Instrumentation and Measurement. The board includes a low-noise voltage regulator, a low-noise reference oscillator, and a low-noise power supply. It also includes a high-performance PLL circuit, a low-noise amplifier, and a low-noise mixer. The board is designed to provide a wide range of frequency synthesis capabilities, including frequency hopping, frequency division, and frequency multiplication. It is also capable of providing a wide range of modulation formats, including AM, FM, and PM. The board is designed to be used in a variety of applications, including instrumentation, measurement, and communications.

  • DEMO BOARD FOR LTC2172-14
    Linear Technology/Analog Devices DC1525B-D DEMO BOARD FOR LTC2172-14
    2024-08-02 15:34:532

    The Analog Devices DC1525B-D Demo Board is a powerful tool for evaluating the performance of the LTC2172-14, a 14-bit, 65Msps, 1.8V quad serial ADC. This board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the ADC. It includes a wide range of features, such as a high-speed serial interface, a low-noise power supply, and a wide range of test and measurement tools. The board is ideal for applications in communications and telecom, such as base station receivers, digital radio systems, and wireless infrastructure. It is also suitable for use in medical imaging, industrial automation, and other high-speed data acquisition applications.

  • prescaler (P/P+1), implement an N divider (N = BP+A). In addition, the 14-bit reference counter (R Counter), allows selectable REFIN frequencies at the
    Analog Devices EVAL-ADF4113EBZ2 prescaler (P/P+1), implement an N divider (N = BP+A). In addition, the 14-bit reference counter (R Counter), allows selectable REFIN frequencies at the
    2024-08-02 15:34:533

    The Analog Devices EVAL-ADF4113EBZ2 is an evaluation board designed for evaluating the ADF4113 PLL Frequency Synthesizer, a communications and telecom IC. This board is designed to provide a platform for testing the features and performance of the ADF4113 IC. It includes a wide range of features such as a low-noise voltage regulator, a low-noise clock oscillator, and a low-noise power supply. The board also includes a USB interface for programming and monitoring the IC. The board is designed to be used with the ADF4113 Evaluation Software, which provides a graphical user interface for configuring and testing the IC. The board is ideal for evaluating the performance of the ADF4113 IC in a variety of applications.

  • EVAL BOARD FOR MAX20743
    Maxim Integrated MAX20743EVKIT# EVAL BOARD FOR MAX20743
    2024-08-02 15:34:543

    The MAX20743EVKIT Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX20743 Integrated Step-Down Switching Regulator with PMBus Communications and Telecom Hot-Swap Protection. This kit includes a MAX20743EVKIT board, a MAX20743EVKIT-PMBUS board, and a MAX20743EVKIT-HOTSWAP board. The MAX20743EVKIT board provides a complete evaluation platform for the MAX20743, including a power supply, a DC/DC converter, and a PMBus interface. The MAX20743EVKIT-PMBUS board provides a PMBus interface for the MAX20743, allowing for easy configuration and monitoring of the device. The MAX20743EVKIT-HOTSWAP board provides a telecom hot-swap protection circuit for the MAX20743, allowing for safe and reliable operation in telecom applications. This kit is ideal for evaluating the performance of the MAX20743 in a variety of applications.

  • KIT EVAL FOR MAX2112
    Maxim Integrated MAX2112EVKIT+ KIT EVAL FOR MAX2112
    2024-08-02 15:34:546

    The Maxim Integrated MAX2112EVKIT+ Evaluation Kit simplifies the testing and evaluation of the MAX2112 IC direct-conversion tuner for consumer electronics and RF tuners. This kit includes a MAX2112 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board is designed to provide a complete evaluation platform for the MAX2112 IC, allowing users to quickly and easily evaluate the performance of the IC. The USB-to-I2C interface board provides a convenient way to control the MAX2112 IC via a PC, and the USB cable allows for easy connection to the PC. The MAX2112EVKIT+ Evaluation Kit is an ideal solution for quickly and easily evaluating the performance of the MAX2112 IC.

  • KIT EVAL FOR MAX4990
    Maxim Integrated MAX4990EVKIT+ KIT EVAL FOR MAX4990
    2024-08-02 15:34:523

    (A&T) qualified, low-power, low-noise, low-dropout (LDO) linear regulator. The evaluation kit includes the MAX4990EVKIT+ board, a MAX4990ATP+ IC, and a USB-to-I2C interface board. The MAX4990EVKIT+ board is designed to provide a simple and easy-to-use platform for evaluating the MAX4990ATP+ IC. The board includes a wide range of features, such as a wide input voltage range, adjustable output voltage, and a wide range of output current. The board also includes a USB-to-I2C interface board, which allows the user to easily program the MAX4990ATP+ IC. The MAX4990ATP+ IC is a high-voltage, A&T qualified, low-power, low-noise, low-dropout (LDO) linear regulator. The IC is designed to provide a regulated output voltage from 1.2V to 5.5V with a maximum output current of 1A. The IC also features a low quiescent current of only 1.5µA, making it ideal for battery-powered applications. The MAX4990ATP+ IC is also designed to provide excellent transient response and low output noise. The MAX4990EVKIT+ evaluation kit provides a complete platform for evaluating the MAX4990ATP+ IC. The board includes a wide range of features, such as adjustable output voltage, wide input voltage range, and a wide range of output current. The board also includes a USB-to-I2C interface board, which allows the user to easily program the MAX4990ATP+ IC. The MAX4990EVKIT+ evaluation kit is an ideal platform for evaluating the MAX4990ATP+ IC in automotive and transportation applications.

  • EVAL BOARD FOR MAX20730
    Maxim Integrated MAX20730EVKIT# EVAL BOARD FOR MAX20730
    2024-08-02 15:34:524

    The MAX20730EVKIT-EVKIT# is an evaluation kit for the MAX20730 Integrated Step-Down Switching Regulator with PMBus Communications and Telecom Hot-Swap Protection. This kit provides a complete platform for evaluating the MAX20730, a high-efficiency, low-noise, and high-current step-down switching regulator with PMBus communications and telecom hot-swap protection. The kit includes a MAX20730EVKIT# board, a MAX20730EVKIT# daughter board, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board features a MAX20730 integrated step-down switching regulator, a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a USB-to-PMBus interface, a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a MAX20730EVKIT# daughter board with a MAX20730

  • EVAL KIT BUCK 40A
    Maxim Integrated MAX20735EVKIT# EVAL KIT BUCK 40A
    2024-08-02 15:34:522

    The MAX20735EVKIT-EVKIT# is an evaluation kit for the MAX20735 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management. This kit provides a complete platform for evaluating the MAX20735, a high-efficiency, low-noise, and low-cost power management solution for communications and telecom applications. The kit includes a MAX20735EVKIT# board, a MAX20735EVKIT# daughter board, and a MAX20735EVKIT# software package. The MAX20735EVKIT# board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 3A. The MAX20735EVKIT# daughter board provides a convenient way to evaluate the MAX20735 in a variety of applications. The MAX20735EVKIT# software package includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX20735. The kit also includes a comprehensive set of documentation and application notes to help users get the most out of the MAX20735.

  • Click board,  GPS,  UART,  Nano Hornet,  mikroBUS connector,  3.3/5VDC
    MikroElektronika NANOGPSCLICK Click board, GPS, UART, Nano Hornet, mikroBUS connector, 3.3/5VDC
    2024-08-02 15:34:526

    MikroElektronika NANOGPSCLICK-NANOGPSCLICK is an Evaluation Kit based on ORG1411 Gps Antenna Module. It is designed to provide a quick and easy way to evaluate the performance of the ORG1411 Gps Antenna Module. The kit includes a NANOGPSCLICK board, a USB cable, and a set of accessories. The NANOGPSCLICK board is equipped with a GPS antenna, a microcontroller, and a USB connector. The microcontroller is used to process the GPS data and communicate with the USB port. The USB cable is used to connect the NANOGPSCLICK board to a computer or other peripheral device. The set of accessories includes a power supply, a set of jumper wires, and a set of mounting hardware. The NANOGPSCLICK board is a great tool for testing and evaluating the performance of the ORG1411 Gps Antenna Module.

  • LED Lighting Development Tools BOARD & REF DESIGN
    STMicroelectronics STEVAL-ILL002V2 LED Lighting Development Tools BOARD & REF DESIGN
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-ILL002V2 Detection LED Matrix Evaluation Kit is a comprehensive solution for lighting applications. It is based on the STP08CDC596 LED Driver, which is a high-performance, low-power, 8-channel constant current LED driver. The kit includes a detection LED matrix board, a power supply board, and a USB cable. The detection LED matrix board features 8 rows and 8 columns of LEDs, allowing for a wide range of lighting effects. The power supply board provides a regulated 5V DC power supply for the LED driver. The USB cable allows for easy connection to a PC for programming and debugging. The STEVAL-ILL002V2 is an ideal solution for lighting applications, providing a reliable and efficient way to control LED lighting.

  • Power Management IC Development Tools Evaluation Board For BD9C401EFJ-E2
    ROHM Semiconductor BD9C401EFJEVK-101 Power Management IC Development Tools Evaluation Board For BD9C401EFJ-E2
    2024-08-02 15:34:523

    The ROHM Semiconductor BD9C401EFJEVK-101 Evaluation Kit is designed to evaluate the BD9C401EFJ, a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This evaluation kit is ideal for Communications and Telecom Power Solutions, providing a reliable and efficient power solution for a wide range of applications. The BD9C401EFJEVK-101 features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also offers a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The kit also includes a comprehensive set of components, including a power supply, a heatsink, and a user manual. With its high performance and reliable power solution, the ROHM Semiconductor BD9C401EFJEVK-101 Evaluation Kit is the perfect choice for Communications and Telecom Power Solutions.

  • BOARD SGL DIM STRING HVLED001
    STMicroelectronics STEVAL-ILL070V3 BOARD SGL DIM STRING HVLED001
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-ILL070V3 is an evaluation board designed for lighting applications. It uses the HVLED001 35W dimmable single string LED driver in FOT (Frequency of Turn-On) mode. This board is capable of driving up to 35W of LED power and is designed to provide a high level of efficiency and reliability. It features a wide range of dimming options, including pulse-width modulation (PWM) and analog dimming. The board also includes a range of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The STEVAL-ILL070V3 is an ideal solution for lighting applications that require high efficiency and reliability.