web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTC2246IUH
    Linear Technology/Analog Devices DC782A-D BOARD EVAL LTC2246IUH
    2024-08-02 15:34:437

    The Analog Devices DC782A-D LTC2246IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 25Msps. It has a 14-bit resolution and a 1MHz to 70MHz input range. This board is ideal for applications that require high speed, accuracy, and reliability. It is suitable for use in medical and healthcare applications such as patient monitoring, imaging, and diagnostics.

  • BOARD DEMO 16BIT MSPS LTC2207
    Linear Technology/Analog Devices DC919A-A BOARD DEMO 16BIT MSPS LTC2207
    2024-08-02 15:34:439

    The Analog Devices DC919A-A Demo Board is a versatile tool for evaluating the performance of the LTC2207 CMOS OUT, DC INPUT, 105Msps 16-Bit ADC. This board is designed for instrumentation and measurement applications, and is capable of handling DC input signals up to 70MHz. It features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy probing. The board also includes a comprehensive set of software tools for data acquisition and analysis. This demo board is an ideal solution for evaluating the performance of the LTC2207 ADC in a variety of applications.

  • EVAL BOARD FOR LTC2216
    Linear Technology/Analog Devices DC854D-G EVAL BOARD FOR LTC2216
    2024-08-02 15:34:438

    The Analog Devices DC854D-G LTC2216IUP Demo Board is a high-performance, CMOS-based, 16-bit analog-to-digital converter (ADC) with a sampling rate of 80Msps. It is designed for instrumentation and measurement applications, and can accept input frequencies from 1MHz to 70MHz. The board features a wide input dynamic range, low noise, and low power consumption. It is also equipped with a variety of features, such as a built-in reference, a programmable gain amplifier, and a digital filter. The board is ideal for applications such as signal acquisition, data acquisition, and test and measurement.

  • BOARD EVAL LTC2228IUH
    Linear Technology/Analog Devices DC782A-G BOARD EVAL LTC2228IUH
    2024-08-02 15:34:4313

    The Analog Devices DC782A-G LTC2228IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 65Msps and a resolution of 12-bits. It has an input frequency range of 1MHz to 70MHz, making it suitable for a wide range of applications. The board is designed to be used as a demonstration platform for the LTC2228IUH ADC, and is ideal for medical and healthcare applications.

  • BOARD EVAL FOR LTC3778EF
    Linear Technology/Analog Devices DC389A-A BOARD EVAL FOR LTC3778EF
    2024-08-02 15:34:442

    The Analog Devices DC389A-A, LTC3778EF Demo Board is a high efficiency notebook CPU power supply designed for mobile Tualatin processors. It has an input voltage range of 7.5V to 24V and a Vcore of 1.4V/23Amax + VID. It is suitable for use in communications and telecom power supplies. It features a high efficiency design, low noise operation, and a wide range of output voltage and current settings. It also has a built-in protection circuit to protect against over-voltage, over-current, and short-circuit conditions. The board is also RoHS compliant and comes with a full set of documentation and support.

  • DEMO BOARD MS LTC1451 D/A CONV
    Linear Technology/Analog Devices DC115A-B DEMO BOARD MS LTC1451 D/A CONV
    2024-08-02 15:34:449

    The Analog Devices DC115A-B Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC1451 5V powered 12-bit rail-to-rail digital-to-analog converter. This board features a wide range of features, including a power supply, a voltage reference, a digital-to-analog converter, and a low-pass filter. The board also includes a variety of test points and connectors for easy connection to external equipment. The board is designed to provide a comprehensive evaluation of the LTC1451's performance, allowing users to quickly and accurately measure the device's accuracy, linearity, and dynamic range. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • EVAL BOARD FOR LTC2241-12
    Linear Technology/Analog Devices DC997B-B EVAL BOARD FOR LTC2241-12
    2024-08-02 15:34:440

    The Analog Devices DC997B-B, LTC2241CUP-12 Demo Board is a high-performance instrumentation and measurement device designed for use in a wide range of applications. It features a 12-bit, 210Msps, 10MHz to 250MHz LVDS output, and is powered by a 2.5V VCC. This board is ideal for applications requiring high-speed, high-resolution data acquisition and signal processing. It is capable of capturing and processing signals with a wide range of frequencies and amplitudes, making it suitable for a variety of instrumentation and measurement tasks.

  • LINDUINO ONE LT3973/LTM2884 BRD
    Linear Technology/Analog Devices DC2026B LINDUINO ONE LT3973/LTM2884 BRD
    2024-08-02 15:34:442

    The Analog Devices DC2026B-B, DC2026B, Linduino One Isolated Arduino-Compatible Demonstration Board, Instrumentation and Measurement Board is a powerful and versatile tool for prototyping and testing applications. It is an Arduino-compatible board that is designed to provide a reliable and isolated platform for instrumentation and measurement applications. It features a wide range of analog and digital I/O, including analog-to-digital converters, digital-to-analog converters, and digital I/O. It also includes a variety of communication interfaces, including USB, Ethernet, and CAN. The board is powered by a 5V DC power supply and is compatible with the Arduino IDE. It is ideal for prototyping and testing applications in the fields of instrumentation, measurement, and control.

  • DEMO BOARD LTC2933IGN PROGR EE
    Linear Technology/Analog Devices DC1633B DEMO BOARD LTC2933IGN PROGR EE
    2024-08-02 15:34:442

    The Analog Devices DC1633B-B Demonstration Board is a versatile platform for evaluating the LTC2933 Programmable Hex Voltage Supervisor with EEPROM, Communications and Telecom Power Supply Supervisor. This board features a wide range of features, including a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and programmable overvoltage, undervoltage, and overcurrent protection. It also includes an EEPROM for storing configuration settings, and a communications port for remote monitoring and control. The board is designed to provide a comprehensive evaluation of the LTC2933, and is ideal for use in telecom power supply applications.

  • BOARD EVAL LTC2298IUP
    Linear Technology/Analog Devices DC851A-G BOARD EVAL LTC2298IUP
    2024-08-02 15:34:440

    The Analog Devices DC851A-G LTC2298IUP Demo Board is a dual analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a +3.0V supply voltage, a sampling rate of 65Msps, a 14-bit resolution, and a 70MHz to 140MHz analog input range. The board is capable of simultaneous sampling of two analog inputs, allowing for high-speed, high-resolution data acquisition. It is ideal for applications such as medical imaging, communications, and industrial automation.

  • BOARD EVAL LTC2237IUH
    Linear Technology/Analog Devices DC782A-N BOARD EVAL LTC2237IUH
    2024-08-02 15:34:440

    The Analog Devices DC782A-N, LTC2237IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 40Msps and a resolution of 10-bits. It has an input frequency range of 1MHz to 70MHz, making it suitable for a wide range of applications. The board is designed to provide a reliable and accurate signal conversion for medical and healthcare applications.

  • BOARD EVAL LTC2284IUP
    Linear Technology/Analog Devices DC851A-S BOARD EVAL LTC2284IUP
    2024-08-02 15:34:440

    The Analog Devices DC851A-S, LTC2284IUP Demo Board is a dual ADC instrumentation and measurement board designed for use with +3.0V power supplies. It features a LTC2284IUP 14-bit, 105Msps ADC with a 1MHz to 70MHz input range. The board also includes a DeMUX for dual ADC operation, allowing for simultaneous sampling of two analog signals. The board is ideal for applications such as signal acquisition, data conversion, and instrumentation.