web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC3605A
    Linear Technology/Analog Devices DC1897B BOARD EVAL FOR LTC3605A
    2024-08-02 15:34:473

    The Analog Devices DC1897B-B Demonstration Board is a versatile platform for evaluating the performance of the LTC3605A 20V, 5A Monolithic Synchronous Step-Down Regulator. This board is designed to provide a comprehensive evaluation of the regulator's features, including its high efficiency, low noise operation, and wide input voltage range. The board also includes a variety of communications and telecom features, such as a USB interface, RS-232 port, and Ethernet port. The board is ideal for applications in communications and telecom, as well as other applications requiring high efficiency and low noise operation.

  • BOARD EVAL LTC2206-14
    Linear Technology/Analog Devices DC918C-J BOARD EVAL LTC2206-14
    2024-08-02 15:34:470

    The Analog Devices DC918C-J, LTC2206-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, 80Msps sampling rate, and a wide input frequency range of 1MHz to 70MHz. The board is equipped with a variety of features to facilitate easy integration into a wide range of systems, including a low-noise, low-power design, a wide input range, and a high-speed serial interface. The board also includes a variety of test and evaluation tools, such as a built-in oscilloscope, a signal generator, and a power supply. The board is ideal for applications such as medical imaging, industrial automation, and communications.

  • BOARD EVAL LTC2206-14
    Linear Technology/Analog Devices DC918C-K BOARD EVAL LTC2206-14
    2024-08-02 15:34:470

    The Analog Devices DC918C-K, LTC2206-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, 80Msps sampling rate, and a wide input frequency range of 70MHz to 140MHz. The board is equipped with a variety of features, including a low-noise input amplifier, a high-speed clock generator, and a wide range of digital output formats. It is ideal for applications such as medical imaging, industrial process control, and communications systems. The board is also designed to be easy to use, with a simple user interface and intuitive software.

  • BOARD EVAL LTC2253IUH
    Linear Technology/Analog Devices DC782A-U BOARD EVAL LTC2253IUH
    2024-08-02 15:34:470

    The Analog Devices DC782A-U LTC2253IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 125Msps. It has a 12-bit resolution and a 10MHz to 170MHz input range. This board is ideal for applications that require high speed, accuracy, and reliability. It is suitable for use in medical and healthcare applications such as patient monitoring, imaging, and diagnostics.

  • LTC6101 CURRENT SENSE DEMO BOARD
    Linear Technology/Analog Devices DC1115A LTC6101 CURRENT SENSE DEMO BOARD
    2024-08-02 15:34:472

    The Analog Devices DC1115A-A Demonstration Circuit is designed to demonstrate the performance of the LTC6101 High Voltage, High-Side Current Sense Amplifier in SOT-23 Power Management ICs. This circuit provides a simple and easy-to-use platform for evaluating the LTC6101’s features and performance. It includes a precision current sense amplifier, a precision voltage reference, and a precision voltage divider. The circuit also includes a low-noise, low-dropout linear regulator, a low-noise, low-dropout switching regulator, and a low-noise, low-dropout linear regulator. The DC1115A-A is ideal for applications such as motor control, power supply monitoring, and current sensing.

  • DEMO BOARD FOR LTC4211 7A
    Linear Technology/Analog Devices DC536A-A DEMO BOARD FOR LTC4211 7A
    2024-08-02 15:34:473

    The Analog Devices DC536A-A, LTC4211 Demo Board, Hot-Swap controller with multifunction current control (7A Version) is a powerful and versatile computer peripheral designed to provide reliable and efficient power management for a wide range of applications. This board features a hot-swap controller with multifunction current control, allowing for precise control of current levels and protection against over-current and over-voltage conditions. It also features a wide range of protection features, including over-temperature, over-voltage, and short-circuit protection. This board is capable of controlling up to 7A of current, making it ideal for powering high-power devices such as servers, storage systems, and other high-end computing equipment. With its robust design and reliable performance, the Analog Devices DC536A-A, LTC4211 Demo Board, Hot-Swap controller with multifunction current control (7A Version) is an excellent choice for any computer system.

  • DEMO BOARD FOR LTC5596
    Linear Technology/Analog Devices DC2158A DEMO BOARD FOR LTC5596
    2024-08-02 15:34:470

    The Analog Devices DC2158A-A, DC2158A, Demo Board is a powerful and versatile tool for measuring and analyzing RF power levels in communications and telecom applications. It is based on the LTC5596 100MHz to 40GHz RMS Power Detector, which is capable of detecting and measuring power levels from -50dBm to +20dBm. The board features a wide range of features, including a built-in display, adjustable gain and offset, and a USB interface for easy connection to a PC. It also includes a variety of test points and connectors for connecting to external test equipment. The board is ideal for use in a variety of applications, including wireless communications, satellite communications, and radar systems.

  • EVAL BOARD FOR LTC2208
    Linear Technology/Analog Devices DC854D-B EVAL BOARD FOR LTC2208
    2024-08-02 15:34:470

    The Analog Devices DC854D-B LTC2208IUP Demo Board is a high-performance, low-power CMOS OUT 130Msps 16-Bit ADC with a 70MHz to 140MHz input range. It is designed for instrumentation and measurement applications, providing excellent dynamic performance and low power consumption. The board features a wide input range, low noise, and high linearity, making it ideal for a variety of applications. It also features a wide range of digital and analog I/O, allowing for easy integration into existing systems. The board is also compatible with a variety of software packages, making it easy to use and configure.

  • EVAL BOARD BUCK REG LTC3860
    Linear Technology/Analog Devices DC1755A EVAL BOARD BUCK REG LTC3860
    2024-08-02 15:34:472

    The Analog Devices DC1755A-A, LTC3860EUH Demo Board is a wide input range, high efficiency step-down DC/DC converter designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and programmable soft-start. It also includes a variety of communication and telecommunication features such as CAN, RS-485, and Ethernet. The board is designed to provide a reliable and efficient power solution for a variety of applications.

  • EVAL BOARD BUCK REG LT3992
    Linear Technology/Analog Devices DC1537A EVAL BOARD BUCK REG LT3992
    2024-08-02 15:34:463

    The Analog Devices DC1537A-A, LT3992A Demo Board is a monolithic dual tracking 3A step-down switching regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 3A of continuous output current. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to be highly efficient, with a typical efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

  • BOARD EVAL FOR LTC1734ES6
    Linear Technology/Analog Devices DC370A-A BOARD EVAL FOR LTC1734ES6
    2024-08-02 15:34:462

    The Analog Devices DC370A-A, LTC1734ES6-4.1 Demo Board, Li-Ion Battery Charger is a consumer electronics device designed to charge lithium-ion batteries. It features a high-efficiency, low-noise, and low-cost design that is ideal for consumer electronics applications. The board includes a DC370A-A controller, LTC1734ES6-4.1 charger IC, and a Li-Ion battery connector. It is capable of charging a single cell Li-Ion battery from 0V to 4.2V with a maximum charge current of 1A. The board also features a power switch, LED indicators, and a USB port for easy connection to a PC or other device. The DC370A-A, LTC1734ES6-4.1 Demo Board, Li-Ion Battery Charger is a great choice for consumer electronics applications that require a reliable and efficient battery charging solution.

  • BOARD EVAL FOR LT1952EGN
    Linear Technology/Analog Devices DC968A-B BOARD EVAL FOR LT1952EGN
    2024-08-02 15:34:462

    The Analog Devices DC968A-B, LT1952EGN-1, LTC3900CS8, LT4430ES6 Demo Board is an industrial power supply designed to provide a regulated 5V output at up to 20A from an input voltage of 18V to 36V. It features the Analog Devices DC968A-B, LT1952EGN-1, LTC3900CS8, and LT4430ES6 integrated circuits, which provide high efficiency, low noise, and excellent thermal performance. The board also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. This demo board is ideal for applications requiring a reliable, high-performance power supply.