web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTC2280IUP
    Linear Technology/Analog Devices DC851A-X BOARD EVAL LTC2280IUP
    2024-08-02 15:34:460

    The Analog Devices DC851A-X LTC2280IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 105Msps 10-bit 70MHz to 140MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a variety of applications. It is ideal for use in medical imaging, industrial automation, and other instrumentation and measurement applications. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O.

  • BOARD EVAL LTC2248IUH
    Linear Technology/Analog Devices DC782A-R BOARD EVAL LTC2248IUH
    2024-08-02 15:34:460

    The Analog Devices DC782A-R LTC2248IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates at a voltage of +3.0V and has a sampling rate of 65Msps and a resolution of 14-bits. It has a wide input frequency range of 70MHz to 170MHz, making it suitable for a variety of applications. The board is designed to be used with the LTC2248IUH ADC, and provides a convenient platform for testing and evaluating the performance of the ADC. It is ideal for medical and healthcare applications that require high speed and accuracy.

  • EVAL BOARD FOR LTC2217
    Linear Technology/Analog Devices DC854D-F EVAL BOARD FOR LTC2217
    2024-08-02 15:34:460

    The Analog Devices DC854D-F LTC2217IUP Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 16-bit resolution, 105Msps sampling rate, and a wide input frequency range of 70MHz to 140MHz. The board is equipped with a variety of features, including a low-noise preamplifier, a wide dynamic range, and a low-power shutdown mode. It also includes a variety of digital and analog interfaces, such as SPI, I2C, and LVDS, for easy integration into existing systems. The board is ideal for applications such as medical imaging, industrial automation, and communications.

  • BOARD DEMO 16BIT MSPS LTC2202
    Linear Technology/Analog Devices DC919A-F BOARD DEMO 16BIT MSPS LTC2202
    2024-08-02 15:34:460

    The Analog Devices DC919A-F Demo Board is designed for use with the LTC2202 CMOS OUT, DC INPUT, 10Msps 16-Bit ADC. It is a versatile instrumentation and measurement tool that can be used for a variety of applications. The DC919A-F has a DC input range of 0-70MHz and a maximum sampling rate of 10Msps. It features a 16-bit ADC with a low noise floor and high dynamic range. The board also includes a variety of connectors and test points for easy connection to external devices. The DC919A-F is an ideal solution for applications requiring high-precision analog-to-digital conversion.

  • BOARD EVAL LTC2250IUH
    Linear Technology/Analog Devices DC782A-X BOARD EVAL LTC2250IUH
    2024-08-02 15:34:460

    The Analog Devices DC782A-X LTC2250IUH Demo Board is a high speed ADC designed for medical and healthcare applications. It operates with a supply voltage of +3.0V and has a sampling rate of 105 Msps. It has a 10-bit resolution and a wide input frequency range of 10MHz to 170MHz. This board is ideal for applications that require high speed data acquisition and accurate signal conversion. It is also suitable for medical and healthcare applications that require reliable and precise data acquisition.

  • BOARD DEMO 16BIT MSPS LTC2204
    Linear Technology/Analog Devices DC919A-D BOARD DEMO 16BIT MSPS LTC2204
    2024-08-02 15:34:460

    The Analog Devices DC919A-D Demo Board is a versatile tool for evaluating the performance of the LTC2204 CMOS OUT, DC INPUT, 40Msps 16-Bit ADC. This board is designed for instrumentation and measurement applications, and is capable of handling DC input signals up to 70MHz. It features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy access to the ADC's inputs and outputs. The board also includes a comprehensive set of software tools for configuring and testing the ADC. This demo board is an ideal solution for evaluating the performance of the LTC2204 ADC in a variety of applications.

  • EVAL BOARD FOR LTC2378
    Linear Technology/Analog Devices DC2135A EVAL BOARD FOR LTC2378
    2024-08-02 15:34:450

    The Analog Devices DC2135A-A Demonstration Board is a versatile instrumentation and measurement tool that utilizes the LTC2378 low power, low noise, 20-Bit, 1 Msps Analog to Digital Converter. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2378 ADC. It features a wide range of input ranges, including ±10V, ±5V, ±2.5V, and ±1.25V, as well as a wide range of output ranges, including 0-5V, 0-10V, and 4-20mA. The board also includes a variety of connectors and headers for easy connection to external devices. Additionally, the board includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The DC2135A-A is an ideal tool for engineers and researchers looking to evaluate the performance of the LTC2378 ADC.

  • BOARD DEMO 16BIT 130MSPS LTC2208
    Linear Technology/Analog Devices DC996B-A BOARD DEMO 16BIT 130MSPS LTC2208
    2024-08-02 15:34:460

    The Analog Devices DC996B-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2208 16-bit 130Msps, high speed and high dynamic range ADC, Audio Codec. This board features a wide range of features, including a high-speed ADC, a low-noise amplifier, a low-noise microphone preamplifier, a low-noise line driver, and a low-noise headphone amplifier. The board also includes a variety of connectors, allowing for easy connection to external devices. The board is designed to provide a comprehensive evaluation of the LTC2208's performance, allowing users to quickly and accurately assess the performance of the device. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The board is an ideal tool for audio engineers, designers, and hobbyists who need to evaluate the performance of the LTC2208.

  • EVAL BOARD FOR LTC4316
    Linear Technology/Analog Devices DC2217A EVAL BOARD FOR LTC4316
    2024-08-02 15:34:462

    The Analog Devices DC2217A-A, DC2217A Demo Board for LTC4316 Single I2C/SMBus Address Translator is a versatile and easy-to-use platform for evaluating the performance of the LTC4316 I2C/SMBus address translator. The board features a wide range of features, including a USB-to-I2C/SMBus interface, a power supply, and a variety of test points and jumpers for easy connection to external circuits. The board also includes a comprehensive set of software tools for configuring and testing the LTC4316. The board is ideal for applications such as communications and telecom, where multiple I2C/SMBus devices need to be connected to a single bus.

  • BOARD EVAL LTC2282IUP
    Linear Technology/Analog Devices DC851A-U BOARD EVAL LTC2282IUP
    2024-08-02 15:34:450

    The Analog Devices DC851A-U LTC2282IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V power supply and a 105Msps 12-bit 1MHz to 70MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. It is ideal for use in medical, industrial, and consumer electronics applications. The board is also equipped with a variety of features such as a built-in temperature sensor, a programmable gain amplifier, and a wide range of digital and analog I/O.

  • BOARD DEMO FOR LTC6804-2
    Linear Technology/Analog Devices DC1942C BOARD DEMO FOR LTC6804-2
    2024-08-02 15:34:452

    The Analog Devices DC1942C-C Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTC6804HG-2 Addressable isoSPI Battery-Stack Monitor, Power Management IC. This board features a DC1942C main board, which is populated with the LTC6804HG-2 IC, as well as a variety of other components. The board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTC6804HG-2 IC in a variety of applications. The board includes a variety of features, such as a power supply, a voltage regulator, a current monitor, and a temperature sensor. Additionally, the board is designed to be easily expandable, allowing users to add additional components to the board as needed. The DC1942C-C Demonstration Board is an ideal tool for evaluating the performance of the LTC6804HG-2 IC in a variety of applications.

  • BOARD DELTA SIGMA ADC LTC2460
    Linear Technology/Analog Devices DC1490A BOARD DELTA SIGMA ADC LTC2460
    2024-08-02 15:34:450

    The Analog Devices DC1490A-A LTC2460 Demo Board is a 16-bit SPI Single-Ended Delta Sigma ADC with 10ppm max Internal Reference, Instrumentation and Measurement. It is designed to provide a complete solution for evaluating the performance of the LTC2460, a low-power, high-resolution, 16-bit delta-sigma analog-to-digital converter. The board features a 10ppm max internal reference, a wide input range of 0V to 5V, and a low-noise, low-power, low-distortion signal path. The board also includes a variety of instrumentation and measurement features, such as a built-in oscilloscope, a frequency counter, and a digital voltmeter. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.