web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC2208
    Linear Technology/Analog Devices DC854D-A EVAL BOARD FOR LTC2208
    2024-08-02 15:34:450

    The Analog Devices DC854D-A, LTC2208IUP Demo Board is a high-performance, low-power CMOS OUT, 130Msps, 16-Bit ADC with a wide input frequency range of 1MHz to 70MHz. It is designed for instrumentation and measurement applications, providing excellent dynamic performance and low noise. The board features a wide input range, low power consumption, and a high signal-to-noise ratio. It is ideal for applications such as medical imaging, industrial process control, and communications. The board also includes a variety of features such as a built-in reference, programmable gain, and a wide range of output formats. The board is easy to use and provides a reliable and accurate solution for a variety of instrumentation and measurement applications.

  • BOARD EVAL LTC2207-14
    Linear Technology/Analog Devices DC918C-H BOARD EVAL LTC2207-14
    2024-08-02 15:34:450

    The Analog Devices DC918C-H, LTC2207-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, 105Msps sampling rate, and a wide input frequency range of 1MHz to 70MHz. The board is equipped with a variety of features, including a low-noise preamplifier, a high-speed clock generator, and a wide range of digital and analog I/O. It is ideal for applications such as medical imaging, industrial process control, and communications. The board is also designed to be easy to use, with a simple user interface and intuitive software.

  • BOARD EVAL LTC2207-14
    Linear Technology/Analog Devices DC918C-I BOARD EVAL LTC2207-14
    2024-08-02 15:34:450

    The Analog Devices DC918C-I, LTC2207-14 Demo Board is a high-performance, low-power CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a 14-bit resolution, 105Msps sampling rate, and a wide input frequency range of 70MHz to 140MHz. The board is equipped with a variety of features, including a low-noise input amplifier, a high-speed clock generator, and a wide range of digital output formats. It is ideal for applications such as medical imaging, industrial process control, and communications systems. The board is also designed to be easy to use, with a simple user interface and intuitive software.

  • BOARD EVAL LTC2289IUP
    Linear Technology/Analog Devices DC851A-O BOARD EVAL LTC2289IUP
    2024-08-02 15:34:450

    The Analog Devices DC851A-O, LTC2289IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and an 80Msps 10-bit 1MHz to 70MHz analog input range. The board is equipped with two LTC2289IUP ADCs, which provide high-speed, low-noise performance for accurate data acquisition. The board also includes a variety of features such as a low-noise power supply, a wideband input buffer, and a high-speed clock generator. The board is ideal for applications such as signal processing, data acquisition, and instrumentation.

  • BOARD EVAL LTC2290IUP
    Linear Technology/Analog Devices DC851A-L BOARD EVAL LTC2290IUP
    2024-08-02 15:34:450

    The Analog Devices DC851A-L, LTC2290IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 10Msps 12-bit 1MHz < Ain < 70MHz sampling rate. It is capable of providing high-precision, low-noise measurements for a wide range of applications. The board is equipped with a variety of features, including a low-noise amplifier, a high-speed multiplexer, and a wideband input buffer. It also includes a variety of connectors and test points for easy connection to external devices. The board is designed to be used with a variety of Analog Devices products, including the LTC2290IUP ADC.

  • DEMO BOARD FOR LTC2977
    Linear Technology/Analog Devices DC1540B DEMO BOARD FOR LTC2977
    2024-08-02 15:34:452

    The Analog Devices DC1540B-B, DC1540B Demo Board is a powerful tool for managing power supply for up to eight modules. It is designed to work with the LTC2977, a high-performance power supply management IC from Analog Devices. The board features a wide range of features, including adjustable output voltage, adjustable current limit, adjustable soft start, adjustable over-voltage protection, adjustable over-current protection, adjustable over-temperature protection, and adjustable power-on reset. It also includes a USB interface for easy connection to a computer or other peripheral device. The board is ideal for use in a variety of applications, including industrial, automotive, and consumer electronics.

  • DEMO BOARD LT3909EDD
    Linear Technology/Analog Devices DC2176A DEMO BOARD LT3909EDD
    2024-08-02 15:34:512

    The Analog Devices DC2176A-A Demo Board Using LT3909EDD is a consumer electronics device designed to provide a 7 to 36V Vin, VLED up to 35V @ 50mA, 2-String Boost LED Driver. This device is ideal for applications such as LED lighting, automotive, and industrial applications. It features a wide input voltage range, high efficiency, and low ripple. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, making it ideal for a variety of applications.

  • EVAL BOARD BUCK REG LTC3864
    Linear Technology/Analog Devices DC1722A EVAL BOARD BUCK REG LTC3864
    2024-08-02 15:34:510

    The Analog Devices DC1722A-A, LTC3864 Demo Board is a 55V low IQ step-down DC/DC converter with 100% duty cycle capability, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 55V, and a wide output voltage range of 0.8V to 40V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a simple and easy way to evaluate the performance of the LTC3864 step-down DC/DC converter. It also includes a wide range of features such as adjustable soft-start, adjustable current limit, and adjustable output voltage. The board is ideal for automotive and transportation applications, and is suitable for use in a wide range of applications such as automotive, industrial, and consumer electronics.

  • EVAL BOARD BUCK REG LT3504
    Linear Technology/Analog Devices DC1207A EVAL BOARD BUCK REG LT3504
    2024-08-02 15:34:510

    The Analog Devices DC1207A-A LT3504 Demo Board is a quad 40V/1A step-down switching regulator with 100% duty cycle operation, designed for automotive and transportation applications. It features four independent, high-efficiency, synchronous buck regulators with a wide input voltage range of 4.5V to 40V. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, and adjustable current limit. The board is designed to provide a high level of performance and reliability in automotive and transportation applications. It is also designed to be easy to use and configure, making it ideal for prototyping and development.

  • LTC3111 DEMO BOARD
    Linear Technology/Analog Devices DC1999A LTC3111 DEMO BOARD
    2024-08-02 15:34:522

    The Analog Devices DC1999A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3111ED 15V, 1.5A Synchronous Buck-Boost DC/DC Converter. This board is designed for use in industrial applications, and is rated for operation in temperatures ranging from -40°C to +125°C. The board features a wide input voltage range of 2.7V to 16V, and can provide a regulated output voltage of up to 15V. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also equipped with a USB interface for easy programming and monitoring.

  • BOARD EVAL FOR LT8612
    Linear Technology/Analog Devices DC2010A BOARD EVAL FOR LT8612
    2024-08-02 15:34:520

    The Analog Devices DC2010A-A Demonstration Board is a versatile platform for evaluating the LT8612, a 42V, 6A micro-power synchronous step-down regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 42V, adjustable output voltage range of 0.8V to 36V, and a high efficiency of up to 95%. It also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the regulator. The DC2010A-A is an ideal solution for automotive and transportation applications that require high efficiency and reliable power conversion.

  • DEMO BOARD FOR LT6658
    Linear Technology/Analog Devices DC2432A DEMO BOARD FOR LT6658
    2024-08-02 15:34:522

    The Analog Devices DC2432A-A, DC2432A Demo Board is a versatile and powerful tool for automotive and transportation applications. It is based on the LT6658 Low Noise, High Current, Precision Reference, and is designed to provide a reliable and accurate reference voltage for a wide range of automotive and transportation applications. The board features a wide input voltage range of 4.5V to 40V, and can provide up to 1.5A of current. It also features a low noise output of 0.1mV RMS, and a high accuracy of 0.1%. The board is also designed to be easy to use, with a simple user interface and a wide range of features. It is ideal for automotive and transportation applications, and is a great choice for those looking for a reliable and accurate reference voltage.