web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC1878EMS8
    Linear Technology/Analog Devices DC290A-B BOARD EVAL FOR LTC1878EMS8
    2024-08-02 15:34:490

    The Analog Devices DC290A-B LTC1878EMS8 Demo Board is a high efficiency monolithic synchronous step-down regulator designed for use in communications and telecom power supplies. It has an input voltage range of 2.65V to 6V and an output voltage range of 1.5V to 3.3V at 600mA. It features a low quiescent current of only 1.2mA, a high efficiency of up to 95%, and a wide input voltage range. It also has a wide operating temperature range of -40°C to +125°C and is protected against over-current, over-voltage, and short-circuit conditions. The board is also RoHS compliant and comes with a comprehensive user guide.

  • BOARD EVAL LTC2953
    Linear Technology/Analog Devices DC1099A BOARD EVAL LTC2953
    2024-08-02 15:34:500

    The Analog Devices DC1099A-A, LTC2953 Demo Board, Push-Button Controller with Dual Battery Monitor is a powerful and versatile computer peripheral designed to provide users with a comprehensive monitoring and control solution for their dual battery systems. This demo board features a push-button controller with two independent battery monitors, allowing users to easily monitor and control their dual battery systems. The board also includes a USB interface for easy connection to a computer, allowing users to access the board's features and settings. The board is also equipped with a variety of features, such as a low-power sleep mode, adjustable voltage and current thresholds, and a wide range of temperature and voltage monitoring capabilities. With its robust design and comprehensive features, the Analog Devices DC1099A-A, LTC2953 Demo Board, Push-Button Controller with Dual Battery Monitor is an ideal choice for users looking for a reliable and powerful dual battery monitoring and control solution.

  • BOARD EVAL FOR LT3484EDCB
    Linear Technology/Analog Devices DC855A-B BOARD EVAL FOR LT3484EDCB
    2024-08-02 15:34:502

    The Analog Devices DC855A-B, LT3484EDCB-1 Demo Board is a photoflash charger designed for video and imaging applications. It is capable of charging batteries with a voltage range of 1.8V-4.2V and can provide a maximum output of 5V. It is designed to operate with an input voltage of 2.8V-4.2V, making it suitable for a wide range of applications. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It is also designed to be highly efficient, with a typical efficiency of up to 95%. This demo board is an ideal solution for powering video and imaging applications.

  • BOARD EVAL FOR LTC1503CMS8
    Linear Technology/Analog Devices DC250A-B BOARD EVAL FOR LTC1503CMS8
    2024-08-02 15:34:502

    The Analog Devices DC250A-B, LTC1503CMS8-1.8 Demo Board is a high efficiency inductorless step-down DC/DC converter designed for consumer electronics applications. It has an input voltage range of 2.4 to 6V and provides an output voltage of 1.8V at 100mA. It is a highly efficient solution for powering low-power devices such as microcontrollers, sensors, and other consumer electronics. The demo board includes a power supply, a DC/DC converter, and a load board for testing and evaluation. It is a great choice for designers looking for a reliable and efficient power solution for their consumer electronics projects.

  • BOARD EVAL FOR LTC1475CMS8
    Linear Technology/Analog Devices DC143A-D BOARD EVAL FOR LTC1475CMS8
    2024-08-02 15:34:502

    The Analog Devices DC143A-D Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1475CMS8 3.3V @ 300mA High Efficiency Step-Down DC/DC Converter, Power Management IC. This demo board is designed to provide a simple and easy way to evaluate the performance of the LTC1475CMS8 IC. It features a wide input voltage range of 4.5V to 28V, and can provide a regulated output voltage of 3.3V at up to 300mA. The board also includes a power switch, current limit, and thermal protection, making it ideal for a variety of applications. Additionally, the board includes a USB port for easy connection to a PC for monitoring and control. With its wide range of features and easy setup, the Analog Devices DC143A-D Demo Board is an ideal tool for evaluating the performance of the LTC1475CMS8 IC.

  • EVAL BOARD FOR LTC3875EU
    Linear Technology/Analog Devices DC2000A EVAL BOARD FOR LTC3875EU
    2024-08-02 15:34:502

    The Analog Devices DC2000A-A Demonstration Board is a powerful and versatile platform for evaluating the performance of the LTC3875EUJ High Efficiency, Dual-Output Synchronous Buck Converter with Very Low DCR Inductor. This board is designed to provide a complete power solution for communications and telecom applications. It features two independent outputs, each capable of delivering up to 20A of current. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and programmable soft-start. Additionally, the board includes a USB interface for easy communication and monitoring of the converter’s performance. The DC2000A-A Demonstration Board is an ideal platform for evaluating the performance of the LTC3875EUJ High Efficiency, Dual-Output Synchronous Buck Converter with Very Low DCR Inductor in communications and telecom applications.

  • BOARD DEMO LTC2804
    Linear Technology/Analog Devices DC827A-B BOARD DEMO LTC2804
    2024-08-02 15:34:502

    The Analog Devices DC827A-B Demo Board is a versatile tool for medical and healthcare applications. It is designed to demonstrate the capabilities of the LTC2804, a 1.8V to 5.5V RS-232 dual transceiver. The board features two independent transceivers, each with a separate power supply, allowing for a wide range of applications. The board also includes a variety of test points and connectors for easy connection to external devices. The board is ideal for medical and healthcare applications, as it is designed to meet the stringent requirements of these industries. With its robust design and reliable performance, the DC827A-B Demo Board is an excellent choice for medical and healthcare applications.

  • BOARD EVAL FOR LTC3524EUF
    Linear Technology/Analog Devices DC1121A BOARD EVAL FOR LTC3524EUF
    2024-08-02 15:34:500

    The Analog Devices DC1121A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3524EUF adjustable TFT bias supply with white LED driver. It features a single Lithium-Ion/polymer battery, allowing for extended operation and testing of the device. The board is designed to be used with computers and peripherals, providing a comprehensive platform for testing and evaluation. The board also includes a variety of features such as adjustable voltage and current settings, over-voltage protection, and a wide range of output voltage and current levels. With its robust design and comprehensive features, the DC1121A-A Demo Board is an ideal solution for evaluating the performance of the LTC3524EUF adjustable TFT bias supply with white LED driver.

  • LTC3107 DEMO BOARD 20MV START-UP
    Linear Technology/Analog Devices DC2103A LTC3107 DEMO BOARD 20MV START-UP
    2024-08-02 15:34:502

    The Analog Devices DC2103A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC3107EDD Ultra Low Voltage Energy Harvester and Primary Battery Life Extender. This board features a wide range of components and features that make it ideal for industrial applications. It includes a DC/DC converter, a low-dropout regulator, a buck-boost converter, and a battery charger. The board also includes a USB port for programming and debugging, as well as a variety of test points for measuring the performance of the LTC3107EDD. The board is designed to be used with a variety of energy sources, including solar, wind, and thermal energy. With its wide range of features, the DC2103A-A Demonstration Board is an ideal solution for evaluating the performance of the LTC3107EDD in industrial applications.

  • DEMO BOARD MS LTC2946 I2C EN MON
    Linear Technology/Analog Devices DC2156A DEMO BOARD MS LTC2946 I2C EN MON
    2024-08-02 15:34:502

    The Analog Devices DC2156A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC2946 Wide Range I2C Power, Charge and Energy Meter. This board features a wide range of features, including a high-accuracy energy monitor, a wide range of voltage and current measurement capabilities, and a wide range of programmable settings. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board is ideal for applications such as battery management, energy harvesting, and power monitoring.

  • BOARD EVAL FOR LTC2872
    Linear Technology/Analog Devices DC1851A BOARD EVAL FOR LTC2872
    2024-08-02 15:34:502

    The Analog Devices DC1851A-A, DC1851A Demo Board is a versatile platform for evaluating the LTC2872 Dual Multiprotocol Transceiver with Integrated Termination, Wireless Charging, and USB-C. This board is designed to provide a comprehensive evaluation of the LTC2872, allowing users to quickly and easily evaluate the device’s features and performance. The board includes a USB-C port, wireless charging coil, and a variety of other features to enable a wide range of applications. The board also includes a variety of test points and connectors to facilitate easy evaluation of the LTC2872’s performance. The board is ideal for evaluating the LTC2872 in a variety of applications, including automotive, industrial, and consumer applications.

  • BOARD BATTERY CHARGER SOLAR PWR
    Linear Technology/Analog Devices DC1568A BOARD BATTERY CHARGER SOLAR PWR
    2024-08-02 15:34:502

    The Analog Devices DC1568A-A, LT3652EDD Demo Board is a power tracking 2A battery charger designed for solar power, automotive, and transportation applications. It features a high-efficiency, synchronous buck-boost converter with a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 40V. The board also includes a high-accuracy current sense amplifier, a low-noise, low-dropout linear regulator, and a high-efficiency, low-noise, low-dropout switching regulator. The board is designed to provide a high-efficiency, low-noise, and low-dropout solution for charging batteries in solar, automotive, and transportation applications.