web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC1628CG
    Linear Technology/Analog Devices DC236C-C BOARD EVAL FOR LTC1628CG
    2024-08-02 15:34:470

    The Analog Devices DC236C-C, LTC1628CG-PG Demo Board is a high efficiency, multi-phase 2-output, current mode controller designed for communications and telecom applications. It features a wide input voltage range of 5-30V and two outputs of 5V/4A and 3.3V/4A. It is equipped with a variety of features such as adjustable current limit, adjustable soft-start, adjustable frequency, and adjustable output voltage. It also has a built-in temperature monitor and protection features. The board is designed to provide a complete solution for communications and telecom applications.

  • EVAL BOARD FOR LTC2216
    Linear Technology/Analog Devices DC854D-H EVAL BOARD FOR LTC2216
    2024-08-02 15:34:470

    The Analog Devices DC854D-H, LTC2216IUP Demo Board is a high-performance instrumentation and measurement board featuring a 16-bit CMOS OUT, 80Msps ADC with a 70MHz to 140MHz input range. It is designed to provide accurate and reliable data acquisition for a wide range of applications. The board features a wide range of features including a low noise floor, high dynamic range, and low power consumption. It is ideal for applications such as medical imaging, industrial automation, and scientific research. The board is also compatible with a variety of software packages for easy integration into existing systems.

  • BOARD DEMO LTC2205CUK-14
    Linear Technology/Analog Devices DC919A-I BOARD DEMO LTC2205CUK-14
    2024-08-02 15:34:470

    The Analog Devices DC919A-I Demo Board is designed for use with the LTC2205-14 CMOS OUT, DC INPUT, 65Msps 14-Bit ADC. It is a versatile instrumentation and measurement tool that can be used for a variety of applications. The DC919A-I has a DC input range of 0-70MHz and can be used to measure and analyze signals with a wide range of frequencies. It is also capable of providing accurate and reliable measurements of signals with a wide dynamic range. The DC919A-I is a great tool for engineers and scientists who need to measure and analyze signals with a high degree of accuracy and precision.

  • EVAL BOARD FOR LTC2208-14
    Linear Technology/Analog Devices DC996B-D EVAL BOARD FOR LTC2208-14
    2024-08-02 15:34:470

    The Analog Devices DC996B-D Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2208-14 14-bit 130Msps, high speed and high dynamic range ADC, Audio Codec. This board features a wide range of features, including a high-speed ADC, a low-noise amplifier, a low-noise microphone preamplifier, a low-noise line driver, and a low-noise headphone amplifier. The board also includes a variety of connectors, allowing for easy connection to external devices. The board is designed to provide a comprehensive evaluation of the performance of the LTC2208-14 ADC, Audio Codec, and is ideal for audio and video applications.

  • EVAL BOARD BUCK REG LTC3860
    Linear Technology/Analog Devices DC1184A EVAL BOARD BUCK REG LTC3860
    2024-08-02 15:34:472

    The Analog Devices DC1184A-A, LTC3860EUH Demo Board is a dual-phase/dual-channel step-down voltage mode controller with current sharing, designed for industrial power supply applications. It features a wide input voltage range of 4.5V to 36V, and can deliver up to 10A of continuous output current per channel. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and over-current protection. Additionally, the board is designed to be easy to use, with a graphical user interface and a USB connection for programming and monitoring. The board is ideal for applications such as motor control, LED lighting, and industrial automation.

  • EVAL BOARD FOR LTC3880 LTC3883
    Linear Technology/Analog Devices DC2052A EVAL BOARD FOR LTC3880 LTC3883
    2024-08-02 15:34:470

    The Analog Devices DC2052A-A, DC2052A Demo Board is a powerful and versatile platform for evaluating the performance of the LTC3880EUJ 3-phase step-down DC-DC controller with power system management, communications and telecom applications. The board features a wide input voltage range of 4.5V to 28V, and can deliver up to 10A of output current. It also includes a variety of features such as a built-in current sense amplifier, adjustable soft-start, adjustable current limit, and adjustable output voltage. The board also includes a USB interface for programming and monitoring, as well as a variety of communication protocols such as I2C, SPI, and CAN. The DC2052A-A, DC2052A Demo Board is an ideal platform for evaluating the performance of the LTC3880EUJ 3-phase step-down DC-DC controller in power system management, communications and telecom applications.

  • BOARD EVALUATION FOR LTC4070
    Linear Technology/Analog Devices DC1584A BOARD EVALUATION FOR LTC4070
    2024-08-02 15:34:482

    The Analog Devices DC1584A-A, LTC4070EDDB Demo Board is a simple low-IQ battery charger/protector with NTC thermistor input designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can charge up to 4-cell Li-Ion batteries with a maximum charge current of 1.5A. The board also includes an NTC thermistor input for temperature monitoring, and a low-IQ charge algorithm that allows for fast and efficient charging. The board is designed to be easy to use and is ideal for automotive and transportation applications.

  • BOARD EVAL FOR LTC3716EG
    Linear Technology/Analog Devices DC377B-A BOARD EVAL FOR LTC3716EG
    2024-08-02 15:34:480

    The Analog Devices DC377B-A, LTC3716EG Demo Board is a 2-phase mobile CPU VRM designed to provide efficient power management for a wide range of applications. It is capable of delivering up to 25A of output current at a voltage range of 0.6 to 1.75V, with an input voltage range of 7 to 24V. The board features a high-efficiency synchronous buck converter with integrated MOSFETs, as well as a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is also equipped with a graphical user interface for easy configuration and monitoring.

  • EVAL BOARD BUCK REG LTC3614
    Linear Technology/Analog Devices DC1467A EVAL BOARD BUCK REG LTC3614
    2024-08-02 15:34:482

    The Analog Devices DC1467A-A, LTC3614EUDD Demo Board is a 4A, 4MHz monolithic synchronous step-down DC/DC converter designed for use with computers and peripherals. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.6V to 5.5V. The board also includes a high efficiency synchronous rectifier, programmable soft-start, and adjustable current limit. It is capable of delivering up to 4A of continuous output current with excellent line and load regulation. The board also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The board is also RoHS compliant and comes with a full suite of protection features, including over-voltage, over-temperature, and short-circuit protection.

  • EVAL BOARD BUCK REG LT3513
    Linear Technology/Analog Devices DC1028A EVAL BOARD BUCK REG LT3513
    2024-08-02 15:34:480

    The Analog Devices DC1028A-A LT3513EUHF Demo Board is a 2MHz, high current 5 output switching regulator designed for use in consumer electronics, specifically TFT-LCD panels. It features a wide input voltage range of 4.5V to 28V, and can provide up to 5A of output current. It also has a low quiescent current of only 1.5mA, making it an efficient and reliable power solution for consumer electronics. The board also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring safe and reliable operation. With its high current output and wide input voltage range, the Analog Devices DC1028A-A LT3513EUHF Demo Board is an ideal choice for powering TFT-LCD panels in consumer electronics.

  • BOARD EVAL FOR LT3593DCB
    Linear Technology/Analog Devices DC1224A BOARD EVAL FOR LT3593DCB
    2024-08-02 15:34:482

    The Analog Devices DC1224A-A, LT3593 Demo Board, LED Driver with One Wire Control and Output Disconnect, Consumer Electronics is a demo board designed to demonstrate the capabilities of the LT3593 LED driver. It features one-wire control and output disconnect, allowing for easy and efficient control of LED lighting. The board is capable of driving up to 24V and up to 1A of current, making it suitable for a wide range of consumer electronics applications. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant, making it a safe and reliable choice for consumer electronics applications.

  • BOARD EVAL FOR LT1933HDCB
    Linear Technology/Analog Devices DC1092A BOARD EVAL FOR LT1933HDCB
    2024-08-02 15:34:480

    The Analog Devices DC1092A-A, LT1933H Demo Board, 36V 500KHZ H-Grade DFN Step-Down Regulator, Automotive and Transportation is a high-performance, low-noise, and high-efficiency DC-DC step-down regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, a high switching frequency of 500kHz, and a high-grade DFN package. The board is capable of delivering up to 3A of continuous output current and is designed to provide excellent transient response and low output voltage ripple. It also features a wide range of protection features, including over-current protection, over-temperature protection, and short-circuit protection. The board is ideal for automotive and transportation applications that require high efficiency, low noise, and high performance.