web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTC2293IUP
    Linear Technology/Analog Devices DC851A-N BOARD EVAL LTC2293IUP
    2024-08-02 15:34:480

    The Analog Devices DC851A-N, LTC2293IUP Demo Board is a dual ADC demultiplexer designed for instrumentation and measurement applications. It features a +3.0V supply voltage and a 65Msps 12-bit 70MHz to 140MHz analog input range. The board is capable of providing high-speed, low-noise, and low-power performance for a wide range of applications. It is ideal for use in medical, industrial, and consumer applications. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O. The board is also compatible with a variety of software and hardware development tools.

  • BOARD SAR ADC LTC2302
    Linear Technology/Analog Devices DC1339A BOARD SAR ADC LTC2302
    2024-08-02 15:34:480

    The Analog Devices DC1339A-A LTC2302 Demo Board is a 12-bit, 1-channel differential, 500ksps SAR ADC with SPI I/F, instrumentation and measurement. It is designed to provide a complete solution for evaluating the performance of the LTC2302 SAR ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V. It also includes a low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage div

  • DEMO BOARD FOR LTC5586
    Linear Technology/Analog Devices DC2349A DEMO BOARD FOR LTC5586
    2024-08-02 15:34:480

    The Analog Devices DC2349A-A, DC2349A Demo Board is a versatile platform for evaluating the performance of the LTC5586 6GHz Wideband I/Q Demodulator with Integrated VGA. This board is designed to provide a comprehensive evaluation of the LTC5586's features, including its wideband I/Q demodulation, integrated VGA, and its ability to support a variety of communications and telecom applications. The board includes a wide range of test points and connectors, allowing users to easily connect to external test equipment and evaluate the performance of the LTC5586. The board also includes a comprehensive set of software tools, allowing users to quickly and easily configure the LTC5586 for their specific application. The DC2349A-A, DC2349A Demo Board is an ideal platform for evaluating the performance of the LTC5586 in a variety of communications and telecom applications.

  • BOARD DELTA SIGMA ADC LTC2473
    Linear Technology/Analog Devices DC1716A BOARD DELTA SIGMA ADC LTC2473
    2024-08-02 15:34:480

    The Analog Devices DC1716A-A, DC1716A, Demo Board Selectable 250sps/1ksps, 16-Bit I2C Delta Sigma ADCs with 10ppm/degree Celsius Max Precision Reference, Instrumentation and Measurement is a versatile and powerful device designed for use in a variety of instrumentation and measurement applications. It features two 16-bit I2C Delta Sigma ADCs with a selectable sample rate of 250sps or 1ksps, and a 10ppm/degree Celsius max precision reference. The board also includes a wide range of features such as a programmable gain amplifier, a low-noise amplifier, and a temperature sensor. This device is ideal for applications such as data acquisition, signal conditioning, and precision measurement.

  • BOARD EVAL FOR LT1976IFE
    Linear Technology/Analog Devices DC481A BOARD EVAL FOR LT1976IFE
    2024-08-02 15:34:480

    The Analog Devices DC481A-A, LT1976IFE Demo Board is a 1.5A, 200kHz Step-Down Converter with Burst Mode, designed for use in automotive and transportation applications. It features a wide input voltage range of 4V to 60Vin, and a 3.3Vout @ 1A. The board is equipped with a high efficiency synchronous buck converter, and is capable of providing up to 1.5A of continuous output current. It also features a Burst Mode operation, which allows for improved efficiency at light loads. The board is designed to meet the requirements of automotive and transportation applications, and is ideal for use in applications such as automotive infotainment systems, automotive lighting, and automotive power supplies.

  • BOARD EVAL FOR LT1374CFE
    Linear Technology/Analog Devices DC474A BOARD EVAL FOR LT1374CFE
    2024-08-02 15:34:480

    The Analog Devices DC474A-A, LT1374CFE Demo Board is a 4A, 500KHz step down switching regulator with a wide input voltage range of 5-25V. It is capable of providing up to 4A of output current and is jumper selectable for either 3.3V or 5V output. The board also features communications and telecom capabilities, allowing for easy integration into existing systems. The board is designed to be used as a demonstration platform for the LT1374CFE switching regulator, and is ideal for applications such as power supplies, battery chargers, and motor control.

  • BOARD EVAL FOR LT1937ESC6
    Linear Technology/Analog Devices DC507A BOARD EVAL FOR LT1937ESC6
    2024-08-02 15:34:482

    The Analog Devices DC507A-A, LT1937ESC6 Demo Board is a high efficiency constant-current single cell Li-Ion white LED (4) driver with on-board battery for consumer electronics. It features two circuits, allowing for up to four white LEDs to be driven with a single cell Li-Ion battery. The board is designed to provide a high efficiency, constant-current output, allowing for a longer battery life and brighter LED output. It also features an on-board battery, allowing for easy installation and maintenance. The board is ideal for consumer electronics applications, such as LED lighting, portable devices, and more.

  • BOARD EVAL FOR LTC3701EGN
    Linear Technology/Analog Devices DC424A BOARD EVAL FOR LTC3701EGN
    2024-08-02 15:34:480

    The Analog Devices DC424A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3701EGN 2-Phase Dual Step-Down Converter. This board is designed to provide a wide input voltage range of 2.5V to 9.8V and can deliver two regulated outputs of 2.5V @ 1.6A and 1.8V @ 1.6A. It also features a communications and telecom interface for easy integration into existing systems. The board is ideal for applications such as telecom power supplies, distributed power systems, and industrial power supplies. With its robust design and high efficiency, the DC424A-A Demo Board is an excellent choice for evaluating the performance of the LTC3701EGN 2-Phase Dual Step-Down Converter.

  • BOARD EVAL FOR LTC3729EUH
    Linear Technology/Analog Devices DC509B BOARD EVAL FOR LTC3729EUH
    2024-08-02 15:34:482

    The Analog Devices DC509B-B, LTC3729EUH Demo Board is a dual phase, single output synchronous buck converter designed for use with computers and peripherals. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal shutdown. It is capable of delivering up to 10A of continuous output current, and can be used to power a variety of devices, including CPUs, GPUs, and other peripherals. The board is also equipped with a graphical user interface, allowing for easy configuration and monitoring of the converter.

  • EVAL BOARD BUCK REG LTC3415
    Linear Technology/Analog Devices DC768A EVAL BOARD BUCK REG LTC3415
    2024-08-02 15:34:480

    The Analog Devices DC768A-A, LTC3415EUHF Demo Board- 7A, Polyphaser Synchronous Step-Down Regulator is a powerful and versatile communications and telecom solution. It is designed to provide efficient and reliable power conversion for a wide range of applications. The board features a high-efficiency synchronous step-down regulator with a wide input voltage range of 4.5V to 28V and an adjustable output voltage range of 0.8V to 5.5V. It also features a low-noise, low-ripple output, and a high-efficiency power conversion of up to 95%. The board is also equipped with a Polyphaser Synchronous Step-Down Regulator, which provides a high-speed, low-noise, and low-ripple output. This makes it ideal for use in communications and telecom applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

  • BOARD DAC LTC2607
    Linear Technology/Analog Devices DC934A BOARD DAC LTC2607
    2024-08-02 15:34:480

    The Analog Devices DC934A-A is a 16-bit, 2-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0 to 10V, and a high resolution of 16-bits. The DC934A-A also offers a low power consumption of only 1.5W, making it ideal for battery-powered applications. It is also equipped with a built-in temperature sensor, allowing for accurate temperature compensation. The DC934A-A is a reliable and cost-effective solution for instrumentation and measurement applications.

  • BOARD EVAL FOR LT1944-1EMS
    Linear Technology/Analog Devices DC445A BOARD EVAL FOR LT1944-1EMS
    2024-08-02 15:34:482

    The Analog Devices DC445A-A, LT1944-1EMS Demo Board is a triple output power supply designed for LCD panels. It has an input voltage range of 2.7V to 4.2V and provides three regulated outputs: 5V @ 30mA, 15V @ 2.5mA, and -10V @ 1mA. This board is ideal for video and imaging applications, providing reliable and efficient power for LCD panels. It is easy to use and provides a cost-effective solution for powering LCD panels.