web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MICROCHIP DV330100DEV BOARD, BLDC, SYNCHRONOUS MOTOR
    Microchip Technology DV330100 MICROCHIP DV330100DEV BOARD, BLDC, SYNCHRONOUS MOTOR
    2024-08-02 15:34:472

    The Microchip Technology DV330100-DV330100 Low Voltage Motor Control Development Bundle is a comprehensive solution for developing and testing motor control applications. This bundle includes a signal board and a drive board to drive two brushless DC (BLDC) or permanent magnet synchronous motors (PMSM). The signal board features a 32-bit PIC32MX microcontroller, a 3-phase inverter bridge, and a 3-phase current sensing circuit. The drive board includes a 3-phase inverter bridge, a 3-phase current sensing circuit, and a 3-phase voltage sensing circuit. This bundle also includes a power supply, a USB cable, and a software package for programming and debugging. With this bundle, users can quickly and easily develop and test motor control applications.

  • DAUGHTER CARD PROSLIC PS
    Silicon Labs SILINKPS-EVB DAUGHTER CARD PROSLIC PS
    2024-08-02 15:34:472

    The Silicon Labs SILINKPS-EVB is an evaluation board designed for use with the Si3220 Subscriber Line Interface for Cable Modem applications. It is a complete evaluation platform for testing and evaluating the Si3220 device. The board includes a power supply, a USB interface, and a variety of connectors for connecting to computers and peripherals. The board also includes a variety of test points and jumpers for easy access to the device's signals. The board is designed to provide a comprehensive evaluation platform for the Si3220 device, allowing users to quickly and easily evaluate the device's performance.

  • EVAL KIT FOR MAX14826
    Maxim Integrated MAX14826EVKIT# EVAL KIT FOR MAX14826
    2024-08-02 15:34:472

    The MAX14826EVKIT-EVKIT# is an evaluation kit for the MAX14826 IO-Link Device Transceiver, designed for industrial automation applications. This kit includes a MAX14826EVKIT# board, a MAX14826EVKIT# daughter board, and a USB-to-serial cable. The MAX14826EVKIT# board features a MAX14826 IO-Link transceiver, a USB-to-serial converter, and a power supply. The MAX14826EVKIT# daughter board provides a convenient way to connect the MAX14826 to external devices. The USB-to-serial cable allows for easy communication between the MAX14826 and a PC. This evaluation kit is ideal for testing and evaluating the MAX14826 IO-Link Device Transceiver in industrial automation applications.

  • Analog Devices, Inc. EVAL-AD7477CBZ
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7477CBZ Evaluation Board is designed to evaluate the performance of the AD7477A, a 10-bit, 1 MSPS high speed, low power Analog to Digital Converter. This board is ideal for use in communications and telecom applications, providing a reliable and accurate solution for converting analog signals into digital signals. The board features a wide range of features, including a low power consumption, high speed conversion, and a wide input voltage range. Additionally, the board is equipped with a variety of connectors and test points, allowing for easy integration into existing systems. The board also includes a comprehensive set of documentation, making it easy to get up and running quickly.

  • MCP39F511 Power Monitor Demonstration Board
    Microchip Technology ADM00667 MCP39F511 Power Monitor Demonstration Board
    2024-08-02 15:34:472

    The Microchip Technology ADM00667-ADM00667 Demonstration Board is a versatile tool for evaluating the MCP39F511 Power Monitor, a power management IC. This board features a wide range of features, including a voltage regulator, a current sense amplifier, a voltage reference, and a temperature sensor. It also includes a USB interface for programming and debugging, as well as a graphical user interface for monitoring and controlling the power management IC. The board is designed to provide a comprehensive platform for evaluating the performance of the MCP39F511 Power Monitor.

  • CURRENT SHARING REFERENCE DESIGN
    Microchip Technology ARD00777 CURRENT SHARING REFERENCE DESIGN
    2024-08-02 15:34:473

    The Microchip Technology ARD00777-ARD00777, ARD00777, MIC45212 Current Sharing Reference Design is a reference design for instrumentation and measurement applications. It is designed to provide a reliable and accurate current sharing solution for multiple power supplies. The design includes two MIC45212 current sharing controllers, two power supplies, and a current sense resistor. The MIC45212 controllers provide a precise current sharing solution by monitoring the current through the sense resistor and adjusting the output of each power supply accordingly. The design also includes a voltage regulator to ensure that the output voltage of each power supply is maintained at the desired level. The reference design is ideal for applications such as power distribution systems, battery management systems, and other instrumentation and measurement applications.

  • Evaluation Kit With Fully Differential Inputs And Outputs
    Maxim Integrated MAX13325EVKIT+ Evaluation Kit With Fully Differential Inputs And Outputs
    2024-08-02 15:34:472

    The MAX13325EVKIT+ Evaluation Kit is designed to evaluate the MAX13325 dual audio line driver and audio line receiver. The kit includes a MAX13325EVKIT+ board, a USB-to-I2C adapter, and a USB cable. The board features two MAX13325 devices, each with two audio line drivers and two audio line receivers. The board also includes a power supply, a headphone jack, and a microphone jack. The USB-to-I2C adapter allows the user to control the MAX13325 devices via an I2C interface. The USB cable connects the USB-to-I2C adapter to a computer for programming and control. The MAX13325EVKIT+ Evaluation Kit is ideal for evaluating the performance of the MAX13325 dual audio line driver and audio line receiver.

  • LT3021EDH - LOW VOLTAGE LDO LINE
    Linear Technology/Analog Devices DC865A LT3021EDH - LOW VOLTAGE LDO LINE
    2024-08-02 15:34:472

    The Analog Devices DC865A-A LT3021EDH Demo Board is a low voltage LDO linear regulator designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V and a low quiescent current of only 1.2mA. The board also includes a power-on reset circuit, over-current protection, and thermal shutdown protection. It is capable of providing up to 500mA of output current and has a low dropout voltage of only 0.2V. The board is designed to be used with the LT3021EDH low voltage LDO linear regulator, making it an ideal solution for powering consumer electronics devices.

  • EVAL MAX40089 LOW NOISE AMP
    Maxim Integrated MAX40089EVKIT# EVAL MAX40089 LOW NOISE AMP
    2024-08-02 15:34:472

    The MAX40089EVKIT-EVKIT# is an evaluation kit for the MAX40077 Ultra-Low Input Bias Current, Low Noise Amplifier, Power Management IC. This kit includes a MAX40077 evaluation board, a MAX40077 evaluation board, a MAX40077 evaluation board, and a MAX40077 evaluation board. The MAX40077 is a low-noise, low-input bias current amplifier that is designed to provide high-performance power management for a wide range of applications. The MAX40077 features a wide input voltage range, low quiescent current, and low noise. The MAX40089EVKIT-EVKIT# provides a complete evaluation platform for the MAX40077, allowing users to quickly and easily evaluate the performance of the device. The kit includes all the necessary components and documentation to get started quickly.

  • LT3595EUHH LED Driver Development Kit
    Analog Devices DC1199A LT3595EUHH LED Driver Development Kit
    2024-08-02 15:34:462

    The Analog Devices DC1199A-A LT3595 Demo Board is a 16-channel buck mode LED driver designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 36V, and can drive up to 16 LEDs in series with a maximum output current of 1A per channel. The board also includes a built-in temperature sensor and over-temperature protection, as well as a low-power shutdown mode. The board is designed to be easy to use and configure, and is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

  • LED Lighting Development Tools  21W AC LED DRIVER CONST CURRENT BOARD
    Microchip HV9861ADB1 LED Lighting Development Tools 21W AC LED DRIVER CONST CURRENT BOARD
    2024-08-02 15:34:462

    The Microchip Technology HV9861ADB1-ADB1 is a 21-Watt, Universal, AC LED Driver Demo Board with Accurate Average-Mode, Constant Current Control, Lighting Control, and Dimming. It is designed to provide a complete solution for driving high-power LED lighting applications. The board features a high-efficiency, constant-current LED driver with a wide input voltage range of 85-265VAC. It also includes a dimming control circuit, allowing for smooth dimming of the LED lighting. The board also features a lighting control circuit, allowing for the control of multiple LED lighting circuits. The board is designed to provide a reliable and cost-effective solution for LED lighting applications.

  • Amplifier IC Development Tools AD8018 Eval Brd
    Analog Devices Inc. AD8018AR-EBZ Amplifier IC Development Tools AD8018 Eval Brd
    2024-08-02 15:34:462

    The Analog Devices AD8018AR-EBZ, AD8018AR-EBZ, AD8018 EVALUATION BOARD is a communications and telecom IC designed for use in a variety of applications. It is a low-power, low-noise, high-performance, single-channel, differential amplifier with a wide bandwidth and low distortion. The AD8018AR-EBZ is ideal for use in applications such as cellular base stations, wireless LANs, and other high-speed communications systems. The evaluation board provides a convenient platform for evaluating the performance of the AD8018AR-EBZ. It includes a power supply, a test circuit, and a set of test points for easy evaluation of the device. The evaluation board also includes a set of jumpers and switches to allow for easy configuration of the device.