web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • UCS81003 Automotive USB Port Power Controller Evaluation Board
    Microchip Technology ADM00561 UCS81003 Automotive USB Port Power Controller Evaluation Board
    2024-08-02 15:34:462

    The Microchip Technology ADM00561-ADM00561 Evaluation Board UCS81003 USB Port Power Controller is a versatile and powerful automotive and transportation solution. It is designed to provide a reliable and efficient power management solution for USB ports in automotive and transportation applications. The board features a USB port power controller, which is capable of controlling up to four USB ports with up to 5A of current. It also includes a wide range of features such as over-current protection, over-voltage protection, and short-circuit protection. The board is also equipped with a USB Type-C connector, which allows for easy connection to a variety of devices. Additionally, the board is designed to be compatible with a wide range of automotive and transportation systems, making it an ideal solution for a variety of applications.

  • MICROCHIP DM320018 DEV BRD, PIC32 HCI-BASED BLUETOOTH RADIO
    Microchip Technology DM320018 MICROCHIP DM320018 DEV BRD, PIC32 HCI-BASED BLUETOOTH RADIO
    2024-08-02 15:34:462

    The Microchip Technology DM320018-DM320018 PIC32 Bluetooth Starter Kit is a comprehensive development platform for creating consumer electronics applications based on the PIC32MX270F256D microcontroller. This kit includes a PIC32MX270F256D MCU, a Bluetooth module, a USB cable, and a variety of development tools. The kit is designed to help developers quickly and easily create Bluetooth-enabled consumer electronics products. It features a comprehensive set of development tools, including an integrated development environment, a debugger, and a programmer. The kit also includes a variety of sample applications and tutorials to help developers get started quickly. With the DM320018-DM320018 PIC32 Bluetooth Starter Kit, developers can create innovative consumer electronics products with Bluetooth connectivity.

  • Interface Development Tools USB 2514 FullSpeed PrtHub Cust Eval Brd
    Microchip Technology EVB-USB2514B-FS Interface Development Tools USB 2514 FullSpeed PrtHub Cust Eval Brd
    2024-08-02 15:34:462

    The Microchip Technology EVB-USB2514B-FS is an evaluation board for the USB2514 Full Speed USB 2.0 4-Port Hub. This board is designed to help developers evaluate the features and performance of the USB2514 hub. It features four downstream ports, each with a dedicated power switch, and an upstream port. The board also includes a USB 2.0 Type-A connector, a USB 2.0 Type-B connector, and a power switch. The board is powered by a 5V DC power supply and is compatible with Windows, Mac, and Linux operating systems. This evaluation board is ideal for testing and evaluating the USB2514 hub for use in a variety of applications, such as connecting multiple peripherals to a single computer.

  • BOARD DEMO FOR LT6108-1
    Linear Technology/Analog Devices DC1699A-A BOARD DEMO FOR LT6108-1
    2024-08-02 15:34:462

    The Analog Devices DC1699A-A, LT6108-1 Demo Board is a high side current sense amplifier with reference and a comparator designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 36V, a low quiescent current of only 1.5mA, and a high common-mode rejection ratio of 80dB. The board also includes a precision voltage reference and a comparator for monitoring current levels. This demo board is ideal for applications such as battery management, motor control, and power supply monitoring.

  • EVALUATION KIT FOR MAX31180, SS
    Maxim Integrated MAX31180EVKIT# EVALUATION KIT FOR MAX31180, SS
    2024-08-02 15:34:462

    The MAX31180EVKIT-EVKIT# is an evaluation kit for the MAX31180 Spread-Spectrum Crystal Multiplier, designed for automotive and transportation applications. This kit includes a MAX31180 evaluation board, a MAX31180 evaluation board, a MAX31180 evaluation board, and a MAX31180 evaluation board. The MAX31180 is a high-performance, low-power spread-spectrum crystal multiplier that is designed to reduce EMI in automotive and transportation applications. The evaluation board provides a platform for testing and evaluating the MAX31180 in a variety of applications. The kit also includes a USB cable, a power supply, and a user guide. The MAX31180EVKIT-EVKIT# is an ideal solution for automotive and transportation engineers who need to evaluate the performance of the MAX31180 in their applications.

  • RASPBERRY PI WEATHER SHIELD
    TE Connectivity DPP904R000 RASPBERRY PI WEATHER SHIELD
    2024-08-02 15:34:462

    The TE Connectivity DPP904R000-R000 MEAS Pi Weather Shield Evaluation Board is a powerful instrumentation and measurement tool designed to provide accurate readings of temperature, humidity, pressure, and thermopile. It is based on the HTU21D Humidity Sensor, MS5637 Pressure Sensor, TSYS01 Temperature Sensor, and TSD305-1C55 Thermopile Sensor. This board is ideal for applications such as weather monitoring, environmental sensing, and industrial process control. It is capable of providing accurate readings in a wide range of temperatures and humidity levels. The board is also equipped with a variety of features such as a built-in LCD display, a USB port for data logging, and a real-time clock. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • MD1711DB2 Demo Board
    Microchip MD1711DB2 MD1711DB2 Demo Board
    2024-08-02 15:34:462

    The Microchip Technology MD1711DB2-DB2 Demo Board is a versatile and powerful instrumentation and measurement tool based on the MD1711 + TC6320 Five-Level, Dual Channel ±100V 2.0A RTZ Pulser IC. This demo board is designed to provide a comprehensive platform for evaluating the performance of the MD1711 + TC6320 IC, allowing users to quickly and easily test and measure the device's features and capabilities. The board features two independent channels, each capable of providing ±100V 2.0A RTZ pulses, and a wide range of measurement and control functions. The board also includes a variety of connectors and interfaces, allowing users to easily connect to external devices and systems. With its robust design and comprehensive feature set, the MD1711DB2-DB2 Demo Board is an ideal tool for evaluating the performance of the MD1711 + TC6320 IC.

  • MICROCHIP DV243003 MPLAB, MEMORY PRODUCTS, STARTER KIT
    Microchip Technology DV243003 MICROCHIP DV243003 MPLAB, MEMORY PRODUCTS, STARTER KIT
    2024-08-02 15:34:462

    The Microchip Technology DV243003-DV243003 MPLAB Starter Kit for Serial Memory Products is a comprehensive development platform for consumer electronics. It includes a DV243003 development board, a DV243003 programmer, and a variety of software tools and resources. The development board features a 32-bit PIC32MX microcontroller, a USB port, and a variety of peripherals. The programmer allows for programming and debugging of the microcontroller. The software tools include a C compiler, an assembler, a linker, and a debugger. The kit also includes a variety of sample projects and tutorials to help users get started quickly. The kit is ideal for developing consumer electronics applications such as smart home devices, wearables, and other connected products.

  • MC27561-LION
    Cooper MC27561-LION MC27561-LION
    2024-08-02 15:34:4613

    The Arrow Development Tools MC27561-LION is a powerful communications and telecom board that is designed to help developers create innovative Internet of Things (IoT) applications. It is based on the Arrow SmartEverything LION IoT SoM Development Board, which features a powerful ARM Cortex-M4 processor and a wide range of integrated peripherals. The board also includes a variety of communication interfaces, including Wi-Fi, Bluetooth, and Ethernet, as well as a range of sensors and actuators. The board is designed to be used with the Arrow SmartEverything Studio development environment, which provides a comprehensive set of tools for creating and debugging IoT applications. With the MC27561-LION, developers can quickly and easily create powerful IoT applications that can be deployed in a variety of environments.

  • EVALUATION KIT FOR MAX31091, AUT
    Maxim Integrated MAX31091EVKIT# EVALUATION KIT FOR MAX31091, AUT
    2024-08-02 15:34:462

    The MAX31091EVKIT-EVKIT# is an evaluation kit for the MAX31091 Automotive Temperature Range Spread-Spectrum EconOscillator. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the MAX31091. It includes a MAX31091 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX31091 IC, a 32.768kHz crystal, and a temperature sensor. The USB-to-I2C interface board allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools, including a graphical user interface, example code, and documentation. With this kit, engineers can quickly and easily evaluate the performance of the MAX31091 in their automotive and transportation applications.

  • BOARD DEMO EVAL FOR RE46C190
    Microchip Technology ADM00344 BOARD DEMO EVAL FOR RE46C190
    2024-08-02 15:34:462

    The Microchip Technology ADM00344-ADM00344 Demo Board is an industrial grade solution for low voltage photoelectric smoke detection. It is based on the RE46C190 smoke detector IC and is designed to provide reliable and accurate smoke detection in a wide range of industrial applications. The board features a built-in LED indicator, adjustable sensitivity, and a low-voltage power supply. It is also equipped with a test button for easy testing and calibration. The board is suitable for use in a variety of industrial settings, including factories, warehouses, and other hazardous environments.

  • MAX32625 EVAL BRD
    Maxim Integrated MAX32625PICO# MAX32625 EVAL BRD
    2024-08-02 15:34:462

    The Maxim Integrated MAX32625PICO-PICO#, MAX32625PICO#, Evaluation Kit is a comprehensive development platform for the MAX32625/MAX14750 Ultra-Low-Power Arm Cortex-M4 with FPU-Based Microcontroller (MCU). This kit is designed for medical and healthcare applications, and provides a complete set of features and peripherals to enable rapid prototyping and development. It includes a MAX32625PICO# MCU, a MAX32625PICO-PICO# development board, and a comprehensive set of software and hardware tools. The MAX32625PICO# MCU features an Arm Cortex-M4 core with FPU, up to 512KB of Flash memory, and up to 64KB of SRAM. It also includes a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, a temperature sensor, and a low-power RTC. The MAX32625PICO-PICO# development board provides a complete set of features and peripherals to enable rapid prototyping and development. It includes a USB-UART bridge, a JTAG debugger, a microSD card slot, and a variety of I/O connectors. The kit also includes a comprehensive set of software and hardware tools, including a software development kit, a graphical user interface, and a variety of example projects.