web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Others DUAL IQ Demodulator Eval Board
    Analog Devices AD8333-EVAL Others DUAL IQ Demodulator Eval Board
    2024-08-02 15:34:452

    The Analog Devices AD8333-EVAL Evaluation Board is a versatile tool for evaluating the performance of the AD8333 50-MHz I/Q Demodulator Communications and Telecom IC. This evaluation board is designed to provide a platform for testing the features and performance of the AD8333 IC. It includes a wide range of features such as a 50-MHz I/Q demodulator, a low-noise amplifier, a low-pass filter, and a high-pass filter. The board also includes a variety of connectors and test points for easy connection to external test equipment. The AD8333-EVAL Evaluation Board is an ideal tool for evaluating the performance of the AD8333 IC in a variety of applications.

  • DEMO BOARD FOR LTC2387-18
    Linear Technology/Analog Devices DC2588A-A DEMO BOARD FOR LTC2387-18
    2024-08-02 15:34:452

    The Analog Devices DC2588A-A Demo Board is a powerful tool for evaluating the performance of the LTC2387-18, an 18-bit, 15Msps high speed SAR ADC. This board is designed to provide a comprehensive platform for testing and evaluating the ADC's performance in communications and telecom applications. It features a wide range of features, including a high-speed data acquisition system, a low-noise power supply, and a wide range of signal conditioning and test equipment. The board also includes a comprehensive set of software tools for data analysis and visualization. With its high-speed data acquisition system, the DC2588A-A Demo Board is ideal for testing and evaluating the performance of the LTC2387-18 in communications and telecom applications.

  • Standalone Fuel Gauge IC Evaluation Kit
    Maxim Integrated DS2781EVKIT+ Standalone Fuel Gauge IC Evaluation Kit
    2024-08-02 15:34:452

    The Maxim Integrated DS2781EVKIT+ is an evaluation kit for the DS2781 1-Cell or 2-Cell Stand-Alone Fuel Gauge, Video and Imaging Battery Monitor. This kit provides a complete platform for evaluating the features and performance of the DS2781. It includes a DS2781 evaluation board, a USB-to-I2C adapter, and a power supply. The evaluation board features a DS2781 IC, a temperature sensor, and a voltage divider for measuring battery voltage. The USB-to-I2C adapter allows for easy connection to a PC for programming and data logging. The power supply provides the necessary power for the DS2781 and the temperature sensor. The kit also includes a comprehensive user guide and software for programming and data logging. With this kit, users can quickly and easily evaluate the features and performance of the DS2781.

  • MCP3919 ADC Evaluation Board
    Microchip Technology ADM00573 MCP3919 ADC Evaluation Board
    2024-08-02 15:34:452

    The Microchip Technology ADM00573-ADM00573 Evaluation Board is a versatile tool designed to evaluate the performance of the MCP3919 16-bit Analog-to-Digital Converter (ADC) for automotive and transportation applications. This evaluation board features a wide range of features, including a high-speed, low-power, 16-bit ADC, a wide input voltage range, and a wide temperature range. The board also includes a variety of connectors and headers for easy connection to other components. The board is designed to be used with the MCP3919 ADC and is compatible with a variety of 16-bit microcontrollers. This evaluation board is ideal for automotive and transportation applications that require high-precision, low-power, and wide temperature range performance.

  • Interface Development Tools MAX9260 Eval Kit
    Maxim Integrated MAX9260EVKIT+ Interface Development Tools MAX9260 Eval Kit
    2024-08-02 15:34:452

    The Maxim Integrated MAX9260EVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX9260 gigabit multimedia serial link with spread spectrum and full-duplex control channel. This kit provides a comprehensive design to evaluate the MAX9260 in medical and healthcare applications. It includes a MAX9260EVKIT+ board, a MAX9260EVKIT+ daughter board, and a MAX9260EVKIT+ USB cable. The MAX9260EVKIT+ board features a MAX9260 gigabit multimedia serial link with spread spectrum and full-duplex control channel, and is designed to be used with the MAX9260EVKIT+ daughter board. The MAX9260EVKIT+ USB cable allows for easy connection to a PC for programming and debugging. The MAX9260EVKIT+ Evaluation Kit is a great tool for evaluating the MAX9260 in medical and healthcare applications.

  • 16-BIT, 20/40/65/80 MSPS, 1.8 V DUAL ANALOG-TO-DIGITAL CONVERTER
    Analog Devices Inc. AD9269-80EBZ 16-BIT, 20/40/65/80 MSPS, 1.8 V DUAL ANALOG-TO-DIGITAL CONVERTER
    2024-08-02 15:34:433

    The Analog Devices AD9269-80EBZ Evaluation Board is designed for use with the AD9269BCPZ-80, a 2-channel, 16-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board provides a complete platform for evaluating the performance of the AD9269BCPZ-80, including a power supply, reference clock, and a variety of connectors for interfacing with external components. The board also includes a USB-to-JTAG interface for programming and debugging the AD9269BCPZ-80. The evaluation board is designed to be used with the AD9269BCPZ-80 in a variety of automotive and transportation applications.

  • KIT EVAL FOR MAX3100
    Maxim Integrated MAX3100EVKIT+ KIT EVAL FOR MAX3100
    2024-08-02 15:34:434

    The Maxim Integrated MAX3100EVKIT-EVKIT+ is an evaluation kit for the MAX3100 3.3V RS-232 transceiver, designed for automotive and transportation applications. This kit includes a MAX3100EVKIT+ board, a MAX3100CPA+ chip, and a MAX3100CPA+ evaluation board. The MAX3100EVKIT+ board features a 3.3V RS-232 transceiver, a MAX3100CPA+ chip, and a MAX3100CPA+ evaluation board. The MAX3100CPA+ chip is a low-power, low-voltage, high-speed RS-232 transceiver that supports data rates up to 1 Mbps. The MAX3100CPA+ evaluation board provides a convenient platform for evaluating the MAX3100CPA+ chip. The board includes a power supply, a USB-to-RS-232 converter, and a MAX3100CPA+ evaluation board. The MAX3100EVKIT-EVKIT+ is ideal for automotive and transportation applications, providing a reliable and cost-effective solution for RS-232 communication.

  • EVAL DS28E16 1WIRE SECURE
    Maxim Integrated DS28E16EVKIT# EVAL DS28E16 1WIRE SECURE
    2024-08-02 15:34:442

    The Maxim Integrated DS28E16EVKIT-EVKIT# is an evaluation kit for the DS28E16 and DS2477 1-Wire SHA-3 Secure Authenticator. This kit provides a comprehensive platform for evaluating the features and performance of the DS28E16 and DS2477 devices. It includes a USB-based interface board, a DS28E16 device, and a DS2477 device. The USB-based interface board allows for easy connection to a PC for programming and debugging. The DS28E16 device provides a secure authentication solution for embedded systems, while the DS2477 device provides a secure, low-power, low-cost solution for instrumentation and measurement applications. The kit also includes a comprehensive set of software tools for programming, debugging, and testing the devices.

  • Evaluation Kit Is A Fully Assembled And Tested PC Board That Implements A Switch Mode Driver For A Peltier Thermoelectric Cooler
    Maxim Integrated MAX1968EVKIT Evaluation Kit Is A Fully Assembled And Tested PC Board That Implements A Switch Mode Driver For A Peltier Thermoelectric Cooler
    2024-08-02 15:34:442

    The MAX1968EVKIT Evaluation Board from Maxim Integrated is designed to evaluate the MAX1968 Contactor Power Driver for Optical Networking, Video over Fiber, Instrumentation and Measurement applications. This evaluation board features a wide range of features, including a high-voltage power supply, a low-voltage power supply, a high-voltage contactor, a low-voltage contactor, a high-voltage relay, a low-voltage relay, and a MAX1968 Contactor Power Driver. The board also includes a variety of test points and connectors for easy evaluation and testing. The MAX1968EVKIT Evaluation Board is an ideal solution for evaluating the MAX1968 Contactor Power Driver for Optical Networking, Video over Fiber, Instrumentation and Measurement applications.

  • EVAL KIT MAX5815A (4-CHANNEL, 12
    Maxim Integrated MAX5815AEVKIT# EVAL KIT MAX5815A (4-CHANNEL, 12
    2024-08-02 15:34:435

    The Maxim Integrated MAX5815AEVKIT-AEVKIT# is an evaluation kit for the MAX5815B Ultra-Small, Quad-Channel, 12-Bit Buffered Output DAC with Internal Reference and I2C Interface. This kit provides a complete platform for evaluating the performance of the MAX5815B DAC. It includes a MAX5815B evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four buffered outputs, an internal reference, and an I2C interface. It also includes a set of jumpers and test points for easy evaluation and testing. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The kit also includes a comprehensive user guide and software for easy setup and evaluation. This evaluation kit is ideal for instrumentation and measurement applications.

  • EVALUATION KIT
    Maxim Integrated MAX17220EVKIT# EVALUATION KIT
    2024-08-02 15:34:442

    The MAX17220EVKIT-EVKIT# is an evaluation kit for the MAX17220 nanoPower Synchronous Boost Converter with True Shutdown Power Management IC. This IC is designed to provide a wide input voltage range of 400mV to 5.5V, making it suitable for a variety of applications. The kit includes a MAX17220 evaluation board, a USB cable, and a user guide. The evaluation board is designed to allow users to quickly and easily evaluate the performance of the MAX17220 IC. The board also includes a variety of features such as an adjustable output voltage, an adjustable switching frequency, and a power-on reset circuit. The kit also includes a USB cable for connecting the evaluation board to a PC for programming and monitoring. The user guide provides detailed instructions on how to use the evaluation board and the MAX17220 IC.

  • EV KIT FOR MAX5705 AND MAX5805 1
    Maxim Integrated MAX5X05EVKIT# EV KIT FOR MAX5705 AND MAX5805 1
    2024-08-02 15:34:4410

    The MAX5X05EVKIT-EVKIT# is an evaluation kit for the MAX5705B/MAX5805B Ultra-Small, Single-Channel, 12-Bit Buffered Output Voltage DAC with Internal Reference and SPI Interface. This kit provides a convenient platform for evaluating the performance of the MAX5705B/MAX5805B DACs. It includes a MAX5705B/MAX5805B evaluation board, a USB-to-SPI adapter, and a USB cable. The evaluation board features a 12-bit DAC with an internal reference, a SPI interface, and a buffered output voltage. It also includes a potentiometer for adjusting the output voltage, and a jumper for selecting the reference voltage. The USB-to-SPI adapter allows for easy connection to a PC for programming and data acquisition. The kit is ideal for instrumentation and measurement applications.