web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • TESEO III EVALUATION BOARD
    STMicroelectronics EVB-T3 TESEO III EVALUATION BOARD
    2024-08-02 15:34:445

    The STMicroelectronics EVB-T3 is a comprehensive evaluation board designed to evaluate the performance of the Teseo III GNSS and Security solutions. It is equipped with a wide range of features, including a high-performance ARM Cortex-M4 processor, a dedicated GNSS receiver, a secure element, and a range of peripherals. The board also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a range of software libraries. The EVB-T3 is ideal for prototyping and testing applications that require secure, reliable, and accurate positioning and navigation.

  • EVK RFPAL 3300MHZ-3800MHZ
    Maxim Integrated SC1905-EVK3400 EVK RFPAL 3300MHZ-3800MHZ
    2024-08-02 15:34:442

    The Maxim Integrated SC1905-EVK3400 Evaluation Kit is designed to evaluate the performance of the SC1905 3300MHz to 3800MHz RF Power Amplifier Linearizer (RFPAL). This kit is ideal for use in communications and telecom applications. It includes a SC1905 RFPAL, a power supply, a USB cable, and a user guide. The SC1905 RFPAL is a high-performance, high-efficiency, linearized RF power amplifier that is designed to provide superior linearity and efficiency in a wide range of applications. The kit also includes a graphical user interface (GUI) that allows users to quickly and easily configure the RFPAL for their specific application. The GUI also provides a range of diagnostic and monitoring features, allowing users to quickly and easily troubleshoot any issues. The SC1905-EVK3400 Evaluation Kit is an ideal solution for evaluating the performance of the SC1905 RFPAL in communications and telecom applications.

  • CONTACT FACTORY - DEMOBOARD FOR
    Linear Technology/Analog Devices DC1070A CONTACT FACTORY - DEMOBOARD FOR
    2024-08-02 15:34:442

    The Analog Devices DC1070A-A Demonstration Circuit is a versatile instrumentation and measurement platform featuring the LTC6915 programmable gain instrumentation amplifier. This circuit provides a wide range of gain settings from 0.5 to 128, allowing for precise signal conditioning and amplification of low-level signals. The DC1070A-A also features a low-noise, low-distortion output stage, making it ideal for applications such as data acquisition, medical instrumentation, and industrial process control. The circuit also includes a wide range of protection features, including over-voltage, over-current, and reverse-polarity protection, making it suitable for use in a variety of environments. The DC1070A-A is a great choice for any application requiring precise signal conditioning and amplification.

  • MICROCHIP DM163029 Demo Kit, PIC16F917, Mechatronics, Demo Kit, Analog Temperature Sensor, RS-232 Interface
    Microchip Technology DM163029 MICROCHIP DM163029 Demo Kit, PIC16F917, Mechatronics, Demo Kit, Analog Temperature Sensor, RS-232 Interface
    2024-08-02 15:34:440

    The Microchip Technology DM163029 Mechatronics Demonstration Kit for the PIC16F917 MCU is a comprehensive development platform for automotive and transportation applications. It includes a PIC16F917 MCU, a variety of sensors, and a wide range of peripherals. The kit also includes a comprehensive set of software tools, including a C compiler, an assembler, and a debugger. The kit is designed to help users quickly develop and test their applications, and to provide a platform for learning and experimentation. The kit is ideal for automotive and transportation applications, as it provides a comprehensive set of features and tools to help users develop their applications quickly and efficiently.

  • EVAL BOARD PARALLEL PORT SI3000
    Silicon Labs SI3000PPT-EVB EVAL BOARD PARALLEL PORT SI3000
    2024-08-02 15:34:452

    The Silicon Labs SI3000PPT-EVB Evaluation Kit is a comprehensive development platform for the Si3000 16-bit audio CODEC. This kit is designed for wireless voice audio, audio streaming, and Voice over IP applications. It includes a Si3000 CODEC, a USB-I2C interface, and a variety of software tools to help developers quickly evaluate and develop their applications. The kit also includes a comprehensive set of audio and voice processing algorithms, including echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic gain control. The kit also includes a variety of audio and voice processing algorithms, such as echo cancellation, noise reduction, and automatic

  • Demo Board, LTC6946 Pll Freq Synthesize
    Analog Devices DC1705A-B Demo Board, LTC6946 Pll Freq Synthesize
    2024-08-02 15:34:452

    The Analog Devices DC1705A-B Demo Board is designed to evaluate the performance of the LTC6946-2, a 0.37 GHz to 5.7 GHz Integer-N Frequency Synthesizer with Integrated VCO. This board is an energy efficient solution for applications such as wireless communications, test and measurement, and industrial automation. It features a wide range of frequency synthesis capabilities, including frequency hopping, frequency division, and phase-locked loop (PLL) operation. The board also includes a variety of features to simplify the evaluation process, such as a USB interface, a graphical user interface (GUI), and a comprehensive set of test points. The DC1705A-B is an ideal solution for evaluating the performance of the LTC6946-2 in a variety of applications.

  • Microchip ADM00506, 12-bit ADC, 16-bit ADC Data Capture Card for MCP37xxx Eval Boards
    Microchip Technology ADM00506 Microchip ADM00506, 12-bit ADC, 16-bit ADC Data Capture Card for MCP37xxx Eval Boards
    2024-08-02 15:34:450

    The Microchip Technology ADM00506-ADM00506 Evaluation Board is a data capture card based on the MCP37XXX High-Speed Pipeline ADC. It is designed to provide a comprehensive platform for evaluating the performance of the MCP37XXX ADC in a variety of applications. The board features a high-speed data capture card with a wide range of communication and telecom options, including Ethernet, USB, and RS-232. It also includes a variety of signal conditioning and filtering components, as well as a variety of analog and digital I/O. The board is ideal for applications such as data acquisition, signal processing, and communications and telecom.

  • Evaluation Board For USB Dongle For The Bluetooth Class 2 SBT2632C2A.AT2 Module
    STMicroelectronics STEVAL-SPBT3ATV3 Evaluation Board For USB Dongle For The Bluetooth Class 2 SBT2632C2A.AT2 Module
    2024-08-02 15:34:4512

    The STMicroelectronics STEVAL-SPBT3ATV3 is a USB dongle demonstration board for the Bluetooth Class-2 SBT2632C2A.AT2 module, designed for consumer electronics applications. It is a low-cost, easy-to-use solution for quickly evaluating and developing Bluetooth-enabled products. The board features a USB interface, a Bluetooth antenna, and a power switch. It is compatible with Windows, Linux, and Android operating systems, and supports Bluetooth Low Energy (BLE) and Bluetooth Classic (BR/EDR) protocols. The board also includes a comprehensive set of software tools, including a Bluetooth stack, a graphical user interface, and a range of sample applications. The STEVAL-SPBT3ATV3 is an ideal solution for quickly and easily developing Bluetooth-enabled products.

  • EVALUATION SYSTEM MAX5316
    Maxim Integrated MAX5316EVSYS# EVALUATION SYSTEM MAX5316
    2024-08-02 15:34:450

    The MAX5316EVSYS-EVSYS# Evaluation System for MAX5316 16-Bit, ±1 LSB Accuracy Voltage Output DAC with SPI Interface, Instrumentation and Measurement is a comprehensive evaluation system designed to evaluate the performance of the MAX5316 16-bit, ±1 LSB accuracy voltage output DAC with SPI interface. The system includes a MAX5316EVSYS# evaluation board, a MAX5316EVSYS# software package, and a MAX5316EVSYS# user guide. The evaluation board features a MAX5316 16-bit, ±1 LSB accuracy voltage output DAC with SPI interface, a MAX5316EVSYS# software package, and a MAX5316EVSYS# user guide. The evaluation board also includes a MAX5316EVSYS# software package, which provides a graphical user interface (GUI) for configuring and controlling the MAX5316. The MAX5316EVSYS# software package also includes a library of instrumentation and measurement functions for testing the performance of the MAX5316. The MAX5316EVSYS# user guide provides detailed instructions for setting up and using the evaluation board and software package.

  • MCP3912 ADC Evaluation Board
    Microchip Technology ADM00499 MCP3912 ADC Evaluation Board
    2024-08-02 15:34:450

    The Microchip Technology ADM00499 Evaluation Board is a versatile tool designed to evaluate the performance of the MCP3912 16-bit Analog-to-Digital Converter (ADC) for automotive and transportation applications. This evaluation board features a wide range of features, including a 16-bit ADC, a low-noise amplifier, a voltage reference, and a temperature sensor. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and data analysis. The board is designed to be used with a variety of 16-bit microcontrollers, making it an ideal solution for automotive and transportation applications.

  • BOARD EVAL FOR AD8225 INSTR AMP
    Analog Devices Inc. AD8225-EVALZ BOARD EVAL FOR AD8225 INSTR AMP
    2024-08-02 15:34:452

    The Analog Devices AD8225-EVALZ is an instrumentation amplifier designed for patient monitor, medical, and healthcare applications. It features a low-noise, low-power design with a wide common-mode input voltage range of ±15V. The AD8225-EVALZ has a high common-mode rejection ratio of 80dB and a high gain accuracy of 0.1%. It also has a high slew rate of 1.5V/µs and a low input bias current of 1nA. The AD8225-EVALZ is ideal for applications requiring high accuracy and low noise, such as medical instrumentation, patient monitoring, and healthcare applications.

  • MICROCHIP ADM00522EVAL BOARD, MCP3913 ADC
    Microchip Technology ADM00522 MICROCHIP ADM00522EVAL BOARD, MCP3913 ADC
    2024-08-02 15:34:450

    The Microchip Technology ADM00522-ADM00522 Evaluation Board is a versatile tool designed to evaluate the performance of the MCP3913 Analog-to-Digital Converter (ADC) for 16-bit microcontrollers. This board is ideal for automotive and transportation applications, as it provides a reliable and accurate solution for measuring and monitoring various signals. The board features a wide range of features, including a 16-bit resolution, a wide input voltage range, and a low power consumption. Additionally, the board is equipped with a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board also includes a comprehensive set of software tools for data analysis and visualization.