web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Eight Watt / 400 - 500 Mhz Evaluation Board Based On PD55008-E
    STMicroelectronics STEVAL-TDR014V1 Eight Watt / 400 - 500 Mhz Evaluation Board Based On PD55008-E
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-TDR014V1 is a demonstration board based on the PD55008-E for UHF mobile radio, communications, and telecom applications. It is designed to provide a platform for users to evaluate the performance of the PD55008-E and its associated components. The board includes a power supply, a UHF antenna, a UHF transceiver, and a microcontroller. The board also includes a variety of connectors and switches for easy connection to external devices. The board is capable of transmitting and receiving data in the UHF frequency range, and can be used for a variety of applications such as two-way radio communication, remote control, and telemetry. The board is also capable of providing a wide range of features such as frequency hopping, data encryption, and error correction.

  • MCP16251 SINGLE CELL BOOST WITH
    Microchip Technology ARD00797 MCP16251 SINGLE CELL BOOST WITH
    2024-08-02 15:34:512

    The Microchip Technology ARD00797-ARD00797, ARD00797, MCP16251 One-Cell Boost Converter with External UVLO Circuit Reference Design is a power management solution designed to provide a regulated output voltage from a single-cell Li-Ion battery. It features an external UVLO circuit to ensure the battery is not over-discharged, and a high efficiency boost converter to provide a regulated output voltage. The reference design also includes a low-power sleep mode to reduce power consumption when the device is not in use. This reference design is ideal for applications such as portable medical devices, wearables, and other battery-powered devices.

  • HV892DB1 Demo Board
    Microchip HV892DB1 HV892DB1 Demo Board
    2024-08-02 15:34:512

    The Microchip Technology HV892DB1-DB1 Inductorless Liquid Lens Driver Demo Board is a powerful tool for video and imaging applications. It is designed to provide a complete solution for driving liquid lenses, allowing for precise control of focus and zoom. The board features a high-voltage, low-noise, low-power, inductorless driver circuit, which is capable of driving up to two liquid lenses simultaneously. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as machine vision, medical imaging, and surveillance.

  • HV9922 LED Driver Demonstration Board
    Microchip HV9922DB2 HV9922 LED Driver Demonstration Board
    2024-08-02 15:34:512

    The Microchip Technology HV9922DB2-DB2 is an offline, non-isolated auxiliary power supply demo board designed to provide 23V and 45mA of power for lighting applications. It features a high-voltage buck converter with integrated MOSFETs and a low-voltage linear regulator. The board is designed to be used with a wide range of input voltages, from 8V to 40V, and is capable of providing a constant output voltage of 23V. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is ideal for use in lighting applications, such as LED lighting, and is easy to use and configure.

  • ; Kit Application Type:Audio / Video / TV; Application Sub Type:Microphone; Kit Contents:Board
    Analog Devices EVAL-ADMP404Z-FLEX ; Kit Application Type:Audio / Video / TV; Application Sub Type:Microphone; Kit Contents:Board
    2024-08-02 15:34:512

    The EVAL-ADMP404Z-FLEX Evaluation Board from Analog Devices is a bottom-ported analog output MEMS microphone evaluation board based on the ADMP404 microphone. It is designed for consumer electronics audio applications and provides a complete solution for evaluating the performance of the ADMP404 microphone. The board features a low-noise, low-distortion, and high-sensitivity microphone, as well as a low-noise, low-distortion, and high-performance analog output. It also includes a low-noise, low-distortion, and high-performance analog output amplifier, as well as a low-noise, low-distortion, and high-performance analog output filter. The board also includes a low-noise, low-distortion, and high-performance analog output amplifier, as well as a low-noise, low-distortion, and high-performance analog output filter. The board also includes a low-noise, low-distortion, and high-performance analog output amplifier, as well as a low-noise, low-distortion, and high-performance analog output filter. The board also includes a low-noise, low-distortion, and high-performance analog output amplifier, as well as a low-noise, low-distortion, and high-performance analog output filter. The board also includes a low-noise, low-distortion, and high-performance analog output amplifier, as well as a low-noise, low-distortion, and high-performance analog output filter. The board also includes a low-noise, low-distortion, and high-performance analog output amplifier, as well as a low-noise, low-distortion, and high-performance analog output filter. The board also includes a low-noise, low-distortion, and high-performance analog output

  • EVAL BOARD KIT THL3501
    CEL THEVAL3501 EVAL BOARD KIT THL3501
    2024-08-02 15:34:512

    The California Eastern Laboratories THEVAL3501 Evaluation Board is a comprehensive evaluation platform for the THL3501 16-channel LED Driver with LVDS Interface, Lighting Control IC. This board is designed to provide a complete solution for evaluating the performance of the THL3501 IC. It features a wide range of features, including a 16-channel LED driver, a LVDS interface, a lighting control IC, and a power supply. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer lighting applications. The board is also designed to be used in a variety of environments, including high temperature, high humidity, and high vibration. The board is also designed to be used in a variety of applications, including automotive, industrial, and consumer lighting applications.

  • EB Omnidirectional microphone - Analog
    Analog Devices EVAL-ADMP405Z-FLEX EB Omnidirectional microphone - Analog
    2024-08-02 15:34:512

    The EVAL-ADMP405Z-FLEX Evaluation Board from Analog Devices is a bottom-ported analog output MEMS microphone evaluation board based on the ADMP405 microphone. It is designed for consumer electronics audio applications and features a low-noise, high-sensitivity, and wide dynamic range. The board includes a low-noise amplifier, a low-noise power supply, and a low-noise output buffer. It also includes a low-noise microphone bias circuit and a low-noise microphone bias voltage regulator. The board is designed to provide a reliable and easy-to-use platform for evaluating the performance of the ADMP405 microphone.

  • EVAL BOARD LED MV INT SWITCH
    Diodes Incorporated ZXLD1374QEV1 EVAL BOARD LED MV INT SWITCH
    2024-08-02 15:34:512

    The Diodes Incorporated ZXLD1374QEV1-QEV1 Evaluation Board is a versatile and powerful tool for evaluating the performance of the ZXLD1374Q Buck LED Driver. This board is designed to provide a comprehensive platform for testing the features and capabilities of the ZXLD1374Q, including its ability to drive up to four strings of LEDs with a wide range of current levels. The board also includes a variety of features to facilitate testing, such as a USB interface for programming and monitoring, a power supply for powering the board, and a variety of test points for measuring current and voltage. The board is ideal for evaluating the performance of the ZXLD1374Q in lighting applications, such as automotive, industrial, and architectural lighting.

  • ANALOG DEVICES AD8304-EVALZ AD8304 Monolithic Logarithmic Detector Evaluation Board Optimized for Fibre Optic Interfacing
    Analog Devices Inc. AD8304-EVALZ ANALOG DEVICES AD8304-EVALZ AD8304 Monolithic Logarithmic Detector Evaluation Board Optimized for Fibre Optic Interfacing
    2024-08-02 15:34:512

    The board is designed to evaluate the performance of the AD8304 in a variety of applications such as LED lighting, power management, and motor control. The board includes a power supply, a voltage regulator, a current sense amplifier, and a voltage reference. The board also includes a USB interface for programming and monitoring the device. The board is designed to be used with the AD8304 Evaluation Software, which provides a graphical user interface for configuring and monitoring the device. The board also includes a variety of test points for measuring the performance of the device. The board is designed to be used with the AD8304 Evaluation Software, which provides a graphical user interface for configuring and monitoring the device. The board also includes a variety of test points for measuring the performance of the device.

  • HV9910BDB1 Demo Board
    Microchip HV9910BDB1 HV9910BDB1 Demo Board
    2024-08-02 15:34:512

    The Microchip Technology HV9910BDB1-BDB1, HV9910BDB1, Off-Line High-Brightness 1.4A LED Driver Demo Board, Lighting is a demo board designed to demonstrate the capabilities of the HV9910BDB1 LED driver IC. This board is capable of driving up to 1.4A of current to a single LED, making it ideal for applications such as LED lighting, signage, and automotive lighting. The board features a wide input voltage range of 85-265VAC, making it suitable for a variety of applications. Additionally, the board features a wide range of dimming options, including PWM, analog, and digital dimming. The board also features a built-in thermal protection circuit, which helps to protect the LED from overheating. The board is easy to use and provides a great way to quickly and easily evaluate the performance of the HV9910BDB1 LED driver IC.

  • AD5592R PMOD BOARD
    Analog Devices Inc. EVAL-AD5592R-PMDZ AD5592R PMOD BOARD
    2024-08-02 15:34:510

    The Analog Devices EVAL-AD5592R-PMDZ is an evaluation kit for the AD5592R 8-Channel, 12-Bit, Configurable ADC/DAC/GPIO with on-Chip Reference, SPI Interface PMOD Module. This module is designed for consumer electronics applications and provides a convenient way to evaluate the performance of the AD5592R. The kit includes a PMOD module, a USB-to-SPI adapter, and a software package for configuring and controlling the AD5592R. The module features 8 channels of 12-bit resolution, configurable ADC/DAC/GPIO, and an on-chip reference. The SPI interface allows for easy integration into existing systems. The evaluation kit is a great tool for evaluating the performance of the AD5592R and for developing consumer electronics applications.

  • BOARD EVAL FOR MCP2221
    Microchip Technology ADM00559 BOARD EVAL FOR MCP2221
    2024-08-02 15:34:512

    The Microchip Technology ADM00559-ADM00559 Breakout Evaluation Module is a versatile tool for evaluating the MCP2221 USB-to-UART/I2C/SMBus Protocol Converter. This module allows users to quickly and easily connect their computer to the MCP2221, allowing them to test and evaluate the device's features and performance. The module includes a USB-A connector, a USB-B connector, and a 6-pin header for connecting to the MCP2221. It also includes a USB-A to USB-B cable, a 6-pin to 6-pin cable, and a 6-pin to 4-pin cable for connecting to the MCP2221. The module is designed to be used with a variety of computers and peripherals, making it a great choice for anyone looking to evaluate the MCP2221.