web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • HV9911DB2
    Microchip HV9911DB2 HV9911DB2
    2024-08-02 15:34:512

    The Microchip Technology HV9911DB2-DB2 Boost LED Driver Demo Board is an ideal solution for LED lighting applications. It features a 1:3000 dimming ratio and excellent current regulation, allowing for precise control of LED brightness. The board also includes power management features, such as over-voltage protection, over-temperature protection, and short-circuit protection, ensuring reliable operation and long-term performance. The board is easy to use and can be used with a variety of LED lighting systems. With its high efficiency and excellent current regulation, the HV9911DB2-DB2 is an ideal choice for LED lighting applications.

  • RF Development Tools MAX2616 Eval Kit
    Maxim Integrated MAX2616EVKIT# RF Development Tools MAX2616 Eval Kit
    2024-08-02 15:34:512

    The MAX2616EVKIT-EVKIT# is an evaluation kit for the MAX2616 40MHz to 4GHz Linear Broadband Amplifier from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX2616 amplifier in a variety of communications and telecom applications. The kit includes a printed circuit board (PCB) with the MAX2616 amplifier, a power supply, and a set of test points for measuring the amplifier's performance. The kit also includes a user guide with detailed instructions for setting up and testing the amplifier. The MAX2616EVKIT-EVKIT# is an ideal tool for engineers and technicians who need to evaluate the performance of the MAX2616 amplifier in their applications.

  • EVAL-TDA7803A EVALUATION BOARD F
    STMicroelectronics EVAL-TDA7803AFW EVAL-TDA7803A EVALUATION BOARD F
    2024-08-02 15:34:512

    The STMicroelectronics EVAL-TDA7803AFW is an evaluation board based on the TDA7803A audio amplifier speaker. It is designed for automotive and transportation applications, providing a high-performance, low-power solution for audio amplification. The board features a wide range of features, including a low-noise pre-amplifier, a high-efficiency power amplifier, and a low-distortion output stage. It also includes a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

  • Evaluation Board Based On PD55015-E 30 W, 155 - 165 MHz
    STMicroelectronics STEVAL-TDR016V1 Evaluation Board Based On PD55015-E 30 W, 155 - 165 MHz
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-TDR016V1 is a demonstration board based on the PD55015E RF Power Amplifier Communications and Telecom IC. It is designed to provide a platform for evaluating the performance of the PD55015E IC in a variety of applications. The board features a wide range of components, including a power supply, RF input and output connectors, and a variety of control and monitoring components. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the PD55015E IC. The STEVAL-TDR016V1 is ideal for use in applications such as wireless communication systems, RF power amplifiers, and other telecom and communications applications.

  • RHF1201 12-Bit Analog-to-Digital Converter Evaluation Board
    STMicroelectronics EVAL-RHF1201V2 RHF1201 12-Bit Analog-to-Digital Converter Evaluation Board
    2024-08-02 15:34:512

    Grade is an evaluation board designed to evaluate the performance of the RHF1201 12-bit, 50 MSPS Analog-to-Digital Converter (ADC). The board is designed to meet the requirements of military and aerospace applications, and features a wide range of features and functions. It includes a high-speed, low-noise, low-power ADC, a wide range of input and output connectors, and a variety of test and evaluation tools. The board also includes a comprehensive set of software tools for data acquisition, analysis, and control. The board is designed to provide a complete solution for evaluating the performance of the RHF1201 ADC in a variety of applications.

  • WIRELESS MODULE USED IN CONJUCTI
    Maxim Integrated INTF3000+ WIRELESS MODULE USED IN CONJUCTI
    2024-08-02 15:34:512

    The Maxim Integrated INTF3000+ Interface Board is a versatile and powerful tool for connecting EV kits to a computer or peripheral device via a single- or dual-band 802.11a/b/g world-band transceiver. It provides a SPI/Parallel to USB interface, allowing for easy and reliable communication between the EV kit and the computer or peripheral device. The board is designed to be used with a variety of EV kits, and is capable of supporting multiple protocols, including SPI, I2C, UART, and CAN. It also features a built-in antenna, allowing for extended range and improved signal strength. The INTF3000+ is a great choice for anyone looking to connect their EV kit to a computer or peripheral device.

  • MICROCHIP DM240314 DEVELOPMENT BOARD, LCD, PIC24F
    Microchip Technology DM240314 MICROCHIP DM240314 DEVELOPMENT BOARD, LCD, PIC24F
    2024-08-02 15:34:512

    The Microchip Technology DM240314-DM240314 LCD Explorer XLP Development Board is a powerful tool for developing applications with the PIC24F and PIC18F MCUs. It features an x8 common segment LCD driver, allowing for easy integration of LCD displays into projects. The board also includes a USB port for programming and debugging, as well as a variety of other features such as a real-time clock, temperature sensor, and a variety of other peripherals. This board is ideal for consumer electronics applications, providing a comprehensive platform for developing and testing applications.

  • EVALUATION KIT FOR MAX9940
    Maxim Integrated MAX9940EVKIT+ EVALUATION KIT FOR MAX9940
    2024-08-02 15:34:512

    Ethernet, and other high-voltage signal lines. The kit includes a MAX9940EVKIT+ board, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ board is a 4-layer PCB with a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board is a 2-layer PCB with a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector, a MAX9940EVKIT+ evaluation board, and a MAX9940EVKIT+ evaluation board. The MAX9940EVKIT+ evaluation board also includes a MAX9940 high voltage signal-line protector,

  • HV857 Display Driver Demonstration Board
    Microchip HV857LDB1 HV857 Display Driver Demonstration Board
    2024-08-02 15:34:512

    The Microchip Technology HV857LDB1-LDB1 Low Noise, High-Voltage EL Lamp Driver IC Demo Board is a consumer electronics device designed to provide a reliable and efficient way to control and power EL lamps. This demo board features a high-voltage, low-noise driver IC that is capable of driving up to 8 EL lamps with a maximum voltage of 400V. It also includes a wide range of features such as adjustable current and voltage, over-voltage protection, and a built-in temperature sensor. This demo board is ideal for applications such as automotive lighting, backlighting, and signage.

  • BOARD EVALUATION FOR ATA6664
    Microchip Technology ATA6664-EK BOARD EVALUATION FOR ATA6664
    2024-08-02 15:34:502

    The Microchip Technology ATA6664-EK Development Board is designed for use with the ATA6664 LIN Transceiver, a high-performance automotive and transportation communication device. This board provides a convenient platform for evaluating the ATA6664 LIN Transceiver and its features, such as low-power operation, high-speed data rates, and robust EMC performance. The board includes a LIN transceiver, a LIN transceiver interface, and a LIN transceiver power supply. It also includes a LIN transceiver test point, a LIN transceiver test point connector, and a LIN transceiver test point LED. The board is designed to be used with the ATA6664 LIN Transceiver Evaluation Kit, which includes a LIN transceiver evaluation board, a LIN transceiver evaluation software, and a LIN transceiver evaluation cable. The ATA6664-EK Development Board is an ideal solution for automotive and transportation applications that require reliable and robust communication.

  • LT6109-1 - HIGH SIDE CURRENT SEN
    Linear Technology/Analog Devices DC1659A-A LT6109-1 - HIGH SIDE CURRENT SEN
    2024-08-02 15:34:502

    The Analog Devices DC1659A-A, LT6109-1 Demo Board is a high side current sense with reference and comparators designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a high side current sense with a reference voltage of 0.6V. The board also includes two comparators with adjustable thresholds, allowing for precise current sensing and control. The board is designed to be used with the LT6109-1 high side current sense amplifier, and is ideal for automotive and transportation applications that require precise current sensing and control.

  • ASM330LHH ADAPTER BOARD FOR A ST
    STMicroelectronics STEVAL-MKI193V1 ASM330LHH ADAPTER BOARD FOR A ST
    2024-08-02 15:34:5015

    The STMicroelectronics STEVAL-MKI193V1 is a communications and telecom evaluation board designed to provide a comprehensive platform for testing and evaluating the performance of STMicroelectronics ASM330LHH motion sensor. The board features a standard DIL24 socket adapter board, allowing for easy integration into existing systems. The board includes a variety of features, such as a USB interface, a 3-axis accelerometer, a 3-axis gyroscope, a 3-axis magnetometer, and a temperature sensor. Additionally, the board is equipped with a variety of communication protocols, including I2C, SPI, and UART. The board also includes a variety of software tools, such as a graphical user interface, a data logger, and a motion library. The STEVAL-MKI193V1 is an ideal solution for testing and evaluating the performance of the ASM330LHH motion sensor.