web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT MAX7313 (16-PORT I/O EX
    Maxim Integrated MAX7313EVKIT+ EVAL KIT MAX7313 (16-PORT I/O EX
    2024-08-02 15:34:502

    The Maxim Integrated MAX7313EVKIT+ is an evaluation kit for the MAX7313 I/O controller for notebook, computers, and peripherals. It includes a MAX7313EVKIT+ board, a MAX7313EVKIT+ software package, and a MAX7313EVKIT+ user guide. The MAX7313EVKIT+ board features a MAX7313 I/O controller, a USB-to-I2C interface, and a variety of I/O connectors. The MAX7313EVKIT+ software package provides a graphical user interface (GUI) for configuring and testing the MAX7313 I/O controller. The MAX7313EVKIT+ user guide provides detailed instructions for setting up and using the MAX7313EVKIT+ board. The MAX7313EVKIT+ is an ideal solution for quickly and easily evaluating the MAX7313 I/O controller for notebook, computers, and peripherals.

  • MD1822DB1 Demo Board
    Microchip MD1822DB1 MD1822DB1 Demo Board
    2024-08-02 15:34:502

    The Microchip Technology MD1822DB1-DB1, MD1822DB1 Demo Board is a powerful instrumentation and measurement tool based on the MD1822 + TC7920 Three Level High Speed 100V 2.0A Pulser. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the MD1822 + TC7920 Three Level High Speed 100V 2.0A Pulser. It features a wide range of features and functions, including a high-speed pulse generator, a high-speed pulse counter, a high-speed pulse width modulator, a high-speed pulse width detector, and a high-speed pulse width monitor. The demo board also includes a variety of test points and connectors for easy connection to external devices. This demo board is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the MD1822 + TC7920 Three Level High Speed 100V 2.0A Pulser.

  • BOARD EVAL FOR AD8054AR
    Analog Devices Inc. AD8054AR-EBZ BOARD EVAL FOR AD8054AR
    2024-08-02 15:34:512

    The Analog Devices AD8054AR-EBZ Evaluation Board is designed to feature the AD8054AR Quad, High Speed Op-Amp offered in a 14-Lead SOIC package. This board is ideal for consumer electronics applications, providing a high-performance, low-power solution for a variety of applications. The board features four independent op-amps, each with a wide bandwidth of up to 1.2GHz and a slew rate of up to 1.2V/µs. The board also features a low-noise, low-distortion design, making it ideal for audio applications. The board is also designed to be easy to use, with a simple layout and easy-to-follow instructions.

  • MICROCHIP ADM00434.EVALUATION BOARD, MCP19035 BUCK CONTROLLER
    Microchip Technology ADM00434 MICROCHIP ADM00434.EVALUATION BOARD, MCP19035 BUCK CONTROLLER
    2024-08-02 15:34:512

    The Microchip Technology ADM00434-ADM00434 Evaluation Board is designed to evaluate the performance of the MCP19035 300 kHz Synchronous Buck Controller. This board is ideal for power management applications, providing a wide range of features and functions to help optimize the performance of the controller. It includes a wide range of components, including a voltage regulator, a current sense resistor, a power MOSFET, and a power inductor. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the controller. The board is also designed to be compatible with a wide range of development tools, making it easy to integrate into existing designs.

  • MAX11300 PIXI 12-Bit ADC and 12-Bit Buffered DAC Peripheral Module
    Maxim Integrated MAX11300PMB1# MAX11300 PIXI 12-Bit ADC and 12-Bit Buffered DAC Peripheral Module
    2024-08-02 15:34:502

    The MAX11300PMB1-PMB1# Peripheral Module for MAX11300 PIXI is a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, GPIO, communications, and telecom. It is designed to provide a wide range of features and flexibility for a variety of applications. The module includes a 12-bit ADC, 12-bit DAC, analog switches, GPIO, communications, and telecom. It also features a wide range of programmable I/O options, including digital I/O, analog I/O, and serial communications. The module is designed to be used with the MAX11300 PIXI, a low-power, high-performance mixed-signal I/O processor. The module is ideal for applications such as industrial automation, medical, automotive, and consumer electronics.

  • HV816DB2 Demo Board
    Microchip HV816DB2 HV816DB2 Demo Board
    2024-08-02 15:34:502

    The Microchip Technology HV816DB2-DB2 High Brightness 10 in2 EL Lamp Driver Demo Board is a powerful lighting solution designed to provide reliable and efficient control of EL lamps. This demo board features a HV816DB2 driver IC, which is capable of driving up to 10 in2 EL lamps with a maximum brightness of up to 1000 cd/m2. The board also includes a wide range of features such as adjustable brightness, dimming, and pulse width modulation. Additionally, the board is designed to be easy to use and includes a user-friendly graphical user interface for easy configuration. With its robust design and reliable performance, the HV816DB2-DB2 High Brightness 10 in2 EL Lamp Driver Demo Board is an ideal solution for any lighting application.

  • HV9911DB3 Demo Board
    Microchip HV9911DB3 HV9911DB3 Demo Board
    2024-08-02 15:34:502

    The Microchip Technology HV9911DB3-DB3 is a high brightness step-down LED driver demo board with excellent current regulation, power management and thermal performance. It is designed to provide a reliable and efficient solution for driving high-power LEDs. The board features a high-efficiency, low-noise, high-current step-down LED driver IC, the HV9911DB3, which is capable of driving up to 3A of current. The board also includes a wide range of features such as adjustable current regulation, dimming control, thermal protection, and over-voltage protection. The board is designed to be used in a wide range of applications such as automotive lighting, industrial lighting, and general lighting. The board is also designed to be easy to use and configure, making it an ideal solution for LED lighting applications.

  • EVAL BOARD MCP1662 BOOST CONV
    Microchip Technology ADM00555 EVAL BOARD MCP1662 BOOST CONV
    2024-08-02 15:34:502

    The Microchip Technology ADM00555-ADM00555 Evaluation Board is a versatile tool for evaluating the MCP1662 LED Driver, a power management IC. This board features a wide range of features, including a USB-based power supply, a 3.3V regulator, and a wide range of test points for measuring current, voltage, and other parameters. The board also includes a variety of LEDs and switches for testing and debugging the MCP1662. This evaluation board is an ideal tool for evaluating the performance of the MCP1662 LED Driver and for developing applications that require efficient power management.

  • EVAL KIT
    Microchip Technology ADM00810 EVAL KIT
    2024-08-02 15:34:502

    The Microchip Technology ADM00810-ADM00810, ADM00810, MIC24046 19V, 5A Synchronous Buck Regulator Evaluation Kit is a power management IC designed to provide efficient and reliable power conversion. It is a complete evaluation kit that includes the ADM00810-ADM00810, ADM00810, MIC24046 19V, 5A Synchronous Buck Regulator, a power supply, and a set of evaluation boards. The kit is designed to help engineers evaluate the performance of the ADM00810-ADM00810, ADM00810, MIC24046 19V, 5A Synchronous Buck Regulator in a variety of applications. The kit includes a comprehensive set of features such as adjustable output voltage, adjustable switching frequency, and adjustable current limit. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The kit is ideal for applications such as automotive, industrial, and consumer electronics.

  • BOARD EVALUATION NCP1597A
    ON Semiconductor NCP1597AGEVB BOARD EVALUATION NCP1597A
    2024-08-02 15:34:502

    The ON Semiconductor NCP1597AGEVB-AGEVB is a 0.8V DC to DC single output power supply designed for hard disk, audio, and video applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The device is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a high level of power conversion efficiency. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The NCP1597AGEVB-AGEVB is a reliable and cost-effective solution for powering hard disk, audio, and video applications.

  • HV816DB3 Demo Board
    Microchip HV816DB3 HV816DB3 Demo Board
    2024-08-02 15:34:502

    The Microchip Technology HV816DB3-DB3 High Brightness 16.5 in2 EL Lamp Driver Demo Board is a lighting solution designed to provide a reliable and efficient way to power and control EL lamps. This demo board features a high-voltage, high-current driver IC, the HV816DB3, which is capable of driving up to 16.5 in2 of EL lamp area. The board also includes a power supply, a control interface, and a set of LEDs for visual feedback. This demo board is ideal for applications such as automotive lighting, signage, and backlighting. With its high-efficiency design and easy-to-use interface, the HV816DB3-DB3 is the perfect solution for any lighting project.

  • Power Management IC Development Tools MD1213+TC6320 D-BRD HiSPD+/100V 2A PULSR
    Microchip MD1213DB1 Power Management IC Development Tools MD1213+TC6320 D-BRD HiSPD+/100V 2A PULSR
    2024-08-02 15:34:503

    The Microchip Technology MD1213DB1-DB1, MD1213DB1 Demo Board is a powerful instrumentation and measurement tool designed to provide accurate and reliable measurements of high-speed, high-voltage signals. It is based on the MD1213 + TC6320 High Speed ±100V 2A Pulser, and features a wide range of features and capabilities. It is capable of measuring signals up to ±100V and 2A, and can be used for a variety of applications, including power supply testing, motor control, and more. The board also includes a variety of connectors and ports, allowing for easy connection to other devices and systems. The board is also equipped with a variety of safety features, including over-voltage and over-current protection, as well as a built-in temperature sensor. The MD1213DB1-DB1, MD1213DB1 Demo Board is an ideal tool for engineers and technicians who need to measure and analyze high-speed, high-voltage signals.