web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For AD8343
    Analog Devices AD8343-EVALZ Evaluation Board For AD8343
    2024-08-02 15:34:492

    The Analog Devices AD8343-EVALZ Evaluation Board is designed to evaluate the performance of the AD8343 5V, 2.4GHz Up/Down Conversion Mixer. This board is ideal for use in communications and telecom applications. It features a wide range of features, including a low noise amplifier, a low pass filter, a high pass filter, and a power detector. The board also includes a USB interface for easy connection to a PC. The board is designed to provide a comprehensive evaluation of the AD8343 mixer, allowing users to quickly and easily evaluate its performance.

  • Analog Devices AD8334-EVAL
    2024-08-02 15:34:492

    Grade. The evaluation kit includes a printed circuit board (PCB) with the AD8334 VGA, a power supply, and a set of jumpers and connectors for easy connection to external components. The AD8334-EVAL is designed to provide a convenient platform for evaluating the performance of the AD8334 VGA in a variety of applications. The evaluation board includes a wide range of features, including adjustable gain, adjustable bandwidth, adjustable input and output impedance, and adjustable power supply voltage. The AD8334-EVAL also includes a graphical user interface (GUI) for easy configuration and monitoring of the VGA. The evaluation board is designed to operate over a wide temperature range and is suitable for use in a variety of military and aerospace applications.

  • EVKIT FOR MAX17526A 5.5V TO 60V,
    Maxim Integrated MAX17526AEVKIT# EVKIT FOR MAX17526A 5.5V TO 60V,
    2024-08-02 15:34:492

    The MAX17526AEVKIT-AEVKIT# is an evaluation kit for the MAX17526A 5.5V to 60V, 6A current-limiter with OV, UV, reverse protection and power limit, power management IC. This kit provides a complete platform for evaluating the features and performance of the MAX17526A IC. It includes a circuit board with the IC, a power supply, and a set of test points for measuring current, voltage, and power. The kit also includes a user guide with detailed instructions on how to use the kit and interpret the results. This evaluation kit is ideal for designers who need to evaluate the performance of the MAX17526A IC in their applications.

  • Amplifier IC Development Tools MAX9939 Eval Kit
    Maxim Integrated MAX9939EVKIT+ Amplifier IC Development Tools MAX9939 Eval Kit
    2024-08-02 15:34:492

    The MAX9939EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the performance of the MAX9939 2.9 to 5.5V analog amplification for medical, instrumentation and measurement applications. The kit includes a MAX9939EVKIT+ board, a MAX9939EVKIT+ software, and a MAX9939EVKIT+ user guide. The board features a MAX9939 amplifier, a MAX9939 power supply, and a MAX9939 evaluation board. The software provides a graphical user interface for configuring the MAX9939 amplifier and for testing the performance of the amplifier. The user guide provides detailed instructions for setting up and using the MAX9939EVKIT+ board. The MAX9939EVKIT+ is an ideal solution for evaluating the performance of the MAX9939 amplifier for medical, instrumentation and measurement applications.

  • MIC23030-AYMT Evaluation Board
    Microchip MIC23030-AYMT EV MIC23030-AYMT Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MIC23030-AYMT EV is a 1.8V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC23030-AYMT EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin TDFN package, making it ideal for space-constrained applications.

  • KIT EVAL FOR MAX9064
    Maxim Integrated MAX9064EVKIT+ KIT EVAL FOR MAX9064
    2024-08-02 15:34:492

    The kit includes two boards, one for the MAX9064 and one for the evaluation circuit. The MAX9064 is a single comparator with a wide input voltage range of 2.7V to 5.5V and a low-power consumption of only 1.2µA. It features a fast response time of 1.5µs and a low-power shutdown mode. The evaluation board includes a power supply, a test point, and a jumper to select the power supply voltage. The board also includes a test point to measure the output voltage of the comparator. The MAX9064EVKIT+ is ideal for evaluating the MAX9064 in consumer electronics and industrial applications.

  • BOARD LED DRIVER 150MA
    Diodes Incorporated AL8400EV1 BOARD LED DRIVER 150MA
    2024-08-02 15:34:494

    The Diodes Incorporated AL8400EV1-EV1, AL8400EV1, Evaluation Board is a versatile and powerful tool for evaluating the performance of the AL8400 Linear LED Driver. This evaluation board is designed to provide a comprehensive platform for testing the AL8400's features and capabilities in a variety of lighting applications. The board includes a wide range of components, including a power supply, a microcontroller, a voltage regulator, and a variety of LEDs. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is designed to be used with the AL8400 Linear LED Driver, allowing users to quickly and easily evaluate the performance of the driver in a variety of lighting applications. The board is also designed to be used with a variety of other components, such as sensors, switches, and other devices, allowing users to create a complete lighting system.

  • Adapterboard for AS5147
    OSRAM AS5147-TS_EK_AB Adapterboard for AS5147
    2024-08-02 15:34:492

    The AS5147-TS_EK_AB Adapter Eval Kit from AMS-OSRAM AG is a comprehensive evaluation kit based on the AS5147 Magnetic Position Sensor. This sensor is designed for use in automotive and transportation applications, providing reliable and accurate position sensing in a wide range of environments. The kit includes a variety of components, including a magnetic position sensor, a controller board, a power supply, and a USB cable. The kit also includes a comprehensive user manual, providing detailed instructions on how to use the kit and its components. The AS5147-TS_EK_AB is an ideal solution for automotive and transportation applications, providing reliable and accurate position sensing in a wide range of environments.

  • Analog Devices AD8337-EVAL-SS
    2024-08-02 15:34:492

    The Analog Devices AD8337-EVAL-SS Evaluation Kit is a single-supply non-inverting platform designed to test and evaluate the AD8337 VGA, Consumer Electronics Amplifier. This kit includes a printed circuit board (PCB) with the AD8337 amplifier, a power supply, and a set of external components. The AD8337 amplifier is a low-power, high-performance, wide-bandwidth VGA with a gain range of -20 dB to +20 dB. It is designed to provide excellent linearity and low distortion for consumer electronics applications. The evaluation kit also includes a set of external components that allow the user to adjust the gain, bandwidth, and other parameters of the amplifier. The kit also includes a set of test points and a set of test cables for easy connection to external test equipment. The AD8337-EVAL-SS Evaluation Kit is an ideal platform for testing and evaluating the AD8337 VGA, Consumer Electronics Amplifier.

  • Analog Devices, Inc. AD8253-EVALZ
    2024-08-02 15:34:493

    The Analog Devices AD8253-EVALZ Evaluation Board is designed to evaluate the performance of the AD8253 10 MHz 20 V/us, G = 1, 10, 100, 1000, iCMOS Programmable Gain Instrumentation Amplifier. This board is ideal for medical and healthcare applications, as it provides a wide range of gain settings and a high slew rate. The board also features a low noise amplifier, adjustable gain, and a wide bandwidth. The board is easy to use and provides a reliable platform for testing and evaluating the performance of the AD8253 amplifier.

  • Power Management IC Development Tools MD1210 Demo Board
    Microchip MD1210DB1 Power Management IC Development Tools MD1210 Demo Board
    2024-08-02 15:34:481

    The Microchip Technology MD1210DB1-DB1, MD1210DB1 Demo Board is a versatile instrumentation and measurement tool designed to provide high-speed, ±100V 2A pulsing capabilities. It is based on the MD1210 and TC6320 high-speed pulser, and is ideal for applications such as motor control, power supply testing, and power electronics. The board features a wide range of features, including adjustable pulse width, adjustable pulse amplitude, adjustable pulse frequency, and adjustable pulse duty cycle. It also includes a built-in oscilloscope, allowing for easy monitoring of the pulse waveforms. The board is also equipped with a USB interface, allowing for easy connection to a PC for data logging and analysis. The MD1210DB1-DB1, MD1210DB1 Demo Board is an ideal tool for engineers and technicians looking for a reliable and powerful instrumentation and measurement solution.

  • 350W Hot Swap Evaluation kit using ADM1075-1
    Analog Devices EVAL-ADM1075EBZ 350W Hot Swap Evaluation kit using ADM1075-1
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM1075EBZ is a -48V Hot-Swap Controller for Central Office Switch, Computers and Peripherals. It is designed to provide a safe and reliable power supply for hot-swap applications. The controller features a wide input voltage range of -48V to +48V, and is capable of controlling up to 8 hot-swap channels. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The controller also has a built-in temperature sensor to monitor the temperature of the system. The EVAL-ADM1075EBZ is a highly reliable and efficient solution for hot-swap applications.