web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • RHF1401K1 30 Msps 14-Bit Analog to Digital Converter Evaluation Board
    STMicroelectronics EVAL-RHF1401V2 RHF1401K1 30 Msps 14-Bit Analog to Digital Converter Evaluation Board
    2024-08-02 15:34:482

    Grade is an evaluation board designed to evaluate the performance of the RHF1201 14-bit, 30 MSPS Analog-to-Digital Converter (ADC). The board is designed to meet the requirements of military and aerospace applications, and is capable of operating in temperatures ranging from -55°C to +125°C. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a variety of test and evaluation features, such as a built-in oscilloscope, a signal generator, and a power supply. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board is designed to provide a complete solution for evaluating the performance of the RHF1201 ADC, and is ideal for use in a variety of applications, including radar, communications, and medical imaging.

  • HV9925 LED Driver Demonstration Board
    Microchip HV9925DB1 HV9925 LED Driver Demonstration Board
    2024-08-02 15:34:482

    The Microchip Technology HV9925DB1-DB1 Programmable-Current 120VAC LED Driver Demo Board with PWM Dimming, Lighting Control is a versatile and powerful LED driver solution. It is designed to provide a high-efficiency, low-cost solution for driving LEDs in a variety of lighting applications. The board features a HV9925DB1 LED driver IC, which is capable of driving up to 120VAC LED strings with a maximum current of 1.2A. The board also includes a PWM dimming circuit, allowing for precise control of the LED brightness. Additionally, the board includes a lighting control circuit, allowing for the control of multiple LED strings from a single controller. The board is ideal for use in a variety of lighting applications, including residential, commercial, and industrial lighting.

  • EVAL KIT MAX20050 LED DVR
    Maxim Integrated MAX20050EVKIT# EVAL KIT MAX20050 LED DVR
    2024-08-02 15:34:482

    The MAX20050EVKIT-EVKIT# is an evaluation kit for the MAX20052 2A Synchronous Buck LED Drivers with Integrated MOSFETs, Lighting Control, and Diagnostics. This kit includes a MAX20052 evaluation board, a MAX20050EVKIT# board, and a MAX20050EVKIT# software package. The MAX20052 evaluation board is designed to evaluate the performance of the MAX20052 LED driver, while the MAX20050EVKIT# board provides a platform for testing the lighting control and diagnostics features of the MAX20052. The MAX20050EVKIT# software package includes a graphical user interface (GUI) for configuring the MAX20052 and monitoring its performance. The GUI also allows users to adjust the LED current, dimming level, and other parameters. The MAX20050EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX20052 LED driver.

  • Microchip HV9930DB1; Supertex LED Driver Evaluation Board For HV9930
    Microchip HV9930DB1 Microchip HV9930DB1; Supertex LED Driver Evaluation Board For HV9930
    2024-08-02 15:34:482

    The Microchip Technology HV9930DB1-DB1, HV9930DB1, High Bright LED Driver Demo Board is designed to meet the requirements of automotive and lighting applications. It is a versatile and easy-to-use demonstration board that allows users to quickly evaluate the performance of the HV9930 LED driver IC. The board features a wide range of adjustable parameters, including LED current, dimming frequency, and dimming duty cycle, allowing users to customize the LED driver to their specific application. The board also includes a USB interface for easy connection to a PC, allowing users to monitor and adjust the LED driver parameters in real-time. With its robust design and wide range of features, the HV9930DB1-DB1 is an ideal solution for automotive and lighting applications.

  • Evaluation Boards For The ADG79XX Family Of Switches
    Analog Devices EVAL-ADG796AEBZ Evaluation Boards For The ADG79XX Family Of Switches
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADG796AEBZ Evaluation Board is designed to evaluate the performance of the ADG796 Hex 2:1 Analog Multiplexer. This device is ideal for high-definition TV, consumer electronics, and automotive applications. The board features a wide range of input and output connections, allowing for easy evaluation of the device's performance. It also includes a variety of test points and jumpers to facilitate the evaluation process. The board is designed to be used with a 5V power supply and is compatible with a variety of development platforms. With its comprehensive features and easy-to-use design, the EVAL-ADG796AEBZ Evaluation Board is an ideal solution for evaluating the performance of the ADG796 Hex 2:1 Analog Multiplexer.

  • EB: EVAL BOARD FOR ADXL356 10G/4
    Analog Devices Inc. EVAL-ADXL356CZ EB: EVAL BOARD FOR ADXL356 10G/4
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADXL356CZ Evaluation Board is designed to evaluate the performance of the ADXL356 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This military and aerospace grade accelerometer is ideal for applications that require high accuracy and reliability in extreme environments. The board features a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer, allowing for a comprehensive evaluation of the device. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is designed to operate in temperatures ranging from -40°C to +85°C, making it suitable for a wide range of applications.

  • Interface Modules USB-1W ADAPTER, 1.8V IO
    Maxim Integrated DS9481R-200# Interface Modules USB-1W ADAPTER, 1.8V IO
    2024-08-02 15:34:482

    The Maxim Integrated DS9481R-200# Evaluation System is a comprehensive security evaluation kit designed for use with the DS9481R-200 USB-to-1-Wire/iButton 1.8V Adapter for DeepCover Secure Authenticator with 1-Wire SHA-256 and 512-Bit User EEPROM. This system provides a complete solution for evaluating the security features of the DS9481R-200, including the 1-Wire SHA-256 and 512-Bit User EEPROM. The kit includes a USB-to-1-Wire/iButton adapter, a USB cable, a 1-Wire SHA-256 and 512-Bit User EEPROM, and a software package for configuring and testing the security features. The software package includes a graphical user interface for easy setup and configuration, as well as a comprehensive suite of tools for testing the security features. The system also includes a detailed user manual and technical support. The DS9481R-200 Evaluation System is an ideal solution for evaluating the security features of the DS9481R-200 USB-to-1-Wire/iButton 1.8V Adapter for DeepCover Secure Authenticator.

  • FEATHERWING MODULE WITH PULSEOX
    Maxim Integrated MAX30101WING# FEATHERWING MODULE WITH PULSEOX
    2024-08-02 15:34:482

    The MAX30101WING-WING# Development Board from Maxim Integrated is a comprehensive development platform for the MAX30101 high-sensitivity pulse oximeter and heart-rate sensor. This board is designed for use in wearable health, medical, and healthcare applications. It features a MAX30101 sensor, a MAX32630FTHR microcontroller, and a MAX14690 power-management IC. The board also includes a 3-axis accelerometer, a temperature sensor, and a barometric pressure sensor. The board is designed to be used with the MAX30101WING# software development kit, which provides a comprehensive set of tools for developing applications with the MAX30101 sensor. The board is also compatible with the MAX30102WING# software development kit, which provides additional features and capabilities.

  • HV9980DB1 Demo Board
    Microchip HV9980DB1 HV9980DB1 Demo Board
    2024-08-02 15:34:482

    The Microchip Technology HV9980DB1-DB1, HV9980DB1, 3-Channel LED Array Driver Demo Board, Lighting Solutions is a demonstration board designed to showcase the capabilities of the HV9980 LED array driver. This board is capable of driving up to three LED arrays with a maximum current of 1.2A per channel. It features a wide range of adjustable parameters, including dimming, current, and frequency, allowing for a variety of lighting solutions. The board also includes a USB interface for easy programming and monitoring. With its versatile design, the HV9980DB1-DB1 is an ideal solution for LED lighting applications.

  • ADUM6421A EVALUATION BOARD UNPOP
    Analog Devices Inc. EVAL-ADUM6421AURNZ ADUM6421A EVALUATION BOARD UNPOP
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADUM6421AURNZ is an evaluation board designed to evaluate the performance of the ADuM6420A/ADuM6421A/ADuM6422A quad-channel isolator with integrated DC-to-DC converter. This board is designed for industrial temperature range applications and features a wide range of features to help evaluate the performance of the isolator. It includes a power supply, a USB interface, and a variety of test points to measure the performance of the isolator. The board also includes a graphical user interface (GUI) to help users quickly and easily configure the isolator. The EVAL-ADUM6421AURNZ is an ideal tool for evaluating the performance of the ADuM6420A/ADuM6421A/ADuM6422A quad-channel isolator with integrated DC-to-DC converter in industrial temperature range applications.

  • EVAL KIT MAX14578A (USB BATTERY
    Maxim Integrated MAX14578AEVKIT# EVAL KIT MAX14578A (USB BATTERY
    2024-08-02 15:34:488

    The MAX14578AEVKIT-AEVKIT# Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX14578AE USB Battery Charger Detector, Video and Imaging System. This kit includes a MAX14578AE evaluation board, a USB Type-C cable, and a USB Type-A to Type-C adapter. The evaluation board features a USB Type-C connector, a USB Type-A connector, and a USB Type-C receptacle. It also includes a MAX14578AE IC, a MAX14578AE-QFN package, and a MAX14578AE-QFN-TR package. The kit also includes a USB Type-C to Type-A adapter, a USB Type-C to Type-C adapter, and a USB Type-C to Type-A cable. The evaluation board is designed to provide a complete solution for evaluating the MAX14578AE USB Battery Charger Detector, Video and Imaging System. It is ideal for testing and evaluating the performance of the MAX14578AE in a variety of applications.

  • MCP39F511N POWER MONITOR DEMONST
    Microchip Technology ADM00706 MCP39F511N POWER MONITOR DEMONST
    2024-08-02 15:34:542

    The Microchip Technology ADM00706-ADM00706 Demonstration Board is a versatile tool for measuring and monitoring power consumption. It is based on the MCP39F511N Power Monitor, Instrumentation and Measurement IC, and provides a comprehensive set of features for measuring and monitoring power consumption. The board includes a voltage regulator, current sense amplifier, and a voltage reference, allowing for accurate measurements of voltage, current, and power. It also includes a graphical LCD display, allowing for easy visualization of the power consumption data. The board is designed to be used with a variety of power sources, including AC and DC power sources. It is an ideal tool for engineers and technicians who need to measure and monitor power consumption in a variety of applications.