web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • STEVAL-MKI213V1
    STMicroelectronics STEVAL-MKI213V1 STEVAL-MKI213V1
    2024-08-02 15:34:542

    The STMicroelectronics STEVAL-MKI213V1 is a communications and telecom evaluation board designed to provide a comprehensive platform for testing and evaluating a wide range of telecom and communications applications. The board is equipped with an LPS27HHW adapter board for a standard DIL24 socket, allowing for easy connection to a variety of telecom and communications devices. The board also features a range of peripherals, including a USB port, an Ethernet port, an RS232 port, and a CAN bus port. The board also includes a range of on-board components, such as a microcontroller, a power supply, and a range of sensors. The board is designed to be used in a variety of telecom and communications applications, including VoIP, GSM, and LTE.

  • EVAL OPAMP MAX40242
    Maxim Integrated MAX40242EVKIT# EVAL OPAMP MAX40242
    2024-08-02 15:34:542

    The MAX40242EVKIT-EVKIT# is an evaluation kit for the MAX40242 20V, low input bias-current, low-noise, dual op amp, industrial temperature range. This kit includes two MAX40242 op amps, a MAX40242 evaluation board, and a USB cable for connecting the board to a PC. The MAX40242 is a dual op amp with a wide operating voltage range of 4.5V to 20V, low input bias current of 0.5pA, and low noise of 0.9nV/√Hz. It is designed for industrial temperature range applications and is ideal for use in precision instrumentation, medical, and industrial control systems. The evaluation board provides a convenient platform for evaluating the performance of the MAX40242 op amp.

  • ANALOG DEVICES AD8335-EVALZAD8335 EVALUATION MODULE
    Analog Devices Inc. AD8335-EVALZ ANALOG DEVICES AD8335-EVALZAD8335 EVALUATION MODULE
    2024-08-02 15:34:542

    The Analog Devices AD8335-EVALZ Evaluation Kit is designed to help users quickly become familiar with the features and operating characteristics of the AD8335 quad VGA, Military and Aerospace Grade, Low Power, High Speed, Video Amplifier. This evaluation kit includes the AD8335 quad VGA amplifier, a power supply, and a set of evaluation boards. The evaluation boards provide a convenient platform for testing and evaluating the performance of the AD8335 amplifier. The evaluation boards also provide a variety of test points and connectors for easy connection to external test equipment. The AD8335 amplifier is designed to provide high-speed, low-power video amplification for a variety of applications, including military and aerospace applications. The AD8335 amplifier is capable of providing up to 4x gain and a bandwidth of up to 1.2GHz. The AD8335 amplifier is also designed to operate over a wide range of temperatures, making it suitable for use in extreme environments. The AD8335-EVALZ Evaluation Kit is an ideal tool for quickly and easily evaluating the performance of the AD8335 amplifier.

  • Development Boards & Kits - Other Processors Socketed Mini Mod SPC5608B QFP176
    STMicroelectronics SPC560BADPT176S Development Boards & Kits - Other Processors Socketed Mini Mod SPC5608B QFP176
    2024-08-02 15:34:5410

    The STMicroelectronics SPC560BADPT176S-S is a daughter/adapter board for the SPC560B64L7 SPC560 series 512KB/1.5MB MCU devices in QFP176 package. It is designed for automotive and transportation applications, and provides a convenient way to evaluate and develop applications with the SPC560B64L7 MCU. The board features a power supply, a USB connector, a JTAG connector, and a set of LEDs for debugging. It also includes a set of jumpers and switches for configuring the board, and a set of connectors for connecting external peripherals. The board is designed to be used with the STMicroelectronics STM32CubeIDE development environment, and is compatible with a range of third-party development tools.

  • Other Development Tools NCS2200A UDFN6 EVAL BOARD
    ON Semiconductor NCS2200AGEVB Other Development Tools NCS2200A UDFN6 EVAL BOARD
    2024-08-02 15:34:542

    The ON Semiconductor NCS2200AGEVB-AGEVB is an analog amplifier designed for use in cellular phones, consumer electronics, and industrial applications. It features a wide operating voltage range of 2.7V to 5.5V, low quiescent current of only 1.2mA, and a high output current of up to 1.2A. The NCS2200AGEVB-AGEVB also has a low noise figure of -90dB, making it ideal for applications requiring low noise performance. Additionally, it has a wide bandwidth of up to 1MHz, making it suitable for high-speed applications. The NCS2200AGEVB-AGEVB is a versatile amplifier that can be used in a variety of applications, from audio amplifiers to power management systems.

  • BOARD EVALUATION FOR AD8367
    Analog Devices Inc. AD8367-EVALZ BOARD EVALUATION FOR AD8367
    2024-08-02 15:34:542

    The Analog Devices AD8367-EVALZ Evaluation Board is designed to evaluate the performance of the AD8367 500 MHz Linear-in-dB Variable Gain Amplifier (VGA) with Automatic Gain Control (AGC) Detector. This board is ideal for use in communications and telecom applications. It features a wide range of gain settings, low noise, and high linearity. The board also includes a wide range of input and output connectors, allowing for easy connection to other devices. The board is also equipped with a USB interface for easy programming and control. The AD8367-EVALZ Evaluation Board is a great tool for evaluating the performance of the AD8367 VGA with AGC Detector.

  • BOARD EVAL FOR NB4N11MD
    ON Semiconductor NB4N11MDTEVB BOARD EVAL FOR NB4N11MD
    2024-08-02 15:34:542

    The ON Semiconductor NB4N11MDTEVB-MDTEVB Evaluation Board is a clock buffer for GB Ethernet Switch, Communications and Telecom applications. It is designed to provide a platform for evaluating the performance of the NB4N11MDTEVB Clock Buffer. The board features a single-ended input clock, a differential output clock, and a power supply. It also includes a test point for monitoring the output clock signal. The board is designed to be used with a 5V power supply and is compatible with a wide range of frequencies. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

  • MCP1663 9V/12V/24V Output Boost Regulator Evaluation Board
    Microchip Technology ADM00664 MCP1663 9V/12V/24V Output Boost Regulator Evaluation Board
    2024-08-02 15:34:542

    The Microchip Technology ADM00664-ADM00664 Evaluation Board is a versatile power management solution based on the MCP1663 9V/12V/24V Output Boost Regulator IC. This board is designed to provide a simple and efficient way to evaluate the performance of the MCP1663 IC. It features a wide input voltage range of 2.7V to 24V, adjustable output voltage of 9V, 12V, and 24V, and a maximum output current of 1.5A. The board also includes a USB port for easy connection to a PC, and a power switch for easy on/off control. The board is ideal for applications such as LED lighting, portable electronics, and automotive systems.

  • Power Management IC Development Tools
    Microchip Technology ADM00458 Power Management IC Development Tools
    2024-08-02 15:34:532

    The Microchip Technology ADM00458-ADM00458 Evaluation Board is designed to evaluate the performance of the MCP16251 and MCP1640B Synchronous Boost Converters, Power Management ICs. This evaluation board is a complete, ready-to-use platform for evaluating the performance of the MCP16251 and MCP1640B Synchronous Boost Converters. It includes a power supply, a USB interface, and a graphical user interface (GUI) for easy setup and monitoring. The board also includes a variety of test points and jumpers for easy access to the power management ICs. The board is designed to provide a simple and efficient way to evaluate the performance of the MCP16251 and MCP1640B Synchronous Boost Converters.

  • Adapter Board for AS5311 12-Bit Linear Incremental Position Sensor
    OSRAM AS5311-TS_EK_AB Adapter Board for AS5311 12-Bit Linear Incremental Position Sensor
    2024-08-02 15:34:532

    The AS5311-TS_EK_AB Demo Board from AMS-OSRAM AG is a powerful tool for industrial automation applications. It is designed to demonstrate the capabilities of the AS5311 12-Bit Linear Incremental Position Sensor with ABI and PWM output. The board features a wide range of features, including a 12-bit resolution, a wide operating temperature range, and a low power consumption. It also has a built-in ABI and PWM output, allowing for easy integration into existing systems. The board is ideal for applications such as motor control, robotics, and industrial automation. With its robust design and reliable performance, the AS5311-TS_EK_AB Demo Board is an excellent choice for industrial automation applications.

  • X-NUCLEO-IKS02A1
    STMicroelectronics X-NUCLEO-IKS02A1 X-NUCLEO-IKS02A1
    2024-08-02 15:34:532

    The STMicroelectronics X-NUCLEO-IKS02A1 is an expansion board for STM32 Nucleo boards that enables the development of Industrial IoT applications. It features a motion MEMS and microphone MEMS, allowing for the detection of motion and sound. The board is equipped with a 3-axis accelerometer and a 3-axis gyroscope, allowing for the detection of acceleration and angular velocity. It also features a digital microphone, allowing for the detection of sound. The board is compatible with the STM32 Nucleo boards, making it easy to integrate into existing projects. The X-NUCLEO-IKS02A1 is an ideal solution for developing Industrial IoT applications that require motion and sound detection.

  • LED Lighting Development Tools 80V 350 MA BUCK LED Driver
    ON Semiconductor NCL30105GEVB LED Lighting Development Tools 80V 350 MA BUCK LED Driver
    2024-08-02 15:34:532

    The ON Semiconductor NCL30105GEVB-GEVB Evaluation Board is a peak current controlled fixed off time buck controller designed to provide analog dimming control for lighting applications. It is based on the NCL30105 controller, which features a wide input voltage range of 4.5V to 42V, a wide output voltage range of 0.8V to 36V, and a wide output current range of 0.5A to 5A. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to be used with a wide variety of LED lighting applications, including street lighting, industrial lighting, and automotive lighting. The board also includes a graphical user interface (GUI) for easy configuration and monitoring.