web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL POE ISOL FOR SI3402
    Silicon Labs Si3402B-ISO-EVB BOARD EVAL POE ISOL FOR SI3402
    2024-08-02 15:34:502

    The Silicon Labs Si3402B-ISO-EVB Isolated Evaluation Board is a comprehensive evaluation platform for the Si3402B Power over Ethernet (PoE) Powered Device (PD) Applications Power Management IC. This board provides a complete solution for evaluating the Si3402B IC, including an isolated power supply, isolated DC-DC converter, and isolated PoE PD interface. The board also includes a variety of features to facilitate testing and evaluation, such as a USB interface, a graphical user interface, and a variety of test points. The Si3402B-ISO-EVB is an ideal platform for evaluating the Si3402B IC and its features, and for developing PoE PD applications.

  • EVAL BD DUAL LED BALLAST SHIELD
    ON Semiconductor D-LED-B-GEVK EVAL BD DUAL LED BALLAST SHIELD
    2024-08-02 15:34:502

    The ON Semiconductor D-LED-B-GEVK is a Dual LED Ballast Shield Evaluation Board based on the NCV78763 Lighting Control IC. This board is designed to evaluate the performance of the NCV78763 IC in a dual LED ballast application. It features two LED channels, each with its own current sense resistor, and a single power supply input. The board also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be used with a wide range of LED drivers, and can be used to evaluate the performance of the NCV78763 IC in a variety of lighting applications.

  • BOARD DEMO 71M6533
    Maxim Integrated 71M6533-DB BOARD DEMO 71M6533
    2024-08-02 15:34:492

    The Maxim Integrated 71M6533-DB Demonstration Board is designed to evaluate the 71M6533 device for 3-phase electronic power metering applications, Industrial IoT, and Smart Grid applications. This board features a 3-phase power meter IC, a 3-phase voltage and current sensing IC, and a 3-phase power line communication IC. It also includes a microcontroller, a display, and a USB interface for programming and debugging. The board is designed to provide a complete solution for evaluating the 71M6533 device for 3-phase electronic power metering applications, Industrial IoT, and Smart Grid applications. It is ideal for developers who need to quickly evaluate the performance of the 71M6533 device in their applications.

  • Interface Development Tools Si86xx Isolated Linear Ref Design
    Silicon Labs SI86ISOLIN-KIT Interface Development Tools Si86xx Isolated Linear Ref Design
    2024-08-02 15:34:492

    The Silicon Labs SI86ISOLIN-KIT is a comprehensive instrumentation and measurement kit based on the Si86xx Digital Isolator. It is designed to provide a complete reference design for isolating and measuring signals in industrial, medical, and automotive applications. The kit includes a Si86xxIsoLin-UG ISOlinear Reference Design, which provides a complete solution for isolating and measuring signals with high accuracy and low power consumption. The kit also includes a variety of tools and components to help users quickly and easily develop their own isolator-based designs. The kit includes a USB-to-I2C bridge, a USB-to-SPI bridge, a USB-to-UART bridge, a USB-to-GPIO bridge, and a USB-to-analog bridge. Additionally, the kit includes a variety of test and measurement tools, such as a logic analyzer, oscilloscope, and signal generator. The kit also includes a variety of software tools, such as a GUI-based configuration tool, a library of example code, and a library of reference designs. The SI86ISOLIN-KIT is an ideal solution for isolating and measuring signals in industrial, medical, and automotive applications.

  • Clock & Timer Development Tools SI5369 DEV KIT
    Silicon Labs Si5369-EVB Clock & Timer Development Tools SI5369 DEV KIT
    2024-08-02 15:34:522

    The Silicon Labs Si5369-EVB is an evaluation board for the Si5369 PLL Clock Generator, an any-frequency precision clock for communications and telecom applications. It is designed to provide a platform for testing and evaluating the Si5369 PLL Clock Generator in a variety of applications. The board includes a variety of features, such as a USB interface, a power supply, and a variety of test points. It also includes a variety of software tools to help users evaluate the performance of the Si5369 PLL Clock Generator. The board is designed to be easy to use and provides a comprehensive platform for testing and evaluating the Si5369 PLL Clock Generator.

  • DEV KIT WITH 5CSX-H6-42A-RI
    Critical Link LLC 80-000639 DEV KIT WITH 5CSX-H6-42A-RI
    2024-08-02 15:34:522

    Control (CEC) and High-Definition Multimedia Interface (HDMI) interfaces. The kit includes a MitySOM-5CSx System on Module (SOM), a development board, a power supply, and a USB cable. The SOM is based on the Altera Cyclone V SoC and features a dual-core ARM Cortex-A9 processor, a FPGA fabric, and a variety of peripherals. The development board provides access to the SOM's features, including the CEC and HDMI interfaces, as well as a variety of other I/O options. The power supply provides the necessary power for the SOM and the development board. The USB cable allows for easy connection to a PC for programming and debugging. The MitySOM-5CSx Development Kit is an ideal platform for developing embedded systems with the Altera Cyclone V SoC. It provides a comprehensive set of features and peripherals, as well as a robust development environment.

  • BOARD EVAL FOR SI3452
    Silicon Labs SI3452MS8-KIT BOARD EVAL FOR SI3452
    2024-08-02 15:34:523

    The Silicon Labs SI3452MS8-KIT is an 8-port evaluation kit for the Si3452MS8 Power over Ethernet (PoE) Power Sourcing Equipment (PSE), Security and Automation IC. This kit provides a comprehensive platform for evaluating the Si3452MS8 IC, which is designed to enable secure, automated, and reliable power delivery over Ethernet networks. The kit includes an 8-port PoE PSE board, a power supply, and a USB-to-UART bridge for easy connection to a PC. The board is designed to support up to 8 ports of IEEE 802.3af/at compliant PoE PSE, and features an integrated security engine for secure authentication and encryption of PoE traffic. The kit also includes a comprehensive set of software tools for configuring and monitoring the Si3452MS8 IC, as well as a library of reference designs for rapid prototyping.

  • Programmable Logic IC Development Tools ALTERA FPGA SOC DEV KIT 5CSX-H6-42A-RC
    Critical Link LLC 80-000640 Programmable Logic IC Development Tools ALTERA FPGA SOC DEV KIT 5CSX-H6-42A-RC
    2024-08-02 15:34:542

    The Critical Link 80-000640 MitySOM-5CSx Development Kit is a powerful and versatile platform for developing embedded systems based on Altera Cyclone V SoC. It includes a 5CSX-H6-42A-RC System on Module (SOM) with a dual-core ARM Cortex-A9 processor, a rich set of peripherals, and a comprehensive suite of development tools. The kit also features Consumer Electronics Control (CEC) and High-Definition Multimedia Interface (HDMI) interfaces, allowing for easy integration of multimedia content into embedded systems. With its robust feature set and comprehensive development tools, the Critical Link 80-000640 MitySOM-5CSx Development Kit is an ideal platform for developing embedded systems for a wide range of applications.

  • NXP S12ZVML-MINIBRD Motor Control Board, S12 MagniV S12ZVM MCU Mini Board Design, FOC and Trapezoidal Control
    NXP USA Inc. S12ZVML-MINIBRD NXP S12ZVML-MINIBRD Motor Control Board, S12 MagniV S12ZVM MCU Mini Board Design, FOC and Trapezoidal Control
    2024-08-02 15:34:472

    The NXP Semiconductors S12ZVML-MINIBRD is a S12 MagniV S12ZVM Mini Board designed for sensorless motor control, communications, and telecom applications. It is a compact, low-cost development platform that provides a complete solution for motor control applications. It features a S12ZVM microcontroller, a power supply, a motor control board, and a communications board. The S12ZVM microcontroller is a 32-bit, low-power, high-performance device that is optimized for motor control applications. It has a wide range of peripherals, including a 10-bit ADC, a 16-bit timer, and a CAN module. The power supply board provides a regulated 5V supply for the microcontroller and the motor control board. The motor control board provides a 3-phase motor driver, a PWM generator, and a current sensing circuit. The communications board provides a CAN transceiver, an Ethernet transceiver, and a USB transceiver. The S12ZVML-MINIBRD is an ideal platform for developing motor control, communications, and telecom applications.

  • Power Management IC Development Tools 33887DWB FIESTA EVAL KIT
    NXP USA Inc. KIT33887EKEVBE Power Management IC Development Tools 33887DWB FIESTA EVAL KIT
    2024-08-02 15:34:503

    The NXP Semiconductors KIT33887EKEVBE-EKEVBE is an evaluation kit featuring the MC33887EK 5A H-Bridge DC Motor Driver. This motor control evaluation kit is designed to help engineers evaluate the performance of the MC33887EK motor driver. It includes a comprehensive set of components, including a power supply, a motor, a motor control board, and a USB cable. The kit also includes a user manual and software for easy setup and configuration. The MC33887EK motor driver is capable of driving up to 5A of current, making it suitable for a wide range of motor control applications. The kit is ideal for prototyping and testing motor control systems.

  • Clock & Timer Development Tools Si50x3.2x4mm Silicon Oscillators Eval Brd
    Silicon Labs SI50X-32X4-EVB Clock & Timer Development Tools Si50x3.2x4mm Silicon Oscillators Eval Brd
    2024-08-02 15:34:512

    The Silicon Labs SI50X-32X4-EVB is an evaluation board designed for the operation of a 900 to 200000KHz programmable oscillator for industrial, automotive, and medical applications. It features a wide range of frequency options, allowing users to customize their oscillator to meet their specific needs. The board also includes a variety of features such as a temperature sensor, a voltage regulator, and a power supply. Additionally, the board is designed to be easy to use and configure, making it ideal for prototyping and testing. With its robust design and wide range of features, the SI50X-32X4-EVB is an ideal choice for industrial, automotive, and medical applications.

  • TOWER SYSTEM MC9S08MM EVAL BRD
    NXP USA Inc. TWR-S08MM128-KIT TOWER SYSTEM MC9S08MM EVAL BRD
    2024-08-02 15:34:462

    The NXP Semiconductors TWR-S08MM128-KIT is a Medical Development Tower System Module for MC9S08MM128 Flexis 8-bit MCU. It is designed for portable medical applications, such as medical and healthcare. This module features a 32-bit ARM Cortex-M0+ processor, a 128KB Flash memory, and a 4KB RAM. It also includes a wide range of peripherals, such as a 12-bit ADC, a 10-bit DAC, a UART, an I2C, and a SPI. The module is also equipped with a USB 2.0 interface, a CAN interface, and a JTAG interface. It is designed to be used in a wide range of medical applications, such as patient monitoring, medical imaging, and medical diagnostics. The module is also designed to be used in a variety of healthcare applications, such as telemedicine, remote patient monitoring, and medical device connectivity.