web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BASIC (SMALL) EVB FOR 9S
    NXP USA Inc. DEMO9S12XEP100 BASIC (SMALL) EVB FOR 9S
    2024-08-02 15:34:442

    The NXP Semiconductors DEMO9S12XEP100-XEP100 Demo Board is a powerful development platform for the MC9S12XEP100 16-bit microcontroller and XS-Families, Automotive and Transportation. It is designed to provide a comprehensive set of features and functions for evaluating the MC9S12XEP100 microcontroller and its associated peripherals. The board includes a wide range of on-board peripherals, including a CAN transceiver, a LIN transceiver, a JTAG interface, a real-time clock, and a power supply. It also includes a variety of connectors for connecting external devices, such as a serial port, a USB port, and a parallel port. The board also includes a comprehensive set of software tools, including a C compiler, an assembler, and a debugger. The board is ideal for automotive and transportation applications, and is suitable for a wide range of development and evaluation tasks.

  • DEV BOARD, MC9S08JE128 FLEXIS 8/32BIT MCU; Silicon Manufacturer:NXP; Core Architecture:ColdFire, S08; Core Sub-Architecture:ColdFire v1, S08; Silicon Core Number:MC9S08JE128; Silicon Family Name:Flexis - S08JE; No. of Bits:8 / 32bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-S08JE128-KIT DEV BOARD, MC9S08JE128 FLEXIS 8/32BIT MCU; Silicon Manufacturer:NXP; Core Architecture:ColdFire, S08; Core Sub-Architecture:ColdFire v1, S08; Silicon Core Number:MC9S08JE128; Silicon Family Name:Flexis - S08JE; No. of Bits:8 / 32bit ;RoHS Compliant: Yes
    2024-08-02 15:34:4328

    The NXP Semiconductors TWR-S08JE128-KIT is a development tower system module for the MC9S08JE low-cost, ultra-low-power microcontroller with USB connectivity. It is designed to provide a comprehensive development platform for embedded applications. The kit includes a tower module, a USB cable, and a power supply. The tower module features an MC9S08JE128 microcontroller, a 32-bit ARM Cortex-M0+ processor, and a wide range of peripherals. It also includes a range of development tools, such as a debugger, an integrated development environment, and a software library. The kit is ideal for developing applications for computers and peripherals, such as printers, scanners, and other devices.

  • BOARD EVAL ISOLATED FOR SI3400
    Silicon Labs SI3400ISO-EVB BOARD EVAL ISOLATED FOR SI3400
    2024-08-02 15:34:433

    The Silicon Labs SI3400ISO-EVB is an isolated evaluation board for the Si3400 Power Over Ethernet (PoE) Controller Security ICs. This board is designed to provide a platform for evaluating the Si3400 ICs in a secure, isolated environment. It features an isolated power supply, isolated I/O, and isolated Ethernet ports. The board also includes a USB interface for programming and debugging. The SI3400ISO-EVB is ideal for evaluating the Si3400 ICs in applications such as PoE-enabled security systems, access control systems, and other secure applications.

  • BOARD EVAL FOR XO/VCXO QUAD
    Silicon Labs Si5xx5x7-EVB BOARD EVAL FOR XO/VCXO QUAD
    2024-08-02 15:34:454

    The Silicon Labs Si5xx5x7-EVB is an evaluation board designed to evaluate the performance of the Si53x/55x/59x XOs/VCXOs, Instrumentation and Measurement ICs. It is a versatile platform that allows users to quickly and easily evaluate the features and performance of the ICs. The board includes a variety of features such as a USB interface, a power supply, a temperature sensor, and a variety of test points. The board also includes a variety of software tools to help users evaluate the performance of the ICs. The board is designed to be used in a variety of applications such as automotive, industrial, and consumer electronics.

  • NXP TWR-S08PT60-KIT Low Cost Evaluation Platform, MC9S08PT60 MCU, DC Motor Control, Rich Peripherals
    NXP USA Inc. TWR-S08PT60-KIT NXP TWR-S08PT60-KIT Low Cost Evaluation Platform, MC9S08PT60 MCU, DC Motor Control, Rich Peripherals
    2024-08-02 15:34:452

    The NXP Semiconductors TWR-S08PT60-KIT is a development tower system module for the MC9S08PT60 rugged 5V, 8-bit MCUs. This module is designed to highlight touch sensing and motor control, consumer electronics, and industrial automation applications. It features a 32-bit ColdFire V1 core, a 32-bit S08PT60 MCU, and a 32-bit S08PT60 MCU with a 5V power supply. The module also includes a variety of peripherals, such as a CAN transceiver, a USB transceiver, a 10/100 Ethernet transceiver, and a variety of analog and digital I/O. The module is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. The TWR-S08PT60-KIT is a great choice for developers looking to create innovative solutions for their applications.

  • Si4455 915MHz EZRadio Two-Way Link Wireless Development Kit
    Silicon Labs 4455C-915-PDK Si4455 915MHz EZRadio Two-Way Link Wireless Development Kit
    2024-08-02 15:34:442

    The Silicon Labs 4455C-915-PDK is a two-way link development kit for the Si4455 915-MHz RF transceiver. It is designed for medical and healthcare applications, and provides a comprehensive set of tools and resources to help developers create reliable, secure, and low-power wireless solutions. The kit includes a Si4455 transceiver, a USB-based debug interface, and a range of software and hardware components. It also includes a range of example applications, such as a two-way link, a medical device, and a healthcare application. The kit is designed to help developers quickly and easily create wireless solutions for medical and healthcare applications.

  • Si4455 434MHz EZRadio Two-Way Link Wireless Development Kit
    Silicon Labs 4455C-434-PDK Si4455 434MHz EZRadio Two-Way Link Wireless Development Kit
    2024-08-02 15:34:442

    The Silicon Labs 4455C-434-PDK is a two-way link development kit for the Si4455 434-MHz RF transceiver. It is designed for medical and healthcare applications, and provides a comprehensive set of tools and resources to help developers create reliable, secure, and low-power wireless solutions. The kit includes a Si4455 transceiver, a USB-based development board, and a range of software and hardware components. It also includes a range of example applications, such as a two-way link, a medical device, and a healthcare application. The kit is designed to be easy to use and provides a comprehensive set of tools and resources to help developers create reliable, secure, and low-power wireless solutions.

  • Si4461 Transceiver Development Kit
    Silicon Labs 4461C-868-PDK Si4461 Transceiver Development Kit
    2024-08-02 15:34:443

    The Silicon Labs 4461C-868-PDK is a wireless development kit for the Si4461 868-MHz RF transceiver. It is designed to help developers quickly and easily create wireless applications for the 868-MHz frequency band. The kit includes an EZRadio-PRO radio board, a USB-to-serial adapter, and a software development kit. The radio board features a Si4461 transceiver, a 32-bit ARM Cortex-M3 processor, and a range of peripherals. The USB-to-serial adapter allows for easy connection to a PC for programming and debugging. The software development kit includes a range of tools and libraries to help developers create their applications. The kit also includes a range of example applications to help developers get started quickly.

  • TOWER SYSTEM KIT, MCF51AG, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51; Silicon Family Name:MCF51AG; No. of Bits:32bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-MCF51AG-KIT TOWER SYSTEM KIT, MCF51AG, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51; Silicon Family Name:MCF51AG; No. of Bits:32bit ;RoHS Compliant: Yes
    2024-08-02 15:34:462

    The NXP Semiconductors TWR-MCF51AG-KIT is a development tower system module for the MCF51AG 32-bit ColdFire V1 microcontroller. It is designed for use in a variety of applications, including consumer electronics, automotive, and industrial applications. The kit includes a tower system module, a 32-bit ColdFire V1 microcontroller, and a range of development tools. The module features a wide range of peripherals, including a 10/100 Ethernet controller, USB 2.0 host and device ports, CAN, and a range of analog and digital I/O. It also includes a range of software development tools, including a C/C++ compiler, debugger, and flash programmer. The TWR-MCF51AG-KIT is an ideal solution for developing applications that require high performance, low power consumption, and a wide range of peripherals.

  • TOWER SYSTEM KIT, MCF51QM, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51QM128VLH; Silicon Family Name:Flexis - MCF51MM; No. of Bits:32bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-MCF51QM-KIT TOWER SYSTEM KIT, MCF51QM, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51QM128VLH; Silicon Family Name:Flexis - MCF51MM; No. of Bits:32bit ;RoHS Compliant: Yes
    2024-08-02 15:34:462

    The NXP Semiconductors TWR-MCF51QM-KIT is a ColdFire+ Tower System Module based on the MCF51QM128 MCU, Consumer Electronics Edition. It is designed to provide a complete development platform for the MCF51QM128 MCU, allowing developers to quickly and easily create applications for consumer electronics. The kit includes a Tower System Module, a Tower System Base Board, and a USB cable. The Tower System Module features a 128-pin MCF51QM128 MCU, 32KB of Flash memory, 8KB of RAM, and a variety of peripherals, including an LCD controller, a CAN controller, and a USB controller. The Tower System Base Board provides a variety of connectors and interfaces, including a USB port, an Ethernet port, and a JTAG port. The kit also includes a comprehensive set of development tools, including a C/C++ compiler, an assembler, and a debugger.

  • NXP TWR-S12G128-KIT Tower System Kit, For MC9S12G128 MCU, Automotive Applications Requiring CAN or LIN/J2602
    NXP USA Inc. TWR-S12G128-KIT NXP TWR-S12G128-KIT Tower System Kit, For MC9S12G128 MCU, Automotive Applications Requiring CAN or LIN/J2602
    2024-08-02 15:34:462

    The NXP Semiconductors TWR-S12G128-KIT is a Tower Development Board for the MC9S12G128 Ultra Reliable 16-bit Microcontroller. This Tower System Module is designed for automotive applications, providing a reliable and robust solution for automotive and transportation applications. It features a 32-bit S12G128 microcontroller, a 32-bit S12XS128 microcontroller, and a 32-bit S12XS128 microcontroller. It also includes a variety of peripherals, such as CAN, LIN, and FlexRay, as well as a variety of analog and digital I/O. The TWR-S12G128-KIT is designed to provide a comprehensive development platform for automotive and transportation applications, allowing developers to quickly and easily develop and test their applications.

  • NXP TWR-S12GN32-KIT Demonstration Kit, MC9S12GN32, Integrated Open Source BDM, Examples Provided, Easy Development
    NXP USA Inc. TWR-S12GN32-KIT NXP TWR-S12GN32-KIT Demonstration Kit, MC9S12GN32, Integrated Open Source BDM, Examples Provided, Easy Development
    2024-08-02 15:34:462

    The NXP Semiconductors TWR-S12GN32-KIT is a Tower Development Board for the MC9S12GN32 Ultra Reliable 16-bit Microcontroller. This board is designed for automotive applications, providing a reliable and efficient solution for automotive and transportation systems. The board features a 32-bit MC9S12GN32 microcontroller, a 32-bit NXP S12XE microcontroller, and a 32-bit NXP S12XS microcontroller. It also includes a variety of peripherals, such as CAN, LIN, and FlexRay, as well as a variety of memory options. The board also includes a variety of development tools, such as a debugger, a compiler, and a simulator. The board is designed to be easy to use and provides a comprehensive development environment for automotive and transportation applications.