web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NXP FRDM-KE02Z40M Development Board, KE02 Series MCU, CorteX-M0+, Scalable Memory Footprints
    NXP USA Inc. FRDM-KE02Z40M NXP FRDM-KE02Z40M Development Board, KE02 Series MCU, CorteX-M0+, Scalable Memory Footprints
    2024-08-02 15:34:513

    The NXP Semiconductors FRDM-KE02Z40M is a Freescale Freedom Development Platform for Kinetis KE02 MCUs, Communications and Telecom Solutions. It is a low-cost, low-power, 32-bit ARM Cortex-M0+ microcontroller (MCU) platform that provides a comprehensive development environment for Kinetis KE02 MCUs. It features a wide range of peripherals, including a USB 2.0 full-speed device controller, a CAN controller, an Ethernet controller, and a wide range of analog and digital peripherals. The FRDM-KE02Z40M also includes a comprehensive set of software development tools, including the Kinetis Design Studio IDE, the Kinetis Software Development Kit (SDK), and the Kinetis Motor Suite. The FRDM-KE02Z40M is ideal for applications such as industrial automation, motor control, and communications and telecom solutions.

  • SMARTDISPLAY DEV KIT 7D
    NKK Switches IS-DEV KIT-7D SMARTDISPLAY DEV KIT 7D
    2024-08-02 15:34:512

    The NKK Switches IS-DEV KIT-7D is a development kit for the ISC01P OLED Smart Display. It is designed to help developers create innovative consumer electronics products with the ISC01P OLED Smart Display. The kit includes a 7-inch OLED display, a development board, a USB cable, and a power adapter. The development board features an ARM Cortex-M4 processor, a microSD card slot, and a variety of I/O ports. The kit also includes a comprehensive software development environment, including a library of sample code and a graphical user interface. With the IS-DEV KIT-7D, developers can quickly and easily create custom consumer electronics products with the ISC01P OLED Smart Display.

  • FTDI VM800B35A-BKFT800 EVE MODULE, 3.5IN TFT, BLACK BEZEL
    FTDI VM800B35A-BK FTDI VM800B35A-BKFT800 EVE MODULE, 3.5IN TFT, BLACK BEZEL
    2024-08-02 15:34:463

    The FTDI Chip VM800B35A-BK is a basic development module that supports 3.3/5V MCU Adapter Board, 3.5 inch TFT LCD with display and black bezel enclosure, Consumer Electronics, and USB Interface. It is designed to provide a comprehensive development platform for the FT800 Embedded Video Engine (EVE) family of graphics controllers. The module includes a 3.5 inch TFT LCD with a black bezel enclosure, a 3.3/5V MCU Adapter Board, and a USB interface. The module is ideal for developing applications that require a graphical user interface, such as consumer electronics, medical devices, and industrial control systems. The module is also compatible with the FTDI Chip FT800 EVE family of graphics controllers, allowing for easy integration into existing designs.

  • XO & VCXO UNIVERSAL EVAL BOARD
    Silicon Labs SI5XXUC-EVB XO & VCXO UNIVERSAL EVAL BOARD
    2024-08-02 15:34:472

    The Silicon Labs SI5XXUC-EVB Evaluation Board is designed to evaluate any of the pin-controlled or I2C configurable Si5xx XOs or VCXOs, Instrumentation and Measurement products. It is a versatile platform that allows users to quickly and easily evaluate the performance of the Si5xx XOs and VCXOs. The board features a USB interface for easy connection to a PC, and includes a graphical user interface (GUI) for easy configuration and testing. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the Si5xx XOs and VCXOs, and is compatible with a wide range of Si5xx products. The board is an ideal platform for evaluating the performance of the Si5xx XOs and VCXOs, and is an essential tool for any engineer or technician working with these products.

  • SMARTDISPLAY DEV KIT 5C
    NKK Switches IS-DEV KIT-5C SMARTDISPLAY DEV KIT 5C
    2024-08-02 15:34:472

    It includes a variety of NKK Switches products, such as a 36x24 RGB LCD display, a variety of Smart Switches, Compact Switches, and Displays, and a variety of Consumer Electronics and Industrial Automation products. The kit also includes a variety of accessories, such as a power supply, cables, and a USB cable. The kit is designed to help developers quickly and easily create prototypes and applications for a variety of products. The kit is ideal for prototyping, testing, and developing applications for a variety of products, including consumer electronics, industrial automation, and medical devices. The kit is also great for educational purposes, as it provides a comprehensive overview of NKK Switches products and their capabilities.

  • NXP TWR-KV58F220M Development Board, MKV58F1M0VLQ22 MCU Tower Mod, 220MHz CPU, Tower-MC/SER/LCD Compatible
    NXP USA Inc. TWR-KV58F220M NXP TWR-KV58F220M Development Board, MKV58F1M0VLQ22 MCU Tower Mod, 220MHz CPU, Tower-MC/SER/LCD Compatible
    2024-08-02 15:34:472

    The NXP Semiconductors TWR-KV58F220M is a Tower System Module for the MKV58F1 Kinetis KV5x MCU Family. It is designed for motor control applications and features a Kinetis KV58F220M MCU with a Cortex-M4 core, up to 256KB of flash memory, and up to 32KB of SRAM. It also includes a variety of peripherals, such as a 12-bit ADC, a 12-bit DAC, a CAN controller, and a USB 2.0 full-speed controller. The module also includes a variety of power management features, such as a low-power stop mode, a low-power run mode, and a low-power wait mode. The module is designed to be used with the Tower System development platform, which provides a comprehensive development environment for the Kinetis KV5x MCU family.

  • FREESCALE SEMICONDUCTOR DEMO9RS08KA2 MC9RS08KA2, USB BDM I/F, DEMO BOARD
    NXP USA Inc. DEMO9RS08KA2 FREESCALE SEMICONDUCTOR DEMO9RS08KA2 MC9RS08KA2, USB BDM I/F, DEMO BOARD
    2024-08-02 15:34:472

    The NXP Semiconductors DEMO9RS08KA2-KA2 is a demonstration board for the MC9RS08KA2, an 8-bit RS08KA microcontroller designed for consumer electronics applications. The board features a wide range of peripherals, including a LCD display, a keypad, a temperature sensor, a light sensor, and a buzzer. It also includes a USB port for programming and debugging, as well as a JTAG port for in-circuit programming and debugging. The board is powered by a 3V battery and can be used to evaluate the performance of the MC9RS08KA2 microcontroller.

  • FAN7888 - Power Management, Motor Control Evaluation Board
    NXP USA Inc. FRDM-MC-LVBLDC FAN7888 - Power Management, Motor Control Evaluation Board
    2024-08-02 15:34:472

    It is a development platform from NXP Semiconductors that enables users to quickly and easily develop and evaluate low-voltage, 3-phase brushless DC (BLDC) motor control applications. The platform is based on the NXP S32K144 MCU and includes a 3-phase BLDC motor, a motor control board, and a power board. The platform is designed to provide a complete solution for motor control applications, including motor control algorithms, motor control hardware, and software development tools. The platform also includes a comprehensive set of motor control libraries and example projects to help users get started quickly. The platform is ideal for applications such as industrial automation, robotics, and consumer appliances.

  • EVALUATION BOARD, MC9S12G64 MCU; Silicon Manufacturer:NXP; Core Architecture:S12; Core Sub-Architecture:S12; Silicon Core Number:MC9S12G64; Silicon Family Name:S12G; No. of Bits:16bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-S12G64-KIT EVALUATION BOARD, MC9S12G64 MCU; Silicon Manufacturer:NXP; Core Architecture:S12; Core Sub-Architecture:S12; Silicon Core Number:MC9S12G64; Silicon Family Name:S12G; No. of Bits:16bit ;RoHS Compliant: Yes
    2024-08-02 15:34:452

    The NXP Semiconductors TWR-S12G64-KIT is a development tower system module for the MC9S12GN32 ultra reliable 16-bit MCU. This module is designed for automotive applications and transportation, providing a reliable and efficient platform for development and testing. It features a 64-pin MCU with up to 32KB of Flash memory, 8KB of RAM, and a wide range of peripherals. The module also includes a range of development tools, such as a debugger, a programmer, and a serial port. The TWR-S12G64-KIT is an ideal solution for automotive and transportation applications, providing a reliable and efficient platform for development and testing.

  • SMARTDISPLAY DEV KIT 5D
    NKK Switches IS-DEV KIT-5D SMARTDISPLAY DEV KIT 5D
    2024-08-02 15:34:462

    The kit includes a variety of NKK Switches products, including a 36x24 RGB LCD display, a 5-key compact switch, and a variety of other switches and components. The kit is designed to help developers quickly and easily create prototypes and test products. The LCD display features a high-resolution, full-color display with a wide viewing angle and a wide range of colors. The 5-key compact switch is a low-profile, low-cost switch that is ideal for applications requiring a small footprint. The kit also includes a variety of other switches and components, such as a momentary switch, a toggle switch, a rotary switch, and a variety of other components. The kit is designed to be easy to use and provides a comprehensive set of tools for developers to quickly and easily create prototypes and test products.

  • NXP MCIMX53-START 3, WITH PMIC, QUICK START BOARD
    NXP USA Inc. MCIMX53-START NXP MCIMX53-START 3, WITH PMIC, QUICK START BOARD
    2024-08-02 15:34:4613

    The NXP Semiconductors MCIMX53-START, i.MX53 Quick Start Board is a development platform based on the i.MX53 Applications Processor. It is designed to help developers quickly and easily create consumer electronics products. The board features a 1GHz ARM Cortex-A8 processor, a Vivante GC355 GPU, and a variety of peripherals, including a 4.3" LCD display, a 10/100 Ethernet port, a USB 2.0 port, and a microSD card slot. It also includes a variety of software development tools, such as a Linux BSP, Android BSP, and a Windows CE BSP. The board is ideal for developing products such as digital signage, home automation, and medical devices.

  • SMARTDISPLAY DEV KIT 6C
    NKK Switches IS-DEV KIT-6C SMARTDISPLAY DEV KIT 6C
    2024-08-02 15:34:442

    It includes a 64x32 RGB LCD display, a NKK SmartSwitch, and a NKK Compact. The LCD display is a full-color, high-resolution display that can be used to create custom graphics and animations. The NKK SmartSwitch is a programmable switch that can be used to control various devices and systems. It has a wide range of features, including a built-in timer, a temperature sensor, and a motion sensor. The NKK Compact is a compact, low-cost switch that can be used to control a variety of devices and systems. It has a wide range of features, including a built-in timer, a temperature sensor, and a motion sensor. The IS-DEV KIT-6 is an ideal development kit for creating custom applications for consumer electronics, industrial automation, and other applications. It includes all the necessary components to create a complete system, including the LCD display, the NKK SmartSwitch, and the NKK Compact. The kit also includes a comprehensive user manual and a variety of sample applications. With the IS-DEV KIT-6, developers can quickly and easily create custom applications for a variety of applications.