web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • SMARTDISPLAY DEV KIT 5
    NKK Switches IS-DEV KIT-5 SMARTDISPLAY DEV KIT 5
    2024-08-02 15:34:442

    The kit includes a CAP1298 evaluation board, a USB cable, and a user guide. The board is designed to be used with the Microchip MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) graphical user interface (GUI). The board features a CAP1298 capacitive touch controller, a 3.3V regulator, a USB connector, and a variety of I/O pins. The board also includes a variety of LEDs, buttons, and other components to facilitate the development of capacitive touch and proximity applications. The board is designed to be used with the Microchip MPLAB X IDE and the MPLAB Code Configurator (MCC) GUI. The board is also compatible with the Microchip Curiosity Development Board, allowing users to develop and debug their applications on the board. The kit also includes a user guide that provides detailed instructions on how to use the board and the MCC GUI. The kit is ideal for developing and evaluating capacitive touch and proximity applications for consumer electronics and industrial automation products.

  • KIT DEV BEAGLEBONE TO IOT
    NimbeLink, LLC NL-AB-BBBC KIT DEV BEAGLEBONE TO IOT
    2024-08-02 15:34:4427

    The NimbeLink NL-AB-BBBC Skywire BeagleBone Black Modem Development Platform is a powerful and versatile solution for connecting to the Internet of Things (IoT), Consumer Electronics, and Industrial Automation. This platform is designed to provide a secure, reliable, and cost-effective way to connect devices to the internet. It features a BeagleBone Black single board computer, a Skywire modem, and a NimbeLink cellular modem. The BeagleBone Black provides a powerful and flexible platform for developing applications, while the Skywire modem provides a secure and reliable connection to the internet. The NimbeLink cellular modem provides a cost-effective way to connect to the internet, allowing for remote access and control of devices. This platform is ideal for applications such as remote monitoring, control, and data collection.

  • NXP TWR-KL46Z48M Tower System Module, Kintetis MKL46Z256VLL4 MCU, Dual Role USB Interface, On board Debug Circuit
    NXP USA Inc. TWR-KL46Z48M NXP TWR-KL46Z48M Tower System Module, Kintetis MKL46Z256VLL4 MCU, Dual Role USB Interface, On board Debug Circuit
    2024-08-02 15:34:442

    The NXP Semiconductors TWR-KL46Z48M is a Kinetis KL3x and KL4x Tower System Module for the MKL46Z256VLL4 MCU. It is designed for use in consumer electronics applications and provides a comprehensive development platform for the Kinetis KL3x and KL4x MCUs. The module features a wide range of peripherals, including a USB 2.0 full-speed device port, an Ethernet port, an LCD display, an audio codec, and a variety of sensors. It also includes a range of development tools, such as a debugger, a programmer, and a software development kit. The module is designed to be easy to use and provides a cost-effective solution for developing consumer electronics applications.

  • Development Boards & Kits - Wireless Si1064 915MHz NoWire MCU Development Kit
    Silicon Labs 1064-915-DK Development Boards & Kits - Wireless Si1064 915MHz NoWire MCU Development Kit
    2024-08-02 15:34:448

    The Silicon Labs 1064-915-DK is a development kit for the Si1064 915-MHz Wireless MCU Security System. It is designed to help developers quickly and easily create secure wireless applications. The kit includes a Si1064 915-MHz Wireless MCU, a 915-MHz antenna, a USB cable, and a development board. The Si1064 915-MHz Wireless MCU is a low-power, low-cost, and highly secure microcontroller that is ideal for wireless applications. It features a 32-bit ARM Cortex-M4 processor, a 2.4-GHz radio, and a range of security features such as AES-128 encryption, secure boot, and secure key storage. The development board includes a USB port, a JTAG port, and a range of peripherals such as LEDs, buttons, and a temperature sensor. The kit also includes a comprehensive set of software tools and documentation to help developers get started quickly.

  • NXP TWR-K60D100M Tower KitMK60DN512VMD10 Kinetis MCU, 3-axis Accelerometer, TowerPI Socket, 4x Cap Touch Pads
    NXP USA Inc. TWR-K60D100M NXP TWR-K60D100M Tower KitMK60DN512VMD10 Kinetis MCU, 3-axis Accelerometer, TowerPI Socket, 4x Cap Touch Pads
    2024-08-02 15:34:444

    The NXP Semiconductors TWR-K60D100M is a Kinetis K60 100 MHz MCU Tower System Module, featuring the MK60DN512VMD10-an ARM Cortex-M4, Medical and Healthcare MCU. This module is designed to provide a high-performance, low-power solution for medical and healthcare applications. It features a 100 MHz ARM Cortex-M4 processor with 512KB of Flash memory, a 12-bit ADC, and a wide range of communication peripherals. The module also includes a range of safety and security features, such as a secure bootloader, secure key storage, and secure debug. The module is designed to be used in a wide range of medical and healthcare applications, such as patient monitoring, medical imaging, and medical device control.

  • NXP 3PHASELV-KIT 3 Phase BLDC/PMSM Low Voltage Motor Control Kit
    NXP USA Inc. 3PHASELV-KIT NXP 3PHASELV-KIT 3 Phase BLDC/PMSM Low Voltage Motor Control Kit
    2024-08-02 15:34:452

    The NXP Semiconductors 3PHASELV-KIT is a 3-phase BLDC/PMSM low-voltage motor control drive for the MC9S08JM60 8-bit HCS08 MCU. It is designed for developing BLDC/PMSM motor control applications. The kit includes a 3-phase BLDC/PMSM motor, a 3-phase motor control board, a power supply, and a USB cable. The motor control board features a MC9S08JM60 8-bit HCS08 MCU, a 3-phase motor driver, a power supply, and a USB interface. The kit also includes a comprehensive software package that includes a motor control library, a motor control application, and a graphical user interface. The software package provides a complete development environment for developing motor control applications. The kit is ideal for applications such as automotive, industrial, and consumer applications.

  • BOARD EVAL POE FOR SI3460
    Silicon Labs SI3460-EVB BOARD EVAL POE FOR SI3460
    2024-08-02 15:34:453

    The Silicon Labs SI3460-EVB is an evaluation board designed for the Si3460 single-port -48 V power management controller. This controller is designed for IEEE 802.3af compliant Power Sourcing Equipment, Consumer Electronics, and Industrial Applications. The board features a wide range of features, including a USB interface, a power supply, a voltage regulator, and a variety of test points. The board also includes a comprehensive set of software tools to help users evaluate the performance of the Si3460 controller. The board is designed to provide a complete solution for evaluating the performance of the Si3460 controller in a variety of applications.

  • Tower Development Kit For MKW24D512VHA5 MCU
    NXP USA Inc. TWR-KW24D512 Tower Development Kit For MKW24D512VHA5 MCU
    2024-08-02 15:34:445

    The NXP Semiconductors TWR-KW24D512, TWR-KW2x Development Platform Connectivity Test Application Demo is a comprehensive development platform that enables developers to quickly and easily evaluate the performance of the MKW24D512V Kinetis KW20 MCU, Communications and Telecom Modules. The platform includes a comprehensive suite of hardware and software components that allow developers to quickly and easily evaluate the performance of the MKW24D512V Kinetis KW20 MCU, Communications and Telecom Modules. The platform includes a TWR-KW24D512 board, a TWR-KW2x board, and a Communications and Telecom Modules. The TWR-KW24D512 board includes a Kinetis KW20 MCU, a 32-bit ARM Cortex-M4 processor, and a variety of peripherals. The TWR-KW2x board includes a Kinetis KW2x MCU, a 32-bit ARM Cortex-M4 processor, and a variety of peripherals. The Communications and Telecom Modules include a variety of wireless and wired communication protocols, such as Bluetooth, Wi-Fi, ZigBee, and Ethernet. The platform also includes a comprehensive suite of software components, such as a Connectivity Test Application Demo, which allows developers to quickly and easily evaluate the performance of the MKW24D512V Kinetis KW20 MCU, Communications and Telecom Modules. The Connectivity Test Application Demo includes a variety of features, such as a graphical user interface, a command line interface, and a variety of test scripts. The Connectivity Test Application Demo also includes a variety of tools, such as a packet sniffer, a packet generator, and a packet analyzer. The Connectivity Test Application Demo allows developers to quickly and easily evaluate the performance of the MKW24D512V Kinetis KW20

  • Development Boards & Kits - Wireless Si1060 915MHz NoWire MCU Development Kit
    Silicon Labs 1060-915-DK Development Boards & Kits - Wireless Si1060 915MHz NoWire MCU Development Kit
    2024-08-02 15:34:4424

    The Silicon Labs 1060-915-DK is a development kit for the Si1060 915-MHz Wireless MCU Security Sensor Node. It is designed to help developers quickly and easily create secure wireless applications. The kit includes a Si1060 915-MHz Wireless MCU, a 915-MHz antenna, a USB cable, and a development board. The Si1060 MCU is a low-power, low-cost, and highly integrated device that supports a wide range of wireless protocols, including Zigbee, Thread, and Bluetooth Low Energy. The development board includes a range of peripherals, such as an LCD display, LEDs, buttons, and a temperature sensor. The kit also includes a comprehensive software development environment, including a compiler, debugger, and sample code. With the 1060-915-DK, developers can quickly and easily create secure wireless applications for a variety of applications.

  • NXP EVB9S08DZ60 Evaluation Board, MC9S08DZ60, USB To BDM, HCS08, Built-in USB to BDM Interface, RS-232 Section
    NXP USA Inc. EVB9S08DZ60 NXP EVB9S08DZ60 Evaluation Board, MC9S08DZ60, USB To BDM, HCS08, Built-in USB to BDM Interface, RS-232 Section
    2024-08-02 15:34:4319

    The NXP Semiconductors EVB9S08DZ60-DZ60 Evaluation Board is designed for automotive and transportation applications. It is a complete development platform for the MC9S08DZ60 microcontroller, featuring a wide range of peripherals and interfaces. The board includes a USB-based debug interface, a power supply, and a prototyping area for custom circuitry. It also includes a variety of on-board peripherals, such as a CAN transceiver, a LIN transceiver, an LCD display, and a temperature sensor. The board is designed to be used with the CodeWarrior Development Studio for the S08D family of microcontrollers, allowing for easy development and debugging of applications.

  • Development Boards & Kits - Wireless Si1064 434MHz NoWire MCU Development Kit
    Silicon Labs 1064-434-DK Development Boards & Kits - Wireless Si1064 434MHz NoWire MCU Development Kit
    2024-08-02 15:34:4316

    The Silicon Labs 1064-434-DK is a development kit for the Si1064 434-MHz Wireless MCU Security SoC. It is designed to help developers quickly and easily create secure wireless applications. The kit includes a Si1064 434-MHz Wireless MCU Security SoC, a USB-based debug adapter, and a comprehensive set of development tools. The kit also includes a range of sample applications and code examples to help developers get started quickly. The kit is ideal for applications such as home automation, industrial automation, and medical device applications.

  • Clock & Timer Development Tools TCXO Eval Board
    Abracon LLC AST3TQ-EVAL Clock & Timer Development Tools TCXO Eval Board
    2024-08-02 15:34:432

    It is designed to provide a complete solution for the development of Bluetooth low energy applications. The board includes a Bluetooth low energy radio, a 32-bit ARM Cortex-M0 microcontroller, a USB interface, and a range of sensors and peripherals. It is ideal for prototyping and developing applications such as home automation, health and fitness, and industrial automation. The board is also compatible with the STM32Cube software development environment, allowing for easy integration with existing development tools.