web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NXP TWR-56F8400 Development Board, MC56F84789 56800EX DSP MCU, Tower Compatible
    NXP USA Inc. TWR-56F8400 NXP TWR-56F8400 Development Board, MC56F84789 56800EX DSP MCU, Tower Compatible
    2024-08-02 15:34:452

    The NXP Semiconductors TWR-56F8400 is a development tower system module for the DSC MC56F84789 MCU for motor and power control. It is designed to provide energy-efficient innovation for motor and power control applications. The module features a high-performance MCU with a 32-bit ARM Cortex-M4 core, a wide range of peripherals, and a comprehensive set of development tools. It also includes a range of power management features, such as low-power modes, power-saving modes, and power-on reset. The module is designed to provide a cost-effective solution for motor and power control applications, and is suitable for a wide range of applications, including automotive, industrial, and consumer applications.

  • MC9S08PT60 Microcontroller Tower System Module 8MHz CPU 4KB RAM 256B/60KB EEPROM/Flash
    NXP USA Inc. TWR-S08PT60 MC9S08PT60 Microcontroller Tower System Module 8MHz CPU 4KB RAM 256B/60KB EEPROM/Flash
    2024-08-02 15:34:452

    The NXP Semiconductors TWR-S08PT60 is a development tower system module for the MC9S08PT60 rugged 5V, 8-bit MCUs. It is designed to highlight touch sensing and motor control, consumer electronics, and industrial automation applications. The module features a 32-bit ARM Cortex-M0 processor, a 5V power supply, and a wide range of peripherals. It also includes a touch sensing module, a motor control module, and a consumer electronics module. The module is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also designed to be used in a wide range of environments, including extreme temperatures, high humidity, and vibration. The module is also designed to be used in a wide range of applications, including automotive, industrial, and consumer electronics.

  • KIT EVAL I2C LCD DRIVER CP2401
    Silicon Labs CP2401-DK KIT EVAL I2C LCD DRIVER CP2401
    2024-08-02 15:34:452

    The Silicon Labs CP2401-DK is a LCD Controller Development Kit based on the CP2401 Consumer Electronics Controller. It is designed to help developers quickly and easily create custom LCD displays for consumer electronics applications. The kit includes a CP2401 controller board, a 4.3” LCD display, a USB cable, and a power supply. The CP2401 controller board features a 32-bit ARM Cortex-M3 processor, a wide range of peripherals, and a variety of communication interfaces. It also includes a graphical user interface (GUI) for easy configuration and programming. The LCD display is a 4.3” TFT LCD with a resolution of 480x272 pixels. The kit also includes a USB cable for connecting the CP2401 controller board to a PC for programming and debugging. The CP2401-DK is an ideal solution for creating custom LCD displays for consumer electronics applications.

  • KIT EVAL SPI LCD DRIVER CP2400
    Silicon Labs CP2400-DK KIT EVAL SPI LCD DRIVER CP2400
    2024-08-02 15:34:442

    The Silicon Labs CP2400-DK, LCD Controller Development Kit is a comprehensive development platform for the CP2400, a Consumer Electronics Control (CEC) Bridge IC. The kit includes a CP2400-DK development board, a USB-C cable, and a software package that provides a comprehensive set of tools for developing and debugging applications. The CP2400-DK board features a wide range of peripherals, including an LCD display, a keypad, and a variety of connectors for connecting to external devices. The board also includes a USB-C port for connecting to a PC, allowing developers to quickly and easily program and debug their applications. The CP2400-DK also includes a comprehensive software package that provides a range of tools for developing and debugging applications, including a CEC bridge library, a CEC monitor, and a CEC analyzer. The CP2400-DK is an ideal platform for developing applications for the CP2400, allowing developers to quickly and easily develop and debug their applications.

  • MCF51QM, OSBDM, TWRPI SOCKET, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51QM128VLH; Silicon Family Name:MCF51Qx; No. of Bits:32bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-MCF51QM MCF51QM, OSBDM, TWRPI SOCKET, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51QM128VLH; Silicon Family Name:MCF51Qx; No. of Bits:32bit ;RoHS Compliant: Yes
    2024-08-02 15:34:442

    The NXP Semiconductors TWR-MCF51QM is a ColdFire+ MCF51QM Tower System Module based on the MCF51QM128 MCU. It is designed for consumer electronics control (CEC) applications and provides a high-performance, low-power solution for embedded systems. The module features a 32-bit ColdFire+ MCF51QM128 MCU with up to 128KB of Flash memory, 8KB of RAM, and a wide range of peripherals. It also includes a 10/100 Ethernet controller, USB 2.0 host/device controller, CAN controller, and an LCD controller. The module is designed to be used in a variety of applications, including home automation, industrial control, and medical devices. The TWR-MCF51QM is an ideal solution for embedded systems that require a low-power, high-performance solution.

  • NXP TWR-MCF51JE Tower System Module, MCF51JE, OSBDM, USB, ColdFire v1, Includes Power Regulation Circuitry
    NXP USA Inc. TWR-MCF51JE NXP TWR-MCF51JE Tower System Module, MCF51JE, OSBDM, USB, ColdFire v1, Includes Power Regulation Circuitry
    2024-08-02 15:34:442

    The NXP Semiconductors TWR-MCF51JE Tower Development Board is a powerful and versatile platform for developing low-power USB tower systems for portable applications, consumer electronics, and industrial automation. It is based on the ColdFire Flexis MCF51JE microcontroller, which is designed for low-power applications and features a 32-bit CPU, up to 32KB of Flash memory, and up to 8KB of RAM. The board also includes a USB 2.0 On-The-Go (OTG) controller, a 10/100 Ethernet controller, and a CAN controller. The board also features a wide range of peripherals, including an LCD controller, a touch screen controller, an audio codec, and a variety of analog and digital I/O. The board is also compatible with a variety of development tools, including the CodeWarrior Development Studio and the Kinetis Design Studio. The TWR-MCF51JE Tower Development Board is an ideal platform for developing low-power, portable applications.

  • KIT EVAL FOR CP2104
    Silicon Labs CP2104-EK KIT EVAL FOR CP2104
    2024-08-02 15:34:472

    The Silicon Labs CP2104-EK Evaluation Board is a USB transceiver designed for use with portable computers, computers, and peripherals. It is based on the CP2104 USB-to-UART bridge chip, which provides a simple solution for connecting devices with a UART interface to a USB port. The board features a USB Type-A connector, a USB Type-B connector, and a UART connector. It also includes a power LED, a reset button, and a jumper for selecting the power source. The board is designed to be used with the Silicon Labs CP2104 USB-to-UART Bridge software, which provides a simple interface for configuring the board and communicating with the connected device. The CP2104-EK Evaluation Board is an ideal solution for quickly and easily connecting devices with a UART interface to a USB port.

  • KINETIS K53, OSJTAG, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:MK53DN512CMD10; Silicon Family Name:Kinetis - K50; No. of Bits:32bit; Kit Contents:Board ;RoHS Compliant: Yes
    NXP USA Inc. TWR-K53N512 KINETIS K53, OSJTAG, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:MK53DN512CMD10; Silicon Family Name:Kinetis - K50; No. of Bits:32bit; Kit Contents:Board ;RoHS Compliant: Yes
    2024-08-02 15:34:457

    The NXP Semiconductors TWR-K53N512 is a development tower system module for the PK53N512CMD100 Kinetis K53 low-power microcontroller unit (MCU) with analog, USB, segment LCD, communications, and telecom capabilities. It is designed to provide a comprehensive development platform for the Kinetis K53 MCU, allowing users to quickly and easily develop and debug their applications. The TWR-K53N512 features a Kinetis K53 MCU with 512KB of flash memory, a segment LCD, USB, and a variety of communication and telecom peripherals. It also includes a variety of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis K53 MCU Reference Manual. The TWR-K53N512 is an ideal solution for developing applications for the Kinetis K53 MCU.

  • KIT DEVELOPMENT RS232 TO USB
    Silicon Labs CP2101EK KIT DEVELOPMENT RS232 TO USB
    2024-08-02 15:34:502

    The Silicon Labs CP2101EK-EK Evaluation Kit is a comprehensive development platform for the CP2101 single-chip USB-to-UART bridge, motor control, and I2C/SPI bridge. The kit includes a USB-to-UART bridge board, a motor control board, and a I2C/SPI bridge board. The USB-to-UART bridge board provides a USB interface for connecting to a PC, and a UART interface for connecting to a microcontroller. The motor control board provides a motor control interface for controlling up to four DC motors. The I2C/SPI bridge board provides an I2C/SPI interface for connecting to external I2C/SPI devices. The kit also includes a USB cable, a power supply, and a set of jumper wires for connecting the boards together. The kit is designed to provide a complete development platform for evaluating and developing applications with the CP2101 single-chip USB-to-UART bridge, motor control, and I2C/SPI bridge.

  • Interface Development Tools CP2108 Eval kit
    Silicon Labs CP2108EK Interface Development Tools CP2108 Eval kit
    2024-08-02 15:34:482

    The Silicon Labs CP2108EK-EK Evaluation Kit is a comprehensive development platform for the CP2108 highly integrated USB-to-Quad-UART bridge controller, motor control, and GPIO. It includes a USB-to-UART bridge, a motor control board, and a GPIO board, as well as a USB cable and a power supply. The USB-to-UART bridge provides a simple and reliable way to connect a PC to a UART device, while the motor control board allows for the control of up to four DC motors. The GPIO board provides access to up to 16 GPIO pins, allowing for the connection of external sensors and other peripherals. The kit also includes a comprehensive set of software tools, including a GUI, API, and example code, to help developers quickly and easily get started with their projects.

  • NXP TWR-MCF51MM MM256, MEDICAL, TWR SYS MODULE
    NXP USA Inc. TWR-MCF51MM NXP TWR-MCF51MM MM256, MEDICAL, TWR SYS MODULE
    2024-08-02 15:34:472

    The NXP Semiconductors TWR-MCF51MM Medical Development Tower System Module is a powerful and versatile platform for developing portable medical applications. It is designed for use with the MCF51MM256 Flexis ColdFire 32-bit Microcontroller, and provides a comprehensive set of features and tools for medical and healthcare applications. The module includes a range of peripherals, such as a 10-bit ADC, a 12-bit DAC, a temperature sensor, and a real-time clock. It also features a USB 2.0 interface, a CAN bus, and a JTAG debug interface. The module is designed to be highly reliable and robust, and is suitable for use in a wide range of medical and healthcare applications.

  • Silicon Manufacturer:NXP; Silicon Core Number:MC56F; Kit Application Type:Motor Control; Application Sub Type:3 Phase Motor; Core Architecture:56800/E; Core Sub-Architecture:56800/E; Kit Contents:Board, Cable, DVD, User Guide ;RoHS Compliant: Yes
    NXP USA Inc. TWR-56F8257 Silicon Manufacturer:NXP; Silicon Core Number:MC56F; Kit Application Type:Motor Control; Application Sub Type:3 Phase Motor; Core Architecture:56800/E; Core Sub-Architecture:56800/E; Kit Contents:Board, Cable, DVD, User Guide ;RoHS Compliant: Yes
    2024-08-02 15:34:472

    Tower System Module is a powerful and versatile development platform for motor control applications. It is based on the NXP Semiconductors MC56F8257 Digital Signal Controller (DSC) and is designed to provide a complete solution for motor control applications. The module includes a high-performance 32-bit DSC, a power conversion module, a motor control module, and a variety of peripherals. The module is designed to provide a complete solution for motor control applications, including power conversion, motor control, and communication. It is capable of controlling a wide range of motors, including brushless DC, stepper, and AC induction motors. The module also includes a variety of peripherals, such as a CAN transceiver, a USB port, and a JTAG port. The module is designed to be easy to use and provides a comprehensive development environment for motor control applications. It is also designed to be highly reliable and robust, making it suitable for a wide range of applications.