web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD SPSGRF-915 USB DONGLE
    STMicroelectronics STEVAL-IDS001V5M EVAL BOARD SPSGRF-915 USB DONGLE
    2024-08-02 15:34:473

    The STMicroelectronics STEVAL-IDS001V5M is an evaluation board based on the SPIRIT1 SPSGRF-915 915-MHz RF USB Dongle Module. It is designed to provide a platform for instrumentation and measurement applications. The board features a USB interface, allowing for easy connection to a PC or laptop. It also includes an on-board antenna, allowing for wireless communication with other devices. The board is capable of transmitting and receiving data at up to 915 MHz, making it suitable for a variety of applications. Additionally, the board includes a range of features such as a temperature sensor, a voltage regulator, and a power switch. The board is also compatible with a range of development tools, allowing for easy integration into existing systems.

  • Development Boards & Kits - Other Processors Discovery Plus Kit SPC56 L Line MCU
    STMicroelectronics SPC56EL70L5DISP Development Boards & Kits - Other Processors Discovery Plus Kit SPC56 L Line MCU
    2024-08-02 15:34:472

    The STMicroelectronics SPC56EL70L5DISP-DISP, SPC56EL70L5DISP, SPC56L-Discovery Discovery Plus Kit is a comprehensive development platform for the SPC56 L line of automotive and transportation microcontrollers. It includes the SPC56EL70L5 MCU, which is a 32-bit automotive-grade microcontroller with a wide range of features and peripherals. The kit also includes a range of development tools, such as an integrated debugger, a graphical user interface, and a comprehensive set of software libraries. The kit is designed to enable rapid prototyping and development of automotive and transportation applications, and is suitable for a wide range of applications, from automotive body control to powertrain control.

  • STM32H753XIH6 EVAL BRD
    STMicroelectronics STM32H753I-EVAL2 STM32H753XIH6 EVAL BRD
    2024-08-02 15:34:462

    The STMicroelectronics STM32H753I-EVAL2 Evaluation Board is a comprehensive development platform for medical and healthcare applications. It is based on the STM32H753XI microcontroller, which is a high-performance, low-power Arm Cortex-M7 MCU with a wide range of integrated peripherals. The board includes a wide range of features such as a 4.3” LCD display, a capacitive touch panel, a camera interface, a USB Type-C port, a microSD card slot, and a variety of communication interfaces. It also includes a comprehensive set of development tools, including an STM32CubeMX software package, a STM32CubeH7 software package, and a STM32CubeProgrammer software package. The board is ideal for developing medical and healthcare applications such as patient monitoring, medical imaging, and medical device control.

  • STM32H743XIH6 EVAL BRD
    STMicroelectronics STM32H743I-EVAL2 STM32H743XIH6 EVAL BRD
    2024-08-02 15:34:453

    The STMicroelectronics STM32H743I-EVAL2 Evaluation Board is a comprehensive development platform for medical and healthcare applications. It is based on the STM32H743XI microcontroller, which is a high-performance, low-power ARM Cortex-M7 MCU with a wide range of integrated peripherals. The board includes a wide range of features such as a 4.3-inch TFT LCD display, a capacitive touch panel, a USB Type-C port, a microSD card slot, a CAN transceiver, and a variety of sensors. It also includes a comprehensive set of development tools such as an STM32CubeMX software package, an STM32CubeH7 software package, and an STM32CubeProgrammer software package. The board is ideal for developing medical and healthcare applications such as patient monitoring, medical imaging, and medical device control.

  • STMICROELECTRONICS STEVAL-IDB005V1D Daughter Board BlueNRG-MS, Low Energy Network Processor, 8dBm Tx Power, -88dBm Rx Sensitivity
    STMicroelectronics STEVAL-IDB005V1D STMICROELECTRONICS STEVAL-IDB005V1D Daughter Board BlueNRG-MS, Low Energy Network Processor, 8dBm Tx Power, -88dBm Rx Sensitivity
    2024-08-02 15:34:4413

    The STMicroelectronics STEVAL-IDB005V1D is a RF Daughter Board Platform based on the BlueNRG-MS Bluetooth Low Energy Network Processor. It is designed for use in consumer electronics applications and provides a comprehensive set of features for Bluetooth Low Energy connectivity. It includes a 32-bit ARM Cortex-M0 processor, a 2.4 GHz radio transceiver, a power management unit, and a range of peripherals. The board also includes a range of software development tools, including a Bluetooth Low Energy stack, a Bluetooth Low Energy profile library, and a Bluetooth Low Energy application programming interface. The STEVAL-IDB005V1D is an ideal solution for developing Bluetooth Low Energy applications in consumer electronics.

  • STMICROELECTRONICS STEVAL-IDB006V1 EVAL BRD, BLUENRG-MS BLUETOOTH SMART USB
    STMicroelectronics STEVAL-IDB006V1 STMICROELECTRONICS STEVAL-IDB006V1 EVAL BRD, BLUENRG-MS BLUETOOTH SMART USB
    2024-08-02 15:34:4412

    The STMicroelectronics STEVAL-IDB006V1 is an evaluation board that uses the BlueNRG-MS based Bluetooth Smart USB to enable consumer electronics applications. It is designed to provide a comprehensive platform for the development of Bluetooth Smart applications. The board includes a STM32L152RE microcontroller, a BlueNRG-MS Bluetooth Smart module, a USB connector, and a variety of other components. It also includes a graphical user interface (GUI) for easy configuration and programming. The board is ideal for prototyping and testing Bluetooth Smart applications, and can be used to develop a wide range of consumer electronics products.

  • EVAL BOARD BT BLUENRG-MS
    STMicroelectronics STEVAL-IDB005V1 EVAL BOARD BT BLUENRG-MS
    2024-08-02 15:34:4310

    It is a complete development platform for designing, prototyping, and testing applications with the Cyclone III FPGA. The board includes a Cyclone III FPGA, a 32-bit ARM Cortex-M3 processor, and a variety of peripherals. It also includes a USB-JTAG programming interface, a USB-UART bridge, and a USB-to-serial port. The board is designed to be used with the Intel Quartus Prime software suite, which provides a comprehensive set of tools for designing, debugging, and programming the FPGA. The board also includes a variety of expansion connectors, allowing users to easily add additional peripherals and expand the capabilities of the board. The board is ideal for a wide range of applications, including embedded systems, industrial automation, and medical devices.

  • Evaluation Boards For The ADSPBF512/F, BF514/F, BF516/F, BF518/F Blackfin Processors
    Analog Devices Inc. ADZS-BF518F-EZLITE Evaluation Boards For The ADSPBF512/F, BF514/F, BF516/F, BF518/F Blackfin Processors
    2024-08-02 15:34:4410

    The Analog Devices ADZS-BF518F-EZLITE is an evaluation system based on Blackfin Digital Signal Processors (DSPs), Audio/Video Processors (AVPs) and Microcontrollers (MCUs) from Analog Devices. It is designed to provide a comprehensive development platform for embedded applications. The ADZS-BF518F-EZLITE includes a BF518F EZ-Kit Lite board, a power supply, a USB cable, and a CD-ROM with software and documentation. The BF518F EZ-Kit Lite board features a BF518F processor, a JTAG emulator, a serial port, a USB port, an Ethernet port, and a variety of other peripherals. The board also includes a variety of software development tools, including a C/C++ compiler, an assembler, a linker, and a debugger. The ADZS-BF518F-EZLITE is an ideal platform for developing embedded applications for audio/video processing, digital signal processing, and microcontroller applications.

  • EZ-KIT LITE ADSP-BF538 EVAL BRD
    Analog Devices Inc. ADZS-BF538F-EZLITE EZ-KIT LITE ADSP-BF538 EVAL BRD
    2024-08-02 15:34:4425

    It from Analog Devices is a comprehensive development platform for embedded applications. It includes a BF538F EZ-KIT Lite board, a USB cable, a power supply, and a CD-ROM with software and documentation. The BF538F EZ-KIT Lite board is a low-cost, low-power, high-performance development platform for embedded applications. It features a BF538F Blackfin DSP, an AVP, and an MCU. The BF538F EZ-KIT Lite board also includes a variety of peripherals, such as an LCD display, a serial port, a USB port, an Ethernet port, and a JTAG port. The board also includes a variety of on-board memory, including SDRAM, Flash, and SRAM. The BF538F EZ-KIT Lite board is designed to be used with the VisualDSP++ development environment, which provides a comprehensive set of tools for developing, debugging, and optimizing embedded applications. The BF538F EZ-KIT Lite board is an ideal platform for developing embedded applications for a variety of applications, including audio/video processing, communications, and control.

  • Evaluation Board For Dual HDMI Fast Switching Receiver With 12Bit, 170MHz Video And Graphics Digitizer
    Analog Devices Inc. EVAL-ADV7842-7511P Evaluation Board For Dual HDMI Fast Switching Receiver With 12Bit, 170MHz Video And Graphics Digitizer
    2024-08-02 15:34:443

    The Analog Devices EVAL-ADV7842-7511P Evaluation Board is designed to evaluate the performance of the Advantiv ADV7842/ADV7511 Video Encoder/Decoder. This board is ideal for consumer electronics applications, such as digital TVs, set-top boxes, and DVD players. It features a wide range of video inputs, including HDMI, DVI, and analog video, and supports a variety of video formats, including 1080p, 1080i, 720p, and 480p. The board also includes a variety of audio inputs, including S/PDIF, I2S, and analog audio. The board is designed to be easy to use, with a simple user interface and a comprehensive set of documentation.

  • BOARD EVAL ADF7020-2 ADJ FREQ
    Analog Devices Inc. EVAL-ADF7020-1DBZ5 BOARD EVAL ADF7020-2 ADJ FREQ
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADF7020-1DBZ5 Evaluation Board is designed to evaluate the performance of the ADF7020-1 ISM Band Transceiver. This board is ideal for industrial, scientific, and medical (ISM) applications. It features a wide range of features, including a low-power, low-cost, high-performance transceiver, a wide range of operating frequencies, and a wide range of modulation formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is also designed to be compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio. The board also includes a variety of reference designs and application notes to help users get started quickly.

  • BOARD EVAL FOR L6566A
    STMicroelectronics EVL6566A-75WADP BOARD EVAL FOR L6566A
    2024-08-02 15:34:456

    The STMicroelectronics EVL6566A-75WADP Evaluation Board is a powerful and versatile tool for evaluating the performance of the L6563 and L6566A 19V - 75W laptop adapter with tracking boost PFC pre-regulator Power Management ICs. This board is designed to provide a complete solution for testing and evaluating the performance of the ICs in a laptop adapter application. It features a wide range of features, including a tracking boost PFC pre-regulator, a high-efficiency buck converter, a low-noise linear regulator, and a low-ripple output voltage. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. With its robust design and comprehensive features, the EVL6566A-75WADP Evaluation Board is an ideal tool for evaluating the performance of the L6563 and L6566A 19V - 75W laptop adapter with tracking boost PFC pre-regulator Power Management ICs.