web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools 3-phase high voltage inverter power board for FOC based on the STGIPN3H60A (SLLIMM™-nano)
    STMicroelectronics STEVAL-IHM045V1 Power Management IC Development Tools 3-phase high voltage inverter power board for FOC based on the STGIPN3H60A (SLLIMM™-nano)
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-IHM045V1 is a 3-phase high voltage inverter power evaluation board for Field-Oriented Control (FOC) based on the STGIPN3H60A (SLLIMM-nano) motor control library and the STM32F103C8T6 microcontroller unit (MCU). It is designed to provide a complete solution for the development and evaluation of motor control applications. The board includes a 3-phase inverter bridge, a 3-phase current sensing circuit, a 3-phase voltage sensing circuit, a power supply circuit, a user interface, and a STM32F103C8T6 MCU. The board also includes a USB connector for programming and debugging, as well as a CAN interface for communication with other devices. The board is capable of controlling a wide range of motors, including permanent magnet synchronous motors (PMSM), brushless DC motors (BLDC), and induction motors (IM). The board is also capable of controlling multiple motors simultaneously. The board is designed to be used in a wide range of applications, including industrial automation, robotics, and automotive.

  • MICROCHIP EVB-LAN9730-MII EVAL BOARD, HSIC/ENET PHY, LAN9730
    Microchip Technology EVB-LAN9730-MII MICROCHIP EVB-LAN9730-MII EVAL BOARD, HSIC/ENET PHY, LAN9730
    2024-08-02 15:34:442

    The Microchip Technology EVB-LAN9730-MII and EVB-LAN9730-MIIm Evaluation Boards are designed to evaluate the LAN9730 High-Speed USB 2.0 HSIC to 10/100 Ethernet Customer, Industrial and Automotive Ethernet Controllers. The boards feature a USB 2.0 HSIC interface, 10/100 Ethernet PHY, and a Microchip PIC32MX microcontroller. The boards are designed to provide a complete platform for evaluating the LAN9730 Ethernet controller and its features. The boards are also designed to be used as a reference design for customer applications. The boards are equipped with a variety of features, including a USB 2.0 HSIC interface, 10/100 Ethernet PHY, and a Microchip PIC32MX microcontroller. The boards also feature a variety of connectors, including RJ45, USB, and Ethernet. The boards are designed to be used in a variety of applications, including automotive, industrial, and customer applications.

  • BOARD EVAL FOR STHV748
    STMicroelectronics STEVAL-IME003V1 BOARD EVAL FOR STHV748
    2024-08-02 15:34:444

    The STMicroelectronics STEVAL-IME003V1 is an evaluation board designed for use with the STHV748 Ultrasound Pulser IC. This board is ideal for medical and healthcare applications, providing a convenient platform for testing and evaluating the performance of the STHV748 IC. The board features a wide range of components, including a power supply, a microcontroller, a voltage regulator, and a variety of connectors. It also includes a user-friendly graphical user interface (GUI) for easy configuration and control. The STEVAL-IME003V1 is a great tool for medical and healthcare professionals who need to quickly and accurately evaluate the performance of the STHV748 IC.

  • BOARD EVAL ADF7020-1 405-435MHZ
    Analog Devices Inc. EVAL-ADF7020-1DBZ4 BOARD EVAL ADF7020-1 405-435MHZ
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADF7020-1DBZ4 is an evaluation board for the ADF7020-1 ISM Band Transceiver. This board is designed to evaluate the performance of the ADF7020-1 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features to facilitate evaluation of the transceiver, including a USB interface, a power supply, and a variety of test points. The board also includes a variety of on-board components, such as a crystal oscillator, a voltage regulator, and a power amplifier. The board is designed to be used with the ADF7020-1 Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver. The board is also compatible with a variety of development tools, such as the Analog Devices VisualDSP++ and the IAR Embedded Workbench.

  • BOARD DEMO UNIPWR STM8S MCU
    STMicroelectronics STEVAL-CBP006V1 BOARD DEMO UNIPWR STM8S MCU
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-CBP006V1 is an evaluation board designed for the Uni-Power front panel and standby power management controller. It is ideal for use in STB, TV sets, and other consumer electronics devices. The board features a wide range of features, including a power supply, a power management controller, a power switch, a voltage regulator, and a temperature sensor. It also includes a USB interface for programming and debugging. The board is designed to provide a complete solution for power management in consumer electronics devices, allowing for efficient and reliable power management.

  • Power Management IC Development Tools Wide range ISO Flyback Demo Board
    STMicroelectronics STEVAL-ISA117V1 Power Management IC Development Tools Wide range ISO Flyback Demo Board
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-ISA117V1 is a wide range isolated flyback demonstration board designed for lighting applications. It features a single output of 12V/4.2W and is based on the VIPer16LN integrated circuit. This board is designed to provide a reliable and efficient solution for powering LED lighting systems. It is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-temperature protection, and a soft-start function. The board also includes a built-in EMI filter and a wide range of safety features, making it suitable for a variety of lighting applications.

  • STM32H753XIH6 EVAL BRD
    STMicroelectronics STM32H753I-EVAL STM32H753XIH6 EVAL BRD
    2024-08-02 15:34:453

    The STMicroelectronics STM32H753I-EVAL is an evaluation board designed for medical and healthcare applications. It is equipped with an STM32H753XI microcontroller, which is a high-performance, low-power Arm Cortex-M7 processor with a wide range of peripherals. The board includes a variety of features such as a USB 2.0 OTG port, Ethernet port, LCD display, audio codec, and a variety of sensors. It also includes a comprehensive set of development tools, including an integrated development environment (IDE), debuggers, and software libraries. The board is designed to be used with a range of medical and healthcare applications, such as patient monitoring, medical imaging, and medical device development.

  • BOARD EVAL ADF7020-1 128-142MHZ
    Analog Devices Inc. EVAL-ADF7020-1DBZ8 BOARD EVAL ADF7020-1 128-142MHZ
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADF7020-1DBZ8 is an evaluation board for the ADF7020-1 ISM Band Transceiver. This board is designed to evaluate the performance of the ADF7020-1 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features to facilitate evaluation of the transceiver, including a USB interface, a power supply, and a variety of test points. The board also includes a variety of on-board components, such as a crystal oscillator, a voltage regulator, and a power amplifier. The board is designed to be used with the ADF7020-1 Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver. The board is also compatible with a variety of development tools, such as the Analog Devices VisualDSP++ and the IAR Embedded Workbench.

  • STM32H743XIH6 EVAL BRD
    STMicroelectronics STM32H743I-EVAL STM32H743XIH6 EVAL BRD
    2024-08-02 15:34:453

    The STMicroelectronics STM32H743I-EVAL is an evaluation board designed for medical and healthcare applications. It is based on the STM32H743XI microcontroller, which is a high-performance, low-power ARM Cortex-M7 processor. The board features a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a USB 2.0 OTG, an Ethernet MAC, a CAN transceiver, and a wide range of communication interfaces. It also includes a range of sensors, including a temperature sensor, a pressure sensor, and a humidity sensor. The board is designed to be used with the STM32CubeMX software, which provides an easy-to-use graphical user interface for configuring and programming the board. The board is also compatible with a range of development tools, including the STM32CubeIDE, IAR Embedded Workbench, and Keil MDK-ARM.

  • STM32F103ZE Microcontroller Board 8KB RAM 64KB/8MB Serial Flash/Flash
    STMicroelectronics STEVAL-IHM022V1 STM32F103ZE Microcontroller Board 8KB RAM 64KB/8MB Serial Flash/Flash
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-IHM022V1 is a high density dual motor control demonstration board based on the STM32F103ZE microcontroller, Motor Control Library and X-NUCLEO-IHM02A1 expansion board. It is designed to provide a complete solution for the development of motor control applications. The board features two motor control connectors, two power supply connectors, two encoder connectors, two current sensing connectors, two PWM connectors, two analog inputs, two digital inputs, two digital outputs, and two analog outputs. The board also includes a USB connector for programming and debugging, as well as a CAN connector for communication with other devices. The board is powered by a 5V DC power supply and is compatible with the STM32F103ZE microcontroller. The Motor Control Library and X-NUCLEO-IHM02A1 expansion board provide a comprehensive set of features for motor control applications, including speed control, current control, position control, and torque control. The board is ideal for applications such as industrial automation, robotics, and automotive applications.

  • ANALOG DEVICES EVAL-ADM1069LQEBZ ADM1069LQEBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM1069LQEBZ ANALOG DEVICES EVAL-ADM1069LQEBZ ADM1069LQEBZ EVALUATION MODULE
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADM1069LQEBZ and EVAL-ADM1068LQEBZ Evaluation Boards are designed to evaluate the ADM1068ASTZ Voltage Supervisor Sequencer for complex sequencing. These boards feature a wide range of features, including a voltage supervisor, a sequencer, a watchdog timer, and a power-on reset. The boards are designed to be used with computers and peripherals, and are capable of providing reliable power sequencing and monitoring. The boards are also designed to be easy to use, with a simple user interface and a wide range of configuration options. The boards are also designed to be highly reliable, with a wide range of protection features to ensure that the system is always running smoothly.

  • STM8S, W / ST-LINK, USB INTERFACE, DISCOVERY KIT
    STMicroelectronics STM8S-DISCOVERY STM8S, W / ST-LINK, USB INTERFACE, DISCOVERY KIT
    2024-08-02 15:34:462

    The STMicroelectronics STM8S-DISCOVERY Evaluation Board is a comprehensive development platform for exploring the features of the STM8 microcontroller (MCU) family. It provides a complete set of hardware and software tools to evaluate the STM8 MCU, motor control, and USB capabilities. The board includes an STM8S105C6T6 MCU, a USB connector, a motor control connector, and a set of LEDs and push buttons. The board also includes a comprehensive set of software libraries and examples to help users get started quickly. The board is designed to be used with the STM8CubeMX software, which provides an easy-to-use graphical user interface for configuring the STM8 MCU. The board also supports the ST Visual Develop (STVD) integrated development environment (IDE) for programming and debugging the STM8 MCU. The STM8S-DISCOVERY Evaluation Board is an ideal platform for learning and exploring the features of the STM8 MCU family.