web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR A6985F3V3
    STMicroelectronics STEVAL-ISA185V1 EVAL BOARD FOR A6985F3V3
    2024-08-02 15:34:513

    The STMicroelectronics STEVAL-ISA185V1 is an evaluation board based on the A6985F3V3, 38V, 0.5A Synchronous Step-Down Switching Regulator. It is designed for automotive and transportation applications, providing a reliable and efficient power solution. The board features a wide input voltage range of 4.5V to 38V, and a wide output voltage range of 0.8V to 36V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is also protected against over-current, over-voltage, and short-circuit conditions. It is also RoHS compliant and has a wide operating temperature range of -40°C to +125°C.

  • STMICROELECTRONICS STEVAL-ISV006V2 SPV1040 Battery Charger Evaluation Board with High Efficiency Monolithic Step-Up DC to DC Converter
    STMicroelectronics STEVAL-ISV006V2 STMICROELECTRONICS STEVAL-ISV006V2 SPV1040 Battery Charger Evaluation Board with High Efficiency Monolithic Step-Up DC to DC Converter
    2024-08-02 15:34:513

    The STMicroelectronics STEVAL-ISV006V2 Solar Battery Charger Evaluation Kit Using the SPV1040, Video and Imaging System-on-Chip is a comprehensive evaluation platform for the SPV1040, a highly integrated system-on-chip (SoC) for solar battery charging applications. The kit includes a complete set of hardware and software components to evaluate the SPV1040’s features and performance. The kit includes a solar panel, a battery, a USB cable, a power supply, and a set of evaluation boards. The evaluation boards provide a complete set of features for the SPV1040, including a power management unit, a voltage regulator, a buck converter, a boost converter, a buck-boost converter, and a battery charger. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the SPV1040’s parameters. The GUI also provides a set of tools for data logging and analysis. The kit is ideal for evaluating the SPV1040’s features and performance in solar battery charging applications.

  • BOARD & REF DESIGN
    STMicroelectronics STEVAL-ISA084V1 BOARD & REF DESIGN
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA084V1 is a demonstration board that uses the ST1S40, a 4 A peak, 800 kHz fixed-frequency PWM synchronous step-down converter. It is designed to provide a complete solution for audio amplification and USB charging applications. The board includes a USB Type-C connector, a 3.5 mm audio jack, and a DC power jack. It also features a high-efficiency synchronous buck converter, a low-noise audio amplifier, and a USB charger. The board is designed to be used with a wide range of input voltages, from 4.5 V to 28 V, and can provide up to 4 A of output current. The board also includes a variety of protection features, such as over-current, over-voltage, and short-circuit protection.

  • POWER SUPPLY FOR ENERGY METER
    STMicroelectronics STEVAL-ISA105V1 POWER SUPPLY FOR ENERGY METER
    2024-08-02 15:34:513

    The STMicroelectronics STEVAL-ISA105V1 is a power supply demonstration board designed for energy meter and power line modem applications based on the ALTAIR04-900 Consumer Electronics IC. It is a complete solution for evaluating the performance of the ALTAIR04-900 IC in a variety of power supply applications. The board includes a power supply, a voltage regulator, a current sensor, and a power line modem. It also features a USB interface for programming and debugging, as well as a graphical user interface for monitoring and controlling the board. The board is designed to be used in a variety of energy meter and power line modem applications, and is ideal for prototyping and testing.

  • BOARD EVAL BASED ON VNI2140J
    STMicroelectronics STEVAL-IFP010V3 BOARD EVAL BASED ON VNI2140J
    2024-08-02 15:34:511

    The STMicroelectronics STEVAL-IFP010V3 is a high-side driver based on the VNI2140J Industrial Field Power 3. It is designed to provide a reliable and efficient power supply for industrial applications. The device features a wide input voltage range of 4.5V to 36V, and can deliver up to 1.5A of continuous output current. It also includes a built-in over-temperature protection and over-current protection, as well as a low-side current sense output. The STEVAL-IFP010V3 is ideal for applications such as motor control, lighting, and power supplies.

  • LED7707, LCD PANEL BACKLIGHT, DEMO BOARD
    STMicroelectronics STEVAL-ILL021V1 LED7707, LCD PANEL BACKLIGHT, DEMO BOARD
    2024-08-02 15:34:513

    The STMicroelectronics STEVAL-ILL021V1 is a demonstration board designed to showcase the capabilities of the LED7707, a consumer electronics IC. The board is used to demonstrate the use of LCD panels with backlighting. It features a power supply circuit, a control circuit, and a display circuit. The power supply circuit provides the necessary power to the LED7707 IC, while the control circuit allows the user to adjust the brightness of the backlight. The display circuit consists of an LCD panel, a backlight LED, and a current-limiting resistor. The board also includes a USB connector for programming and debugging. The STEVAL-ILL021V1 is an ideal tool for evaluating the performance of the LED7707 IC and for developing applications that require LCD backlighting.

  • ADM3065E MSOP EVAL BOARD
    Analog Devices Inc. EVAL-ADM3065EEB1Z ADM3065E MSOP EVAL BOARD
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADM3065EEB1Z Evaluation Board is designed to evaluate the ADM3065E 3V to 5.5V, ± 12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points and jumpers for easy evaluation of the ADM3065E. The board also includes a variety of LEDs and switches to provide visual feedback and control of the device. The board is designed to be used with the ADM3065E Evaluation Software, which provides a graphical user interface for configuring and testing the device. The board is ideal for evaluating the performance of the ADM3065E in industrial communication applications.

  • ANALOG DEVICES EVAL-ADUC7039QSPZ Evaluation Module, 16 / 32bit, Integrated Precision Battery Sensor, 64kB Flash/EE Memory
    Analog Devices Inc. EVAL-ADUC7039QSPZ ANALOG DEVICES EVAL-ADUC7039QSPZ Evaluation Module, 16 / 32bit, Integrated Precision Battery Sensor, 64kB Flash/EE Memory
    2024-08-02 15:34:511

    The Analog Devices EVAL-ADUC7039QSPZ Evaluation Board is designed to evaluate the performance of the ADUC7039 Integrated Precision Battery Sensor for Automotive System Power Management. This board features a wide range of features and functions, including a high-precision voltage measurement, a low-power current measurement, and a temperature measurement. It also includes a wide range of communication interfaces, such as I2C, SPI, and UART, for easy integration into existing systems. The board also includes a graphical user interface for easy configuration and monitoring of the system. The board is designed to be used in a wide range of automotive applications, such as battery management, power management, and system monitoring.

  • QUICKSTART PLUS ADUCM310 EVAL BD
    Analog Devices Inc. EVAL-ADUCM310QSPZ QUICKSTART PLUS ADUCM310 EVAL BD
    2024-08-02 15:34:510

    The Analog Devices EVAL-ADUCM310QSPZ Development System is a comprehensive platform for developing medical and healthcare applications using the ADuCM310 MCU. It includes a QSPI-based evaluation board, a USB-based debug interface, and a Getting Started Tutorial to help users quickly get up and running. The tutorial provides step-by-step instructions for setting up the development environment, programming the MCU, and running example applications. The ADuCM310 MCU is a low-power, 32-bit ARM Cortex-M3 processor with integrated analog peripherals, making it ideal for medical and healthcare applications. The EVAL-ADUCM310QSPZ Development System is a great way to get started with developing medical and healthcare applications using the ADuCM310 MCU.

  • ANALOG DEVICES EVAL-ADF7021-VDB3Z868 - 870MHZ - EVALUATION BOARD
    Analog Devices Inc. EVAL-ADF7021-VDB3Z ANALOG DEVICES EVAL-ADF7021-VDB3Z868 - 870MHZ - EVALUATION BOARD
    2024-08-02 15:34:513

    The Analog Devices EVAL-ADF7021-VDB3Z is a daughter board based on the ADF7021-V 156 - 162 MHz Narrow-Band Transceiver. It is designed for use in communications and telecom applications. The board features a wide range of features, including a low power consumption, high sensitivity, and a wide operating temperature range. It also has a high data rate, low current consumption, and a wide frequency range. The board is also equipped with a variety of connectors, allowing for easy integration into existing systems. The board is also designed to be compatible with a variety of development tools, making it easy to develop and test applications.

  • BOARD EVALUATION FOR ADM1063TQ
    Analog Devices Inc. EVAL-ADM1063TQEBZ BOARD EVALUATION FOR ADM1063TQ
    2024-08-02 15:34:513

    The Analog Devices EVAL-ADM1063TQEBZ and EVAL-ADM1062TQEBZ Evaluation Boards are designed to evaluate the ADM1062ASUZ Voltage Supervisor Sequencer for complex sequencing applications. The boards feature a wide range of features, including a voltage supervisor, a sequencer, a watchdog timer, and a temperature sensor. The voltage supervisor monitors the system voltage and can be programmed to generate a reset signal when the voltage drops below a certain threshold. The sequencer can be programmed to generate a sequence of events, such as powering up and down components in a specific order. The watchdog timer can be used to detect system hangs and reset the system. The temperature sensor can be used to monitor the temperature of the system and generate an alert when the temperature exceeds a certain threshold. The boards are compatible with a variety of computers and peripherals, making them ideal for complex sequencing applications.

  • STMICROELECTRONICS STEVAL-IDI005V1 EVALUATION BOARD, WIRELESS SENSOR
    STMicroelectronics STEVAL-IDI005V1 STMICROELECTRONICS STEVAL-IDI005V1 EVALUATION BOARD, WIRELESS SENSOR
    2024-08-02 15:34:519

    The STMicroelectronics STEVAL-IDI005V1 is a SP1ML 868 MHz Wireless Sensor Board powered by a coin cell battery. It is designed for use in communications and telecoms applications. It features a low-power STM32L151CCU6 microcontroller, an SP1ML 868 MHz transceiver, and a coin cell battery holder. The board is capable of transmitting and receiving data over a range of up to 1 km. It also features a range of digital and analog I/O, as well as a USB interface for programming and debugging. The board is designed to be used in a variety of applications, including remote monitoring, asset tracking, and industrial automation.