web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • STMICROELECTRONICS STEVAL-ISA108V1 ST1S41IPUR, STEP DOWN CONV, DEV BOARD
    STMicroelectronics STEVAL-ISA108V1 STMICROELECTRONICS STEVAL-ISA108V1 ST1S41IPUR, STEP DOWN CONV, DEV BOARD
    2024-08-02 15:34:513

    The STMicroelectronics STEVAL-ISA108V1 is a 4-A, 850-kHz fixed-frequency PWM Synchronous Step-Down Demonstration Board based on the ST1S41 in a VFQFPN package. It is designed to provide a complete solution for audio amplifier applications. The board features a high-efficiency synchronous buck converter with a wide input voltage range of 4.5 V to 28 V, and a fixed output voltage of 3.3 V. It also includes a low-noise, low-ripple, low-dropout linear regulator for powering the audio amplifier. The board also includes a power switch, a power LED, and a thermal shutdown circuit. The board is designed to be used with an external audio amplifier, and can be used to evaluate the performance of the ST1S41 in audio amplifier applications.

  • BOARD & REF DESIGN
    STMicroelectronics STEVAL-ISA083V1 BOARD & REF DESIGN
    2024-08-02 15:34:510

    The STMicroelectronics STEVAL-ISA083V1 is a demonstration board that uses the ST1S40IPUR 4 A peak 800 kHz fixed-frequency PWM synchronous step-down converter to provide a high-efficiency power solution for audio amplifiers and USB chargers. It features a wide input voltage range of 4.5 V to 28 V, adjustable output voltage from 0.8 V to 24 V, and a high switching frequency of 800 kHz. The board also includes a USB charger with a maximum output current of 2 A, and an audio amplifier with a maximum output power of 2 W. The STEVAL-ISA083V1 is designed to provide a complete solution for audio and USB charging applications.

  • EVAL MODULE FOR ADUM4223
    Analog Devices Inc. EVAL-ADUM4223AEBZ EVAL MODULE FOR ADUM4223
    2024-08-02 15:34:511

    The Analog Devices EVAL-ADUM4223AEBZ is an evaluation board for the ADuM4223 4A iCoupler, Isolated Precision Half-Bridge Driver. This board is designed for automotive and transportation applications, and is capable of driving up to 4A of current. It features a wide input voltage range of 4.5V to 36V, and is capable of operating at temperatures ranging from -40°C to +125°C. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the requirements of the Automotive Electronics Council (AEC) Q100 standard.

  • BOARD EVAL LED DRIVER STP4CMP
    STMicroelectronics STEVAL-TLL012V1 BOARD EVAL LED DRIVER STP4CMP
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-TLL012V1 Demonstration Board is a lighting solution that uses the STP4CMP charge pump based 4-channel LED driver. This board is designed to provide a simple and easy way to evaluate the performance of the STP4CMP LED driver. It features four independent LED channels, each with its own current setting, allowing for a wide range of lighting applications. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and monitoring of the LED driver. The board is also equipped with a power supply, allowing for easy connection to a power source. The STEVAL-TLL012V1 is an ideal solution for evaluating the performance of the STP4CMP LED driver and for creating custom lighting solutions.

  • EVALUATION BOARD FOR L9779WD-SPI
    STMicroelectronics EVAL-L9779WD-SPI EVALUATION BOARD FOR L9779WD-SPI
    2024-08-02 15:34:510

    The STMicroelectronics EVAL-L9779WD-SPI Evaluation Board is a powerful and versatile tool for medical and healthcare applications. It is based on the L9779WD-SPI Smart Power Device, which is built on advanced BCD6s technology. This board provides a complete solution for the development and evaluation of a wide range of medical and healthcare applications. It features a wide range of features, including a high-efficiency power supply, a wide range of protection features, and a wide range of diagnostic and monitoring capabilities. The board also includes a comprehensive set of software tools for programming and debugging. This board is ideal for medical and healthcare applications that require high performance, reliability, and safety.

  • ANALOG DEVICES EVAL-ADM3251EEB1ZEVALUATION BOARD WITH REDUCED EMI
    Analog Devices Inc. EVAL-ADM3251EEB1Z ANALOG DEVICES EVAL-ADM3251EEB1ZEVALUATION BOARD WITH REDUCED EMI
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADM3251EEB1Z, EVAL-ADM3251EEB1Z, ADM3251E Evaluation Kit with Reduced EMI, Communications and Telecom Evaluation Board is a comprehensive evaluation platform for the ADM3251E, a low-power, high-performance, single-chip, full-duplex, voice-band modem. The evaluation board includes a variety of features to facilitate evaluation of the ADM3251E, including a USB interface, a power supply, a variety of connectors, and a variety of test points. The board also includes a variety of features to reduce EMI, including a shielded enclosure, a low-noise power supply, and a variety of EMI filters. The board is designed to be used with the ADM3251E Evaluation Software, which provides a graphical user interface for configuring and testing the ADM3251E. The evaluation board is ideal for evaluating the performance of the ADM3251E in a variety of applications, including voice-over-IP, fax, and data communications.

  • BOARD & REF DESIGN
    STMicroelectronics STEVAL-ISA082V1 BOARD & REF DESIGN
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA082V1 is a demonstration board that uses the ST1S40IPHR 4 A peak 800 kHz fixed-frequency PWM synchronous step-down converter to provide a wide range of power solutions. It is designed to provide a complete solution for audio amplifier and USB charger applications. The board features a wide input voltage range of 4.5 V to 28 V, adjustable output voltage range of 0.8 V to 24 V, and a maximum output current of 4 A. It also includes a high-efficiency synchronous rectification, low-ripple output voltage, and a low-noise operation. The board also includes a USB charger with a maximum output current of 1.5 A, and an audio amplifier with a maximum output power of 2 W. The board is designed to be used in a wide range of applications, including automotive, industrial, and consumer electronics.

  • Power Management IC Development Tools Wide Range Output VIPER26HN Board
    STMicroelectronics STEVAL-ISA111V1 Power Management IC Development Tools Wide Range Output VIPER26HN Board
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA111V1 is a wide range single output demonstration board based on the VIPER26HN Flyback Converter, Power Management IC. This board is designed to provide a platform for evaluating the VIPER26HN IC and its features. It is capable of providing a wide range of output voltages from 5V to 24V, with a maximum output power of up to 25W. The board also features a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a USB interface for programming and monitoring the IC. The STEVAL-ISA111V1 is an ideal solution for evaluating the VIPER26HN IC and its features.

  • PCB ADM2795E-EP ISO EMC&FAULT PR
    Analog Devices Inc. EVAL-ADM2795EEPBZ PCB ADM2795E-EP ISO EMC&FAULT PR
    2024-08-02 15:34:515

    The Analog Devices EVAL-ADM2795EEPBZ is a certified evaluation board based on the ADM2795E-EP Robust 5kV RMS Isolated RS-485 Transceiver with Level 4 DO-160G EMC, Full ±42 V Protection, and Industrial Temperature Range. This board is designed to provide a reliable and robust solution for RS-485 communication in industrial applications. It features a 5kV RMS isolation rating, ±42V protection, and an industrial temperature range of -40°C to +85°C. The board also includes a variety of features such as a built-in ESD protection, a low power sleep mode, and a wide common mode range. The EVAL-ADM2795EEPBZ is an ideal solution for applications requiring reliable and robust RS-485 communication.

  • LED AND GENERAL LIGHTING SOLUTIO
    STMicroelectronics STEVAL-POEL45W1 LED AND GENERAL LIGHTING SOLUTIO
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-POEL45W1 is a Power over Ethernet (PoE) Powered 45W LED Driver with Bluetooth Low Energy (BLE) Enabled Control Reference Design, Lighting Evaluation Board. This board is designed to provide a complete solution for the development of PoE-powered LED lighting systems. It features a high-efficiency, low-cost, and low-power LED driver with a wide range of dimming and control options. It also includes a Bluetooth Low Energy (BLE) module for wireless control and monitoring. The board is designed to be used with a PoE switch or injector, and can be used to power up to 45W of LED lighting. The board also includes a range of safety features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board is ideal for use in commercial, industrial, and residential lighting applications.

  • BOARD EVALUATION FOR ADF7021
    Analog Devices Inc. EVAL-ADF7021-NDBEZ BOARD EVALUATION FOR ADF7021
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADF7021-NDBEZ is a daughter board based on the ADF7021-N transceiver. This transceiver is designed for use in the Industrial, Scientific, and Medical (ISM) band, operating in the frequency range of 421 - 440 MHz. It features an external inductor VCO for improved performance and stability. The board is designed for evaluation and testing of communications and telecom applications. It includes a variety of features such as a low power consumption, a wide operating temperature range, and a high level of integration. The board also includes a variety of connectors and interfaces for easy integration into existing systems.

  • BOARD EVALUATION FOR ADF7021
    Analog Devices Inc. EVAL-ADF7021-VDB1Z BOARD EVALUATION FOR ADF7021
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADF7021-VDB1Z is a daughter board based on the ADF7021-V 450 - 470 MHz Narrow-Band Transceiver. It is designed for use in communications and telecom applications. The board features a low-power, high-performance transceiver with a wide range of features, including a low-noise amplifier, a power amplifier, a frequency synthesizer, and a digital baseband processor. It is capable of transmitting and receiving data over a wide range of frequencies, and is ideal for applications such as wireless sensor networks, industrial automation, and remote control systems. The board also includes an on-board antenna, a USB interface, and a range of software tools for easy development and testing.