web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • PCB ADM3095E EMC & FAULT PROTECT
    Analog Devices Inc. EVAL-ADM3095EEBZ PCB ADM3095E EMC & FAULT PROTECT
    2024-08-02 15:34:513

    The Analog Devices EVAL-ADM3095EEBZ is a certified evaluation board for the ADM3095E Level 4 EMC Protected RS-485 Transceiver with Full ±42 V Fault Protection, Industrial Temperature Range. This board is designed to evaluate the performance of the ADM3095E transceiver in a variety of applications. It features a wide range of features, including a full ±42 V fault protection, industrial temperature range, and a low power consumption. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is ideal for use in industrial, automotive, and medical applications.

  • BOARD EVAL FOR ADUM521X ADUM621X
    Analog Devices Inc. EVAL-ADUM5211EBZ BOARD EVAL FOR ADUM521X ADUM621X
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADUM5211EBZ is an evaluation board based on the ADuM5210 iCoupler, a 150 mW isoPower industrial digital isolator. This board is designed to provide a platform for evaluating the performance of the ADuM5210 iCoupler in a variety of applications. The board features a wide range of features, including a high-speed differential data bus, a low-power, low-noise power supply, and a wide range of isolation voltage options. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for evaluating the performance of the ADuM5210 iCoupler in industrial, automotive, and medical applications.

  • BOARD EVALUATION DB4 FOR ADF7012
    Analog Devices Inc. EVAL-ADF7012DBZ4 BOARD EVALUATION DB4 FOR ADF7012
    2024-08-02 15:34:490

    The Analog Devices EVAL-ADF7012DBZ4 is an evaluation board for the ADF7012 ISM band transmitter. This single chip low power UHF transmitter is designed for use in communications and telecom applications. It features a low power consumption of only 1.2 mA in receive mode and a maximum output power of +10 dBm. The board includes a power supply, an antenna, and a USB interface for programming and debugging. It also includes a graphical user interface for easy configuration and monitoring. The board is ideal for prototyping and testing of wireless communication systems.

  • DAUGHTER BOARD 862 MHZ - 928 M
    Analog Devices Inc. EVAL-ADF7024DB2Z DAUGHTER BOARD 862 MHZ - 928 M
    2024-08-02 15:34:493

    The Analog Devices EVAL-ADF7024DB2Z Evaluation Board is a RF Daughter Board designed for use with the ADF7024 RF Transceiver. It is designed for use in the Industrial Scientific Medical (ISM) Band, with a frequency range of 862 MHz to 928 MHz. The board features a combined match for optimal performance, and is ideal for applications such as wireless sensor networks, industrial automation, and home automation. It is easy to use and provides a quick and easy way to evaluate the performance of the ADF7024 RF Transceiver.

  • ANALOG DEVICES EV-ADF4113HVSD1Z EVALUATION BOARD I.C. ADF4113HV
    Analog Devices Inc. EV-ADF4113HVSD1Z ANALOG DEVICES EV-ADF4113HVSD1Z EVALUATION BOARD I.C. ADF4113HV
    2024-08-02 15:34:492

    The Analog Devices EV-ADF4113HVSD1Z Evaluation Board is designed to evaluate the ADF4113HV Integer-N PLL Frequency Synthesizer, a communications and telecom IC. This board features a wide range of features, including a low-noise power supply, a high-performance voltage-controlled oscillator, and a wide range of test points for easy evaluation. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and evaluation of the ADF4113HV. The board is designed to provide a comprehensive evaluation platform for the ADF4113HV, allowing for quick and easy evaluation of the device's performance.

  • BOARD EVALUATION FOR ADF4007EB1
    Analog Devices Inc. EVAL-ADF4007EBZ1 BOARD EVALUATION FOR ADF4007EB1
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADF4007EBZ1 Evaluation Board is designed to evaluate the performance of the ADF4007 7.5-GHz PLL Frequency Synthesizer. This board is ideal for applications in communications and telecom, such as cellular base stations, Wi-Fi, and other wireless systems. The board features a wide range of features, including a low-noise voltage-controlled oscillator (VCO), a low-noise prescaler, and a low-noise phase-frequency detector. It also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a complete evaluation platform for the ADF4007, allowing users to quickly and easily evaluate the performance of the device.

  • STM32 IOT DISCOVERY NODE 868MHZ
    STMicroelectronics B-L475E-IOT01A2 STM32 IOT DISCOVERY NODE 868MHZ
    2024-08-02 15:34:4912

    The STMicroelectronics B-L475E-IOT01A2 STM32L4 Discovery Kit IoT node is a low-power wireless communications and telecom solution that provides Bluetooth Low Energy (BLE), Near Field Communication (NFC), Sub-GHz, and Wi-Fi connectivity. It is designed to enable rapid prototyping and development of applications for the Internet of Things (IoT). The kit includes an STM32L4 microcontroller, a range of sensors, and a range of connectivity options. It also includes a comprehensive set of software libraries and tools to help developers quickly create their own IoT applications. The kit is ideal for applications such as home automation, industrial automation, asset tracking, and healthcare.

  • ANALOG DEVICES EVAL-ADM2582EEBZADM2582EEBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM2582EEBZ ANALOG DEVICES EVAL-ADM2582EEBZADM2582EEBZ EVALUATION MODULE
    2024-08-02 15:34:490

    The Analog Devices EVAL-ADM2582EEBZ is a 4-layer EN55022 Class-B radiated emissions compliant evaluation board for the ADM2582E 2.5 kV rms signal and power isolated RS-485/RS-422 transceivers with ±15 kV ESD protection, military and aerospace grade. This evaluation board is designed to evaluate the performance of the ADM2582E transceiver in a variety of applications. It features a wide range of test points and connectors for easy evaluation and testing of the device. The board also includes a power supply, a USB-to-RS485/RS422 converter, and a USB-to-TTL converter for easy connection to a PC. The board is designed to meet the requirements of the EN55022 Class-B radiated emissions standard, making it suitable for use in military and aerospace applications.

  • ADM3065E SOIC EVAL BOARD
    Analog Devices Inc. EVAL-ADM3065EEBZ ADM3065E SOIC EVAL BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADM3065EEBZ Evaluation Board is designed to evaluate the ADM3065E 3V to 5.5V, ± 12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board provides a platform to evaluate the performance of the ADM3065E transceiver in a variety of applications. The board includes a power supply, a USB-to-RS-485 converter, and a variety of connectors for easy connection to other devices. The board also includes a variety of test points and jumpers to allow for easy testing and evaluation of the ADM3065E transceiver. The board is designed to be used in a variety of industrial communication applications, including industrial automation, building automation, and process control.

  • Evaluation Board For 8-Channel 12-bit Successive Approximation ADC
    Analog Devices Inc. EVAL-AD7091R-8SDZ Evaluation Board For 8-Channel 12-bit Successive Approximation ADC
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD7091R-8SDZ Evaluation Board is designed to evaluate the performance of the AD7091R-8 12-Bit ADC Monitor and Control System, Power Management System. This board features a 12-bit ADC, a power management system, and a monitor and control system. The board is designed to provide a complete evaluation platform for the AD7091R-8 ADC. It includes a power supply, a USB interface, and a graphical user interface (GUI) for easy evaluation and testing. The board also includes a variety of connectors and headers for connecting external components. The board is ideal for evaluating the performance of the AD7091R-8 ADC in a variety of applications.

  • ADA2200 Synchronous Demodulator and Configurable Analog Filter Evaluation Board
    Analog Devices Inc. ADA2200SDP-EVALZ ADA2200 Synchronous Demodulator and Configurable Analog Filter Evaluation Board
    2024-08-02 15:34:490

    The Analog Devices ADA2200SDP-EVALZ Mod and Demo Evaluation Board for the ADA2200 Synchronous Demodulator is a versatile and powerful tool for evaluating the performance of the ADA2200 Synchronous Demodulator. This evaluation board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost design. It is designed to provide a comprehensive evaluation of the ADA2200 Synchronous Demodulator, allowing users to quickly and easily evaluate the performance of the device. The board includes a wide range of test points, allowing users to quickly and easily measure the performance of the ADA2200 Synchronous Demodulator. Additionally, the board includes a variety of connectors, allowing users to easily connect the ADA2200 Synchronous Demodulator to other devices. The ADA2200SDP-EVALZ Mod and Demo Evaluation Board for the ADA2200 Synchronous Demodulator is an ideal tool for evaluating the performance of the ADA2200 Synchronous Demodulator in a variety of applications, including communications and telecom.

  • Evaluation Board For 4-Channel 12-bit Successive Approximation ADC
    Analog Devices Inc. EVAL-AD7091R-4SDZ Evaluation Board For 4-Channel 12-bit Successive Approximation ADC
    2024-08-02 15:34:483

    The Analog Devices EVAL-AD7091R-4SDZ Evaluation Board is designed to evaluate the performance of the AD7091R-4 12-Bit ADC Monitor and Control System, Power Management System. This board features a 12-bit ADC, a power management system, and a monitor and control system. The board is designed to provide a complete evaluation platform for the AD7091R-4, allowing users to quickly and easily evaluate the performance of the device. The board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the device. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for evaluating the performance of the AD7091R-4 in a variety of applications.