web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES ADZS-21479-EZLITE Evaluation Kit, ADSP-2147X, VISUALDSP++, 32bit, Debug Agent Board
    Analog Devices Inc. ADZS-21479-EZLITE ANALOG DEVICES ADZS-21479-EZLITE Evaluation Kit, ADSP-2147X, VISUALDSP++, 32bit, Debug Agent Board
    2024-08-02 15:34:463

    The Analog Devices ADZS-21479-EZLITE is a complete evaluation system based on the ADSP-2147x SHARC Digital Signal Processors (DSPs), Audio/Voice/Speech Processors (AVSPs) and ARM Processors. It is designed to provide a comprehensive platform for developing and testing applications for the ADSP-2147x family of processors. The system includes a development board, a USB cable, a power supply, and a software CD. The development board features a variety of peripherals, including an LCD display, a serial port, a USB port, and a JTAG port. The board also includes a variety of connectors for connecting external devices, such as sensors, actuators, and other peripherals. The software CD includes a comprehensive suite of development tools, including a C/C++ compiler, an assembler, a linker, and a debugger. The system also includes a variety of example programs and libraries to help developers get started quickly. The ADZS-21479-EZLITE is an ideal platform for developing and testing applications for the ADSP-2147x family of processors.

  • AEKD-USBTYPEC1
    STMicroelectronics AEKD-USBTYPEC1 AEKD-USBTYPEC1
    2024-08-02 15:34:464

    The STMicroelectronics AEKD-USBTYPEC1 is an evaluation kit based on the Automotive Grade SPC58 MCU and AutoDevKit Development Initiative. It is designed to enable automotive and transportation engineers to evaluate the performance of USB Type-C and USB Power Delivery. The kit includes a SPC58 MCU, a USB Type-C port, a USB Power Delivery port, and a set of development tools. The kit is designed to enable engineers to quickly and easily evaluate the performance of USB Type-C and USB Power Delivery in automotive and transportation applications. The kit also includes a comprehensive set of software libraries and tools to help engineers develop and debug their applications. The kit is ideal for automotive and transportation engineers who need to evaluate the performance of USB Type-C and USB Power Delivery in their applications.

  • BOARD EVAL SMPS FOR L6566B
    STMicroelectronics EVL6566B-65W-QR BOARD EVAL SMPS FOR L6566B
    2024-08-02 15:34:466

    The STMicroelectronics EVL6566B-65W-QR is a 19 V - 65 W quasi resonant flyback adapter board designed for use with computers and peripherals. It features a wide input voltage range of 90-264 VAC, a high efficiency of up to 88%, and a low no-load power consumption of less than 0.3 W. The board also includes a built-in active PFC circuit, over-voltage, over-temperature, and short-circuit protection, and a power-good signal. It is designed to meet the requirements of the latest energy efficiency standards, making it an ideal choice for powering computers and peripherals.

  • ADM3061E MSOP EVAL BOARD 8-LD 50
    Analog Devices Inc. EVAL-ADM3061EEB1Z ADM3061E MSOP EVAL BOARD 8-LD 50
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADM3061EEB1Z Evaluation Board is designed to evaluate the performance of the ADM3061E 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver. This board is ideal for industrial automation and control applications, providing a reliable and robust solution for data transmission. The board features a wide range of features, including a high-speed RS-485 transceiver, a low-power shutdown mode, and a wide common-mode voltage range. The board also includes a variety of protection features, such as ESD protection, over-voltage protection, and over-temperature protection. The board is also designed to be easy to use, with a simple user interface and a wide range of test points for easy debugging.

  • ADAU1442 DSP Evaluation Board
    Analog Devices Inc. EVAL-ADAU1442EBZ ADAU1442 DSP Evaluation Board
    2024-08-02 15:34:475

    The EVAL-ADAU1442EBZ Evaluation Board from Analog Devices is a powerful tool for evaluating the ADAU1442 SigmaDSP Audio Processor. This board features a wide range of features, including a 4-channel audio input, a 4-channel audio output, a headphone output, a microphone input, and a USB interface. It also includes a variety of software tools, such as SigmaStudio, SigmaStudio Graphical User Interface, and SigmaStudio Graphical Development Environment, which allow users to quickly and easily configure the ADAU1442 for their specific application. The board also includes a variety of hardware components, such as a power supply, a potentiometer, and a variety of connectors, which make it easy to connect the board to other components. The EVAL-ADAU1442EBZ Evaluation Board is an ideal solution for evaluating the ADAU1442 SigmaDSP Audio Processor.

  • BOARD EVAL ADF7020 902-928MHZ
    Analog Devices Inc. EVAL-ADF7020DBZ1 BOARD EVAL ADF7020 902-928MHZ
    2024-08-02 15:34:473

    The Analog Devices EVAL-ADF7020DBZ1 is an evaluation board for the ADF7020 ISM Band Transceiver. This board is designed to help engineers evaluate the performance of the ADF7020 transceiver in Industrial, Scientific, and Medical (ISM) applications. It features a wide range of features, including a high-performance RF transceiver, a low-power microcontroller, and a wide range of peripherals. The board also includes a comprehensive set of software tools to help engineers quickly and easily evaluate the performance of the ADF7020 transceiver. The board is designed to be used in a variety of applications, including wireless sensor networks, industrial automation, and medical device applications.

  • BOARD EVALUATION FOR ADM1062LF
    Analog Devices Inc. EVAL-ADM1062LFEB BOARD EVALUATION FOR ADM1062LF
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADM1062LFEB is an evaluation board designed to evaluate the ADM1062ACP Voltage Supervisor Sequencer. This board is ideal for use in computers and peripherals, providing a reliable and efficient way to monitor and control power supply sequencing. It features a wide range of features, including adjustable voltage thresholds, adjustable delay times, and adjustable reset times. It also includes a built-in watchdog timer and a power-on reset circuit. The board is easy to use and provides a comprehensive set of features for monitoring and controlling power supply sequencing.

  • EVAL BOARD 12BIT ADC AD7091R-5
    Analog Devices Inc. EVAL-AD7091R-5SDZ EVAL BOARD 12BIT ADC AD7091R-5
    2024-08-02 15:34:460

    The Analog Devices EVAL-AD7091R-5SDZ Evaluation Board is designed to evaluate the performance of the AD7091R-5 12-Bit ADC Monitor and Control System, Power Management System. This board features a 12-bit ADC, a power management system, and a monitor and control system. The board is designed to provide a complete evaluation platform for the AD7091R-5, allowing users to quickly and easily evaluate the performance of the device. The board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the device. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for evaluating the performance of the AD7091R-5 in a variety of applications.

  • STMICROELECTRONICS M24SR-DISCO-STD DEMO KIT, M24SR NFC/RFID TAG
    STMicroelectronics M24SR-DISCO-STD STMICROELECTRONICS M24SR-DISCO-STD DEMO KIT, M24SR NFC/RFID TAG
    2024-08-02 15:34:462

    The STMicroelectronics M24SR-DISCO-STD is a Discovery kit for the M24SR series Dynamic NFC/RFID tag, designed for consumer electronics applications. It is a comprehensive development platform that allows users to explore the features and capabilities of the M24SR series. The kit includes a M24SR64-Y device, a USB dongle, a board with a USB connector, and a set of accessories. The M24SR64-Y device is a dynamic NFC/RFID tag with a 64-Kbit EEPROM memory, a 13.56 MHz RFID interface, and a contactless I2C interface. The USB dongle allows users to connect the board to a PC for programming and debugging. The board also includes a set of LEDs, buttons, and a buzzer for user interaction. The kit also includes a set of sample applications and a comprehensive set of documentation to help users get started.

  • BOARD EVAL FOR ADF4106
    Analog Devices Inc. EVAL-ADF4106EBZ1 BOARD EVAL FOR ADF4106
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADF4106EBZ1 is an evaluation board for the ADF4106 PLL Clock Generator, designed for use in PoE Wireless Access Point, Instrumentation and Measurement Applications. This board provides a complete platform for evaluating the features and performance of the ADF4106 PLL Clock Generator. It includes a power supply, a reference oscillator, and a user interface for programming and monitoring the device. The board also includes a variety of test points for measuring the performance of the device. The board is designed to be used with the ADF4106 Evaluation Software, which provides a graphical user interface for programming and monitoring the device. The board is also compatible with a variety of other development tools, such as the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio.

  • Evaluation Board For High Performance, Low Power, ISM Band Transceiver IC
    Analog Devices Inc. EVAL-ADF7023DB1Z Evaluation Board For High Performance, Low Power, ISM Band Transceiver IC
    2024-08-02 15:34:464

    The Analog Devices EVAL-ADF7023DB1Z is a daughter board for the ADF7023 868 - 915 MHz ISM Band Transceiver. It is an evaluation board designed to help engineers evaluate the performance of the ADF7023 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features, such as a power supply, a USB interface, and a variety of test points. It also includes a variety of software tools to help engineers evaluate the performance of the transceiver. The board is designed to be used in a variety of applications, including wireless sensor networks, industrial automation, and medical device applications.

  • Evaluation Board For 2-Channel 12-bit Successive Approximation ADC
    Analog Devices Inc. EVAL-AD7091R-2SDZ Evaluation Board For 2-Channel 12-bit Successive Approximation ADC
    2024-08-02 15:34:461

    The Analog Devices EVAL-AD7091R-2SDZ Evaluation Board is designed to evaluate the performance of the AD7091R-2 12-Bit ADC Monitor and Control System, Power Management System. This board features a 12-bit ADC, a power management system, and a monitor and control system. The board is designed to provide a complete evaluation platform for the AD7091R-2, allowing users to quickly and easily evaluate the performance of the device. The board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the device. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for evaluating the performance of the AD7091R-2 in a variety of applications.