web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-ADE7880EBZ. ADE7880, ENERGY METER, 3 PH, SPI, I2C, EVALUATION BOARD
    Analog Devices Inc. EVAL-ADE7880EBZ ANALOG DEVICES EVAL-ADE7880EBZ. ADE7880, ENERGY METER, 3 PH, SPI, I2C, EVALUATION BOARD
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADE7880EBZ Evaluation Board is designed to evaluate the performance of the ADE7880 Energy Metering, Instrumentation and Measurement IC. This board features a wide range of features, including a high-accuracy voltage and current measurement system, a low-power, low-noise, low-distortion sigma-delta modulator, and a high-speed, low-power, low-noise, low-distortion analog-to-digital converter. The board also includes a wide range of power supply options, including a 5V, 3.3V, and 1.8V supply, as well as a wide range of digital and analog I/O options. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the board. The board is designed to be used in a wide range of applications, including energy metering, instrumentation, and measurement.

  • EVAL BOARD FOR AD7606
    Analog Devices Inc. EVAL-AD7606-4SDZ EVAL BOARD FOR AD7606
    2024-08-02 15:34:473

    The Analog Devices EVAL-AD7606-4SDZ Evaluation Board is designed to evaluate the performance of the AD7606-4, a 16-bit simultaneous sampling, 4-channel, SAR ADC. This board is ideal for instrumentation and measurement applications, providing a complete platform for evaluating the performance of the AD7606-4. The board includes a power supply, a USB interface, and a variety of connectors for connecting to external devices. The board also includes a set of jumpers and switches for configuring the board for different applications. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the AD7606-4.

  • ANALOG DEVICES EVAL-AD5668SDRZ. AD5668, DAC, EVALUATION BOARD
    Analog Devices Inc. EVAL-AD5668SDRZ ANALOG DEVICES EVAL-AD5668SDRZ. AD5668, DAC, EVALUATION BOARD
    2024-08-02 15:34:473

    The Analog Devices EVAL-AD5668SDRZ Evaluation Board is a versatile tool for evaluating the performance of the AD5668 Octal, 16-Bit, Serial Voltage Output Digital to Analog Converter. This board is designed to provide a platform for instrumentation and measurement applications. It features a wide range of features, including a 16-bit resolution, a wide operating temperature range, and a low power consumption. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems. The EVAL-AD5668SDRZ Evaluation Board is an ideal solution for instrumentation and measurement applications.

  • Evaluation Boards For The AD620 Series And And The AD8220 Series Instrumentation Amplifiers
    Analog Devices Inc. EVAL-INAMP-82RMZ Evaluation Boards For The AD620 Series And And The AD8220 Series Instrumentation Amplifiers
    2024-08-02 15:34:472

    The Analog Devices EVAL-INAMP-82RMZ Evaluation Board is designed to evaluate the performance of the AD8220 Instrumentation Amplifier. This board provides a convenient platform for testing the features and performance of the AD8220 in a variety of instrumentation and measurement applications. The board includes a wide range of features, including adjustable gain, adjustable offset, adjustable bandwidth, and adjustable common-mode rejection ratio. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with a single supply voltage of 5V and is compatible with a wide range of signal sources. The board is ideal for evaluating the performance of the AD8220 in a variety of instrumentation and measurement applications.

  • EVAL BOARD FOR AD7605-4
    Analog Devices Inc. EVAL-AD7605-4SDZ EVAL BOARD FOR AD7605-4
    2024-08-02 15:34:473

    The Analog Devices EVAL-AD7605-4SDZ Evaluation Board is designed to evaluate the performance of the AD7605-4, a 16-bit simultaneous sampling, 4-channel, SAR ADC instrumentation and measurement amplifier. This evaluation board features a wide range of features, including a low-noise, low-power, high-accuracy, and high-speed design. It also includes a wide range of input and output connectors, allowing for easy connection to a variety of external devices. The board also includes a variety of test points and jumpers, allowing for easy debugging and evaluation of the AD7605-4. The board also includes a USB interface, allowing for easy connection to a PC for data acquisition and analysis. The board is ideal for use in a variety of applications, including medical, industrial, and automotive.

  • STMICROELECTRONICS NUCLEO-F207ZG Development Board, STM32F207ZG Arduino/Mbed Nucleo, ST-LINK/V2-1 Debugger/Programmer
    STMicroelectronics NUCLEO-F207ZG STMICROELECTRONICS NUCLEO-F207ZG Development Board, STM32F207ZG Arduino/Mbed Nucleo, ST-LINK/V2-1 Debugger/Programmer
    2024-08-02 15:34:472

    The STMicroelectronics NUCLEO-F207ZG is a STM32 Nucleo-144 Development Board with STM32F207ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it a great choice for consumer electronics projects. It features a 32-bit ARM Cortex-M3 processor, up to 128KB of Flash memory, up to 20KB of SRAM, and a wide range of peripherals. It also includes an ST-LINK/V2-1 debugger/programmer, a USB connector, and an Arduino Uno V3 connectivity. With its powerful features and easy-to-use design, the NUCLEO-F207ZG is an ideal choice for any consumer electronics project.

  • STMICROELECTRONICS - NUCLEO-F303RE - PLACA DESARROLLO, ST-LINK NUCLEO
    STMicroelectronics NUCLEO-F303RE STMICROELECTRONICS - NUCLEO-F303RE - PLACA DESARROLLO, ST-LINK NUCLEO
    2024-08-02 15:34:462

    The STMicroelectronics NUCLEO-F303RE is a STM32 Nucleo Development Board with an STM32F303RET6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32F303RET6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, and a variety of sensors. The board also includes an onboard debugger, making it easy to debug and test applications. The NUCLEO-F303RE is a great choice for anyone looking for a low-cost, easy-to-use development board for consumer electronics applications.

  • BOARD CFTL AD5662 AD5751
    Analog Devices Inc. EVAL-CN0204-SDPZ BOARD CFTL AD5662 AD5751
    2024-08-02 15:34:462

    The Analog Devices EVAL-CN0204-SDPZ is an industrial control system evaluation board based on the AD5751, a flexible, high voltage, high accuracy, low drift PLC/DCS analog output module. This board is designed to provide a platform for evaluating the performance of the AD5751 in a variety of industrial control applications. It features a wide range of input and output voltage ranges, as well as a wide range of output current ranges. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a variety of diagnostic features, such as a built-in oscilloscope, a built-in logic analyzer, and a built-in signal generator. This evaluation board is ideal for evaluating the performance of the AD5751 in a variety of industrial control applications.

  • STMICROELECTRONICS NUCLEO-L073RZ Development Board, STM32L073RZ Nucleo-32 MCU, ST-LINK/V2-1 Debugger/Programmer, Nano Extension
    STMicroelectronics NUCLEO-L073RZ STMICROELECTRONICS NUCLEO-L073RZ Development Board, STM32L073RZ Nucleo-32 MCU, ST-LINK/V2-1 Debugger/Programmer, Nano Extension
    2024-08-02 15:34:464

    The STMicroelectronics NUCLEO-L073RZ is a STM32 Nucleo Development Board with an STM32L073RZT6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32L073RZT6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an LCD display, an SD card slot, and a variety of sensors. The board also includes a comprehensive set of development tools, including an integrated debugger, a compiler, and a library of example code. With its low cost and easy-to-use design, the STMicroelectronics NUCLEO-L073RZ is an ideal choice for developing consumer electronics applications.

  • ANALOG DEVICES EV-ADF4360-8EB1Z ADF4360-8EB1Z EVALUATION MODULE
    Analog Devices Inc. EV-ADF4360-8EB1Z ANALOG DEVICES EV-ADF4360-8EB1Z ADF4360-8EB1Z EVALUATION MODULE
    2024-08-02 15:34:460

    The Analog Devices EV-ADF4360-8EB1Z Evaluation Board is designed to evaluate the performance of the ADF4360-8 Integrated PLL and VCO Frequency Synthesizer. This board is ideal for consumer electronics applications such as radio frequency (RF) transceivers, wireless local area networks (WLANs), and other wireless communication systems. It features a wide range of frequency synthesizer functions, including a low-noise VCO, a low-power PLL, and a wide range of output frequencies. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board for their specific application. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • ANALOG DEVICES EVAL-AD5755-1SDZ AD5755-1, DAC, HART, EVAL BOARD
    Analog Devices Inc. EVAL-AD5755-1SDZ ANALOG DEVICES EVAL-AD5755-1SDZ AD5755-1, DAC, HART, EVAL BOARD
    2024-08-02 15:34:463

    The Analog Devices EVAL-AD5755-1SDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5755-1 Quad-Channel, 16-Bit, Serial Input, 4 mA to 20 mA, Voltage Output DAC. This industrial DAC is designed for use in a wide range of applications, including industrial process control, motor control, and data acquisition. The evaluation board features a USB interface for easy connection to a PC, and includes a graphical user interface for easy configuration and testing. The board also includes a variety of connectors and jumpers for connecting to external devices, and a power supply for powering the board. The evaluation board is an ideal tool for evaluating the performance of the AD5755-1 DAC.

  • EVAL BOARD FOR AD9121 ADL5375
    Analog Devices Inc. AD9121-M5375-EBZ EVAL BOARD FOR AD9121 ADL5375
    2024-08-02 15:34:463

    The Analog Devices AD9121-M5375-EBZ Evaluation Board is designed to evaluate the performance of the AD9121 Dual-Channel, 14-Bit, 1230 MSPS Digital-to-Analog Converter. This board is ideal for applications in communications and telecom, providing a high-performance, low-power solution for digital-to-analog conversion. The board features two AD9121 DACs, each with a 14-bit resolution and a maximum sampling rate of 1230 MSPS. It also includes a wide range of features such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board is designed to be easy to use and provides a comprehensive set of evaluation tools to help users quickly and accurately evaluate the performance of the AD9121 DACs.