web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES ADP5020CP-EVALZ EB PMU FOR DIGITAL IMAGING MODULE
    Analog Devices Inc. ADP5020CP-EVALZ ANALOG DEVICES ADP5020CP-EVALZ EB PMU FOR DIGITAL IMAGING MODULE
    2024-08-02 15:34:472

    The Analog Devices ADP5020CP-EVALZ Video and Imaging Evaluation Board is a versatile evaluation board designed to evaluate the performance of the ADP5020CP power management IC. It features three 3.3 V, 3.7 V, and 2.0 V regulators (VBOARD, VBATT, and VDDIO respectively) to provide power to the board and its components. The board also includes a variety of connectors and headers to allow for easy connection to external devices. Additionally, the board includes a variety of test points and jumpers to allow for easy debugging and evaluation of the ADP5020CP. The board is ideal for evaluating the performance of the ADP5020CP in a variety of applications, including video and imaging applications.

  • ANALOG DEVICES EVAL-AD5687RSDZ AD5687RSDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5687RSDZ ANALOG DEVICES EVAL-AD5687RSDZ AD5687RSDZ EVALUATION MODULE
    2024-08-02 15:34:477

    The Analog Devices EVAL-AD5687RSDZ is an evaluation board for the AD5687R, a quad, 12-bit, serial voltage-output digital to analog converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD5687R. It features a wide range of features, including a low-noise power supply, a wide range of voltage references, and a variety of connectors for easy connection to external circuitry. The board also includes a USB interface for easy programming and control. The EVAL-AD5687RSDZ is an ideal solution for evaluating the performance of the AD5687R in a variety of instrumentation and measurement applications.

  • ANALOG DEVICES EV-ADF4360-7EB1Z ADF4360-7EB1Z EVALUATION MODULE
    Analog Devices Inc. EV-ADF4360-7EB1Z ANALOG DEVICES EV-ADF4360-7EB1Z ADF4360-7EB1Z EVALUATION MODULE
    2024-08-02 15:34:470

    The Analog Devices EV-ADF4360-7EB1Z Evaluation Board is a consumer electronics device designed to evaluate the performance of the ADF4360-7 Integrated PLL and VCO Frequency Synthesizer. It features a wide range of frequency synthesis capabilities, including a wide frequency range of up to 4.4 GHz, a low phase noise of -90 dBc/Hz, and a fast lock time of less than 1 ms. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate its performance. The EV-ADF4360-7EB1Z Evaluation Board is an ideal solution for applications such as wireless communications, radar, and test and measurement.

  • Evaluation Board For 12-bit Monitoring Device
    Analog Devices Inc. EVAL-AD7294-2SDZ Evaluation Board For 12-bit Monitoring Device
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7294-2SDZ Evaluation Board is a versatile instrumentation and measurement system designed to evaluate the AD7294-2 12-Bit Monitor and Control System. This board features a wide range of features, including a 12-bit ADC, a 12-bit DAC, a programmable gain amplifier, a temperature sensor, and a variety of digital and analog I/O. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the system. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

  • ANALOG DEVICES EVAL-AD7400AEDZ AD7400A, ADC, ICOUPLER, EVAL BOARD
    Analog Devices Inc. EVAL-AD7400AEDZ ANALOG DEVICES EVAL-AD7400AEDZ AD7400A, ADC, ICOUPLER, EVAL BOARD
    2024-08-02 15:34:471

    The Analog Devices EVAL-AD7400AEDZ is a 16-bit, 10MSPS ADC designed for data acquisition systems, instrumentation, and measurement applications. It features a low power consumption of only 1.2 mW/channel and a wide input range of ±10V. The ADC has a high SNR of up to 90 dB and a low THD of -90 dB. It also features a fast settling time of 1.5 µs and a low latency of only 1.5 µs. The EVAL-AD7400AEDZ is ideal for applications requiring high accuracy and precision, such as medical imaging, industrial automation, and automotive systems.

  • ANALOG DEVICES EVAL-ADUC824QSZEvaluation Board Quick Start Development System, 8bit, High Resolution Sigma-Delta ADCs
    Analog Devices Inc. EVAL-ADuC824QSZ ANALOG DEVICES EVAL-ADUC824QSZEvaluation Board Quick Start Development System, 8bit, High Resolution Sigma-Delta ADCs
    2024-08-02 15:34:473

    The Analog Devices EVAL-ADuC824QSZ is an evaluation kit for the ADuC816 micro-converter MCU, power management ICs, and sensor signal conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC816 micro-converter MCU, power management ICs, and sensor signal conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a serial port, and a variety of analog and digital I/O. The USB-based debug interface allows for easy programming and debugging of the ADuC816 micro-converter MCU. The comprehensive set of software tools includes a C compiler, an assembler, a linker, and a debugger. The EVAL-ADuC824QSZ evaluation kit is an ideal platform for evaluating the performance of the ADuC816 micro-converter MCU, power management ICs, and sensor signal conditioners.

  • ANALOG DEVICES EVAL-ADUC834QSZEvaluation Module, ADUC834QSZ, 8bit , 2 Layer PCB, 4pin UART & 5pin UART/ICE Headers
    Analog Devices Inc. EVAL-ADuC834QSZ ANALOG DEVICES EVAL-ADUC834QSZEvaluation Module, ADUC834QSZ, 8bit , 2 Layer PCB, 4pin UART & 5pin UART/ICE Headers
    2024-08-02 15:34:470

    The Analog Devices EVAL-ADuC834QSZ is an evaluation kit for the ADuC834 micro-converter MCU, power management ICs, and sensor signal conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC834 micro-converter MCU, power management ICs, and sensor signal conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a serial port, and a variety of analog and digital I/O. The USB-based debug interface allows for easy programming and debugging of the ADuC834 micro-converter MCU. The comprehensive set of software tools includes a C compiler, an assembler, a linker, and a debugger. The EVAL-ADuC834QSZ evaluation kit is an ideal platform for evaluating the performance of the ADuC834 micro-converter MCU, power management ICs, and sensor signal conditioners.

  • EVAL MAX14436 DGTL ISO
    Maxim Integrated MAX14436FWEVKIT# EVAL MAX14436 DGTL ISO
    2024-08-02 15:34:492

    The MAX14436FWEVKIT-FWEVKIT# is an evaluation kit for the MAX14436 4-Channel, Fast, Low-Power, 5kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX14436 IC. It includes a MAX14436 IC, a MAX14436 evaluation board, and a USB-to-I2C interface board. The evaluation board features a USB connector, a power supply connector, and four isolated channels. The USB-to-I2C interface board allows users to easily connect the evaluation board to a PC for programming and testing. The kit also includes a set of jumpers and a user guide. The MAX14436FWEVKIT-FWEVKIT# is an ideal solution for evaluating the performance of the MAX14436 IC in a variety of applications.

  • EVAL MONITOR W/ADUCM360 UCTRL
    Analog Devices Inc. EVAL-CN0221-EB1Z EVAL MONITOR W/ADUCM360 UCTRL
    2024-08-02 15:34:482

    The Analog Devices EVAL-CN0221-EB1Z is a USB-based thermocouple temperature measurement system evaluation board based on the ADuCM360 ARM Cortex-M3 microcontroller. It is designed to provide a comprehensive platform for evaluating the performance of thermocouple temperature measurement systems. The board features a wide range of features, including a high-accuracy thermocouple amplifier, a 16-bit ADC, a temperature sensor, a USB interface, and a graphical user interface. The board also includes a comprehensive set of software tools for configuring and monitoring the system. The board is ideal for applications such as temperature monitoring, process control, and data logging.

  • BOARD EVAL FOR AD5696R
    Analog Devices Inc. EVAL-AD5696RSDZ BOARD EVAL FOR AD5696R
    2024-08-02 15:34:483

    The Analog Devices EVAL-AD5696RSDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5696R, AD5696, 16-Bit Quad Channel Voltage Output Digital to Analog Converter. This board is designed to provide a complete platform for evaluating the performance of the AD5696R in instrumentation and measurement applications. The board features a 4-channel voltage output DAC, a power supply, and a USB interface for easy connection to a PC. The board also includes a set of jumpers and connectors for easy connection to external circuitry. The board is designed to provide a complete platform for evaluating the performance of the AD5696R in instrumentation and measurement applications.

  • STMICROELECTRONICS NUCLEO-F410RB Development Board, STM32F410RB Nucleo-64 MCU, Cortex-M4, ST-LINK/V2-1 Debugger/Programmer
    STMicroelectronics NUCLEO-F410RB STMICROELECTRONICS NUCLEO-F410RB Development Board, STM32F410RB Nucleo-64 MCU, Cortex-M4, ST-LINK/V2-1 Debugger/Programmer
    2024-08-02 15:34:492

    The STMicroelectronics NUCLEO-F410RB is a STM32 Nucleo Development Board with an STM32F410RBT6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32F410RBT6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an Ethernet port, an SD card slot, and a CAN bus. The board also includes a range of development tools, such as an integrated debugger, a programmer, and a serial port. The NUCLEO-F410RB is a great choice for anyone looking for a low-cost, easy-to-use development board for their consumer electronics projects.

  • STM32 Nucleo board STM32F091RCT6, NUCLEO-F091RC, ST
    STMicroelectronics NUCLEO-F091RC STM32 Nucleo board STM32F091RCT6, NUCLEO-F091RC, ST
    2024-08-02 15:34:492

    The STMicroelectronics NUCLEO-F091RC is a STM32 Nucleo Development Board with an STM32F091RCT6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, an RTC, and a variety of sensors. It also includes an ST-LINK/V2-1 debugger/programmer, allowing users to easily program and debug their applications. With its powerful features and easy-to-use design, the NUCLEO-F091RC is an excellent choice for any consumer electronics project.