web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT FOR MAXM17546
    Maxim Integrated MAXM17546EVKITB# EVAL KIT FOR MAXM17546
    2024-08-02 15:34:500

    The Maxim Integrated MAXM17546EVKITB-EVKITB# is an evaluation kit for the MAXM17546, a 5V output, 4.5V to 42V, 5A high-efficiency, DC-DC step-down power module with integrated inductor. This module is designed for communications and telecom applications, and is capable of providing a regulated output voltage with high efficiency and low noise. The kit includes the MAXM17546 module, a power supply, a USB cable, and a user guide. The module is designed to be easy to use and provides a wide range of features, including adjustable output voltage, adjustable switching frequency, and over-temperature protection. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the module.

  • EVALUATION BOARD FOR THE ADP1752/ADP1753
    Analog Devices Inc. ADP1752-1.5-EVALZ EVALUATION BOARD FOR THE ADP1752/ADP1753
    2024-08-02 15:34:502

    The Analog Devices ADP1752-1.5-EVALZ Evaluation Board is designed to evaluate the performance of the ADP1752 linear regulator. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the ADP1752. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 1.5V, and a maximum output current of 1.5A. The board also includes a power-good indicator, thermal shutdown protection, and a power-on reset circuit. The board is designed to be used with the ADP1752 linear regulator, and is a great tool for evaluating the performance of the regulator in various applications.

  • EVAL BOARD FOR ADP1053
    Analog Devices Inc. ADP1053DC-EVALZ EVAL BOARD FOR ADP1053
    2024-08-02 15:34:511

    The Analog Devices ADP1053DC-EVALZ Daughter Card Evaluation Board is designed to evaluate the ADP1053 Digital Power Supply Controller, a power management IC. This evaluation board provides a complete platform for testing the ADP1053’s features and performance. It includes a power supply, a microcontroller, and a graphical user interface (GUI) for easy configuration and monitoring. The board also includes a variety of connectors and headers for connecting external components, such as sensors, actuators, and other peripherals. The ADP1053DC-EVALZ is an ideal tool for evaluating the ADP1053’s capabilities and performance in a variety of applications.

  • STMICROELECTRONICS NUCLEO-F030R8 NUCLEO BOARD, STM32F030R8T6 MCU
    STMicroelectronics NUCLEO-F030R8 STMICROELECTRONICS NUCLEO-F030R8 NUCLEO BOARD, STM32F030R8T6 MCU
    2024-08-02 15:34:522

    The STMicroelectronics NUCLEO-F030R8 is a STM32 Nucleo Development Board with an STM32F030R8T6 microcontroller unit (MCU). It is designed to support both Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, and a variety of analog and digital I/O pins. It also includes an onboard debugger, allowing for easy programming and debugging of code. The NUCLEO-F030R8 is a powerful and versatile development board that is perfect for creating consumer electronics projects.

  • ANALOG DEVICES EVAL-CN0300-EB1Z ADUCM360, THERMOCOUPLE, EVAL BOARD
    Analog Devices Inc. EVAL-CN0300-EB1Z ANALOG DEVICES EVAL-CN0300-EB1Z ADUCM360, THERMOCOUPLE, EVAL BOARD
    2024-08-02 15:34:522

    The Analog Devices EVAL-CN0300-EB1Z Evaluation Board is a powerful and versatile tool for measuring temperature using thermocouples. It is based on the ADuCM360, a 12-bit, 4-20mA loop-powered ARM Cortex-M3 microcontroller. The board features a wide range of instrumentation and measurement capabilities, including a thermocouple input, a 4-20mA loop-powered output, and a 12-bit ADC. It also includes a USB interface for programming and debugging, as well as a graphical user interface for configuring and monitoring the system. The board is ideal for applications such as temperature monitoring, process control, and industrial automation.

  • ANALOG DEVICES ADP1715-1.8-EVALZ500MA LOW DROPOUT LINEAR REGULATORS
    Analog Devices Inc. ADP1715-1.8-EVALZ ANALOG DEVICES ADP1715-1.8-EVALZ500MA LOW DROPOUT LINEAR REGULATORS
    2024-08-02 15:34:532

    The ADP1715-1.8-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADP1715 linear regulator. It features a wide input voltage range of 2.7V to 5.5V and an adjustable output voltage range of 0.8V to 1.8V. The board also includes a power-on reset circuit, a power-good indicator, and a power-on LED. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1715 linear regulator. It is ideal for instrumentation and measurement applications.

  • ANALOG DEVICES ADP2107-1.8-EVALZEvaluation Board, ADP2107 1.8V, Step-Down DC to DC Converter
    Analog Devices Inc. ADP2107-1.8-EVALZ ANALOG DEVICES ADP2107-1.8-EVALZEvaluation Board, ADP2107 1.8V, Step-Down DC to DC Converter
    2024-08-02 15:34:532

    The Analog Devices ADP2107-1.8-EVALZ Evaluation Board is a step-down DC to DC converter solution designed to provide a fixed output voltage of 1.8 V for audio power supply applications. It features a high-efficiency, low-noise, and low-EMI synchronous buck converter with integrated power MOSFETs and a high-accuracy voltage reference. The board also includes a wide range of features such as adjustable soft-start, adjustable current limit, and adjustable output voltage. The board is designed to provide a complete solution for evaluating the performance of the ADP2107-1.8 step-down DC to DC converter.

  • BOARD EVAL FOR ADP1707-3.3
    Analog Devices Inc. ADP1707-3.3-EVALZ BOARD EVAL FOR ADP1707-3.3
    2024-08-02 15:34:534

    The Analog Devices ADP1707-3.3-EVALZ is a 3.3V DC to DC single output power supply for instrumentation and measurement. It is designed to provide a reliable, low-noise power source for a wide range of instrumentation and measurement applications. The ADP1707-3.3-EVALZ features a wide input voltage range of 4.5V to 16V, and a wide output voltage range of 0.8V to 3.3V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The ADP1707-3.3-EVALZ is designed to be easy to use and configure, with a simple user interface and a wide range of protection features. It is also RoHS compliant and comes with a comprehensive evaluation board for easy testing and evaluation.

  • BOARD EVAL FOR ADG4612
    Analog Devices Inc. EVAL-ADG4612EBZ BOARD EVAL FOR ADG4612
    2024-08-02 15:34:532

    The Analog Devices EVAL-ADG4612EBZ Evaluation Board is a versatile tool for evaluating the performance of the ADG4612 Power-Off Protection ±5 V, +12 V and +5 V Quad SPST Switches. This board is designed to provide a platform for instrumentation and measurement of the ADG4612 switches. It features four SPST switches, each with a maximum voltage rating of ±5 V, +12 V and +5 V, and a maximum current rating of 1 A. The board also includes a power supply, a logic control circuit, and a set of test points for easy connection to external instruments. The board is ideal for testing and evaluating the performance of the ADG4612 switches in a variety of applications.

  • BOARD EVAL FOR 1.2V ADP2102
    Analog Devices Inc. ADP2102-1.2-EVALZ BOARD EVAL FOR 1.2V ADP2102
    2024-08-02 15:34:530

    The Analog Devices ADP2102-1.2-EVALZ Evaluation Board is a step-down, DC to DC converter solution designed for use with computers and peripherals. It is a complete evaluation platform for the ADP2102-1.2, a high-efficiency, synchronous, step-down DC-DC converter. The board features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a simple and easy way to evaluate the performance of the ADP2102-1.2, and is ideal for applications such as automotive, industrial, and consumer electronics.

  • Amplifier IC Development Tools ADA4857-2 Eval Brd
    Analog Devices Inc. ADA4857-2YCP-EBZ Amplifier IC Development Tools ADA4857-2 Eval Brd
    2024-08-02 15:34:543

    The Analog Devices ADA4857-2YCP-EBZ is an evaluation board for dual high speed operational amplifiers. It is designed for use in industrial temperature ranges and comes in a 16-lead, 4mm + 4mm LFCSP package with a dedicated feedback pin. The ADA4857-2YCP-EBZ is capable of providing high speed, low noise, and low distortion performance. It is ideal for applications such as signal conditioning, active filtering, and data acquisition. The board also features a wide supply voltage range, adjustable gain, and adjustable bandwidth. The ADA4857-2YCP-EBZ is a great choice for designers looking for a reliable and cost-effective solution for their high speed operational amplifier needs.

  • ANALOG DEVICES ADL5375-05-EVALZADL5375, QUAD MODULATOR, EVAL BOARD
    Analog Devices Inc. ADL5375-05-EVALZ ANALOG DEVICES ADL5375-05-EVALZADL5375, QUAD MODULATOR, EVAL BOARD
    2024-08-02 15:34:540

    The Analog Devices ADL5375-05-EVALZ Evaluation Board is based on the ADL5375 500 mV, 400 MHz to 6 GHz Quadrature Modulator. It is designed for use in communications and telecom applications. The board features a wide range of features, including a low-noise amplifier, a low-noise voltage-controlled oscillator, a quadrature modulator, and a power detector. It also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a high level of performance and reliability in a wide range of applications.