web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ADP1872, PWM BUCK CNTLR, EVAL BOARD
    Analog Devices Inc. ADP1872-0.6-EVALZ ADP1872, PWM BUCK CNTLR, EVAL BOARD
    2024-08-02 15:34:513

    The Analog Devices ADP1872-0.6-EVALZ is a 1.8V DC to DC single output power supply designed for wired networking, power management, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 600mA. The power supply is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low output ripple of less than 10mV. The ADP1872-0.6-EVALZ is designed to meet the requirements of automotive applications, and is protected against over-voltage, over-current, and short-circuit conditions. It is also RoHS compliant, and is available in a compact, thermally enhanced, 8-pin SOIC package.

  • STMICROELECTRONICS NUCLEO-F072RB Development Board, 32Bit STM32F072Rbt6 MCU, Cortex-M0, LQFP64 Package
    STMicroelectronics NUCLEO-F072RB STMICROELECTRONICS NUCLEO-F072RB Development Board, 32Bit STM32F072Rbt6 MCU, Cortex-M0, LQFP64 Package
    2024-08-02 15:34:523

    The STMicroelectronics NUCLEO-F072RB is a STM32 Nucleo Development Board with an STM32F072RBT6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, an RTC, and a variety of digital and analog I/O pins. It also includes a comprehensive set of software development tools, including an integrated development environment, a C compiler, and a debugger. With its powerful features and easy-to-use design, the NUCLEO-F072RB is an excellent choice for developing consumer electronics projects.

  • EVAL BOARD FOR L6563 (100W)
    STMicroelectronics EVL6563H-100W EVAL BOARD FOR L6563 (100W)
    2024-08-02 15:34:512

    The STMicroelectronics EVL6563H-100W Evaluation Board is a powerful and versatile tool for testing and evaluating the performance of the 100W, 400V AC to DC Single Output Power Supply for Electronic Ballast, Lighting Applications. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the power supply, including its power efficiency, power factor, and other parameters. The board features a wide range of components, including a power supply, a power factor controller, a current sense resistor, a voltage sense resistor, and a power factor correction circuit. It also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board is designed to be used with the STMicroelectronics STEVAL-ISV001V1 evaluation board, which provides a complete set of software and hardware tools for testing and evaluating the performance of the power supply.

  • Evaluation Board For High Performance, Digital Output Gyroscope
    Analog Devices Inc. EVAL-ADXRS450Z-V Evaluation Board For High Performance, Digital Output Gyroscope
    2024-08-02 15:34:515

    The Analog Devices EVAL-ADXRS450Z-V Evaluation Board is designed for use with the ADXRS450, a ±300 degree/sec, 1-Axis Digital Output Rate Gyroscope with an industrial temperature range. This evaluation board provides a convenient platform for evaluating the performance of the ADXRS450 gyroscope. It features a USB interface for easy connection to a PC, and includes a graphical user interface for easy configuration and data analysis. The board also includes a 3-axis accelerometer for vibration compensation and a temperature sensor for temperature compensation. The board is designed to operate in a wide range of temperatures, from -40°C to +85°C, making it suitable for industrial applications.

  • Data Conversion IC Development Tools EVALUATION BOARD
    Analog Devices Inc. EVAL-AD5593RSDZ Data Conversion IC Development Tools EVALUATION BOARD
    2024-08-02 15:34:511

    The Analog Devices EVAL-AD5593RSDZ Evaluation Board is designed to evaluate the AD5593R 8-Channel, 12-Bit Configurable ADC/DAC with On-Chip Reference, Instrumentation and Measurement Amplifier. This board features a wide range of features, including a high-speed, low-noise, low-power, 8-channel, 12-bit ADC/DAC with on-chip reference, instrumentation and measurement amplifier, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for programming and testing. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

  • ANALOG DEVICES EVAL-ADXRS453Z-VEVAL-ADXRS453Z-V
    Analog Devices Inc. EVAL-ADXRS453Z-V ANALOG DEVICES EVAL-ADXRS453Z-VEVAL-ADXRS453Z-V
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADXRS453Z-V is an evaluation board for the ADXRS453, a ±300 degree/sec, 1-Axis Digital Output Rate Gyroscope with an industrial temperature range. This board is designed to provide a platform for evaluating the performance of the ADXRS453 gyroscope in a variety of applications. It features a low-noise, low-power, low-cost, and high-performance gyroscope with a wide range of features, including a wide dynamic range, low-noise performance, and a wide temperature range. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and evaluation. The board is ideal for use in industrial, automotive, and aerospace applications.

  • Power Management IC Development Tools MAX17498 Eval Kit
    Maxim Integrated MAX17498BEVKIT# Power Management IC Development Tools MAX17498 Eval Kit
    2024-08-02 15:34:514

    The MAX17498BEVKIT-BEVKIT# is an evaluation kit for the MAX17498B Peak-Current-Mode Converter for Flyback/Boost Applications. This power management IC is designed to provide a high-efficiency, low-cost solution for a wide range of power conversion applications. The kit includes a MAX17498B IC, a MAX17498BEVKIT-BEVKIT# board, and a USB cable for easy connection to a PC. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and adjustable peak current limit. It also includes a power switch, a current sense resistor, and a power LED indicator. The kit is ideal for evaluating the performance of the MAX17498B IC in flyback/boost applications.

  • ANALOG DEVICES EVAL-ADUC845QSZ Development Kit, ADUC845, Quickstart, 8bit, High resolution - ADC's
    Analog Devices Inc. EVAL-ADuC845QSZ ANALOG DEVICES EVAL-ADUC845QSZ Development Kit, ADUC845, Quickstart, 8bit, High resolution - ADC's
    2024-08-02 15:34:511

    The Analog Devices EVAL-ADuC845QSZ is an evaluation kit for the ADuC845 micro-converter MCU, power management ICs, and sensor signal conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC845 micro-converter MCU, power management ICs, and sensor signal conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The board features a wide range of peripherals, including an LCD display, a keypad, a temperature sensor, a light sensor, and a pressure sensor. The board also includes a variety of power management ICs, such as a buck converter, a boost converter, and a linear regulator. The kit also includes a comprehensive set of software tools, including a C compiler, an assembler, and a debugger. The kit is ideal for evaluating the performance of the ADuC845 micro-converter MCU, power management ICs, and sensor signal conditioners.

  • NUCLEO-144 STM32H743ZI EVAL BRD
    STMicroelectronics NUCLEO-H743ZI NUCLEO-144 STM32H743ZI EVAL BRD
    2024-08-02 15:34:503

    The STMicroelectronics NUCLEO-H743ZI is a STM32 Nucleo-144 Development Board with STM32H743ZIT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it a great choice for consumer electronics projects. It features a powerful ARM Cortex-M7 processor with a frequency of up to 480 MHz, 1 MB of Flash memory, and 640 KB of RAM. It also has a wide range of peripherals, including USB, Ethernet, CAN, and multiple serial communication interfaces. The board also includes an ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. With its wide range of features, the NUCLEO-H743ZI is an ideal choice for consumer electronics projects.

  • EVAL BOARD FOR AD5675
    Analog Devices Inc. EVAL-AD5675RSDZ EVAL BOARD FOR AD5675
    2024-08-02 15:34:503

    The Analog Devices EVAL-AD5675RSDZ Evaluation Board is designed to evaluate the performance of the AD5675R Octal, 16-Bit nanoDAC+ for communications and telecom applications. This evaluation board features an on-board USB-to-SPI interface, allowing for easy connection to a PC for programming and data acquisition. The board also includes a variety of connectors and jumpers for connecting external components, such as a reference voltage, a reference current, and a voltage output. The board also includes a variety of test points for monitoring the performance of the AD5675R. This evaluation board is ideal for evaluating the performance of the AD5675R in communications and telecom applications.

  • BOARD EVAL FOR AD9129
    Analog Devices Inc. AD9129-CBLTX-EBZ BOARD EVAL FOR AD9129
    2024-08-02 15:34:501

    The Analog Devices AD9129-CBLTX-EBZ Evaluation Board is a high performance instrumentation and measurement tool that utilizes the AD9129 14-bit, 2.8 GSPS RF Digital to Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9129 in a wide range of applications. It features a wide range of features, including a high-speed digital interface, a wideband RF output, and a low-noise power supply. The board also includes a comprehensive set of test and evaluation tools, including a signal generator, a spectrum analyzer, and a vector network analyzer. This board is ideal for use in a variety of applications, including wireless communications, radar, and medical imaging.

  • EVAL BOARD 3A TEC ADN8835
    Analog Devices Inc. ADN8835CP-EVALZ EVAL BOARD 3A TEC ADN8835
    2024-08-02 15:34:503

    The Analog Devices ADN8835CP-EVALZ Evaluation Board is designed to evaluate the ADN8835 Ultracompact, 3A Thermoelectric Cooler (TEC) Controller, Instrumentation and Measurement IC. This evaluation board is a complete system for evaluating the performance of the ADN8835 IC, and includes all the necessary components to evaluate the IC's features and performance. The board includes a TEC controller, a TEC driver, a temperature sensor, a power supply, and a USB interface for programming and monitoring. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the TEC controller. The ADN8835CP-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADN8835 IC and for developing TEC controller applications.