web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION BOARD FOR 8-/10-/12-BIT, PARALLEL INPUT, DUAL-CHANNEL, CURRENT OUTPUT DAC
    Analog Devices Inc. EVAL-AD5447EBZ EVALUATION BOARD FOR 8-/10-/12-BIT, PARALLEL INPUT, DUAL-CHANNEL, CURRENT OUTPUT DAC
    2024-08-02 15:34:500

    The Analog Devices EVAL-AD5447EBZ is an evaluation board for the AD5428, a 12-bit parallel input, dual-channel, current output DAC. It is designed to provide a platform for evaluating the performance of the AD5428 in a variety of applications. The board features a power management system that allows for the evaluation of the AD5428 in both low-power and high-power modes. The board also includes a variety of connectors and jumpers for easy connection to external components. The board is ideal for evaluating the performance of the AD5428 in a variety of applications, including motor control, industrial automation, and medical instrumentation.

  • AD9834 Direct Digital Synthesizer Evaluation Board
    Analog Devices Inc. EVAL-CN0304-SDZ AD9834 Direct Digital Synthesizer Evaluation Board
    2024-08-02 15:34:502

    The Analog Devices EVAL-CN0304-SDZ Evaluation Board is a versatile instrumentation and measurement tool based on the AD9834 75 MHz Low Power DDS Waveform Generator. It is designed to provide a platform for evaluating the performance of the AD9834 and to demonstrate its capabilities. The board features a wide range of input and output connections, allowing users to easily connect to external devices and instruments. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the AD9834 and generate waveforms. The board also includes a range of test points and jumpers, allowing users to quickly and easily access the AD9834's internal signals. The EVAL-CN0304-SDZ Evaluation Board is an ideal tool for evaluating the performance of the AD9834 and for demonstrating its capabilities.

  • Maxim Integrated MAX17546EVKITB#
    2024-08-02 15:34:502

    The MAX17546EVKITB-EVKITB# is an evaluation kit for the MAX17546 5V output-voltage, 4.5V-42V, 5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17546 evaluation board, a USB cable, and a power supply. The MAX17546 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 5A of output current from an input voltage range of 4.5V to 42V. It features a wide input voltage range, low quiescent current, and a wide operating temperature range. The evaluation board also includes a USB interface for easy programming and monitoring of the device. The MAX17546EVKITB-EVKITB# is an ideal solution for applications requiring high efficiency, low power consumption, and wide input voltage range.

  • ANALOG DEVICES EVAL-AD7944EBZEVAL BOARD 14-BIT 3MSPS SAR I.C.
    Analog Devices Inc. EVAL-AD7944EBZ ANALOG DEVICES EVAL-AD7944EBZEVAL BOARD 14-BIT 3MSPS SAR I.C.
    2024-08-02 15:34:505

    The Analog Devices EVAL-AD7944EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD7944, a 14-bit analog-to-digital converter (ADC). The board features a wide range of features, including a low-noise, low-power, high-speed ADC, a wide input voltage range, and a wide range of output data formats. The board also includes a variety of test and evaluation tools, such as a signal generator, a digital oscilloscope, and a logic analyzer. The board is also compatible with a variety of software packages, such as LabVIEW and MATLAB, for easy data analysis and visualization. The EVAL-AD7944EBZ Evaluation Board is an ideal tool for engineers and researchers who need to evaluate the performance of the AD7944 ADC.

  • BOARD EVALUATION FOR AD7746
    Analog Devices Inc. EVAL-AD7746EBZ BOARD EVALUATION FOR AD7746
    2024-08-02 15:34:491

    The Analog Devices EVAL-AD7746EBZ is a 24-bit ADC designed for automotive and transportation applications. It features a low-noise, low-power design with a wide dynamic range, making it ideal for use in automotive and transportation systems. The ADC has a wide input range of 0V to 5V, and can sample up to 1MHz. It also features a built-in temperature sensor, allowing for accurate temperature measurements. The EVAL-AD7746EBZ is designed to meet the stringent requirements of automotive and transportation applications, and is capable of providing reliable and accurate data in a wide range of conditions.

  • ANALOG DEVICES EVAL-AD7683SDZ EVAL BOARD 18BIT 100KSPS I.C.
    Analog Devices Inc. EVAL-AD7683SDZ ANALOG DEVICES EVAL-AD7683SDZ EVAL BOARD 18BIT 100KSPS I.C.
    2024-08-02 15:34:493

    The Analog Devices EVAL-AD7683SDZ is an evaluation board for the AD7683BRMZ 8-Lead MSOP of 16-bit, 100 kSPS PulSAR ADC, Instrumentation and Measurement. This board is designed to provide a platform for evaluating the performance of the AD7683BRMZ ADC. It features a wide range of input and output connectors, allowing for easy connection to external components and systems. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board also includes a variety of test points and jumpers, allowing for easy configuration and testing of the ADC. The board is ideal for use in a variety of applications, including medical, industrial, and consumer electronics.

  • Evaluation Board For 100 MHz To 2.7 GHz, 45 DB RF Detector/Controller
    Analog Devices Inc. AD8314ACP-EVAL Evaluation Board For 100 MHz To 2.7 GHz, 45 DB RF Detector/Controller
    2024-08-02 15:34:492

    The Analog Devices AD8314ACP-EVAL is an evaluation board for the AD8314, a 45dB RF detector/controller with a frequency range of 100MHz to 2.7GHz. This board is designed for use in consumer electronics applications, and provides a convenient platform for testing and evaluating the performance of the AD8314. It features a wide range of input and output connectors, as well as a variety of control and monitoring options. The board also includes a power supply and a USB interface for easy connection to a PC. With its wide range of features and capabilities, the AD8314ACP-EVAL is an ideal solution for evaluating the performance of the AD8314 in consumer electronics applications.

  • BOARD EVALUATION FOR ADG902
    Analog Devices Inc. EVAL-ADG902EBZ BOARD EVALUATION FOR ADG902
    2024-08-02 15:34:492

    Infrastructure, and Automotive applications. It is designed to evaluate the performance of the ADG902, a single-pole single-throw (SPST) switch with an integrated CMOS process. The board includes a wideband RF input and output, allowing for evaluation of the switch in a variety of applications. The board also includes a DC bias circuit, allowing for the evaluation of the switch in both DC and RF applications. The board is designed to be used with the ADG902 evaluation board, which provides a complete evaluation platform for the ADG902. The board is ideal for use in wireless infrastructure, automotive, and other applications.

  • BOARD EVAL FOR AD7691
    Analog Devices Inc. EVAL-AD7691SDZ BOARD EVAL FOR AD7691
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD7691SDZ is an evaluation board for the AD7691BRMZ 10-Lead MSOP of 18-bit, 250 kSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7691BRMZ ADC. It features a wide range of input and output connectors, allowing for easy connection to a variety of instrumentation and measurement systems. The board also includes a power supply, reference voltage, and a variety of test points for monitoring the performance of the ADC. The board is designed to provide a comprehensive evaluation of the AD7691BRMZ ADC, allowing users to quickly and accurately assess its performance.

  • BOARD EVAL FOR ADAU1761
    Analog Devices Inc. EVAL-ADAU1761Z BOARD EVAL FOR ADAU1761
    2024-08-02 15:34:513

    The Analog Devices EVAL-ADAU1761Z Evaluation Board is a powerful tool for evaluating the ADAU1761 Audio Codec. This 24-bit codec and audio processor features two analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs). The board includes a variety of connectors and components to facilitate the evaluation of the ADAU1761, including a 3.5mm stereo jack, a USB connector, and a JTAG connector. The board also includes a power supply, a microphone, and a headphone amplifier. The EVAL-ADAU1761Z Evaluation Board is an ideal tool for audio engineers and developers who need to evaluate the ADAU1761 Audio Codec.

  • Position Sensor Development Tools EVAL-ADXRS453Z
    Analog Devices Inc. EVAL-ADXRS453Z Position Sensor Development Tools EVAL-ADXRS453Z
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADXRS453Z is an evaluation board for the ADXRS453, a ±300 degree/sec, 1-Axis Digital Output Rate Gyroscope with an industrial temperature range. This board is designed to provide a platform for evaluating the performance of the ADXRS453 gyroscope in a variety of applications. It features a low-noise, low-power, low-cost, and high-performance gyroscope with a wide range of features, including a wide dynamic range, low-noise performance, and a wide temperature range. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and testing. The board is ideal for use in industrial, automotive, and aerospace applications.

  • BOARD EVAL FOR ADXRS623
    Analog Devices Inc. EVAL-ADXRS623Z BOARD EVAL FOR ADXRS623
    2024-08-02 15:34:510

    The Analog Devices EVAL-ADXRS623Z Evaluation Board is designed to evaluate the performance of the ADXRS623, a single-chip rate gyroscope with a ±150 degree/sec range. This board is ideal for automotive and transportation applications, providing a reliable and accurate way to measure angular rate. It features a low power consumption of only 1.2 mA, and a wide operating temperature range of -40°C to +125°C. The board also includes a 3-axis accelerometer, a temperature sensor, and a voltage regulator, allowing for a complete system evaluation. The board is easy to use and provides a comprehensive set of features for evaluating the performance of the ADXRS623.