web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-AD5233SDZAD5233SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5233SDZ ANALOG DEVICES EVAL-AD5233SDZAD5233SDZ EVALUATION MODULE
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD5233SDZ and EVAL-AD5204SDZ Evaluation Boards are designed to evaluate the performance of the AD5204 quad-channel, 256-position, digital potentiometer. These boards are ideal for medical and healthcare applications, as they provide a reliable and accurate way to measure and adjust the resistance of a circuit. The boards feature a wide range of features, including a low-power consumption, a wide operating temperature range, and a high-impedance input. The boards also feature a wide range of programming options, allowing users to customize the resistance settings for their specific application. Additionally, the boards are designed to be compatible with a variety of medical and healthcare devices, making them an ideal choice for medical and healthcare applications.

  • BOARD EVAL FOR AD5172
    Analog Devices Inc. EVAL-AD5172SDZ BOARD EVAL FOR AD5172
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD5172SDZ Evaluation Board is designed to evaluate the performance of the AD5172 dual-channel, 256-position, one-time programmable (OTP) memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5172. The board features two independent potentiometers, each with 256 positions, and a single-ended voltage output. The board also includes a USB interface for programming and control, as well as a 3.3V power supply. The board is designed to be used with the AD5172 Evaluation Software, which provides a graphical user interface for programming and controlling the potentiometers. The board is also compatible with the AD5172 Evaluation Kit, which includes a USB cable, a power supply, and a set of test clips.

  • IC DAC DUAL 12BIT 72LFCSP
    Analog Devices Inc. AD9745-DPG2-EBZ IC DAC DUAL 12BIT 72LFCSP
    2024-08-02 15:34:472

    The Analog Devices AD9745-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9745 Dual, 12-bit, 250 MSPS Digital to Analog Converter. This board is ideal for instrumentation and measurement applications, providing a platform for testing and evaluating the performance of the AD9745. The board features a wide range of features, including a high-speed differential clock input, a low-noise power supply, and a wide range of output connectors. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. The AD9745-DPG2-EBZ Evaluation Board is an ideal solution for instrumentation and measurement applications.

  • AD7400, ADC, SIGMA-DELTA, EVAL BOARD
    Analog Devices Inc. EVAL-AD7400EDZ AD7400, ADC, SIGMA-DELTA, EVAL BOARD
    2024-08-02 15:34:471

    The Analog Devices EVAL-AD7400EDZ is an evaluation board for the AD7400, a 16-bit, 10MSPS analog-to-digital converter (ADC) for data acquisition systems, instrumentation, and measurement. This board is designed to provide a platform for evaluating the performance of the AD7400 ADC and to facilitate the development of data acquisition systems. It features a wide range of input and output connectors, including SMA, BNC, and DB25, as well as a USB interface for easy connection to a PC. The board also includes a power supply, a reference voltage, and a temperature sensor. The EVAL-AD7400EDZ is an ideal solution for applications such as medical imaging, industrial process control, and automotive testing.

  • ANALOG DEVICES EVAL-ADXL375Z-MADXL375Z-M EVALUATION MODULE
    Analog Devices Inc. EVAL-ADXL375Z-M ANALOG DEVICES EVAL-ADXL375Z-MADXL375Z-M EVALUATION MODULE
    2024-08-02 15:34:472

    The EVAL-ADXL375Z-M Evaluation Board from Analog Devices is designed to evaluate the performance of the ADXL375 3-Axis, ±200 g Digital Accelerometer, Military and Aerospace Grade. This evaluation board features a low-noise, low-power, 3-axis accelerometer with a wide dynamic range of ±200 g. It is designed to measure linear acceleration in three perpendicular axes, and can be used in a variety of applications such as vibration monitoring, tilt sensing, and motion detection. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is designed to meet the requirements of military and aerospace applications, and is RoHS compliant.

  • BOARD EVALUATION FOR AD7612
    Analog Devices Inc. EVAL-AD7612CBZ BOARD EVALUATION FOR AD7612
    2024-08-02 15:34:470

    The Analog Devices EVAL-AD7612CBZ Evaluation Board is designed to evaluate the performance of the AD7612, a 16-bit, 750-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions to help users quickly and easily evaluate the performance of the AD7612. The board includes a variety of connectors and jumpers to allow for easy connection to external devices, and it also includes a USB interface for easy connection to a PC. The board also includes a variety of test points and LEDs to help users quickly and easily evaluate the performance of the AD7612.

  • BOARD EVALUATION FOR AD7655
    Analog Devices Inc. EVAL-AD7655CBZ BOARD EVALUATION FOR AD7655
    2024-08-02 15:34:473

    The EVAL-AD7655CBZ Evaluation Board from Analog Devices is designed to evaluate the performance of the AD7655, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board features a wide range of input and output connectors, allowing for easy connection to external instruments and measurement systems. It also includes a USB interface for easy connection to a PC, allowing for easy configuration and data logging. The board also includes a range of test points and jumpers, allowing for easy evaluation of the AD7655's performance. The board is ideal for use in instrumentation and measurement applications.

  • BOARD EVAL FOR ADIS16203
    Analog Devices Inc. ADIS16203/PCBZ BOARD EVAL FOR ADIS16203
    2024-08-02 15:34:472

    The Analog Devices ADIS16203-PCBZ, ADIS16203/PCBZ, iSensor Evaluation Board is a versatile and powerful tool for evaluating the performance of the ADIS16203 Accelerometer Inclinometer/Accelerometer Security Sensor. This evaluation board is designed to provide a comprehensive platform for testing the sensor's performance in a variety of applications. It features a wide range of features, including a built-in USB interface, a 3-axis accelerometer, a 3-axis inclinometer, a temperature sensor, and a digital output. The board also includes a variety of software tools for configuring and monitoring the sensor's performance. The board is designed to be used in a variety of applications, including security, automotive, industrial, and medical applications. The board is also compatible with a variety of development tools, including the Analog Devices ADIS16203 Evaluation Software.

  • AD7984BRMZ ADC Evaluation Board 1.33MSPS
    Analog Devices Inc. EVAL-AD7984SDZ AD7984BRMZ ADC Evaluation Board 1.33MSPS
    2024-08-02 15:34:473

    The Analog Devices EVAL-AD7984SDZ is an evaluation board for the AD7984BRMZ 10-Lead MSOP of 18-bit, 1.33 MSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7984BRMZ ADC in instrumentation and measurement applications. The board includes a power supply, a reference voltage, and a variety of connectors for connecting to external devices. It also includes a USB interface for programming and data acquisition. The board is designed to be used with the AD7984BRMZ evaluation software, which provides a graphical user interface for configuring and testing the ADC. The board is also compatible with a variety of third-party software packages for data acquisition and analysis.

  • Evaluatin Board For AD5932
    Analog Devices Inc. EVAL-AD5932EBZ Evaluatin Board For AD5932
    2024-08-02 15:34:470

    The Analog Devices EVAL-AD5932EBZ is an evaluation board for the AD5932 Programmable Single-Scan Waveform Generator, designed for use in military and aerospace applications. This board features a high-performance, low-power, single-channel waveform generator with a wide frequency range of 0.1 Hz to 10 MHz. It is capable of generating a variety of waveforms, including sine, triangle, and square waves, as well as arbitrary waveforms. The board also includes a precision voltage reference, a temperature sensor, and a digital-to-analog converter. The board is designed to be used with a PC or laptop, and includes a USB interface for easy connection. The board is also RoHS compliant and is rated for operation in temperatures ranging from -40°C to +85°C.

  • EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    Analog Devices Inc. EVAL-AD7666CBZ EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    2024-08-02 15:34:471

    The Analog Devices EVAL-AD7666CBZ Evaluation Board is designed to evaluate the performance of the AD7666, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions to help users quickly and easily evaluate the performance of the AD7666. The board includes a variety of connectors and jumpers to allow for easy connection to external devices, and it also includes a USB interface for easy connection to a PC. The board also includes a variety of test points and LEDs to provide visual feedback on the status of the board. The board also includes a variety of software tools to help users quickly and easily evaluate the performance of the AD7666.

  • BOARD EVAL FOR AD5755
    Analog Devices Inc. EVAL-AD5755SDZ BOARD EVAL FOR AD5755
    2024-08-02 15:34:471

    DAC is a evaluation board from Analog Devices. It is designed to evaluate the performance of the AD5755 Quad-Channel, 16-Bit, Serial Input, 4 mA to 20 mA, Voltage Output DAC. The board features a 4-channel, 16-bit DAC with a voltage output range of 0 to 10V. It also includes a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and control. The board is ideal for industrial applications such as process control, motor control, and data acquisition. It is also suitable for use in medical, automotive, and aerospace applications. The board is RoHS compliant and is designed to meet the requirements of industrial safety standards.