web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR ADP5302
    Analog Devices Inc. ADP5302-EVALZ EVAL BOARD FOR ADP5302
    2024-08-02 15:34:532

    The Analog Devices ADP5302-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5302 Ultra Low Step-Down Regulator, a power management IC. This board features a wide input voltage range of 4.5V to 28V, and can provide up to 3A of continuous output current. It also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The board also includes a graphical user interface for easy configuration and monitoring of the device. This evaluation board is ideal for evaluating the performance of the ADP5302 in a variety of applications.

  • BOARD EVAL FOR AD8039ART
    Analog Devices Inc. AD8039ART-EBZ BOARD EVAL FOR AD8039ART
    2024-08-02 15:34:542

    The Analog Devices AD8039ART-EBZ is a universal evaluation board designed for use with dual, high speed op-amps offered in 8-lead SOT-23 packages. This board is designed for use in industrial temperature ranges and is capable of providing a wide range of performance characteristics. The board features a wide range of features, including adjustable gain, adjustable bandwidth, adjustable slew rate, adjustable output voltage, and adjustable output current. The board also includes a power supply, a test point, and a ground plane. This board is ideal for use in a variety of applications, including signal conditioning, power management, and audio applications.

  • ADP5301 Step-Down Regulator Evaluation Board
    Analog Devices Inc. ADP5301-EVALZ ADP5301 Step-Down Regulator Evaluation Board
    2024-08-02 15:34:542

    The Analog Devices ADP5301-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5301 Ultra Low Power Step-Down Regulator, a power management IC. This evaluation board features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage, and a wide operating temperature range of -40°C to +125°C. It also includes a power-on reset circuit, over-current protection, and thermal shutdown protection. The board is designed to provide a convenient platform for evaluating the performance of the ADP5301 in a variety of applications.

  • EVAL MAX77827 BUCK BST 1.8A
    Maxim Integrated MAX77827EVKIT# EVAL MAX77827 BUCK BST 1.8A
    2024-08-02 15:34:532

    The MAX77827EVKIT-EVKIT# is an evaluation kit for the MAX77827 5.5V Input, 1.8A/3.1A Switch Buck-Boost Converter with 6uA IQ, Power Management IC. This kit includes a MAX77827EVKIT# board, a USB cable, and a power supply. The MAX77827EVKIT# board is designed to evaluate the features and performance of the MAX77827 IC. It includes a USB interface for programming and monitoring the IC, as well as a set of test points for measuring the output voltage and current. The board also includes a set of jumpers and switches for configuring the IC. The MAX77827EVKIT# is an ideal tool for evaluating the performance of the MAX77827 IC and for developing applications that require a high-efficiency, low-power buck-boost converter.

  • EVAL BOARD FOR AL9910A
    Diodes Incorporated AL9910AEV2 EVAL BOARD FOR AL9910A
    2024-08-02 15:34:532

    The Diodes Incorporated AL9910AEV2-AEV2 Evaluation Board is designed to evaluate the performance of the AL9910 High Current and High Voltage LED Driver. This board is ideal for lighting applications, as it is capable of driving up to 10 LEDs in series with a maximum output current of 1.2A. It also features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of applications. The board also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable operation. Additionally, the board is designed with a low quiescent current of only 1.5mA, making it an energy-efficient solution.

  • Power Management IC Development Tools MAX15058 Eval Kit
    Maxim Integrated MAX15058EVKIT+ Power Management IC Development Tools MAX15058 Eval Kit
    2024-08-02 15:34:541

    The Maxim Integrated MAX15058EVKIT+ is an evaluation kit for the MAX15058 1.8V DC to DC single output power supply for portable, industrial, and automotive applications. This kit includes a MAX15058 evaluation board, a USB cable, and a user guide. The MAX15058 is a high-efficiency, low-noise, and low-cost DC-DC converter that is ideal for powering portable, industrial, and automotive applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0.8V to 1.8V. It also features a high efficiency of up to 95%, low quiescent current of only 1.5mA, and low output noise of only 10mV. The MAX15058EVKIT+ is a great tool for evaluating the performance of the MAX15058 in a variety of applications.

  • EVAL BOARD FOR ADL5370
    Analog Devices Inc. ADL5370-EVALZ EVAL BOARD FOR ADL5370
    2024-08-02 15:34:541

    The Analog Devices ADL5370-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADL5370 300 to 4000 MHz Quadrature Modulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the ADL5370 IC, allowing users to quickly and easily evaluate the performance of the IC in a variety of applications. The board includes a wide range of features, including a wide range of input and output ports, a wide range of power supply options, and a wide range of test points for monitoring and debugging. The board also includes a comprehensive set of software tools for configuring and testing the IC. The ADL5370-EVALZ Evaluation Board is an ideal platform for evaluating the performance of the ADL5370 IC in a variety of applications.

  • EVAL KIT MAX17690 IC REG CTRLR F
    Maxim Integrated MAX17690EVKITC# EVAL KIT MAX17690 IC REG CTRLR F
    2024-08-02 15:34:542

    The MAX17690EVKITC-EVKITC# Evaluation Kit from Maxim Integrated is a complete evaluation platform for the MAX17690 In Dual-Output Configuration with 60V, No-Opto Isolated Flyback Controller, Power Management IC. This kit includes a MAX17690EVKITC# board, a MAX17690EVKITC# daughter board, and a MAX17690EVKITC# power supply. The MAX17690EVKITC# board features two isolated outputs, one for a high voltage output and one for a low voltage output. The board also includes a wide range of features such as adjustable output voltage, adjustable output current, adjustable switching frequency, and adjustable soft-start time. The MAX17690EVKITC# daughter board provides a convenient way to evaluate the MAX17690 IC in a dual-output configuration. The MAX17690EVKITC# power supply provides a regulated power source for the evaluation board. This evaluation kit is ideal for evaluating the performance of the MAX17690 IC in a dual-output configuration.

  • 3-phase Brushless Motor Drivers
    Sanken SX68201M 3-phase Brushless Motor Drivers
    2024-08-02 15:34:542

    The Sanken Electric Co., Ltd SX68201M-M, SX68201M Series Motor Drivers with Sensorless Vector Control are motor control ICs designed to provide high-performance, cost-effective solutions for motor control applications. These ICs feature a sensorless vector control algorithm that allows for precise control of motor speed and torque. They also offer a wide range of features such as over-current protection, over-voltage protection, and adjustable current limit. The SX68201M-M Series is ideal for applications such as industrial automation, robotics, and medical equipment.

  • EVAL MAXM15467 BUCK MOD
    Maxim Integrated MAXM15467EVKIT# EVAL MAXM15467 BUCK MOD
    2024-08-02 15:34:542

    The Maxim Integrated MAXM15467EVKIT-EVKIT# is an evaluation kit for the MAXM15467, a 2.5V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes a MAXM15467 evaluation board, a USB cable, and a user guide. The evaluation board is designed to provide a platform for evaluating the MAXM15467 IC and its features. It includes a power supply, a USB interface, and a set of test points for measuring the output voltage and current. The USB cable allows the user to connect the evaluation board to a PC for programming and monitoring the IC. The user guide provides detailed instructions on how to use the evaluation board and the IC.

  • ISOSPI ISO COMMUNICATIONS INT
    Linear Technology/Analog Devices DC2617A ISOSPI ISO COMMUNICATIONS INT
    2024-08-02 15:34:542

    The Analog Devices DC2617A-A, DC2617A Demo Board is a powerful and versatile power management solution for Arduino-based projects. It is equipped with the LTC6820 isoSPI/Isolated CAN Arduino Shield, a power management IC that provides isolated power and communication between the Arduino and other devices. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and adjustable power-on reset. It also includes a CAN bus interface, allowing for communication between the Arduino and other devices. The board is designed to be easy to use and provides a reliable and efficient power management solution for Arduino-based projects.

  • LTC5542IUH DEMO BOARD
    Analog Devices Inc. DC1431A-C LTC5542IUH DEMO BOARD
    2024-08-02 15:34:542

    The Analog Devices DC1431A-C Demo Board is an optimized up/down converter mixer for communications and telecom applications. It is designed to operate in the RF range of 1.6-2.7GHz and the LO range of 1.7-2.5GHz. It is powered by the LTC5542IUH, a high-performance, low-power, low-noise up/down converter mixer. The board features a wide range of features, including a wide dynamic range, low noise figure, high linearity, and low power consumption. It is ideal for applications such as cellular base stations, point-to-point radio links, and satellite communications. The board also includes a variety of test points and connectors for easy integration into existing systems.