web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES AD8317-EVALZEVALUATION BOARD FOR AD8317-PBFREE
    Analog Devices Inc. AD8317-EVALZ ANALOG DEVICES AD8317-EVALZEVALUATION BOARD FOR AD8317-PBFREE
    2024-08-02 15:34:532

    The Analog Devices AD8317-EVALZ Evaluation Board is designed to evaluate the performance of the AD8317 Log Detector/Controller. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 1MHz to 10GHz with a dynamic range of 50dB. The board features a wide range of input and output connectors, allowing for easy connection to external components. The board also includes a variety of test points and jumpers for easy evaluation and testing. The AD8317-EVALZ Evaluation Board is a great tool for engineers and technicians looking to evaluate the performance of the AD8317 Log Detector/Controller.

  • Evaluation Board For 700MHz To 2700MHz Quadrature Modulator
    Analog Devices AD8349-EVAL Evaluation Board For 700MHz To 2700MHz Quadrature Modulator
    2024-08-02 15:34:532

    The Analog Devices AD8349-EVAL Evaluation Board is designed to evaluate the performance of the AD8349 Quadrature Modulator. This modulator is capable of operating from 700 MHz to 2700 MHz and is ideal for use in communications and telecom applications. The board includes a wide range of features such as a low noise amplifier, a power detector, a voltage controlled oscillator, and a quadrature modulator. It also includes a USB interface for easy connection to a PC for data logging and analysis. The board is designed to provide a complete evaluation platform for the AD8349 Quadrature Modulator.

  • BOARD EVALUATION FOR AD8337
    Analog Devices Inc. AD8337-EVALZ BOARD EVALUATION FOR AD8337
    2024-08-02 15:34:532

    The Analog Devices AD8337-EVALZ Dual-Supply Non-Inverting Evaluation Kit is a comprehensive evaluation platform for testing and evaluating the AD8337 VGA Consumer Electronics Amplifier. This evaluation kit includes two boards, the AD8337-EVALZ board and the AD8337-EVALZ-EXT board, which are connected together via a ribbon cable. The AD8337-EVALZ board contains the AD8337 VGA amplifier, a dual-supply voltage regulator, and a variety of test points and connectors for easy evaluation. The AD8337-EVALZ-EXT board provides additional test points and connectors for further evaluation of the AD8337 VGA amplifier. The evaluation kit also includes a power supply, a USB cable, and a user guide. With the AD8337-EVALZ Evaluation Kit, users can quickly and easily evaluate the performance of the AD8337 VGA amplifier in a variety of applications.

  • MCP251XFD CAN FD MOTHER BOARD
    Microchip Technology ADM00576 MCP251XFD CAN FD MOTHER BOARD
    2024-08-02 15:34:542

    The Microchip Technology ADM00576-ADM00576, ADM00516, and MCP251xFD CAN FD Mother Board, Communications and Telecom Board is a powerful and versatile solution for CAN FD communication. It is designed to provide a reliable and robust platform for CAN FD communication, allowing for high-speed data transfer and communication between multiple nodes. The board features a Microchip MCP251xFD CAN FD controller, which is capable of supporting up to 8 nodes and up to 8 Mbps data rate. It also includes a CAN FD transceiver, which is capable of supporting up to 1 Mbps data rate. The board also includes a variety of connectors, including RJ45, USB, and RS232, allowing for easy integration with other systems. Additionally, the board includes a variety of features, such as error detection and correction, and support for multiple protocols, making it an ideal solution for CAN FD communication.

  • LTC3859ALEUHF DEMO BOARD - 4.5V
    Analog Devices Inc. DC2122A LTC3859ALEUHF DEMO BOARD - 4.5V
    2024-08-02 15:34:542

    The Analog Devices DC2122A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3859ALEUHF Triple Output Synchronous Step-Up, Dual Step-Down Supply. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 40V. It provides three regulated outputs, with adjustable output voltages of up to 24V. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a graphical user interface, allowing users to easily configure and monitor the board's performance. The DC2122A-A is an ideal solution for evaluating the performance of the LTC3859ALEUHF in automotive and transportation applications.

  • H11J010-2700 MHZ RF GAIN BLOCK
    Analog Devices Inc. AD8354-EVALZ H11J010-2700 MHZ RF GAIN BLOCK
    2024-08-02 15:34:542

    The Analog Devices AD8354-EVALZ Evaluation Board is designed to evaluate the performance of the AD8354 1MHz to 2.7GHz RF Gain Block. This board is ideal for automotive and transportation applications, providing a wide range of gain control and high linearity. It features a wide range of gain control, from -20dB to +20dB, and a high linearity of up to +45dBm OIP3. The board also includes a low noise amplifier, a low pass filter, and a high pass filter, allowing for a wide range of applications. The board is designed to be easy to use, with a simple user interface and a wide range of test points for easy evaluation.

  • FOR FAE CUSTOMER DEMONSTRATION O
    Linear Technology/Analog Devices DC1858A FOR FAE CUSTOMER DEMONSTRATION O
    2024-08-02 15:34:542

    The Analog Devices DC1858A-A Demo Board is a versatile platform for testing Analog to Digital Converter, Instrumentation and Measurement applications. It features the LT1468 low noise, low distortion sine wave generator, which provides a clean and accurate signal for testing. The board also includes a variety of other components, such as a power supply, oscilloscope, and signal generator, to provide a comprehensive testing environment. The DC1858A-A is an ideal tool for engineers and technicians who need to quickly and accurately test their designs.

  • EVAL BRD LED DRIVER ADJ LINEAR
    Diodes Incorporated AL5811EV2 EVAL BRD LED DRIVER ADJ LINEAR
    2024-08-02 15:34:542

    Diodes Incorporated's AL5811EV2-EV2 Evaluation Board is a powerful tool for evaluating the AL5811, a 75mA, 60V low-side adjustable linear LED driver lighting control IC. This board is designed to provide a simple and easy way to evaluate the performance of the AL5811 in a variety of lighting applications. It features a wide range of adjustable parameters, including current, voltage, and dimming control, allowing users to customize the LED driver to their specific needs. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily monitor and adjust the LED driver's performance. With its robust design and wide range of features, the AL5811EV2-EV2 Evaluation Board is an ideal solution for evaluating the performance of the AL5811 LED driver.

  • BOARD DEMO FOR LT3517EUF
    Linear Technology/Analog Devices DC1279A BOARD DEMO FOR LT3517EUF
    2024-08-02 15:34:542

    The Analog Devices DC1279A-A, DC1279A Demo Board is a full-featured LED driver designed for automotive and transportation applications. It is powered by the LT3517EUF 2.3A/1.3A, 45V, 2.5MHz LED driver and features true color PWM dimming. This board is ideal for applications that require precise control of LED brightness and color. It is also capable of providing a wide range of dimming levels, from 0.1% to 100%, and can be used to control multiple LEDs in parallel. The board also features a wide input voltage range of 4.5V to 45V, making it suitable for a variety of automotive and transportation applications.

  • LT3744 DEMO BOARD - 7V TO 30V IN
    Linear Technology/Analog Devices DC1930A LT3744 DEMO BOARD - 7V TO 30V IN
    2024-08-02 15:34:542

    The Analog Devices DC1930A-A, DC1930A Demo Board for LT3744 Inverting Buck-Boost LED Driver is a powerful and versatile consumer electronics device. It is designed to drive up to three LEDs at up to 12A with a 3.3V input voltage and a maximum input voltage of 30V. The board features a wide range of features, including adjustable current limit, adjustable switching frequency, and adjustable soft-start. It also includes a built-in thermal protection circuit to protect the LEDs from overheating. The board is easy to use and provides a reliable and efficient way to power LEDs.

  • Analog Devices, Inc. DC1178A
    2024-08-02 15:34:542

    The Analog Devices DC1178A-A, DC1178A, Demo Board for the LT5568-2EUF, 900MHz GSM/EDGE Optimized I/Q Modulator, Wireless Transceiver is a powerful and versatile tool for evaluating the performance of the LT5568-2EUF GSM/EDGE Optimized I/Q Modulator. This demo board provides a complete platform for testing and evaluating the performance of the LT5568-2EUF in a variety of wireless applications. The board includes a 900MHz GSM/EDGE Optimized I/Q Modulator, a power amplifier, a low noise amplifier, a power detector, and a variety of other components. The board also includes a USB interface for easy connection to a PC for data logging and analysis. The board is designed to be used with the LT5568-2EUF GSM/EDGE Optimized I/Q Modulator and is ideal for evaluating the performance of the LT5568-2EUF in a variety of wireless applications.

  • 60 dB-RANGE (100 nA-100 µA) Low-Cost Logarithmic Converter
    Analog Devices ADL5306-EVAL 60 dB-RANGE (100 nA-100 µA) Low-Cost Logarithmic Converter
    2024-08-02 15:34:542

    The Analog Devices ADL5306-EVAL Evaluation Board is a versatile tool for instrumentation and measurement applications. It is based on the ADL5306 SP Amplifier, a high-performance, low-noise, wideband amplifier with a wide dynamic range. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. It also includes a variety of test points and jumpers for easy configuration and calibration. The board is designed to provide a reliable and accurate platform for testing and evaluating the performance of the ADL5306 SP Amplifier. It is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the ADL5306 SP Amplifier.