web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC6420CUD-20 DUAL MATCHED 1.8GH
    Linear Technology/Analog Devices DC1299A-A LTC6420CUD-20 DUAL MATCHED 1.8GH
    2024-08-02 15:34:542

    The Analog Devices DC1299A-A Demo Board is designed to demonstrate the capabilities of the LTC6420CUD-20 Dual Matched 1.8GHz Differential Amplifiers/ADC Drivers. This board is ideal for use in communications and telecom applications, providing a wide range of features and performance. It features two differential amplifiers with a gain of up to 20dB, a wide bandwidth of 1.8GHz, and a low noise figure of 0.5dB. The board also includes a low-noise power supply, a high-speed ADC driver, and a wide range of test points for easy evaluation. The DC1299A-A is a great tool for engineers and designers looking to evaluate the performance of the LTC6420CUD-20 in their applications.

  • Power Management IC Development Tools 3A SYNCHRONOUS BUCK REGULATOR
    ON Semiconductor NCP1593AGEVB Power Management IC Development Tools 3A SYNCHRONOUS BUCK REGULATOR
    2024-08-02 15:34:522

    The ON Semiconductor NCP1593AGEVB-AGEVB is a 0.6V DC to DC single output power supply designed for use in set-top boxes, computers, and peripherals. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The device is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a high level of power conversion efficiency. It also features a wide operating temperature range of -40°C to +85°C, and is RoHS compliant. The NCP1593AGEVB-AGEVB is an ideal solution for applications requiring a reliable, low-cost power supply.

  • BOARD DEMO FOR LT5557EUF
    Linear Technology/Analog Devices DC1131A BOARD DEMO FOR LT5557EUF
    2024-08-02 15:34:532

    The Analog Devices DC1131A-A Demo Board is a versatile and powerful tool for consumer electronics applications. It features the LT5557EUF 400MHz to 3.8GHz 3.3V down mixer, 1.95GHz 240MHz balun IF out, and a variety of other components. This board is designed to provide a complete solution for consumer electronics applications, allowing users to quickly and easily prototype and test their designs. The DC1131A-A Demo Board is an ideal choice for those looking to develop and test consumer electronics products.

  • LTC6909 DEMO BOARD
    Linear Technology/Analog Devices DC1446A LTC6909 DEMO BOARD
    2024-08-02 15:34:532

    The Analog Devices DC1446A-A Demonstration Board is a versatile platform for evaluating the LTC6909, a 3 to 8 Output Multiphase Oscillator with Spread Spectrum Frequency Modulation (SSFM) and Power Management IC. This board features a wide range of features, including a wide input voltage range of 2.7V to 5.5V, adjustable output frequency range of 1kHz to 1MHz, and adjustable output voltage range of 0.6V to 5.5V. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the LTC6909. The DC1446A-A is an ideal platform for evaluating the performance of the LTC6909 in a variety of applications.

  • Power Management IC Development Tools 3A SYNCHRONOUS BUCK REGULATOR
    ON Semiconductor NCP1593BGEVB Power Management IC Development Tools 3A SYNCHRONOUS BUCK REGULATOR
    2024-08-02 15:34:532

    The ON Semiconductor NCP1593BGEVB-BGEVB is a 0.6V DC to DC single output power supply designed for use in set-top boxes, computers, and peripherals. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The NCP1593BGEVB-BGEVB also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. It is designed to be used in a wide variety of applications, including industrial, automotive, and consumer electronics. The NCP1593BGEVB-BGEVB is RoHS compliant and is available in a compact, surface-mount package.

  • MIC23031-4YMT Evaluation Board
    Microchip MIC23031-4YMT EV MIC23031-4YMT Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC23031-4YMT EV is a 1.2V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low shutdown current of 1µA. The MIC23031-4YMT EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 4-pin SOT-23 package.

  • LTC3607EMSE DEMO BOARD - 4.5V ?
    Linear Technology/Analog Devices DC1847A LTC3607EMSE DEMO BOARD - 4.5V ?
    2024-08-02 15:34:532

    The Analog Devices DC1847A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3607EMSE Dual 600 mA, 15 V Monolithic Synchronous Step-Down Regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5 V to 36 V, adjustable output voltage range of 0.6 V to 15 V, and a high efficiency of up to 95%. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the regulator. The DC1847A-A is an ideal solution for automotive and transportation applications that require high efficiency and reliable power regulation.

  • Switch IC Development Tools Eval Kit MAX14778 (Dual +/-25V Above- and Below-the-Rails 4:1 AnalogMultiplexer)
    Maxim Integrated MAX14778EVKIT# Switch IC Development Tools Eval Kit MAX14778 (Dual +/-25V Above- and Below-the-Rails 4:1 AnalogMultiplexer)
    2024-08-02 15:34:532

    The MAX14778EVKIT-EVKIT# is an evaluation kit for the MAX14778 Dual ±25V Above- and Below-the-Rails 4:1 Analog Multiplexer, Audio Switch. This kit includes a MAX14778 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX14778 is a low-power, low-voltage, 4:1 analog multiplexer/audio switch that can switch between two audio sources with a single control signal. It features a wide ±25V common-mode voltage range, low on-resistance, and low power consumption. The evaluation board also includes a power supply, a headphone jack, and a 3.5mm audio jack for easy testing.

  • MIC2169A-TINY3A Evaluation Board
    Microchip MIC2169A Tiny3A EV MIC2169A-TINY3A Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC2169A-EV is a 1.5V DC to DC single output power supply designed for wired networking, computers, and peripherals. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The MIC2169A-EV is designed to provide a reliable and efficient power supply solution for a variety of applications. It features a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The MIC2169A-EV also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, it is RoHS compliant and has a wide operating temperature range of -40°C to +85°C.

  • ANALOG DEVICES ADP195-EVALZ600MA LOAD SWITCH REV CURRENT PROTECTION
    Analog Devices Inc. ADP195-EVALZ ANALOG DEVICES ADP195-EVALZ600MA LOAD SWITCH REV CURRENT PROTECTION
    2024-08-02 15:34:522

    The Analog Devices ADP195-EVALZ is a 1.8V DC to DC single output power supply designed for use in cellular phones, audio, and video applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The ADP195-EVALZ is designed to provide a high efficiency, low noise, and low ripple output voltage. It also features a wide temperature range of -40°C to +85°C, and is protected against over-voltage, over-current, and short-circuit conditions. The ADP195-EVALZ is a reliable and cost-effective solution for powering a variety of audio, video, and cellular phone applications.

  • Evaluation Board For AD8313
    Analog Devices Inc. AD8313-EVALZ Evaluation Board For AD8313
    2024-08-02 15:34:522

    The Analog Devices AD8313-EVALZ Evaluation Board is designed for use with the AD8313 Logarithmic Detector/Controller. This board is ideal for communications and telecom applications, providing a wide frequency range of 0.1GHz to 2.5GHz with a 70dB dynamic range. The board features a wide range of features, including a low noise amplifier, a low pass filter, a high pass filter, and a voltage regulator. The board also includes a USB interface for easy connection to a PC. The AD8313-EVALZ Evaluation Board is a great tool for testing and evaluating the performance of the AD8313 Logarithmic Detector/Controller.

  • DEV KIT MAX2678
    Maxim Integrated MAX2678EVKIT# DEV KIT MAX2678
    2024-08-02 15:34:522

    The MAX2678EVKIT-EVKIT# is an evaluation kit for the MAX2678 GPS/GNSS Front-End Amplifier, designed for automotive and transportation applications. It includes a MAX2678 evaluation board, a USB cable, and a CD containing the evaluation software. The MAX2678 is a low-noise amplifier designed to improve the performance of GPS/GNSS receivers in automotive and transportation applications. It features a low noise figure of 1.2 dB, high linearity, and low power consumption. The evaluation board allows users to quickly evaluate the performance of the MAX2678 in their application. The evaluation software provides a graphical user interface for easy configuration and testing of the MAX2678.