web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT MAX14575A (250MA TO 2.5
    Maxim Integrated MAX14575AEVKIT# EVAL KIT MAX14575A (250MA TO 2.5
    2024-08-02 15:34:522

    The MAX14575AEVKIT-AEVKIT# is an evaluation kit for the MAX14575A 250mA to 2.5A adjustable current-limit switch. This kit is designed to help engineers evaluate the performance of the MAX14575A switch in communications and telecom applications. The kit includes a MAX14575A switch, a USB-to-I2C interface board, and a set of cables and connectors. The USB-to-I2C interface board allows users to control the switch via a PC, and the cables and connectors provide a convenient way to connect the switch to other components. The kit also includes a comprehensive user guide that provides detailed instructions on how to use the kit and evaluate the performance of the MAX14575A switch.

  • BOARD DEMO FOR LTC3878EGN
    Analog Devices Inc. DC1292A BOARD DEMO FOR LTC3878EGN
    2024-08-02 15:34:522

    The Analog Devices DC1292A-A, LTC3878EGN Demo Board is a wide operating range, no RSENSE step-down controller designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board includes a USB interface for easy programming and monitoring. The board is ideal for applications such as telecom base stations, industrial power supplies, and automotive systems.

  • BOARD DEMO FOR LTC3879EMSE
    Linear Technology/Analog Devices DC1345A BOARD DEMO FOR LTC3879EMSE
    2024-08-02 15:34:522

    The Analog Devices DC1345A-A, LTC3879EMSE Demo Board is a fast, wide operating range no sense step-down controller designed for industrial applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.6V to 5.5V. It also has a high efficiency of up to 95%, and a fast transient response of less than 1µs. The board is designed to provide a reliable and efficient power solution for industrial applications, and is capable of delivering up to 10A of continuous output current. It also features a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is also RoHS compliant, making it an ideal choice for industrial applications.

  • Analog Devices, Inc. DC532A
    2024-08-02 15:34:522

    The Analog Devices DC532A-A, LTC1980EGN Demo Board is a regulator/battery charger controller designed for use in video and imaging applications. It has an input voltage range of 4V to 6.5V and an output voltage of 3.3V at 400mA. It also has a BAT output of 1A Imax. This demo board is ideal for testing and evaluating the performance of the LTC1980EGN regulator/battery charger controller. It is a great tool for engineers and designers who need to quickly and accurately test and evaluate the performance of the LTC1980EGN.

  • Dp-Demo Board Ltc4054es5-4.2 Li-Ion Battery Charger, 4.25 To 10Vin, Jumper Selectable, 450Ma, 600Ma
    Analog Devices DC569A Dp-Demo Board Ltc4054es5-4.2 Li-Ion Battery Charger, 4.25 To 10Vin, Jumper Selectable, 450Ma, 600Ma
    2024-08-02 15:34:522

    The Analog Devices DC569A-A Demo Board is a versatile and powerful Li-Ion battery charger based on the LTC4054ES5-4.2 IC. It is designed to charge 4.25 to 10V Li-Ion batteries with a maximum current of 450mA or 600mA, depending on the jumper selection. It is ideal for use with computers and peripherals, providing a reliable and efficient charging solution. The board also features a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. The DC569A-A Demo Board is a great choice for any application requiring a reliable and efficient Li-Ion battery charger.

  • Evaluation Kit Provides Eight Jumper Options
    Maxim Integrated MAX9709EVKIT Evaluation Kit Provides Eight Jumper Options
    2024-08-02 15:34:523

    The Maxim Integrated MAX9709EVKIT-EVKIT is an evaluation kit for the MAX9709 25W, 2-Channel, Class-D Audio Power Amplifier for Automotive, Automotive and Transportation. This kit provides a complete solution for evaluating the performance of the MAX9709 amplifier in automotive and transportation applications. It includes a MAX9709 amplifier, a power supply, a set of evaluation boards, and a set of cables and connectors. The evaluation boards provide a convenient platform for testing the amplifier's performance in various conditions. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. With this kit, engineers can quickly and easily evaluate the performance of the MAX9709 amplifier in automotive and transportation applications.

  • EVAL MAXM15063
    Maxim Integrated MAXM15063EVKIT# EVAL MAXM15063
    2024-08-02 15:34:522

    The Maxim Integrated MAXM15063EVKIT-EVKIT# is an evaluation kit for the MAXM15063, a 5V output-voltage, 4.5V to 60V, 300mA step-down converter power management IC. This kit includes the MAXM15063 IC, a printed circuit board, and a USB cable for easy connection to a computer. The MAXM15063 is a high-efficiency, low-noise, and low-cost power management IC that is ideal for a wide range of applications. It features a wide input voltage range, adjustable output voltage, and a wide range of output current. The kit also includes a user guide and software for easy setup and evaluation.

  • Maxim Integrated MAX15462AEVKIT#
    2024-08-02 15:34:525

    The MAX15462AEVKIT-AEVKIT# is an evaluation kit for the MAX15462, a 42V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for industrial temperature ranges and is capable of providing a wide range of output voltages. The kit includes a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a

  • EVAL KIT MAX8971 (SWITCH-MODE LI
    Maxim Integrated MAX8971EVKIT# EVAL KIT MAX8971 (SWITCH-MODE LI
    2024-08-02 15:34:522

    The MAX8971EVKIT-EVKIT# is an evaluation kit for the MAX8971, the industry's smallest 1.55A 1-cell Li+ DC-DC charger. This kit is designed for video and imaging applications, and includes a MAX8971 evaluation board, a USB cable, and a power supply. The MAX8971 is a high-efficiency, low-noise, and low-cost DC-DC charger that is ideal for powering cameras, camcorders, and other video and imaging devices. The evaluation board features a USB port for easy connection to a PC, and a power supply for testing the MAX8971. The kit also includes a comprehensive user guide and software for testing and evaluating the MAX8971.

  • EVKIT FOR PMIC WITH ULTRA LOW IQ
    Maxim Integrated MAX20345EVKIT# EVKIT FOR PMIC WITH ULTRA LOW IQ
    2024-08-02 15:34:522

    The MAX20345EVKIT-EVKIT# is an evaluation kit for the MAX20345 PMIC with Ultra-Low IQ Voltage Regulator, Buck-Boost for Optical Sensing and Charger for Small Lithium Ion Systems, Communications and Telecom Applications. This kit includes a MAX20345 PMIC, a MAX20345EVKIT# board, and a USB cable. The MAX20345 PMIC is a highly integrated power management IC that provides a complete power solution for small lithium ion systems, communications and telecom applications. It features an ultra-low IQ voltage regulator, buck-boost for optical sensing, and a charger for small lithium ion systems. The MAX20345EVKIT# board provides a platform for evaluating the MAX20345 PMIC and its features. It includes a USB port for programming and debugging, as well as a variety of test points and connectors for connecting external components. The USB cable allows for easy connection to a PC for programming and debugging.

  • EVAL KIT MAX14950 (QUAD PCI EXPR
    Maxim Integrated MAX14950EVKIT+ EVAL KIT MAX14950 (QUAD PCI EXPR
    2024-08-02 15:34:522

    The Maxim Integrated MAX14950EVKIT+ Evaluation Board is designed to evaluate the MAX14950 quad PCI Express (PCIe) equalizer/redriver. This board is ideal for testing and evaluating the performance of the MAX14950 in a variety of applications, such as high-speed data transmission, storage, and networking. The board features four independent channels, each with a differential input and output, and a wide range of adjustable settings for optimizing signal integrity. The board also includes a USB-to-I2C interface for easy configuration and monitoring of the MAX14950. The MAX14950EVKIT+ is an ideal solution for testing and evaluating the performance of the MAX14950 in a variety of computer and peripheral applications.

  • LT6559 - DEMO BOARD; RGB TRIPLE
    Linear Technology/Analog Devices DC1063A LT6559 - DEMO BOARD; RGB TRIPLE
    2024-08-02 15:34:522

    The Analog Devices DC1063A-A Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LT6559 Triple 300-MHz Video Operational Amplifier. This circuit board features three independent, high-speed, low-noise, low-distortion video amplifiers, each with a bandwidth of up to 300 MHz. The DC1063A-A is ideal for use in a variety of applications, including video signal processing, video distribution, and video display systems. It is also suitable for use in computers and peripherals, such as video cards, monitors, and projectors. The DC1063A-A is designed to provide a wide range of performance characteristics, including low noise, low distortion, high slew rate, and high output current. Additionally, the circuit board features a wide range of protection features, including over-voltage, over-current, and thermal protection.