web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVK, DUAL-RFPAL, 698-960MHZ
    Maxim Integrated SC2200-EVK900 EVK, DUAL-RFPAL, 698-960MHZ
    2024-08-02 15:34:502

    The Maxim Integrated SC2200-EVK900 Evaluation Kit is designed to evaluate the performance of the SC2200 698 to 960MHz Dual RF Power Amplifier Linearizer (RFPAL). This kit includes a SC2200 RFPAL, a power supply, and a USB-to-serial adapter. The SC2200 RFPAL is a high-efficiency, high-linearity, dual-channel RF power amplifier linearizer that is designed to improve the performance of wireless communication systems. It features a wide dynamic range, low noise, and low distortion. The evaluation kit also includes a graphical user interface (GUI) that allows users to quickly and easily configure the RFPAL for their specific application. The GUI also provides a comprehensive set of tools for monitoring and analyzing the performance of the RFPAL. The SC2200-EVK900 Evaluation Kit is an ideal solution for testing and evaluating the performance of the SC2200 RFPAL in wireless communication systems.

  • LT3095 DEMO BOARD - DUAL-CHANNEL
    Analog Devices Inc. DC2270A LT3095 DEMO BOARD - DUAL-CHANNEL
    2024-08-02 15:34:502

    The Analog Devices DC2270A-A, DC2270A Demo Board is a versatile platform for evaluating the LT3095 Dual Boost Plus Post-Regulator LDO Bias Generator. It features a wide input voltage range of 3V to 20V, and two adjustable output voltages of 5V @ 50mA and 15V @ 50mA. Additionally, it has an audio output of 2V @ 10mA. The board is designed to provide a comprehensive evaluation of the LT3095, allowing users to quickly and easily test the device's performance.

  • Analog Devices, Inc. ADP2503-5.0-EVALZ
    2024-08-02 15:34:502

    The Analog Devices ADP2503-5.0-EVALZ Evaluation Board is a single output power supply designed for wireless, video, and imaging applications. It is based on the ADP2503 DC-DC converter, which is a high-efficiency, low-noise, and low-EMI solution for powering a wide range of applications. The board features a 5V output voltage, adjustable output current, and a wide input voltage range of 4.5V to 28V. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the ADP2503-5.0-EVALZ Evaluation Board software, which allows users to monitor and adjust the board's settings. The board is ideal for applications such as wireless, video, and imaging.

  • MIC23350 3A SYNCH BUCK REGULATOR
    Microchip Technology ADM00880 MIC23350 3A SYNCH BUCK REGULATOR
    2024-08-02 15:34:502

    The Microchip Technology ADM00880-ADM00880, ADM00880, MIC23350 3A Synch Buck Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion for a variety of applications. The board features a MIC23350 3A Synch Buck Regulator, which is capable of delivering up to 3A of output current with a wide input voltage range of 4.5V to 28V. The board also includes a variety of features such as an adjustable output voltage, over-current protection, and thermal shutdown. The board is designed to be used with the Microchip Technology MPLAB® X Integrated Development Environment (IDE) for easy evaluation and development. The board is ideal for applications such as automotive, industrial, and consumer electronics.

  • 8 LEAD SOIC EVALUATION BOARD
    Analog Devices Inc. EV-ADA4571RSDZ 8 LEAD SOIC EVALUATION BOARD
    2024-08-02 15:34:502

    The Analog Devices EV-ADA4571RSDZ Evaluation Board is designed to evaluate the performance of the ADA4571 Integrated AMR Angle Sensor and Signal Conditioner. This board provides a complete instrumentation and measurement solution for the ADA4571, allowing users to quickly and easily evaluate the device's performance. The board includes a precision angle sensor, signal conditioning circuitry, and a USB interface for easy connection to a PC. The board also includes a graphical user interface (GUI) for easy configuration and data acquisition. The EV-ADA4571RSDZ Evaluation Board is an ideal solution for evaluating the performance of the ADA4571 Integrated AMR Angle Sensor and Signal Conditioner.

  • Amplifier IC Development Tools AD8065 Eval Brd
    Analog Devices Inc. AD8065AR-EBZ Amplifier IC Development Tools AD8065 Eval Brd
    2024-08-02 15:34:503

    The Analog Devices AD8065AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8065ARZ single, high speed op-amps offered in an 8-lead SOIC package. This board is automotive and transportation grade, making it suitable for use in a variety of applications. The board features a wide range of features, including a low-noise power supply, a wide range of gain settings, and a wide bandwidth. The board also includes a variety of test points for easy evaluation of the op-amp's performance. The board is designed to be easy to use and provides a reliable platform for evaluating the performance of the AD8065ARZ op-amp.

  • BOARD DEMO FOR LT5506EUF
    Linear Technology/Analog Devices DC468A BOARD DEMO FOR LT5506EUF
    2024-08-02 15:34:502

    The Analog Devices DC468A-A Demo Board for the LT5506EUF 500MHz IF Receiver with VGA and I/Q Demodulator is a powerful tool for wireless communications. It features a high-performance, low-noise, low-power, 500MHz IF receiver with VGA and I/Q demodulator. The board is designed to provide a complete solution for wireless communication applications, including cellular, Wi-Fi, Bluetooth, and other wireless technologies. It includes a wide range of features, such as a wideband input, adjustable gain, adjustable bandwidth, adjustable frequency response, and adjustable output power. The board also includes a variety of test points and connectors for easy integration into existing systems. The board is ideal for prototyping and testing of wireless communication systems.

  • AD8418 Current Sense Amplifier Evaluation Board
    Analog Devices Inc. AD8418-EVALZ AD8418 Current Sense Amplifier Evaluation Board
    2024-08-02 15:34:510

    The Analog Devices AD8418-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the AD8418 Current Sense Amplifier. This board is designed to provide a platform for testing the AD8418 in a variety of instrumentation and measurement applications. It features a wide range of input and output connections, allowing for easy connection to a variety of test equipment. The board also includes a variety of test points and jumpers, allowing for easy adjustment of the amplifier's gain and offset. The board also includes a power supply and a USB interface for easy connection to a PC. The AD8418-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the AD8418 Current Sense Amplifier in a variety of instrumentation and measurement applications.

  • BOARD DEMO FOR LTC3546UFD
    Linear Technology/Analog Devices DC1087A BOARD DEMO FOR LTC3546UFD
    2024-08-02 15:34:512

    The Analog Devices DC1087A-A LTC3546UFD Demo Board is a dual synchronous configurable step down DC/DC regulator designed for use in computers and peripherals. It is capable of providing up to 3A/1A or 2A/2A of power, and features a wide input voltage range of 4.5V to 28V. The board also includes a wide range of features such as adjustable output voltage, programmable switching frequency, and adjustable soft-start. It is designed to be easy to use and provides a reliable and efficient power solution for a variety of applications.

  • current, IREF, of 10 µA, provided by a 200 kO resistor connected between VREF, at 2.5 V, and the reference input, IREF, at 0.5 V. The intercept can be
    Analog Devices AD8305-EVALZ current, IREF, of 10 µA, provided by a 200 kO resistor connected between VREF, at 2.5 V, and the reference input, IREF, at 0.5 V. The intercept can be
    2024-08-02 15:34:512

    The board is designed to evaluate the performance of the AD8305 in a variety of applications such as LED lighting, power management, and motor control. The board includes a power supply, a voltage regulator, a current sense amplifier, and a temperature sensor. The board also includes a USB interface for programming and monitoring the device. The board is designed to be used with the AD8305 Evaluation Software, which provides a graphical user interface for configuring and monitoring the device. The board also includes a set of test points for measuring the performance of the device. The board is designed to be used with the AD8305 Evaluation Software, which provides a graphical user interface for configuring and monitoring the device. The board also includes a set of test points for measuring the performance of the device.

  • Analog Devices, Inc. DC1086A
    2024-08-02 15:34:513

    The Analog Devices DC1086A-A, LTC3546UFD Demo Board is a dual synchronous 2+1A or 2A 1+1A, 4MHz step down DC/DC regulator designed for use with computers and peripherals. It features a wide input voltage range of 4.5V to 28V, and can provide up to 2A of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of configuration options. This makes it ideal for use in a variety of applications, from powering small embedded systems to powering larger systems with multiple peripherals.

  • Power Management IC Development Tools NCP3020A EVALUATION BOARD
    ON Semiconductor NCP3020BGEVB Power Management IC Development Tools NCP3020A EVALUATION BOARD
    2024-08-02 15:34:512

    The ON Semiconductor NCP3020BGEVB-BGEVB is a 3.3V DC to DC single output power supply designed for use in desktops, servers, computers, and peripherals. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 2A. The NCP3020BGEVB-BGEVB is designed to provide a reliable and efficient power supply solution for a variety of applications. It features a low quiescent current, low output ripple, and a high efficiency of up to 95%. The NCP3020BGEVB-BGEVB also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. This power supply is RoHS compliant and is available in a compact SIP package.