web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION KIT FOR VGA 1:2 SWITC
    Maxim Integrated MAX14983EEVKIT# EVALUATION KIT FOR VGA 1:2 SWITC
    2024-08-02 15:34:512

    The Maxim Integrated MAX14983EEVKIT-EEVKIT# is an evaluation kit for the MAX14983E VGA Multiplexer. This kit is designed to help users implement a 1:2 Video Graphics Array circuit. It includes the MAX14983E VGA Multiplexer, a power supply, and a USB cable. The kit also includes a user guide and software to help users configure the multiplexer. This evaluation kit is ideal for use in computers and peripherals.

  • Evaluation Board For IC Video Crosspt 260MHZ 16X8
    Analog Devices AD8110-EB Evaluation Board For IC Video Crosspt 260MHZ 16X8
    2024-08-02 15:34:512

    The Analog Devices AD8110-EB is a four-layer evaluation board for the AD8110, a low-power, low-noise, high-speed, single-supply operational amplifier. This board contains the same boards and uses the same external components as the AD8110, providing a secure and safe environment for testing and evaluation. The board features a wide range of features, including a low-noise, low-power design, high-speed operation, and single-supply operation. It also includes a wide range of protection features, such as over-voltage protection, over-current protection, and thermal protection. The board also includes a wide range of test points, allowing for easy testing and evaluation of the AD8110.

  • AD8344 Active Receive Mixer Evaluation Board
    Analog Devices Inc. AD8344-EVALZ AD8344 Active Receive Mixer Evaluation Board
    2024-08-02 15:34:515

    The Analog Devices AD8344-EVALZ is an evaluation board for the AD8344, a 400MHz to 1.2GHz active receive mixer with a Pb free suffix. This IC is designed for use in communications and telecom applications. The board features a wide range of components, including a low noise amplifier, a voltage controlled oscillator, a power detector, and a voltage regulator. It also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to provide a complete solution for evaluating the performance of the AD8344 IC.

  • EVAL KIT MAX8648 (ULTRA-EFFICIEN
    Maxim Integrated MAX8648EVKIT+ EVAL KIT MAX8648 (ULTRA-EFFICIEN
    2024-08-02 15:34:502

    The Maxim Integrated MAX8648EVKIT-EVKIT+ is an evaluation kit for the MAX8648 1, 6-LEDs White LED Driver for Cellular Phone, Consumer Electronics, and Portable Devices. This kit includes the MAX8648 LED driver IC, a printed circuit board, and a USB cable for easy connection to a PC. The MAX8648 is a high-efficiency, low-noise, and low-cost LED driver that is ideal for powering up to 6 white LEDs in a variety of consumer electronics and portable devices. It features a wide input voltage range of 2.7V to 5.5V, adjustable output current up to 20mA, and a low shutdown current of 0.1uA. The MAX8648 also offers a wide range of dimming options, including pulse-width modulation (PWM) and analog dimming. The evaluation kit also includes a graphical user interface (GUI) for easy configuration and testing of the MAX8648.

  • EVKIT FOR MAX44284
    Maxim Integrated MAX44284EVKIT# EVKIT FOR MAX44284
    2024-08-02 15:34:502

    The MAX44284EVKIT# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX44284FAWT+ 36V, Input Common-Mode, High-Precision, Low-Power Current-Sense Amplifier. This kit is ideal for use in communications and telecom applications. It includes a MAX44284FAWT+ evaluation board, a MAX44284FAWT+ data sheet, and a USB cable. The evaluation board features a wide input common-mode voltage range of -36V to +36V, a low-power consumption of only 1.2mW, and a high-precision current-sense amplifier with a gain of 0.1V/A. The board also includes a power supply, a voltage regulator, and a USB interface for easy connection to a PC. The MAX44284FAWT+ is ideal for use in applications such as power-supply monitoring, current-sensing, and over-current protection.

  • BOARD DEMO FOR LTC3600EDD
    Linear Technology/Analog Devices DC1667A BOARD DEMO FOR LTC3600EDD
    2024-08-02 15:34:502

    The Analog Devices DC1667A-A, LTC3600EDD Demo Board is a power management evaluation board designed to provide a 4.5V to 15V input to an adjustable output voltage with 1.5A of current. It is ideal for evaluating the performance of the LTC3600EDD, a high-efficiency, synchronous step-down DC/DC converter. The board features a wide input voltage range, adjustable output voltage, and a high-efficiency power stage. It also includes a graphical user interface (GUI) for easy configuration and monitoring of the board. The board is suitable for a variety of applications, including automotive, industrial, and consumer electronics.

  • BOARD EVAL FOR AD8030ARJ
    Analog Devices Inc. AD8030ARJ-EBZ BOARD EVAL FOR AD8030ARJ
    2024-08-02 15:34:502

    The Analog Devices AD8030ARJ-EBZ is a high-performance, low-power, single-supply operational amplifier designed for instrumentation, industrial, and automotive applications. It features a wide bandwidth of up to 1.2 MHz, low distortion of 0.0003%, and a low noise level of 4.5 nV/√Hz. The AD8030ARJ-EBZ also offers a high slew rate of 10 V/μs, a low input bias current of 0.5 pA, and a low input offset voltage of 0.5 mV. It is capable of driving up to 10 mA of output current and can operate from a single supply voltage of 2.7 V to 16 V. The AD8030ARJ-EBZ is ideal for applications such as signal conditioning, data acquisition, and motor control.

  • Analog Devices, Inc. DC1035A
    2024-08-02 15:34:502

    The Analog Devices DC1035A-A, LTC3812-5 Demo Board is a current mode synchronous switching regulator controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can deliver up to 5A of output current. It is capable of operating in either continuous or discontinuous conduction mode, and has a wide range of adjustable frequency and duty cycle settings. The board also includes a number of protection features, such as over-voltage, over-current, and thermal shutdown. This demo board is an ideal solution for automotive and transportation applications that require high efficiency and reliable power regulation.

  • LT8603 DEMO BOARD 42V, QUAD OUTP
    Linear Technology/Analog Devices DC2114A LT8603 DEMO BOARD 42V, QUAD OUTP
    2024-08-02 15:34:502

    The Analog Devices DC2114A-A, DC2114A, Demo Board is a powerful and versatile tool for automotive and transportation applications. It is based on the LT8603 42V Quad Output Triple Monolithic Buck Converter and Boost Controller, and provides four independent outputs with up to 42V of power. The board is designed to provide a wide range of voltage and current levels, allowing for a variety of applications. It is also equipped with a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and versatile features, the Analog Devices DC2114A-A, DC2114A, Demo Board is an ideal solution for automotive and transportation applications.

  • BOARD DEMO FOR LT3570EUF
    Linear Technology/Analog Devices DC1106A BOARD DEMO FOR LT3570EUF
    2024-08-02 15:34:502

    The Analog Devices DC1106A-A LT3570 Demo Board is a versatile platform for evaluating the performance of the LT3570 1.5A Buck Converter, 1.5A Boost Converter, and LDO Controller. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 36V, adjustable output voltage, and a wide range of operating frequencies. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also capable of operating in both continuous and discontinuous conduction modes, allowing for efficient operation in a variety of applications. The board also includes a graphical user interface for easy configuration and monitoring of the board's performance.

  • BOARD DEMO FOR LTC3125EDCB
    Linear Technology/Analog Devices DC1267A BOARD DEMO FOR LTC3125EDCB
    2024-08-02 15:34:502

    The Analog Devices DC1267A-A, LTC3125EDCB Demo Board is a 1.5A synchronous step-up DC/DC converter with input current limit, designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 3.3V to 24V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board also includes a current limit circuit, which helps protect the device from over-current conditions. The board is designed to be easy to use, with a simple setup and no external components required. It is also RoHS compliant, making it an ideal choice for consumer electronics applications.

  • Evaluation Board For 1.5 GHz To 2.4 GHz RF Vector Modulator
    Analog Devices Inc. AD8341-EVALZ Evaluation Board For 1.5 GHz To 2.4 GHz RF Vector Modulator
    2024-08-02 15:34:492

    The Analog Devices AD8341-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8341 1.5 to 2.4 GHz RF Vector Modulator. This IC is designed for use in communications and telecom applications, and the evaluation board provides a convenient way to test its features and capabilities. The board includes a wide range of components, including a power supply, a signal generator, and a spectrum analyzer, allowing users to quickly and easily evaluate the performance of the AD8341. The board also includes a variety of connectors and headers, making it easy to connect to external devices and systems. With its comprehensive set of features and components, the AD8341-EVALZ Evaluation Board is an ideal tool for testing and evaluating the performance of the AD8341 RF Vector Modulator.