web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ON Semiconductor MC34063LBGEVB
    2024-08-02 15:34:520

    The ON Semiconductor MC34063LBGEVB-LBGEVB is a DC to DC single output power supply evaluation board designed for LED lighting applications. It features a wide input voltage range of 4.5V to 40V and a maximum output current of 1.5A. The board is equipped with a MC34063A step-down switching regulator, which provides a constant output voltage of 12V. It also includes a power MOSFET, a current sense resistor, and a power LED indicator. The board is designed to be used with a wide variety of LED lighting applications, and is suitable for use in both commercial and industrial settings. It is also RoHS compliant and comes with a full set of documentation and support.

  • EVAL KIT MAX20317
    Maxim Integrated MAX20317EVKIT# EVAL KIT MAX20317
    2024-08-02 15:34:522

    The MAX20317EVKIT-EVKIT# is an evaluation kit for the MAX20317 Universal 3.5mm jack Accessory Management IC from Maxim Integrated. This kit provides a complete platform for evaluating the MAX20317 IC and its features. It includes a USB-C to USB-A cable, a USB-C to USB-C cable, a USB-C to 3.5mm jack cable, and a USB-C to 3.5mm jack adapter. The kit also includes a MAX20317 evaluation board, which is designed to allow users to quickly and easily evaluate the IC's features. The board includes a USB-C port, a 3.5mm jack, and a set of jumpers and switches for configuring the IC. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and the IC. The MAX20317EVKIT-EVKIT# is an ideal solution for evaluating the MAX20317 IC and its features for use in computers and peripherals.

  • EVAL FOR MAX14912
    Maxim Integrated MAX14912EVKIT# EVAL FOR MAX14912
    2024-08-02 15:34:522

    The MAX14912EVKIT-EVKIT# is an evaluation kit for the MAX14912 Octal High-Speed, High-Side Switch/Push-Pull Driver, Industrial Automation and Motor Control. This kit includes a MAX14912 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX14912 is a high-speed, high-side switch/push-pull driver that is designed for industrial automation and motor control applications. It features an octal high-side switch/push-pull driver with a wide operating voltage range of 4.5V to 36V and a high-speed switching frequency of up to 1MHz. The MAX14912 also features a low-side switch/push-pull driver with a wide operating voltage range of 4.5V to 36V and a high-speed switching frequency of up to 1MHz. The MAX14912EVKIT-EVKIT# evaluation kit provides a convenient platform for evaluating the MAX14912 and its features.

  • EVAL BOARD FOR L6225PD SOIC
    STMicroelectronics EVAL6225PD EVAL BOARD FOR L6225PD SOIC
    2024-08-02 15:34:532

    The STMicroelectronics EVAL6225PD-PD is an evaluation board for the L6225 DMOS dual full bridge driver, a motor control device. It is designed to provide a platform for testing and evaluating the features and performance of the L6225. The board includes a power supply, a microcontroller, and a set of connectors for connecting the L6225 to the power supply and microcontroller. The board also includes a set of LEDs and switches for controlling the motor. The board is designed to be used with the STMicroelectronics STM32F4 microcontroller and is compatible with the STM32CubeMX software. The board is ideal for motor control applications such as robotics, automation, and industrial applications.

  • ADP5054 Quad Buck Regulator Evaluation Board
    Analog Devices Inc. ADP5054-EVALZ ADP5054 Quad Buck Regulator Evaluation Board
    2024-08-02 15:34:532

    The Analog Devices ADP5054-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5054 4-Channel Power Management Unit (PMU). This board provides a platform for testing the PMU's features, such as its ability to manage power for communications and telecom applications. The board includes a USB interface for programming and monitoring the PMU, as well as a variety of connectors for connecting external components. The board also includes a variety of test points and jumpers for easy debugging and evaluation. The ADP5054-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5054 PMU in communications and telecom applications.

  • 36V, >10A, 5UA, BUCK CONTROLLERE
    Maxim Integrated MAX20098EVKIT# 36V, >10A, 5UA, BUCK CONTROLLERE
    2024-08-02 15:34:535

    The MAX20098EVKIT-EVKIT# is an evaluation kit for the MAX20098 Versatile Automotive 36V 2.2MHz Buck Controller with 3.5uA IQ. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the MAX20098. It includes a MAX20098 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a wide range of input and output voltage ranges, as well as a variety of protection features. The USB-to-I2C adapter allows for easy communication with the MAX20098, and the USB cable provides power to the board. This kit is ideal for automotive and transportation applications, and provides a great platform for evaluating the MAX20098.

  • EVAL BOARD FOR AL9910A
    Diodes Incorporated AL9910AEV1 EVAL BOARD FOR AL9910A
    2024-08-02 15:34:532

    The Diodes Incorporated AL9910AEV1-AEV1 Evaluation Board is a versatile and powerful tool for evaluating the AL9910 Universal High Voltage LED Driver. This board is designed to provide a comprehensive platform for testing and evaluating the AL9910's features and performance. It includes a wide range of features, such as adjustable output current, adjustable output voltage, and adjustable dimming control. The board also includes a variety of connectors and test points for easy connection to external components. This evaluation board is ideal for testing and evaluating the AL9910's performance in lighting applications, such as LED lighting, automotive lighting, and industrial lighting.

  • EVAL KIT FOR MAX15020
    Maxim Integrated MAX15020EVKIT+ EVAL KIT FOR MAX15020
    2024-08-02 15:34:522

    The MAX15020EVKIT+ Evaluation Kit from Maxim Integrated is a complete evaluation platform for the MAX15020 0.8 to 36V DC to DC Single Output Power Supply for Automotive and Transportation applications. This kit includes a MAX15020EVKIT+ board, a MAX15020EVKIT+ daughter board, and a MAX15020EVKIT+ software package. The MAX15020EVKIT+ board provides a complete evaluation platform for the MAX15020, allowing users to quickly and easily evaluate the performance of the device. The MAX15020EVKIT+ daughter board provides a convenient way to connect the MAX15020 to the evaluation board, and the MAX15020EVKIT+ software package provides a graphical user interface for configuring and monitoring the MAX15020. The MAX15020EVKIT+ is an ideal solution for automotive and transportation applications that require a reliable, efficient, and cost-effective DC to DC power supply.

  • BOARD EVAL FOR SSM2302
    Analog Devices Inc. SSM2302Z-EVAL BOARD EVAL FOR SSM2302
    2024-08-02 15:34:520

    The Analog Devices SSM2302Z-EVAL is a 2-channel, Class-D audio power amplifier designed for use in portable consumer electronics. It features a low-noise, low-distortion design that is optimized for high-quality audio performance. The amplifier is capable of delivering up to 2.2W of power per channel into a 4Ω load, and is capable of driving up to 8Ω loads. It also features a wide supply voltage range of 2.7V to 5.5V, making it suitable for use in a variety of battery-powered applications. The SSM2302Z-EVAL also includes a variety of protection features, such as over-temperature, over-current, and short-circuit protection, to ensure reliable operation.

  • 4-INCH WVGA TFT LCD BOARD WITH M
    STMicroelectronics B-LCD40-DSI1 4-INCH WVGA TFT LCD BOARD WITH M
    2024-08-02 15:34:532

    The STMicroelectronics B-LCD40-DSI1 is a 4-inch WVGA TFT LCD Daughter Board with MIPI DSI Interface and Capacitive Touch Screen, designed for consumer electronics. It features a high-resolution display with a wide viewing angle, and a capacitive touch screen for easy navigation. The board is powered by a MIPI DSI interface, which allows for fast data transfer and low power consumption. It also includes a range of features such as backlight control, gamma correction, and color temperature adjustment. The board is designed to be used in a variety of consumer electronics applications, such as smartphones, tablets, and digital signage.

  • BOARD EVAL FOR ADP2411
    Analog Devices, Inc. ADP2441-EVALZ BOARD EVAL FOR ADP2411
    2024-08-02 15:34:532

    The Analog Devices ADP2441-EVALZ is a step-down DC to DC regulator evaluation board designed for use in communications and telecom power supplies. It features a wide input voltage range of 4.5 V to 36 V, allowing it to be used in a variety of applications. The board includes a high-efficiency, synchronous buck regulator with integrated power MOSFETs, as well as a wide range of protection features. It also includes an integrated voltage reference, current sense, and temperature sense, allowing for precise control and monitoring of the output voltage. The board also includes a USB interface for easy programming and monitoring of the regulator. The ADP2441-EVALZ is an ideal solution for applications requiring a reliable, efficient, and cost-effective power supply.

  • Evaluation Board For ADL5521
    Analog Devices Inc. ADL5521-EVALZ Evaluation Board For ADL5521
    2024-08-02 15:34:531

    The Analog Devices ADL5521-EVALZ Evaluation Board is a versatile and powerful tool for testing and evaluating the performance of the ADL5521 400 to 4000 MHz Low Noise RF Amplifier. This military and aerospace grade amplifier is designed to provide superior performance in a wide range of applications, including communications, radar, and navigation systems. The evaluation board features a wide range of features, including a wide bandwidth, low noise, high linearity, and high gain. It also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be easy to use and configure, making it ideal for use in a variety of applications.