web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For LF To 2.5 GHz TruPWR Detector
    Analog Devices Inc. AD8361-EVALZ Evaluation Board For LF To 2.5 GHz TruPWR Detector
    2024-08-02 15:34:512

    The Analog Devices AD8361-EVALZ Evaluation Board is designed to evaluate the performance of the AD8361 RF Power Detector in MSOP Package. This board is ideal for wireless communications applications, providing a convenient platform for testing and evaluating the AD8361's performance. The board features a wide range of components, including a power detector, a low-noise amplifier, a voltage regulator, and a variety of connectors and jumpers. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the AD8361's performance. With its comprehensive set of features, the AD8361-EVALZ Evaluation Board is an ideal solution for testing and evaluating the performance of the AD8361 RF Power Detector in MSOP Package.

  • BOARD DEMO FOR LTC3704EMS
    Linear Technology/Analog Devices DC524A BOARD DEMO FOR LTC3704EMS
    2024-08-02 15:34:512

    The Analog Devices DC524A-A LTC3704EMS Demo Board is a positive to negative converter designed to provide a regulated -5.2V output at 2.5A from an input voltage of 5 to 15V. It is ideal for use in communications and telecom applications. The board features a wide input voltage range, low noise operation, and high efficiency. It also includes a built-in current limit and thermal protection to ensure safe operation. The board is easy to use and provides a reliable and cost-effective solution for powering telecom and communications systems.

  • CAT4238AG Constant-Current DC-DC Converter Evaluation Board
    ON Semiconductor CAT4238AGEVB CAT4238AG Constant-Current DC-DC Converter Evaluation Board
    2024-08-02 15:34:512

    The ON Semiconductor CAT4238AGEVB-AGEVB is a high voltage CMOS constant-current DC-DC converter evaluation board designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 40V and a wide output voltage range of 0.8V to 40V. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to provide a reliable and efficient power solution for consumer electronics applications. It is also designed to be easy to use and configure, making it ideal for prototyping and testing.

  • EVALUATION KIT FOR ENHANCED VGA
    Maxim Integrated MAX14984EVKIT# EVALUATION KIT FOR ENHANCED VGA
    2024-08-02 15:34:512

    The MAX14984EVKIT-EVKIT# is an evaluation kit for the MAX14984 Enhanced VGA Port Protector with Monitor Detection and Dual USB Power Switch. This kit is designed to help evaluate the performance of the MAX14984, a VGA port protector with advanced features such as monitor detection and dual USB power switch. The kit includes a MAX14984 evaluation board, a USB cable, and a power supply. The evaluation board is designed to provide a convenient platform for testing the MAX14984's features and performance. The USB cable allows for easy connection to a computer for programming and testing. The power supply provides the necessary power for the board. This evaluation kit is ideal for testing and evaluating the MAX14984 for use in computers and peripherals.

  • DEMO BOARD FOR LTM2885
    Linear Technology/Analog Devices DC1794A DEMO BOARD FOR LTM2885
    2024-08-02 15:34:510

    The Analog Devices DC1794A-A, DC1794A, Demo Board is a powerful industrial automation tool based on the LTM2885 Isolated RS485/RS422 Module Transceiver + Power. This demo board is designed to provide a complete solution for industrial automation applications, allowing for the transmission of data over long distances with high reliability and accuracy. The board features a wide range of features, including a high-speed RS485/RS422 transceiver, a power supply, and a variety of connectors for easy integration into existing systems. The board is also designed to be highly reliable and efficient, with a low power consumption and a wide operating temperature range. This demo board is ideal for industrial automation applications, providing a reliable and efficient solution for data transmission over long distances.

  • LT4250LCS8 - NEGATIVE VOLTAGE HO
    Linear Technology/Analog Devices DC429A LT4250LCS8 - NEGATIVE VOLTAGE HO
    2024-08-02 15:34:513

    The Analog Devices DC429A-A, LT4250LCS8 Demo Board, Negative Voltage Hot-Swap Controller, Communications and Telecom is a demo board designed to demonstrate the capabilities of the LT4250LCS8 Negative Voltage Hot-Swap Controller. This board is designed to provide a safe and reliable power supply for communications and telecom applications. It features a wide input voltage range of -20V to -60V, adjustable current limit, and adjustable soft-start. It also includes a variety of protection features such as over-voltage, over-temperature, and over-current protection. The board also includes a variety of communication interfaces such as I2C, SPI, and UART. This demo board is an ideal solution for evaluating the performance of the LT4250LCS8 Negative Voltage Hot-Swap Controller.

  • BOARD DEMO FOR LTC3401EMS
    Analog Devices Inc. DC308A BOARD DEMO FOR LTC3401EMS
    2024-08-02 15:34:520

    The Analog Devices DC308A-A, LTC3401EMS Demo Board is a two-circuit, 1W/3W synchronous boost regulator designed to provide a regulated output voltage from 1V to 4.5V. It features two outputs, one at 3.3V or 5V @ 0.2A and the other at 3.3V or 5V @ 0.6A. Additionally, the board includes a lighting demo to demonstrate the board's capabilities. This demo board is ideal for applications such as LED lighting, battery-powered systems, and portable electronics.

  • system architecture and reducing cost. Applications Broadband wireless access Satellite systems Instrumentation Wireless LANs Base stations for wireless radio Data Sheet, Rev. A, 12/07
    Analog Devices EVAL-ADF4108EBZ1 system architecture and reducing cost. Applications Broadband wireless access Satellite systems Instrumentation Wireless LANs Base stations for wireless radio Data Sheet, Rev. A, 12/07
    2024-08-02 15:34:514

    The Analog Devices EVAL-ADF4108EBZ1 is an evaluation board for the ADF4108, an 8000 MHz PLL clock generator for PoE wireless access point, instrumentation, and measurement applications. This board is designed to provide a platform for evaluating the features and performance of the ADF4108. It includes a power supply, a USB interface, and a variety of test points for easy evaluation. The board also includes a variety of features such as a low-noise clock output, a wide range of frequency synthesis, and a low-power mode. This evaluation board is ideal for applications such as wireless access points, instrumentation, and measurement.

  • IRS27951 Resonant Half-Bridge Power Supply Design Kit
    Infineon IRAC27951SR-240W IRS27951 Resonant Half-Bridge Power Supply Design Kit
    2024-08-02 15:34:512

    The Infineon Technologies AG IRAC27951SR-240W Evaluation Board is a powerful and versatile tool for evaluating the performance of the IRS27951 Resonant Half Bridge controller. This board features a high-performance audio amplifier, allowing users to test the controller's capabilities in a wide range of audio applications. The board also includes a variety of other features, such as a power supply, a voltage regulator, and a temperature sensor, making it an ideal choice for evaluating the controller's performance in a variety of conditions. The board is also designed to be easy to use, with a user-friendly interface and comprehensive documentation. With its robust design and comprehensive features, the Infineon Technologies AG IRAC27951SR-240W Evaluation Board is an ideal choice for evaluating the performance of the IRS27951 Resonant Half Bridge controller.

  • independently set to optimize harmonic content of the switching waveforms vs efficiency. The LT1738 can reduce high frequency harmonic power by as much as 40dB
    Analog Devices DC514A independently set to optimize harmonic content of the switching waveforms vs efficiency. The LT1738 can reduce high frequency harmonic power by as much as 40dB
    2024-08-02 15:34:512

    The Analog Devices DC514A-A LT1738EG Demo Board is an ultra low noise boost regulator designed for instrumentation and measurement applications. It has an input voltage of 5V + / - 5%, and an output voltage of 12V at 1A. The board is designed to provide a high level of accuracy and stability, and features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is also designed to be highly efficient, with a maximum efficiency of up to 95%. The board is also RoHS compliant, making it suitable for use in a variety of industrial and commercial applications.

  • EVAL KIT MAX17681A ISO-BUCK REG
    Maxim Integrated MAX17681AEVKITE# EVAL KIT MAX17681A ISO-BUCK REG
    2024-08-02 15:34:5115

    The MAX17681AEVKITE-AEVKITE# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17681A 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±15V and ±7.5V Output Configuration. This evaluation kit is ideal for power management ICs (PMICs) applications. It features a wide input voltage range of 4.5V to 42V, and provides isolated ±15V and ±7.5V outputs. The kit also includes a USB-to-I2C interface board, which allows for easy programming and evaluation of the MAX17681A. The MAX17681AEVKITE-AEVKITE# Evaluation Kit is a great tool for evaluating the performance of the MAX17681A in a variety of applications.

  • Power Management IC Development Tools L9942XP Microstep Motor Driver Eval
    STMicroelectronics EVAL-L9942 Power Management IC Development Tools L9942XP Microstep Motor Driver Eval
    2024-08-02 15:34:513

    The STMicroelectronics EVAL-L9942 is an evaluation board for the L9942XP micro-stepping fully integrated motor driver. This board is designed for automotive and transportation applications, providing a powerful and efficient solution for controlling and driving motors. It features a wide range of features, including a high-performance micro-stepping driver, a wide range of current settings, and a wide range of voltage settings. The board also includes a variety of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. Additionally, the board is designed to be compatible with a variety of microcontrollers, making it easy to integrate into existing systems. The EVAL-L9942 is an ideal solution for automotive and transportation applications that require precise motor control.