web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • FOR EMI TESTING PURPOSES OF DC/D
    Linear Technology/Analog Devices DC2130A FOR EMI TESTING PURPOSES OF DC/D
    2024-08-02 15:34:512

    The Analog Devices DC2130A-A Demo Board is a powerful tool for testing and evaluating the performance of LTC6431 Dual LISN, -10dB and +30dB Amplifier, 5 uH, 10A, 60V. It is equipped with a spectrum analyzer, computers and peripherals, allowing users to accurately measure and analyze the performance of the device. The board also features a wide range of test and measurement capabilities, including frequency response, harmonic distortion, and power supply noise. With its comprehensive set of features, the DC2130A-A Demo Board is an ideal solution for testing and evaluating the performance of the LTC6431 Dual LISN, -10dB and +30dB Amplifier, 5 uH, 10A, 60V.

  • BOARD DEMO FOR LT5512EUF
    Linear Technology/Analog Devices DC933A BOARD DEMO FOR LT5512EUF
    2024-08-02 15:34:512

    The Analog Devices DC933A-A, DC933A Demo Board is a versatile and powerful consumer electronics solution for HF/VHF/UHF down-converting mixing. It features the LT5512 HF/VHF/UHF Down-Converting Mixer, which provides a wide range of frequency conversion capabilities. The board is designed to be used in a variety of consumer electronics applications, such as radio receivers, television receivers, and satellite receivers. It is also suitable for use in a variety of industrial and commercial applications. The board is easy to use and provides a high level of performance. It is also highly reliable and cost-effective.

  • Power Management IC Development Tools Eval Kit DS2786 (Stand-Alone OCV-Based Fuel Gauge)
    Maxim Integrated DS2786EVKIT+ Power Management IC Development Tools Eval Kit DS2786 (Stand-Alone OCV-Based Fuel Gauge)
    2024-08-02 15:34:512

    The Maxim Integrated DS2786EVKIT+ is an evaluation kit for the DS2786 Stand-Alone OCV-Based Fuel Gauge, Video and Imaging Products. This kit includes a DS2786 fuel gauge IC, a DS2786EVKIT+ board, and a USB cable. The DS2786EVKIT+ board provides a platform for evaluating the DS2786 fuel gauge IC and its features. It includes a USB interface for programming and monitoring the fuel gauge, as well as a battery connector for connecting a battery to the board. The board also includes a set of LEDs for displaying the fuel gauge status. The DS2786EVKIT+ is an ideal tool for evaluating the performance of the DS2786 fuel gauge IC and its features.

  • BOARD DEMO FOR LTC4413EDD
    Linear Technology/Analog Devices DC839A BOARD DEMO FOR LTC4413EDD
    2024-08-02 15:34:512

    The Analog Devices DC839A-A, LTC4413EDD Demo Board is a dual ideal diode-triple power path controller designed to provide efficient power management for applications requiring a wide input voltage range of 2.5-5.5V and a wide output voltage range of 2.5-5.5V at up to 2.6A maximum. It features a low quiescent current of only 1.2mA, and is capable of providing up to 95% efficiency. The board also includes a power-good indicator, thermal shutdown, and over-current protection. This demo board is ideal for applications such as battery-powered systems, portable electronics, and automotive systems.

  • EVABOARD FOR LV8806QA
    ON Semiconductor LV8806QAGEVB EVABOARD FOR LV8806QA
    2024-08-02 15:34:512

    The LV8806QAGEVB-QAGEVB is a three-phase sensor-less motor driver application note from ON Semiconductor. It is designed to provide a cost-effective solution for motor control applications. The LV8806QAGEVB-QAGEVB features a wide operating voltage range of 4.5V to 28V, a high-efficiency power stage, and a low-noise PWM control circuit. It also includes a built-in protection circuit to protect the motor from over-current, over-voltage, and over-temperature conditions. The LV8806QAGEVB-QAGEVB is suitable for a variety of motor control applications, including brushless DC motors, stepper motors, and AC induction motors.

  • EVAL BOARD FOR AL9901
    Diodes Incorporated AL9901EV1 EVAL BOARD FOR AL9901
    2024-08-02 15:34:492

    The Diodes Incorporated AL9901EV1-EV1, AL9901EV1 Evaluation Board is a versatile and powerful lighting control solution based on the AL9901 Universal High Voltage LED Driver with Integrated MOSFET, Lighting Control IC. This evaluation board is designed to provide a comprehensive platform for evaluating the features and performance of the AL9901. It includes a wide range of features such as adjustable output current, dimming control, and over-temperature protection. The board also includes a USB interface for easy programming and debugging. With its high efficiency and low power consumption, the AL9901EV1-EV1, AL9901EV1 Evaluation Board is an ideal solution for a variety of lighting applications.

  • EVAL BOARD FOR MAX11261
    Maxim Integrated MAX11261SYS1# EVAL BOARD FOR MAX11261
    2024-08-02 15:34:492

    The MAX11261SYS1-SYS1# Evaluation Kit for the MAX11261 24-Bit, 6-Channel, 16ksps Delta-Sigma ADC with I2C Interface, Power Management, and Temperature Sensor is a comprehensive evaluation platform for the MAX11261. It includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11261 24-bit, 6-channel, 16ksps delta-sigma ADC with I2C interface, power management, and temperature sensor. It also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board provides a complete system for evaluating the performance of the MAX11261. It includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX112

  • Power Management IC Development Tools Evaluation kit for Universal AC/DC and Isolated DC/DC Flyback controller
    Maxim MAX17597FBEVKIT# Power Management IC Development Tools Evaluation kit for Universal AC/DC and Isolated DC/DC Flyback controller
    2024-08-02 15:34:492

    The MAX17597FBEVKIT-FBEVKIT# is an evaluation kit for the MAX17597 Peak-Current-Mode Flyback Regulator, a power management IC from Maxim Integrated. This kit includes a MAX17597FBEVKIT# board, a MAX17597FBEV# IC, and all the necessary components to evaluate the performance of the MAX17597. The board is designed to provide a simple and easy way to evaluate the features of the MAX17597, including its peak-current-mode flyback regulator, adjustable output voltage, and adjustable switching frequency. The kit also includes a USB-to-I2C interface board, which allows users to easily program and monitor the MAX17597. The MAX17597FBEVKIT-FBEVKIT# is an ideal tool for engineers and designers who need to evaluate the performance of the MAX17597.

  • Maxim Integrated MAX17682EVKIT#
    2024-08-02 15:34:492

    The MAX17682EVKIT-EVKIT# is an evaluation kit for the MAX17682 4.5V to 42V Input, Ultra-Small, High-Efficiency, Iso-Buck DC-DC Converter, Power Management IC. This kit provides a complete evaluation platform for the MAX17682, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a MAX17682 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide range of input and output voltage settings, allowing users to test the device's performance under different conditions. The USB-to-I2C interface board provides an easy way to program the device's settings and monitor its performance. The kit also includes a comprehensive user guide, providing detailed instructions on how to use the kit and evaluate the MAX17682.

  • Evaluation Kit Simplifies The Evaluation Of The MAX2021 Direct Upconversion
    Maxim Integrated MAX2021EVKIT Evaluation Kit Simplifies The Evaluation Of The MAX2021 Direct Upconversion
    2024-08-02 15:34:493

    The Maxim Integrated MAX2021EVKIT-EVKIT is an evaluation board for the MAX2021 750 to 1200 MHz RF Modulator. This board is designed to help engineers evaluate the performance of the MAX2021 modulator in a variety of communications and telecom applications. The board includes a wide range of features, such as a high-performance RF modulator, a low-noise amplifier, a power detector, and a wide range of test points for easy evaluation. The board also includes a USB interface for easy connection to a PC for data logging and analysis. The MAX2021EVKIT-EVKIT is an ideal tool for engineers looking to evaluate the performance of the MAX2021 modulator in their applications.

  • Power Management IC Development Tools MAX5961 Eval Kit
    Maxim Integrated MAX5961EVKIT+ Power Management IC Development Tools MAX5961 Eval Kit
    2024-08-02 15:34:493

    The MAX5961EVKIT+ is an evaluation kit for the MAX5961 Hot-Swap Controller for Servers, Computers and Peripherals from Maxim Integrated. This kit provides a complete platform for evaluating the MAX5961 Hot-Swap Controller, which is designed to protect sensitive equipment from inrush current and overvoltage conditions. The kit includes a MAX5961EVKIT+ board, a MAX5961EVKIT+ daughter board, and a MAX5961EVKIT+ power supply. The board features a MAX5961 Hot-Swap Controller, a MAX5961 Hot-Swap MOSFET, and a MAX5961 Hot-Swap LED. The daughter board provides a convenient way to connect the MAX5961 Hot-Swap Controller to a power supply. The power supply provides a regulated 5V output for powering the MAX5961 Hot-Swap Controller. The MAX5961EVKIT+ also includes a comprehensive set of documentation, including a user guide, application notes, and a schematic. This evaluation kit is an ideal solution for evaluating the MAX5961 Hot-Swap Controller for Servers, Computers and Peripherals.

  • Power Management IC Development Tools Evkit for 2.5A, 60V, Synchronous Buck Regulator
    Maxim Integrated MAX17543EVKITB# Power Management IC Development Tools Evkit for 2.5A, 60V, Synchronous Buck Regulator
    2024-08-02 15:34:490

    The MAX17543EVKITB-EVKITB# is an evaluation kit for the MAX17543 5V output-voltage, 4.5V-42V, 2.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17543 evaluation board, a USB cable, and a power supply. The MAX17543 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 2.5A of output current from an input voltage range of 4.5V to 42V. It features a wide range of adjustable output voltages, programmable switching frequency, and a low-noise operation. The evaluation board also includes a USB interface for easy programming and monitoring of the device. This evaluation kit is ideal for evaluating the performance of the MAX17543 in a variety of applications.