web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LT3020EDD
    Linear Technology/Analog Devices DC687A BOARD DEMO FOR LT3020EDD
    2024-08-02 15:34:492

    The Analog Devices DC687A-A LT3020EDD Demo Board is a low voltage VLDO linear regulator designed for consumer electronics applications. It has an input voltage range of 1V to 10V and a maximum output current of 100mA. It is a highly efficient and reliable regulator, providing excellent performance and stability. It is ideal for powering small, low-power devices such as sensors, microcontrollers, and other consumer electronics. The board is easy to use and provides a great way to evaluate the performance of the LT3020EDD regulator.

  • EVAL MAX17687 ISO-BUCK
    Maxim Integrated MAX17687EVKITA# EVAL MAX17687 ISO-BUCK
    2024-08-02 15:34:492

    The MAX17687EVKITA-EVKITA# is an evaluation kit for the MAX17687 4.5V to 60V Input, Ultra-Small, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +12V Output Configuration, Power Management IC. This kit provides a complete platform for evaluating the MAX17687 IC, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX17687 IC, a power supply, a DC-DC converter board, and a set of cables and connectors. The board is designed to provide a wide range of input and output voltages, allowing users to test the device in a variety of applications. The board also includes a set of test points, allowing users to measure the performance of the device. The kit also includes a comprehensive user guide, providing detailed instructions on how to use the kit and evaluate the performance of the MAX17687 IC.

  • KIT EVAL UNIV AC/DC DC/DC CTLR
    Maxim Integrated MAX17598EVKIT# KIT EVAL UNIV AC/DC DC/DC CTLR
    2024-08-02 15:34:492

    The MAX17598EVKIT-EVKIT# is an evaluation kit for the MAX17598 low-IQ wide-input-range active-clamp current-mode PWM controller, a power management IC from Maxim Integrated. This kit provides a complete platform for evaluating the MAX17598 and its features, including a wide input voltage range of 4.5V to 60V, a low-IQ current-mode PWM controller, and an active-clamp reset circuit. The kit also includes a MAX17598 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board is designed to allow users to quickly and easily evaluate the MAX17598's features and performance. The USB-to-I2C adapter and USB cable provide a convenient way to program and debug the MAX17598.

  • EVAL BOARD FOR MAX17524
    Maxim Integrated MAX17524EVKIT# EVAL BOARD FOR MAX17524
    2024-08-02 15:34:492

    The MAX17524EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17524 dual-output voltage 3.3V and 5V, 4.5V to 60V, 3A, dual-output, high-efficiency, synchronous step-down DC-DC converter power management IC. This evaluation kit includes a MAX17524 IC, a power supply, and a USB-to-I2C interface board. The MAX17524 IC is a high-efficiency, dual-output, synchronous step-down DC-DC converter that can deliver up to 3A of output current. It features a wide input voltage range of 4.5V to 60V and adjustable output voltages of 3.3V and 5V. The evaluation kit also includes a graphical user interface (GUI) that allows users to quickly configure and monitor the MAX17524 IC. The GUI also provides access to the MAX17524’s advanced features, such as programmable soft-start, output voltage tracking, and over-temperature protection.

  • QUAD VGA AND ULTRALOW NOISE PREAMPLIFIER WITH PROGRAMMABLE RIN EVALUATION BOARD
    Analog Devices Inc. AD8334-EVALZ QUAD VGA AND ULTRALOW NOISE PREAMPLIFIER WITH PROGRAMMABLE RIN EVALUATION BOARD
    2024-08-02 15:34:492

    The kit includes a printed circuit board (PCB) with the AD8334 VGA, a power supply, and a set of jumpers and connectors for easy connection to external components. The AD8334-EVALZ Evaluation Kit is designed to provide a simple and easy way to evaluate the performance of the AD8334 VGA. The kit includes a printed circuit board (PCB) with the AD8334 VGA, a power supply, and a set of jumpers and connectors for easy connection to external components. The AD8334-EVALZ Evaluation Kit is designed to provide a simple and easy way to evaluate the performance of the AD8334 VGA. The kit includes a printed circuit board (PCB) with the AD8334 VGA, a power supply, and a set of jumpers and connectors for easy connection to external components. The AD8334-EVALZ Evaluation Kit also includes a graphical user interface (GUI) for easy configuration and control of the AD8334 VGA. The GUI allows users to quickly and easily configure the gain, bandwidth, and other parameters of the AD8334 VGA. The AD8334-EVALZ Evaluation Kit is designed to meet the requirements of military and aerospace applications, and is rated for operation from -55°C to +125°C. The AD8334-EVALZ Evaluation Kit is an ideal platform for testing and evaluating the performance of the AD8334 VGA in a wide range of applications.

  • EVAL KIT MAX17049(MODEL GAUGE 2-
    Maxim Integrated MAX17049XEVKIT# EVAL KIT MAX17049(MODEL GAUGE 2-
    2024-08-02 15:34:492

    The MAX17049XEVKIT-XEVKIT# is an evaluation kit for the MAX17049X 2-Cell Fuel Gauge with ModelGauge, Video and Imaging Applications. This kit provides a complete platform for evaluating the MAX17049X fuel gauge, which is designed to accurately measure the state of charge (SOC) of two-cell Li-ion batteries. The kit includes a MAX17049X evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a MAX17049X fuel gauge, a MAX17043 fuel gauge, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The board also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX

  • SPARKFUN AST-CAN485 WIFI SHIELD
    SparkFun Electronics WRL-14597 SPARKFUN AST-CAN485 WIFI SHIELD
    2024-08-02 15:34:492

    The SparkFun WRL-14597 AST-CAN485 WiFi Shield is an instrumentation and measurement shield designed to provide a reliable and secure connection to the CAN bus. It features an integrated CAN transceiver, a microcontroller, and a WiFi module, allowing it to be used for a variety of applications. The shield is compatible with the Arduino platform, and can be used to monitor and control CAN bus devices. It also features an onboard voltage regulator, allowing it to be used with a wide range of power sources. The shield is ideal for applications such as industrial automation, automotive, and robotics.

  • EVKIT FOR MAX17682 CONFIGURED FO
    Maxim Integrated MAX17682EVKITC# EVKIT FOR MAX17682 CONFIGURED FO
    2024-08-02 15:34:492

    The MAX17682EVKITC-EVKITC# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17682 3-Phase Inverter Gate Drive Power Supply with 4.5V to 42V Input, Ultra-Small, High-Efficiency, Iso-Buck DC-DC Converter, Power Management IC. This evaluation kit includes a MAX17682 IC, a power supply, and a set of components to evaluate the IC's performance. The kit also includes a user guide and a schematic diagram to help users understand the IC's features and capabilities. The MAX17682 is a high-efficiency, ultra-small, isolated buck DC-DC converter that is designed to provide a reliable and efficient power supply for 3-phase inverter gate drive applications. It features a wide input voltage range of 4.5V to 42V, adjustable output voltage, and a wide operating temperature range of -40°C to +125°C. The MAX17682 is ideal for applications such as motor control, solar inverters, and industrial automation.

  • EVAL KIT FOR MAX13253
    Maxim Integrated MAX13253EVKIT# EVAL KIT FOR MAX13253
    2024-08-02 15:34:492

    The MAX13253EVKIT-EVKIT# is an evaluation kit for the MAX13253 1A Spread-Spectrum Push-Pull Transformer Driver for Isolated Power Supplies, Communications and Telecom Applications. This kit includes a MAX13253 evaluation board, a MAX13253 evaluation board user guide, and a MAX13253 data sheet. The MAX13253 is a high-efficiency, low-noise, spread-spectrum push-pull transformer driver for isolated power supplies, communications, and telecom applications. It features a wide input voltage range of 4.5V to 18V, a wide output voltage range of 0.5V to 18V, and a maximum output current of 1A. The MAX13253 also features a spread-spectrum modulation frequency of up to 1MHz, allowing for improved EMI performance. The evaluation board also includes a USB-to-I2C interface for easy programming and debugging.

  • EVAL BUCK MOD MAXM17906
    Maxim Integrated MAXM17906EVKIT# EVAL BUCK MOD MAXM17906
    2024-08-02 15:34:492

    The Maxim Integrated MAXM17906EVKIT-EVKIT# is an evaluation kit for the MAXM17906, a 1.8V output-voltage, 4.5V to 24V, 300mA step-down converter power management IC. This kit includes the MAXM17906 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a user guide and a software package to help users get started. The MAXM17906 is a high-efficiency, low-noise, and low-cost solution for powering a wide range of applications. It is ideal for applications such as portable electronics, automotive, and industrial systems.

  • Maxim MAX3420E EVKIT-1
    2024-08-02 15:34:492

    It is a comprehensive evaluation kit for the MAX3420E, a low-power, full-speed USB peripheral and USB interface controller. The kit includes a MAX3420E evaluation board, a USB cable, and a USB-to-serial converter. The MAX3420E EVKIT-1 allows users to quickly evaluate the features and performance of the MAX3420E. The board includes a USB connector, a USB-to-serial converter, and a MAX3420E IC. The board also includes a power supply, a voltage regulator, and a variety of test points and jumpers. The board is designed to be used with a PC or laptop, and the USB-to-serial converter allows users to communicate with the MAX3420E via a serial port. The board also includes a variety of LEDs and switches, which can be used to control the MAX3420E. The MAX3420E EVKIT-1 is an ideal tool for evaluating the features and performance of the MAX3420E.

  • EVKIT FOR 4.5-60V 5A SYNCHRONOUS
    Maxim Integrated MAX17506EVKITA# EVKIT FOR 4.5-60V 5A SYNCHRONOUS
    2024-08-02 15:34:492

    The MAX17506EVKITA-EVKITA# is an evaluation kit for the MAX17506 3.3V output-voltage, 4.5V-60V, 5A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17506EVKITA# board, a MAX17506EVKITA# evaluation board, and a MAX17506EVKITA# evaluation software. The MAX17506EVKITA# board is designed to evaluate the performance of the MAX17506 IC in a wide range of applications. The board features a wide input voltage range of 4.5V to 60V, a 5A output current, and a high efficiency of up to 95%. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, and adjustable current limit. The MAX17506EVKITA# evaluation board is designed to provide a complete evaluation platform for the MAX17506 IC. The board includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and monitoring of the IC. The MAX17506EVKITA# evaluation software provides a comprehensive suite of tools for evaluating the performance of the MAX17506 IC. The software includes a graphical user interface (GUI) for easy configuration and monitoring of the IC, as well as a library of example programs for testing the IC in various applications.