web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • IC QUADRATUR MOD 700MHZ EVAL BRD
    Analog Devices Inc. AD8349-EVALZ IC QUADRATUR MOD 700MHZ EVAL BRD
    2024-08-02 15:34:492

    The Analog Devices AD8349-EVALZ Evaluation Board is designed to evaluate the performance of the AD8349 Quadrature Modulator. This modulator is capable of operating from 700 MHz to 2700 MHz and is ideal for use in communications and telecom applications. The board includes a wide range of features such as a low noise amplifier, a power detector, a voltage controlled oscillator, and a voltage regulator. It also includes a USB interface for easy connection to a PC. The board is designed to provide a complete evaluation platform for the AD8349 Quadrature Modulator.

  • Power Management IC Development Tools EVkit for MAX17682 in Isolated 24V, 400mA Output Configuration
    Maxim Integrated MAX17682EVKITB# Power Management IC Development Tools EVkit for MAX17682 in Isolated 24V, 400mA Output Configuration
    2024-08-02 15:34:480

    The MAX17682EVKITB-EVKITB# is an evaluation kit for the MAX17682 4.5V to 42V Input, Ultra-Small, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +24V Output Configuration. This kit is designed to help evaluate the performance of the MAX17682 power management ICs. It includes a MAX17682EVKITB# board, a MAX17682EVKITB# adapter board, and a MAX17682EVKITB# user guide. The MAX17682EVKITB# board features a wide input voltage range of 4.5V to 42V, an ultra-small footprint, and high efficiency. It also features an isolated +24V output configuration, which allows for the use of multiple power rails in a single system. The MAX17682EVKITB# adapter board provides a convenient way to connect the MAX17682EVKITB# board to a variety of power sources. The MAX17682EVKITB# user guide provides detailed instructions on how to use the evaluation kit.

  • BOARD DEMO FOR LT3461AES6
    Linear Technology/Analog Devices DC627A-B BOARD DEMO FOR LT3461AES6
    2024-08-02 15:34:482

    The Analog Devices DC627A-B, LT3461AES6 Demo Board is a boost converter designed to provide a regulated output voltage of 12V from an input voltage of 3V to 6V. When the input voltage is 5V, the board can provide a maximum output current of 70mA. This board is ideal for video and imaging applications, as it provides a reliable and stable output voltage. The board also features a wide range of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure safe and reliable operation.

  • BOARD EVALUATION AD8250
    Analog Devices Inc. AD8250-EVALZ BOARD EVALUATION AD8250
    2024-08-02 15:34:482

    The Analog Devices AD8250-EVALZ is a high-performance instrumentation amplifier for data acquisition systems, instrumentation, and measurement. It features a wide bandwidth of up to 1 MHz, low noise, and high common-mode rejection ratio (CMRR) of up to 80 dB. The AD8250-EVALZ is designed to provide accurate and reliable signal conditioning for a variety of applications, including medical, industrial, and automotive. It is also suitable for use in high-precision instrumentation and measurement systems. The AD8250-EVALZ is easy to use and configure, and it is compatible with a wide range of analog and digital signal sources. It is also capable of providing a wide range of gain settings, from 0.1 to 1000, and can be used with a variety of power supplies. The AD8250-EVALZ is an ideal solution for data acquisition systems, instrumentation, and measurement.

  • EVAL BOARD FOR MAX17632A
    Maxim Integrated MAX17632AEVKIT# EVAL BOARD FOR MAX17632A
    2024-08-02 15:34:482

    The MAX17632AEVKIT-AEVKIT# is an evaluation kit for the MAX17632 3.3V output-voltage, 4.5V to 36V, 2A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17632AEVKIT# board, a MAX17632AEVKIT# adapter board, and a MAX17632AEVKIT# software package. The MAX17632AEVKIT# board is designed to evaluate the performance of the MAX17632 IC and includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The MAX17632AEVKIT# adapter board allows the user to connect the MAX17632AEVKIT# board to a PC for programming and monitoring. The MAX17632AEVKIT# software package provides a graphical user interface for programming and monitoring the MAX17632 IC. This evaluation kit is ideal for evaluating the performance of the MAX17632 IC in a variety of applications.

  • EVALUATION KIT
    Maxim Integrated MAX17633CEVKIT# EVALUATION KIT
    2024-08-02 15:34:482

    The MAX17633CEVKIT-CEVKIT# is an evaluation kit for the MAX17633 5V output-voltage, 4.5V to 36V, 3.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit provides a complete platform for evaluating the MAX17633 IC and its features, including a wide input voltage range, high efficiency, and low output ripple. The kit includes a MAX17633 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board also includes a power supply, a potentiometer, and a jumper to enable/disable the power supply. The kit is ideal for evaluating the MAX17633 IC in a variety of applications, such as automotive, industrial, and consumer electronics.

  • BOARD DEMO FOR LT3599EFE
    Linear Technology/Analog Devices DC1327B BOARD DEMO FOR LT3599EFE
    2024-08-02 15:34:492

    The Analog Devices DC1327B-B, LT3599EFE Demo Board is a 4-channel 100mA LED driver with 2% LED current matching, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to four LEDs with a maximum current of 100mA per channel. The board also features a 2% LED current matching accuracy, allowing for precise control of the LED brightness. Additionally, the board is designed to meet the requirements of automotive and transportation applications, with a wide operating temperature range of -40°C to +125°C. The board is also RoHS compliant, making it suitable for use in a variety of applications.

  • 2-CHANNEL, 2.35 V TO 5.25 V 1MSPS, 10-/12-BIT ADCS
    Analog Devices, Inc. EVAL-AD7922CBZ 2-CHANNEL, 2.35 V TO 5.25 V 1MSPS, 10-/12-BIT ADCS
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD7922CBZ Evaluation Board is designed to evaluate the performance of the AD7922, a 12-bit, 1MSPS, 2-channel analog-to-digital converter (ADC) for instrumentation, consumer electronics, and industrial applications. The board features a wide range of features, including a low-noise, low-power, low-distortion, and low-offset design, as well as a wide input range and a wide operating temperature range. The board also includes a variety of test points and connectors for easy evaluation and testing of the AD7922. The board is designed to be used with the AD7922 Evaluation Software, which provides a graphical user interface for easy evaluation and testing of the AD7922.

  • MCP8025 TQFP BLDC Motor Driver Evaluation Board
    Microchip Technology ADM00600 MCP8025 TQFP BLDC Motor Driver Evaluation Board
    2024-08-02 15:34:490

    The Microchip Technology ADM00600-ADM00600 Evaluation Board is designed to evaluate the MCP8025 TQFP BLDC Motor Driver, a motor control solution from Microchip. This board features a MCP8025 TQFP package, a 3-phase BLDC motor, and a power supply. It also includes a USB interface for programming and debugging, as well as a graphical user interface for easy configuration. The board is designed to provide a complete motor control solution, allowing users to quickly and easily evaluate the performance of the MCP8025 TQFP BLDC Motor Driver.

  • BOARD DEMO FOR LTC3539EDCB
    Linear Technology/Analog Devices DC1260A-A BOARD DEMO FOR LTC3539EDCB
    2024-08-02 15:34:492

    The Analog Devices DC1260A-A, LTC3539EDCB Demo Board is a 2A, 1MHz synchronous step-up DC/DC converter designed for audio power supply applications. It features a wide input voltage range of 2.5V to 5.5V, and a wide output voltage range of 3.3V to 24V. The board also includes a high efficiency synchronous rectifier, low quiescent current, and a low output ripple. It is capable of delivering up to 2A of continuous output current and is designed to operate at a switching frequency of 1MHz. The board also includes a power good indicator, enable pin, and a soft-start feature. This demo board is ideal for evaluating the performance of the LTC3539EDCB synchronous step-up DC/DC converter.

  • Analog Devices, Inc. DC920A
    2024-08-02 15:34:492

    The Analog Devices DC920A-A, LTC4080 Demo Board is a standalone Li-Ion charger with a synchronous buck regulator, designed for consumer electronics. It is a complete, ready-to-use solution for charging single-cell Li-Ion batteries, and features a wide input voltage range of 4.5V to 28V. The board includes a high-efficiency synchronous buck regulator, which allows for a wide range of output voltages and currents. It also features a programmable charge current, temperature monitoring, and a low-battery cutoff. The board is designed to be easy to use, and is ideal for applications such as portable electronics, medical devices, and consumer electronics.

  • Maxim Integrated MAX17504EVKITA#
    2024-08-02 15:34:482

    The MAX17504EVKITA-EVKITA# is an evaluation kit for the MAX17504 3.3Vout, 4.5V-60V, 3.5A, High-Efficiency, Synchronous Step-Down DC-DC Converter, Power Management IC. This kit is designed to help evaluate the performance of the MAX17504 IC and its features. It includes a MAX17504 IC, a power supply, a USB-to-I2C adapter, and a set of jumpers and headers. The kit also includes a user guide and a software package for configuring the IC. The MAX17504 IC is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 3.5A of output current. It is designed to operate from a wide input voltage range of 4.5V to 60V and provides a regulated 3.3V output. The IC also features a wide range of protection features, including over-voltage, over-current, and thermal protection. The MAX17504EVKITA-EVKITA# evaluation kit is an ideal tool for evaluating the performance of the MAX17504 IC.